-
Supplier: Haight Pumps
Description: Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and
- Maximum Discharge Flow: 6 to 20 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 0.5 to 1.5 inch
- Media Temperature: -40 to 250 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The FP-1008 is a manifold mounted gear pump with integrated DC brush electrical motor, especially designed for fuel pump application. Pump construction: • brass body with stainless steel gears • fluorosilicone o ring • electrical DC brush motor with
- Maximum Discharge Pressure: 116.03016 psi
- Features: Brass / Bronze, Gear Pumps
-
Supplier: Haight Pumps
Description: When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most
- Maximum Discharge Flow: 120 to 240 GPM
- Maximum Discharge Pressure: 250 psi
- Media Temperature: 620 F
- Features: Brass / Bronze, Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Clark Solutions
Description: Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to
- Maximum Discharge Flow: 4.5 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to
- Maximum Discharge Flow: 32 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: 50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps, each providing
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps, each providing
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 15 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 15 hydraulic
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Boston Gear
Description: Anti-friction bearings Double lip seals guard against oil leakage Brass spring loaded breather plug keeps out dirt and water Optional steel bolt on base Double bearing design on input and output shaft Sample Applications Pumps Conveyors Mixers Agitators
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Description: General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float"
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.25 inch
- Media Temperature: 225 F
-
Description: General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float"
- Maximum Discharge Flow: 450 GPM
- Maximum Discharge Pressure: 50 to 75 psi
- Discharge Size: 5 inch
- Media Temperature: 300 F
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps, Bushings, Valves,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: Pressure Washers Direct
Description: Honda 11 HP LXE Electric Start Gear-Drive OHV Engine •Gear-drive Honda engine increases pump life •Low oil alert protects the engine •No rope to pull; key start for security and convenience Kränzle APG Industrial Grade Self Priming Pump •10 year manifold warranty
- Water Jet Pressure: 3,500 psi
- Power: 11 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Reid Supply
Description: such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware,
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: Henkel Corporation - Industrial
Description: threadlocking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines, and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 8.5 GPM
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: reservoir. It has dual cast iron gear pumps, each providing 18 GPM minimum at 85 PSI. The dual 3 HP, 1160 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The motors are also rated for operation at 7600 ft. altitude. The 100 gallon capacity reservoir is constructed of
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: most demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
Find Suppliers by Category Top
Featured Products Top
-
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, stainless steel, bronze, brass, acetal, nylon, aluminum, iconel, and titanium, SDP/SI also provides heat treating, anodizing, zinc plating, painting and other services. Gear Cutting SDP/SI continually invests in the latest gear cutting machines and tooling (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
parts, shafts gears, hydraulic fittings, hydraulic valves, hydraulic pumps, pipe fittings&pneumatic parts, hydraulic couplings (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Development of a fuel-powered shape memory alloy actuator system: II. Fabrication and
testing
In order to withstand the high temperatures of the heating medium, a second brass gear pump was custom designed and locally fabricated via CNC milling.
-
Dry‐Grind Process for Fuel Ethanol by Continuous Fermentation and Stripping
After cooking with enzyme for 30 min, the mash was recycled through 1.3 cm (1/2 in.) stainless steel tubing using a brass gear pump (1/2 HP).
-
http://dspace.mit.edu/bitstream/handle/1721.1/61460/HTL_TR_1962_022.pdf?sequence=1
Water is circulated through the system by means of a brass gear pump .
-
Buying a Syncrowave 300, have a couple questions.
You have an Oberdofer brass gear pump .
-
Mechanical refrigerator for deep well sonde electronics, Phase II. Final report
Brass oil pump gears .
-
Cheap tig water cooler
… was bought out by esab but it had a cooler on it when i bought it its a 30 gallon tank underneath the machine that just circulates coolant (40% antifreeze) it had a brass gear to gear pump which was extremely loud …
-
Development of the fuel-powered compact SMA actuator: second-generation actuator
The brass Omega FPUGR201 gear pump circulates the heating medium.
-
Fuel-powered compact SMA actuator
The brass Omega FPUGR201 gear pump circulates heating and cooling media.
-
Geothermal drilling ad completion technology development program. Semi-annual progress report, April-September 1979
Midway in the reporting period, the problems appeared to have been overcome with the use of a new, brass - gear feed pump .
-
Plant Maintenance Product | Clark Solutions' UP Series self-priming gear pumps feature built-in pressure control | Plant Services
UP Series pumps are available with nickel-plated bronze or PTFE gears , stainless steel or brass pump bodies, and stainless steel drive shafts.
Indicates content that may require registration and/or purchase.