Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bonomi North America, Inc.
Description: Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Media Temperature: -4 to 350 F
- Valve Type: Ball Valves, Safety Valves
-
Supplier: General Pump
Description: Safety Relief Valve Features The ZKSR is a pressure relief which permits regulation of the bypass pressure: As a pressure relief and regulating valve, for flow rate of 1.6 to 5.5 GPM As a pressure relief valve only, for flow rates up to 10.8 GPM Brass and Stainless
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Check Valve, Brass Features Light Cracking Pressure Brass Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t Come Apart During Installation
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 2,200 psi
- Media Temperature: 195 F
- Controlled Pressure Range: 2,200 to 2,300 psi
-
-
Supplier: Spirax-Sarco
Description: The SV405, SV405P, SV405X and SV406 are full nozzle safety valves for steam and air service in non-critical industrial processes requiring low flow, low pressure and low temperature.
- Pressure Rating: 145.0377 psi
- Media Temperature: 363.2 F
- Number of Ports/Ways: 2
- Media: Air, Steam
-
Supplier: General Pump
Description: Safety Relief Valve, Side Discharge Features Brass and Stainless Steel Construction Fully Adjustable Protects system components from over- pressure conditions
- Valve Size: 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 1
-
Supplier: General Pump
Description: Safety Relief Valve, End Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 6,000 psi
- Controlled Pressure Range: 6,000 psi
- Number of Ports/Ways: 2
-
Supplier: Watson McDaniel Company
Description: The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Steam, Water
-
Supplier: Suttner America Company
Description: Adjustable pressure. Forged brass housing, stainless steel ball and valve seat. Special seals for maximum heat and chemical resistance.. Valve member rides on elastomeric cushion, eliminating metal to metal contact, a common cause of regulator failure.. Quickly rebuildable with
- Valve Size: 0.25 inch
- Pressure Rating: 5,070 psi
- Media Temperature: 200 F
- Port Size: 0.25 inch
-
Supplier: Quarter Turn Valve
Description: •BRASS MANUAL BALL VALVE 1" WITH LATCH LOCK HANDLE •2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL •INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER •ADJUSTBLE STEM PACKING
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: •BRASS MANUAL BALL VALVE 1/4" WITH LATCH LOCK HANDLE •2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL •INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER •ADJUSTBLE STEM PACKING
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Refrigerants Notes: Relieving pressure is set
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 101.52639 to 522.13572 psi
- Media Temperature: -22 to 392 F
- Primary Material: Brass / Bronze
-
Supplier: DynaQuip Controls
Description: DynaQuip safety exhaust ball valves automatically and continuously vent residual air on the down-stream side when the valve is turned off (closed). Lockout handle can be padlocked only in this position. With this type of venting action and lockout design, the ball valve
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 200 psi
- Media Temperature: 40 to 140 F
- Media: Air
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 18mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure
- Valve Size: 1 to 1.5 inch
- Pressure Rating: 30.457917 to 522.13572 psi
- Media Temperature: -40 to 356 F
- Media: Air, Gas
-
Supplier: Watts
Description: Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 15mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 36.259425 to 304.57917 psi
- Media Temperature: -40 to 392 F
- Media: Air, Gas
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam Notes: Relieving pressure is set pressure
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3.9160179 to 72.51885 psi
- Media Temperature: 32 to 302 F
- Primary Material: Brass / Bronze
-
Supplier: Quarter Turn Valve
Description: •BRASS MANUAL BALL VALVE 1/2" WITH LATCH LOCK HANDLE •2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL •INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER •ADJUSTBLE STEM PACKING
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Accuris
Description: VALVES, SAFETY RELIEF, ANGLE, BRASS OR BRONZE, EXTRA HEAVY, FOR GASOLINE SERVICE
-
Supplier: DynaQuip Controls
Description: requirement by January 4, 2014. The EHG2 series use our DE and MA series electrical actuators. Available voltages include 120VAC, 230VAC, 24VAC, 24VDC, and 24VDC. Features Include: NSF61g “Lead Free” Brass for regulatory compliance and safety NPT Female Threaded Ends Forged
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Valve Type: Ball Valves, Control Valves, Sanitary / Hygienic Valves
-
Supplier: Watts
Description: Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without disturbing the piping system. The B6800, B6801's full port orifice ensures
- Valve Size: 0.25 to 2 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: Bell & Gossett, a xylem brand
Description: Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and Pressure Vessel Inspectors. Offer
- Valve Size: 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Primary Material: Brass / Bronze
-
Supplier: Watts
Description: Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for
- Valve Size: 0.25 to 3 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: Radwell International
Description: AIR SAFETY VALVE WITH SOFT SEAT VALVE TYPE, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Brass / Bronze
- Valve Type: Safety Valves
-
Supplier: Radwell International
Description: SAFETY VALVE, 3/4X1", CLOSED CAP, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Safety Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE RELEASE SAFETY VALVE, 50 PSIG, 1/2" INLET DIAMETER, 3/4" ORIFICE DIAMETER, BRASS TRIM W/EPR O-RING SEAT, 100 PSI MAX, ASME SECTION VIII (UV) STEAM. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Safety Valves
- Media: Steam
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady numbered valve tag with header is made of brass and comes packaged 25 per package. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-907 numbered valve tag with header are: 1 1/2 (Dia.) in W. Numbered range
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: 5 bar Nabic safety valve,1in BSPP F
- Valve Size: 1 inch
- Media Temperature: 383 F
- Primary Material: Brass / Bronze
- Features: Other, Threaded
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an excellent choice
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: ThermOmegaTech®
Description: Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in
- Valve Size: 0.75 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE and VENT. An included
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Description: A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief
- Valve Size: 0.25 inch
- Pressure Rating: 300 to 1,500 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Description: A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow freely. A relief
- Valve Size: 0.5 inch
- Pressure Rating: 100 to 7,250 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: ThermOmegaTech®
Description: system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: Temperature and pressure relief valves The temperature and pressure relief valve (T & P) is the primary "back-up" safety protection and a two-in-one safety device, which, as its name implies, responds both to excessive temperature and to excessive pressure in a water
- Pressure Rating: 145.0377 psi
- Media Temperature: 199.4 to 201.2 F
- Valve Type: Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: TE Connectivity
Description: 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (3) Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Increased Safety Response Time (Max) (MSEC) : 38 Return Mechanism : Spring & Differential Pressure
- Power: 24 volts
- Valve Type: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
surround the polished, brass ball to prevent leakage. ? Stem seal and stem washer provide the primary stem seal. ? Bottom load stem for safety. ? Maximum Rating Pressure (MRP) of 1,305 psig (90 bar) ? Operating temperature range: -40°F to +225°F (-40°C to +107°C) (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
in the direction of media flow for gases and close against the direction of media flow for fluids. For safety, these valves automatically close on pressure loss in the control circuit. VZXF valves operate without the need for any pressure differential. The VZXF are 2/2-way valves, normally (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
. “The NSF 61/372 certification means our S250 check valve is now approved for drinking water applications in all 50 states,” said Rick Wentzell, marketing director for Bonomi North America. “We’re very happy about that from a marketing perspective and a public health and safety (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
control valves, safety valves, breather valves, and self-operated regulators, providing engineering-focused valve solutions for long-term industrial projects, OEM integration, and mission-critical applications worldwide. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
multi-stage trim-turbine, designed to fit perfectly into the valve’s body and to maximize energy recovery. LOCPOWER's design allows smart utilities and industries to control pipeline flow and pressure, offering energy harvesting features without sacrificing safety. With LOCPOWER, flow (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosive gases • Modular design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Elevator Service Valves
As you can imagine, there are special specs covering valves and piping which handle hydraulic fluid for hydraulic elevators. ASME A17 and Rule 1302.5a are two that we have encountered. If the customer asks if we comply with either of these specs, or if he asks what our factor of safety is, or he
More Information Top
-
Safety Valve - Safety Valve Manufacturers, Suppliers
Related Searches : valve, ball valve, butterfly valve, relief valve, gate valve, check valve, brass valve, security valve, valves, globe valve, gas valve, safety relief valve, pressure relief valve, guard valve, brass safety valve , pressure safety valve, diaphragm valve, check valves More..
-
Swindon – An Unfulfilled Opportunity
Anyone who grew up to believe that the best locomotives all had copper-capped chimneys and brass safety valve covers, that chocolate and cream was the only proper livery for railway carriages, and that Paddington was unquestion- ably the London station for …
-
Trainz/Polished metal using Blender - Wikibooks, open books for an open world
At 6am the effect is great and just what I was looking for, especially for metallic surfaces such as brass safety valves .
-
Valves Selling Leads (Page 4), Valves Manufacturers, Valves Exporters & Suppliers
sanitary valve hydraulic valve floating ball valve brass valves safety valve industrial valve cast iron valve needle valve air valve valve parts .
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Air Safety Valve , Brass , 1/8 MNPT, 75 PSIAir Safety Valve,Brass,1/8 MNPT,75 PSI .
-
Safety Relief Valves - Grainger Industrial Supply
• Air Safety Valve , Brass , 1/8 MNPT, 75 PSIAir Safety Valve,Brass,1/8 MNPT,75 PSI .
-
CDI CONTROL DEVICES Pneumatic System Components - Pneumatics - Grainger Industrial Supply
• Air Safety Valve , Brass , 1/8 MNPT, 75 PSIAir Safety Valve,Brass,1/8 MNPT,75 PSI .
-
CDI CONTROL DEVICES Air Safety Valve,Brass,1/8 MNPT,75 PSI - Pneumatic Safety Valves - 5LGJ5|ST2512-1A075 - Grainger Industrial Supply
• Air Safety Valve , Brass ,1/8 MNPT,75 PSI .
Indicates content that may require registration and/or purchase.