-
Supplier: Watts
Description: Series RA-2-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a brass body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock
- Valve Size: 0.5 to 1.25 inch
- Features: Brass / Bronze, Steam, Water
-
Supplier: General Pump
Description: Steam Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many
- Valve Size: 0.25 inch
- Pressure Rating: 4,050 psi
- Controlled Pressure Range: 3,650 psi
- Number of Ports/Ways: 3
-
Supplier: Watts
Description: Series RA-1-AP Steam Radiator Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and angle pattern with FIP x male union connections.. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock
- Valve Size: 0.5 to 2 inch
- Features: Brass / Bronze, Steam, Water
-
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston
- Valve Size: 0.5 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Description: Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding,
- Valve Size: 0.375 inch
- Pressure Rating: 1 to 80 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. These valves are able to control steam up to 45 psi at 143°C (290°F). All seals are made of ethylene propylene for compatibility with steam over a wide temperature range and for trouble-free, bubble-tight service.
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 40 to 45 psi
- Media Temperature: 293 F
-
Supplier: Watson McDaniel Company
Description: The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the
- Valve Size: 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 300 psi
- Features: Brass / Bronze, Other, Stainless Steel, Steam
-
Supplier: Spirax-Sarco
Description: The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically
- Number of Ports/Ways: 3
- Valve Size: 0.5 to 1.5 inch
- Pressure Rating: 149.388831 psi
- Media Temperature: 363.2 F
-
Supplier: Watts
Description: Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar)
- Valve Size: 0.5 to 1.5 inch
- Features: Brass / Bronze, Steam, Water
- Valve Type: Gate / Knife Valves
-
Supplier: OMEGA Engineering, Inc.
Description: SV4000 Series 2-way hot water and steam solenoid valves are internally piloted. They feature brass and 316 stainless steel construction, and PTFE seal material. The temperature range of 0 to 182°C (32 to 360°F) and the PTFE O-ring make these valves ideal for media such as
- Valve Size: 0.4375 to 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Power: 12 to 220 volts
-
Supplier: Armstrong International
Description: STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction with optional nickel-plated finish (VES). STEAMIX 2032 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES Brass valve body with Buna-N seals for water service or Ethylene Propylene for steam service. Moisture resistant, epoxy encapsulated
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves, Safety Valves
- Features: Steam, Water
-
Supplier: Cole-Parmer
Description: Two-Way Valves for Steam have a brass body and PTFE seals. The high temperature range of 32 to 356
F (0 to 180 C) makes these valves ideal for steam, hot water, oils, and other fluids compatible with the wetted materials. - Pressure Rating: 0 to 140 psi
- Power: 120 volts
- Flow (Cv): 4.31
- Valve Type: Solenoid Valves
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Accuris
Description: COCK-VALVE, DRAIN, GROUND KEY,150 PSI, BRASS, STEAM PRESSURE, NPTF-1 THREADS
-
Supplier: Accuris
Description: COCK-VALVE, PLUG, GROUND KEY, THREADED TYPE, BRASS, 125 PSI, STEAM, NPTF-1 THREADS
-
Supplier: DynaQuip Controls
Description: VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded connections CSA, UL, NSF and FM approved 1/4" through 2" sizes
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 100 to 600 psi
- Number of Ports: 2
- Media Temperature: 320 F
-
Supplier: Cole-Parmer
Description: Two-Way Valves for Steam have a brass body and PTFE seals. The high temperature range of 32 to 356
F (0 to 180 C) makes these valves ideal for steam, hot water, oils, and other fluids compatible with the wetted materials. - Pressure Rating: 0 to 230 psi
- Power: 24 volts
- Flow (Cv): 0.14
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Sol. Valve, steam,brass,2/2, NC,1/2,9bar
- Valve Size: 0.5 inch
- Pressure Rating: 130.53393 psi
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Other, Steam, Water
-
Supplier: Radwell International
Description: BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze, Steam, Water
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Features: Brass / Bronze, Steam
- Connection Description: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE VALVE, FULL PORT, 3/4 INCH FEMALE INLET, CAST BRASS, 200 WOG, NON-RISING BRASS STEM, 203 PSI COLD WORKING PRESSURE, 125 PSI WORKING STEAM PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze, Steam
- Valve Type: Gate / Knife Valves
-
Supplier: Sussman Electric Boilers
Description: Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water.
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel
- Application / Industry: Food and Beverage Processing, HVAC, Steam
- Technology: Shell and Tube
-
Supplier: Spirax-Sarco
Description: The BPT13T is a brass bodied maintainable balanced pressure steam trap with horizontal in-line connections. It has a unique bypass and stop valve feature built into the trap which simplifies and reduces the cost of installation. The bypass can be used simply to handle high
- Maximum Operating Pressure: 232.06032 psi
- Operating Temperature: 482 F
- Size of Connection: 0.75 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Cole-Parmer
Description: • Valves are designed for positive leak tight shut-off and regulation of fluids in process, power, and instrumentation applications • All metal tapered needle stem tip • Differential hardness between the strain hardened steam and cold formed body threads provides improved cycle life •
- Flow (Cv): 1.05
- Pressure Rating: 3,000 psi
- Primary Material: Brass / Bronze
- Valve Type: Needle Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 150 F
- Flow: 1.5 to 6 GPM
- Valve Type: Ball Valve, Check Valve, Globe Valve, Mixing Valve
-
Supplier: ThermOmegaTech®
Description: part, a thermal actuator within the mixing valve cartridge. The patented mixing design ensures long uninterrupted use even if there is high mineral content in the water. As the opposing vortices of steam and water enter the mixing valve, a scouring action occurs that minimizes
- Operating Pressure: 150 psi
- Media Temperature Range: 150 F
- Hose Length: 300 to 900 inch
- Inlet Connection: 0.75 inch
-
Supplier: Armstrong International
Description: The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and
- Maximum Operating Pressure: 300 psi
- Maximum Capacity: 3,450 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 1 inch
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Features: Brass / Bronze, Cold Water, Steam, Water
- Valve Type: Gate / Knife Valves, Shut Off Valves
-
Supplier: Clark Solutions
Description: Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the
- Valve Size: 0.3149608 inch
- Pressure Rating: 58.01508 psi
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
-
Supplier: Spirax-Sarco
Description: The SV405, SV405P, SV405X and SV406 are full nozzle safety valves for steam and air service in non-critical industrial processes requiring low flow, low pressure and low temperature.
- Pressure Rating: 145.0377 psi
- Media Temperature: 363.2 F
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Steam
Find Suppliers by Category Top
Featured Products Top
-
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
DynaQuip Controls is proud to announce the addition of 900 PSI high-pressure micro ball valves to our product line! With a one-piece forged brass body, and self-lubricating dual-sealed chrome-plated brass ball, with silicone-free seals, they are built for the most demanding applications and built to last. Available in 1/8” and 1/4” F x F and M x F threads. In stock and ready to ship now. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: • Improved performance from modulated control • Reduction (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure increases. The RVD can be ordered in 303 stainless steel, 316 stainless steel, brass or aluminum. (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
, they are also an effective solution in multi-line dispensing devices and fill operations in the Food & Beverage industry. O’Keefe Controls Co. Disk-Type Check Valves feature durable construction in brass or stainless steel. Many different connections and sizes are available (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co.
More Information Top
-
globe valve ( Page 3 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Brass Steam Valve FIP x MIP Non-rising stem 200 PSI ...
-
Globe Valve - Globe Valve Manufacturers, Suppliers
Brass Steam Valve FIP x MIP Non-rising stem 200 PSI .
-
Cole Parmer 2 Way Solenoid Valve Steam Brass 3 4 NPT F 240VAC from Cole-Parmer
Cole Parmer 2 Way Solenoid Valve Steam Brass 3 4 NPT F 240VAC (Representative photo only .
-
Microstructural analysis of the brass seat of a valve from the 1907 steam tug “Hercules”
brass alloy, dezincification,failure analysis, gate valve, gray cast iron, naval brass , steam valve .
-
ZJFAP406P065
Keywords: brass alloy, dezincification, failure analysis, gate valve, gray cast iron, naval brass , steam valve .
-
Sell stainless steel eccentric reducer, eccentric reducer
Gate valve,globe valve,check valve,butterfly valve,knife gate valve,foot valve,sanitary valve, brass valve , steam trap,strainer,etc.
-
Float Ball - Float Ball Manufacturers, Suppliers
Shanghai Autotight Valve & Fitting Co.,ltd We provide: 1.Valve:ball valve,gate valve,globe valve,check valve,butterfly valve,knife gate valve,foot valve,sanitary valve, brass valve , steam trap,strainer,etc.
-
Api 6d Valve Exporters, Api 6d Valve Selling Leads
valve,foot valve,sanitary valve, brass valve , steam trap,strainer,etc.
-
Sell welding neck flange
Gate valve,globe valve,check valve,butterfly valve,knife gate valve,foot valve,sanitary valve, brass valve , steam trap,strainer,etc.
-
welded globe valve - offers from welded globe valve manufacturers, suppliers, exporters & wholesalers
valve,foot valve,sanitary valve, brass valve , steam trap,strainer,etc.
Indicates content that may require registration and/or purchase.