Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CAS DataLoggers
Description: The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage
- Operating Temperature: -40 to 149 F
- Features: Data Acquisition Instrument / System, Input Module, Instrumentation Amplifier, Stand Alone, Strain Gauge / Bridge Input
- Application: Environmental, Weather / Meteorology
- User Interface: None
-
Supplier: ASAP Semiconductor LLC
Description: EMULATOR SENSOR Voltage-Excited Bridge Sensor Emulator - - - - No Board
- Development Tool: Circuit Emulator
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The ZSSC3135 is a member of the ZSSC313x product family of CMOS integrated circuits designed for automotive and industrial sensor applications. All family members are well suited for highly accurate amplification and sensor-specific correction of resistive bridge sensor
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other
-
-
Supplier: steute
Description: The Gateway with its installed Sensor Bridge is the central communication interface for the entire sensor network. The Sensor Bridge connects the various customized applications with the wireless network, as well as all the data from the wireless sensors,
- Number of Ports: 1 #
- Frequency Band: 868.3 to 917 MHz
- Form Factor: Chassis Mount
- Network Equipment: Gateway
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Sensirion Evaluation Sensor Bridge and USB Cable (Sensors not Included)
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR PGA308 Interface Sensor Bridge No PGA308 Signal Conditioning for Bridge-Type Sensors
- Category: Development Board
-
Supplier: Measurement Computing
Description: simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.
- Analog Input Channels: 4 #
- Sampling Frequency: 52.7 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator)
-
Supplier: Texas Instruments
Description: 20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
- Resolution: 20 bits
- INL: 6.29 LSB
- Power Dissipation: 2.9 milliwatts
- Sample Rate: 0.08 kSamples/Sec
-
Supplier: Texas Instruments
Description: 18-Bit Analog-to-Digital Converter for Bridge Sensors 16-TSSOP -40 to 85
- Resolution: 18 bits
- INL: 5.2 LSB
- Power Dissipation: 2.9 milliwatts
- Sample Rate: 0.08 kSamples/Sec
-
Supplier: Texas Instruments
Description: 18-Bit Analog-to-Digital Converter for Bridge Sensors 16-SOIC -40 to 85
- Resolution: 18 bits
- INL: 5.2 LSB
- Power Dissipation: 2.9 milliwatts
- Sample Rate: 0.08 kSamples/Sec
-
Supplier: Transducer Techniques, LLC
Description: TBS SERIES CAPACITY RANGES: .25, .50, 1, 2, 5, 10, 20, 40 lb The TBS Series thin beam force sensors many different parameters found in medical instrumentation, home appliances, process control, robotics, and automotive are exceptionally suited for small load measurements. They are designed to
- Force / Load Rating: 0.25 to 40 lbs
- Output: Analog Voltage
- Force Measured: Compression, Tension
- Device: Sensor / Transducer
-
Supplier: Baumer Ltd.
Description: Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge • Voltage output • Protection class IP 65
- Operating Temperature: -13 to 185 F
- Features: DC Voltage, Strain Gauge / Bridge, Voltage
- User Interface: None
- Form Factor: Panel / Chassis Mount
-
Supplier: PCB Piezotronics, Inc.
Description: 4-channel, line-powered, bridge/differential/ICP® sensor signal cond., incremental gain, Autozero, RS-232, Ethernet
- Accuracy: 5 % FS
- Operating Temperature: 32 to 120 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
-
Supplier: NVE Corporation
Description: NVE's ABL004-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL004-10 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 1.0 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL006-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.3 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: NVE Corporation
Description: NVE's ABL005-00 GMR sensor is an analog output sensor for gear tooth sensing or magnetic encoders. The part features differential sensor elements spaced 0.5 mm apart on the sensor IC arranged in a full bridge configuration.
-
Supplier: Strainsert
Description: Dual Bridge Clevis Pins provide two independent strain gage circuits. Dual Bridge transducers may use both bridges for simultaneous control and measurement or use a single bridge for measurement with the other bridge reserved as a spare. Electrical terminations can
- Technology: Strain Gauge
-
Supplier: Baumer Ltd.
Description: Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge • Voltage output • Protection class IP 65
- Operating Temperature: -13 to 185 F
- Features: DC Voltage, Strain Gauge / Bridge, Voltage
- User Interface: None
- Form Factor: Panel / Chassis Mount
-
Supplier: DigiKey
Description: POLARFIRE ETHERNET SENSOR BRIDGE
- Manufacturer: Microchip (PIC®)
-
Supplier: Baumer Ltd.
Description: Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge) • Voltage
- Operating Temperature: 32 to 149 F
- Features: Current Loop (e.g., 4-20 mA), DC Voltage, Strain Gauge / Bridge, Voltage
- User Interface: Front Panel and Display
- Form Factor: Panel / Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: 30 FT CABLE, #70642860/003 FULL BRIDGE 4-WIRE PIN SENSOR CONNECTION
-
Supplier: Accuris
Description: Advanced Materials and Sensors Towards Smart Concrete Bridges: Concept, Performance, Evaluation, and Repair
-
Supplier: Dataforth Corporation
Description: version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or to
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Sensor Developments, Inc.
Description: This miniature, on-board, transducer amplifier is capable of supplying excitation voltage and amplifying millivolt signals from strain gage based transducers. The model 90376 bi-polar amplifier can be mounted inside the housings of many of our load cells and torque sensors. Where space is a
- Gain Range: 1.1 to 1,000 #
- Sensor Inputs: Strain Gauge / Bridge Input
-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, HVQFN-48; Bridge Type:Display Port to VGA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: PCI-to-PCI Bridge 257-BGA MICROSTAR 0 to 70
- TJ: -40 to 85 C
- Features: Other
- Technology: PCI
- Device Type: PCI / PCI Express Bridge
-
Supplier: Integrated Device Technology
Description: The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
- TJ: -40 to 85 C
- Pin Count: 144 #
- Package Type: BGA
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The EL5072 EtherCAT Terminal is used for the direct connection of up to two inductive displacement sensors, which include measuring probes in LVDT and half bridge versions or inductive angle position sensors in RVDT version. The integrated excitation source provides a further
- Data Acquisition: I/O Module
-
Supplier: Utmel Electronic Limited
Description: Camera Interface Bridge 80-Pin BGA
- Features: Other, RoHS Compliant
- Device Type: PCI / PCI Express Bridge
-
Supplier: Integrated Device Technology
Description: The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
- TJ: -40 to 85 C
- Pin Count: 256 #
- Package Type: PBGA
- Device Type: PCI / PCI Express Bridge
-
Supplier: Hottinger Brüel & Kjær A/S
Description: V-LINK-200, Wireless 8-channel analog input sensor node. Operates on 2.4 GHz IEEE 802.15.4 radio.
-
Supplier: Newark, An Avnet Company
Description: SMARTCARD BRIDGE-USB/UART INTERFACE, QFN; Bridge Type:Smart Card to USB, UART; Supply Voltage Min:3.6V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, DISPLY PORT-VGA, HVQFN; Bridge Type:Display Port to VGA; Supply Voltage Min:2.8V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Structural Health Monitoring (SHM) is essential for ensuring the safety and longevity of bridge infrastructure. Traditional methods, while effective, often involve contact-based sensors and manual (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Our silicon differential pressure sensors are based on a piezoresistive silicon sensor element. A filling oil transfers the pressure from a stainless steel membrane to a resistance measuring bridge. The differential pressure-dependent change of the bridge output voltage is measured and further (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
MIS-2500 is amplified and compensated thanks to a CMOS IC interface. The IC interface allows the simple and precise calibration of the resistance bridge via EEPROM. Offset, amplification and both temperature coefficients are corrected. The sensors are calibrated and temperature compensated in the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
flow). Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Austria and EBE Solutions to develop an automated width?monitoring system built around SICK LiDAR sensors. Although the project originated in Europe, the problem – and the solution – apply directly to North American roadways where DOTs and agencies manage thousands of tunnels, bridges, and critical choke points every day. (read more)
Browse LiDAR Sensors Datasheets for SICK -
. Using advanced processing and software, the MVL also displays a visual representation of the material surface that shows high and low points in the bin such as cone up, cone down, sidewall buildup, or bridging. BinMaster's MVL systems can also be utilized for flat storage (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Bridge Sensing with the MCP6S2X PGAs
Resistive sensors configured as Wheatstone bridges are primarily used to sense pressure, temperature or loads. An external A/D converter (ADC) and a digitally Programmable Gain Amplifier (PGA) can easily be used to convert the difference voltage from these resistor bridge sensors to usable digital
-
Pressure Sensor Bridge Configurations
Advantages and disadvantages of different pressure sensor bridge configurations and an explanation of when to use each one.
-
Lufft V200A Wind Sensor at Tsakona Bridge
We are proud that LUFFT/AEVEKO supplied two V200A Wind sensors to the company Set Point Technologies Ltd to be installed in the new Tsakona Bridge.
-
Sonic Wind Sensors As Part of Second Longest Bridge in Greece
We are proud that our sonic wind sensors V200A are part of the second longest bridge in Greece....
-
Load Cell Application - Suspension Bridge
FUTEK load cell and instruments can be used in suspension bridges. Our load cells can be installed on the cables to measure the tension and stress applied to the cables under various traffic conditions. They can also be installed under the post of the bridge to measure the compression the bridge
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
Building a 10-Bit Bridge Sensing Circuit Using the PIC16C6XX and MCP601Operational Amplifier
Sensors that use Wheatstone bridge configurations, such as pressure sensors, load cells, or thermistors have a great deal of commonality when it comes to the signal conditioning circuit. This application note delves into the inner workings of the electronics of the signal conditioning path
-
How to Analyze Data from a Train Passing Over a Bridge
Insights from something as simple as affixing a vibration sensor to a bridge and collecting data on one passing train can start the process of building up the data needed to implement a condition-monitoring system that detects changes so you can make fixes before breakdowns happen.
More Information Top
-
Sensing Issues in Civil Structural Health Monitoring
Localized novelty event identified in the Portage Creek Bridge sensor record.
-
Structural Health Monitoring 2009
The ZMD31050 is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals.
-
Combined differential and static pressure sensor based on a double-bridged structure
Top view sketch of the double- bridge sensor layout.
-
Handbook of Modern Sensors
The differential voltage from the bridge sensor is preamplified by the programma- ble gain amplifier and, along with several other sensor signals, fed to the multi- plexer.
-
Giant Magnetoresistance (GMR) Sensors
The TEMPCOs have been reported for SV based full Wheatstone bridge sen- sors [17], and the values are summarized in Tab.
-
Handbook of Modern Sensors
It is optimized for the low-voltage and low-power multiple resistive bridge sensor applications, such as battery-operated consumer or industrial products.
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
The ultimate goal is to detect, locate, and assess, in real-time and at a remote location, bridge structural damage, by processing vibration responses of a bridge measured by on- bridge sensors .
-
Handbook of Modern Sensors
However, an appropriate trimming of the bridge sensor during either its fabrication or in application apparatus may reduce this error to an acceptable level.
Indicates content that may require registration and/or purchase.