Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve bearing performance.
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: CCTY Bearing
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
- Inside Diameter: 0.393701 to 11.81103 inch
- Outside Diameter: 0.4724412 to 12.0078805 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged, Sleeve
-
Supplier: Newark, An Avnet Company
Description: BRONZE BUSHING
-
-
Supplier: Newark, An Avnet Company
Description: SINTERED BRONZE BUSHING
-
Supplier: Newark, An Avnet Company
Description: FLANGED BRONZED BUSHING
-
Supplier: DME Company
Description: Solid Bronze Straight Bushing
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.7505 to 3.0005 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: GGB
Description: STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and
- Operating Temperature: -40 to 302 F
- Features: Other
- Bushing Type: Sleeve
-
Supplier: KHK USA, Inc.
Description: A Series of standard metal bushings that can be pressed into standard injection molded gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Material: Bronze
- Features: Other Metal
-
Supplier: KHK USA, Inc.
Description: A Series of standard metal bushings that can be pressed into standard injection molded gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Material: Bronze
- Features: Other Metal
-
Supplier: KHK USA, Inc.
Description: A Series of standard metal bushings that can be pressed into standard injection molded gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Material: Bronze
- Features: Other Metal
-
Supplier: KHK USA, Inc.
Description: A Series of standard metal bushings that can be pressed into standard injection molded gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Material: Bronze
- Features: Other Metal
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.99 to 1.74 inch
- Length: 1.75 to 15.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Accuris
Description: Bushing-Clamp-Up, Bronze
-
Supplier: Tempco Electric Heater Corporation
Description: The casting is protected by a stainless steel tube. The maximum operating temperature for the bronze casting is 1200°F (650°C); the optional aluminum casting has a maximum operating temperature of 600°F (315°C).
- Maximum Operating (Sheath) Temperature: 600 to 1,200 F
- AC Voltage Required: 240 volts
- Maximum Operating Temperature: 600 to 1,200 F
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Accuris
Description: BUSHING-PLAIN, PRESS FIT, COPPER & BRONZE
-
Supplier: CCTY Bearing
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
- Inside Diameter: 0.787402 to 5.3149635 inch
- Outside Diameter: 0.9055123 to 5.511814 inch
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for horizontal
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: Accuris
Description: Bronze Oil-Retaining Bushes and Thrust Washers for Aircraft
-
Supplier: Accurate Bushing Company, Inc.
Description: Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Bore Diameter (yoke type): 0.3125 inch
- Type: Yoke
-
Supplier: Accuris
Description: BEARINGS AND BUSHINGS, BRASS AND BRONZE, MACHINED OR FORMED
-
Supplier: Radwell International
Description: BUSHING BRONZE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Surface: Bronze - Sintered
-
Supplier: Reid Supply
Description: such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Daemar Inc.
Description: Solid bronze or steel bushings. Suited for high load, low speed applications. Lubrication options include: solid PTFE, graphite self-lube or oil grooves.
- Bushing Type: Sleeve
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels,
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Straight Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 4.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite, SelfLube Shoulder Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.125 to 3.75 inch
- Length: 0.875 to 5.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Crane Fluid Systems
Description: Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Bushes
- Material: Brass/Bronze
- Connection Type: Threaded
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO OB469 Plain Bush
- Outside Diameter: 0.2362206 inch
- Length: 0.3543309 inch
- Bearing Surface: Bronze - Sintered
- Design Units: Metric
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 6.299216 inch
- Outside Diameter: 1.1023628 to 7.086618 inch
- Length: 0.393701 to 5.905515 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Dayton Lamina Corporation
Description: Long Shoulder Die Bushings Extra Long Shoulder Die Bushings Precision Die Bushings Ball-Bearing Die Bushings Guide Bar Die Bushings Bronze Plated Die Bushings Solid Steel Die Bushings Solid Bronze Die Bushings Self Lubricating Die
- Features: Search All Locating and Fixturing Pins
Find Suppliers by Category Top
Featured Products Top
-
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
. OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
, straight approaches and direct retracts around the compact gang layout. Typical materials: aluminum, stainless, brass/bronze, titanium, and engineering plastics like acetal. Guide Bushing: Program for Support FirstSize to the Stock (read more)
Browse CNC Routers Datasheets for APSX, LLC -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with dual guided stem and guide bushing. Excalibur check valves are available in a wide range of sizes and pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
consists of a body, seat, spring, disc with stem and guide bushing. The DFT® GLC® check valve has the advantage of minimum pressure loss with silent operation. View DFT's Video: GLC vs. Swing Check (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Environmental Safety of Using Bronze Bushings
Bronze Bushings are long lasting and are inherently resistant to wear and tear and have high load-bearing capacity. Bronze bushings are used in numerous industrial and commercial applications. Bronze Bushings are commonly used in electric motors, turbines, pumps, compressors, and endless other
-
How Oil Impregnated Bronze Bushings Improve Performance
Bronze bushings are widely used in many applications due to their unique combination of strength, durability, and machinability. Oil impregnated bronze bushings are a cost-effective and low-maintenance alternative to traditional roller, ball, and needle bearings. There are many benefits when
-
Bronze Bushing Order Leads to Critical Design Improvement
A new bulldozer design required an array of aluminum bronze bushings measuring from 3-1/2 to 5-1/2 inches. CCTY Bearing reviewed the application, its loads and the mating components of the requested bushings. Concern was raised that the design lengths of the bushings were too long relative
-
4 Post Hydraulic Press for Compression Molding, Drawing, Deep Drawing, and More
A 4-column press (commonly known as a 4-post press) is a vertical, up-acting or down-acting hydraulic press, with a guided platen powered by a hydraulic cylinder(s). The platen is fitted with bronze bushings that ride on four (4) columns of hard chrome-plated alloy steel. Savage 4-Post Hydraulic
More Information Top
-
Thermal Characteristics of Water-Lubricated Ceramic Hydrostatic Hydrodynamic Hybrid Bearings
For instance, the deformation of tin bronze bush is 10.7 lm at the speed of 16,000 r/min, which is 53.5 % of its clearance.
-
3 Misconceptions about Thin-Walled Bushings
First, it's important to understand the basic difference between athin-walled plastic bushing and a thicker-walled bronze bushing .
-
DX Bush,DX Bearing,DX Bearing Bushing from Jiashan Pvb Sliding Bearing Co.,Ltd, China
Wrapped bronze bushing .
-
Movable Bridge Engineering Complete Document
Typically, the counterweight trunnion seizes in the bronze bushing mounted at the rear end of the bascule girder, and the hangers separate from the trunnion as the bridge is being opened or closed.
Indicates content that may require registration and/or purchase.