Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBHW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBAW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBLW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals:
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17251DBMW3B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 1.21 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 60L Package: Box Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management -Fans -DC Brushless Fans (BLDC) Series: San Ace 52 Package: Box Product Status: Active Voltage - Rated: 12VDC Size / Dimension: Square - 52mm L x 52mm H Width: 15.00mm Features: PWM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368398-AFB0712SHX02 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series:
- Air Flow Rate: 61.1 SCFM
- Static Pressure: 0.625 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1062002-THD0812VE-00 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads per Fan Package: Box Ingress Protection: IP51 - Dust
- Application: Industrial/Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: 5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.
- Supply Voltage: 5 volts
- Operating Temperature: -25 to 95 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The
-
Supplier: Mechatronics Fan Group
Description: Mechatronics brushless DC axial fans offer a wide range of cooling solutions. Multiple voltage options available. Environmental protection options available including conformal coating or IP57 rated encapsulation. Alarm output options including tachometer or locked rotor alarm.
- Maximum Air Flow: 11 to 24 SCFM
- Maximum Static Pressure: 0.08 to 0.29 in H2O
- Maximum Sound Level: 21 to 35 dbA
- Operating Current: 0.07 to 0.35 amps
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 4.8 VDC
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.086 amps
- Continuous Torque: 0.022212389380530963 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation
-
Supplier: Allied Electronics, Inc.
Description: Provides cooling solutions for “hot spots” within enclosed spaces. OD1232-SPOT is a brushless DC fan with auto restart and is polarity protected. Add to any existing cabinet to increase airflow to specific areas. This fan will operate at low to medium speed and
-
Supplier: Allegro MicroSystems Inc.
Description: The A4942 simplifies fan motor control with its sensorless design, integrated closed-loop speed control, and adjustable current limiting for quiet and efficient operation. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A89304 offers a robust solution for high-temperature fan control in automotive applications, featuring sensorless sinusoidal drive, integrated speed control, and operation up to 165°C junction temperature. * Note: If you have issues logging into this feature you may
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5941 is a versatile fan driver offering quiet startup, efficient sinusoidal drive, and flexible speed control options (PWM, analog, I2C) for optimized performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD69830FV is a 24V single-coil brushless DC FAN motor driver. The device incorporates high efficiency DMOS H-bridge driver, regulated voltage output for hall element, and rotation speed is controlled by input PWM signal.
- Peak Output Current: 0.9 amps
- Supply Voltage: 30 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: The BD69830FV is a 24V single-coil brushless DC FAN motor driver. The device incorporates high efficiency DMOS H-bridge driver, regulated voltage output for hall element, and rotation speed is controlled by input PWM signal.
- Peak Output Current: 0.9 amps
- Supply Voltage: 30 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
-
Supplier: Envirco
Description: family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application. Standard Features New Universal Control Card -Network Speed Control,
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Microchip Technology, Inc.
Description: motor characteristics, while requiring minimum external components. Speed control can be achieved through either power supply modulation (PSM) or pulse-width modulation (PWM). The compact packaging and the minimal bill-of-material make the MTD6505 device extremely cost efficient in
- Features: Other
-
Supplier: Infineon Technologies AG
Description: constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 including
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Pelonis Technologies, Inc.
Description: 97 x 94 x 33mm (3.81 x 3.70 x 1.30in). Reinforced Plastic PBT, Class UL94V-0. Optional features include alarm output, tachometer, and thermal speed control. CE, UL, cUL, and TUV listed.
- Maximum Air Flow: 21.9 SCFM
- Maximum Static Pressure: 0.8188976377952703 in H2O
- Maximum Sound Level: 50 dbA
- Operating Current: 0.3 amps
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The electronically-controlled
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for longer life The built-on vacuum attachment
- Length: 12.875 inch
- Weight: 10.2 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Supplier: Data Device Corporation (DDC)
Description: The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power density and
- Continuous Output Current: 30 amps
- Operating Temperature: -55 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BRUSHLESS DC MOTOR CONTROLLER, 0 Product overview: UCC2626N from Unitrode is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 14.5 volts
- Operating Temperature: -40 C
-
Supplier: Ametek Dynamic Fluid Solutions
Description: including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Product Overview: The YHD-6830 brushless fan motor is designed for applications requiring high-speed performance and reliable efficiency. With its 68mm diameter and customizable features, this motor is (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
features smooth speed control with a wide continuous duty speed range up to 40,000 rpm. The 2057 motors feature low vibration to reduce user fatigue, and low audible noise, which is ideal for long periods of use especially in sensitive medical and dental patient environments. The small brushless (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
DC Brushless Motor Wide power range with high torque and speed (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
conveyor suited for brushless performance. The usable voltage range is expanded to 15 VDC – 55 VDC with a speed control range of 1:4000 r/min. The speed regulation (load) is reduced to ±0.01%. The product is also approved by the UL and CE. New functions are added to the compact driver (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
are two specific types of BLDC motors: 1. Fixed RPM – This has a consistent rotational frequency for each speed setting and are used primarily for equipment which will be utilized outdoors and where speed control isn’t a requirement. Brushless motors can run in open and closed loop control. 2 (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Sensorless Brushless DC Motor Control with PIC16
AN1175 Sensorless Brushless DC Motor Control with PIC16 MOTOR CONTROL Author: Joseph Julicher Dieter Peter BLDC motor control consists of two parts. Part 1 is Microchip Technology Inc. commutating the motor at the most efficient rate. Part 2 is regulating the speed of the motor within defined
-
Electric Fans Brushless DC Motor
Most of the electric fans on the market now use traditional AC motors, which have a limited service life, inconvenient maintenance, high energy consumption, and low motor controllability. To satisfy people in different usage scenarios and different usage environments, a wide range of adjustable
-
Speed Error in PWM Fan Control Systems
Brushless DC fan (BDC) speed can be varied using pulse-width modulation (PWM). The typical PWM control scheme inserts a power switch in series with the fan, as shown in Figure 1. In such applications, an increase in the active duty cycle causes a corresponding increase in fan speed (i.e., fan speed
-
Electric Fans Brushless DC Motor Solutions
Power Motor will continue to optimize the fan motor solution, so that it is smaller, lighter, more environmentally friendly and energy saving, to meet the fan intelligent control, stepless speed regulation, lightweight, energy saving and environmental protection trend.
-
Brushless DC Motor For Electric Fans Solutions
on for a long time, its energy consumption, noise, and wind speed are the most direct criteria for considering the product. For electric fan products, the motor is one of the most important components. Most of the electric fans on the market now use traditional AC motors, which have a limited
-
Linear Voltage Fan Speed Control Using Microchip's TC64X Family
on or completely off. This efficient control methodology affords a very wide speed control range (typically 10% to 100% of full speed) because the fan motor is exposed to its full-rated voltage during the active portion of the PWM cycle. PWM control works with standard, two-wire Brushless DC (BDC) fans
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
of a few years, technological and other developments have made thermal cooling necessary for many applications, thus requiring the development of a new system management category: thermal management.This article discusses an integrated fan speed solution that provides sophisticated speed control
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
application for using the are possible with software modifications. dsPIC30F to control brushless DC (BLDC) motors Hard modulation of diagonally opposite inverter without position sensors. The software makes switches is supported. extensive use of dsPIC30F peripherals for motor control. The algorithm
More Information Top
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
This article discusses an integrated fan speed solution that provides sophisticated speed control of brushless DC fans , the most popular type of fan used in electronic equipment, and helps designers get around problems like acoustic noise, power consumption, mechanical wear-out and …
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
This article discusses an integrated fan speed solution that provides sophisticated speed control of brushless DC fans , the most popular type of fan used in electronic equipment, and helps designers get around problems like acoustic noise, power consumption, mechanical wear-out and …
-
High efficiency electronic cooling fans
A brushless dc fan is easily speed controlled by varying the input DC voltage.
-
Variable speed control for single-phase motors | News | The Engineer
If you need to provide flexible variable speed control for single-phase brushless DC fans and blowers, then the ZXBM1004 pre-driver IC from Zetex might be the answer.
-
Current-mode sensorless control of single-phase brushless DC fan motors
This paper proposes a new control scheme for the implementation of a low-cost and high efficiency sensorless speed control IC for single-phase brushless dc (BLDC) fan motors.
-
Honeywell's Hall-effect Magnetic Position Sensors Provide Enhanced Sensitivity In A Miniature Package
Honeywell designed the SS361RT and SS461R sensors for potential use in industrial applications (e.g., speed and RPM sensing, tachometer, flow-rate sensing, valve/damper position, brushless dc motors, variable speed drives, motor and fan control , and robotics control), medical applications (motor assemblies …
-
Introduction to Mixed-Signal, Embedded Design
• Fan: The fan used in this example is a DC “ brushless ” fan with a duty cycle α, and therefore speed , controlled by the output of the embedded controller.
-
http://www.nxp.com/documents/application_note/AN10388.pdf
Applying pulse width modulation mode to control five brushless DC fan motors, following the ambient temperature of the system to control the speed of the DC brushless motors.
Indicates content that may require registration and/or purchase.