Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder, size 50 mm UVW commutation signals Through hollow shaft For brushless motors
- Diameter or Width: 1.968505 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0002832 oz-in-sec²
- Operating Temperature: -4 to 212 F
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It is available with a hall-effect commutation encoder or a variety
- Other DC Voltage: 160 VDC
- Torque Constant: 46 in-oz/amp
- Continuous Current: 24.4 amps
- Continuous Torque: 19.5625 In-lbs
-
-
Supplier: ElectroCraft
Description: New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like
- Torque Constant: 835.44 to 4,049.76 in-oz/amp
- Continuous Current: 0.4 to 2.4 amps
- Continuous Torque: 0.06194690265486723 to 0.11504424778761058 In-lbs
- Rotor Inertia: 0.0027 to 0.0044 oz-in-sec²
-
Supplier: Quantum Devices, Inc.
Description: tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use HR12 with our QC201 Commutation Indicator for fast, accurate motor encoder alignment. Design Features: Mount compatible with HEDS encoders Bearing design simplifies
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: Koford Engineering, LLC
Description: 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The
- Resolution (lines per revolution): 2,500 (lines/revolution)
- Count Rate: 150 kHz
- Diameter or Width: 1.579528412 inch
- Operating Temperature: 14 to 185 F
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 48 VDC
- Torque Constant: 10.64832 in-oz/amp
- Rotor Inertia: 0.00097704 oz-in-sec²
- Gearbox Efficiency: 88 %
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 6 VDC
- Torque Constant: 1.356528 in-oz/amp
- Rotor Inertia: 0.000046728 oz-in-sec²
- Gearbox Efficiency: 72 %
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 12 VDC
- Torque Constant: 2.4072 in-oz/amp
- Rotor Inertia: 0.000046728 oz-in-sec²
- Gearbox Efficiency: 73 %
-
Supplier: FAULHABER MICROMO
Description: External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available 14-pole
- Other DC Voltage: 24 VDC
- Torque Constant: 5.06928 in-oz/amp
- Rotor Inertia: 0.000259128 oz-in-sec²
- Gearbox Efficiency: 82 %
-
Supplier: ElectroCraft
Description: The RPX40 is available in 12V, 24V and 48V versions and like all ElectroCraft BLDC motors is fully customizable. This versatile motor is highly energy efficient and ideal for embedded applications. All versions of the RPX40 include hall sensor feedback and can be configured with an
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 1.1061946902654862 to 2.8761061946902644 In-lbs
- Shaft Size: 0.2357 to 0.2362 inch
- Diameter / Width: 1.614 inch
-
Supplier: US Digital
Description: The EC35 quick assembly optical commutation encoder is designed for high volume, low cost, OEM motion control applications. The EC35 provides A/B/Z incremental outputs and U/V/W outputs for brushless motor commutation. Quick, simple assembly A/B/Z differential outputs
- Resolution (counts per revolution): 2,000 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 500 to 10,000 (lines/revolution)
- Count Rate: 1,000 kHz
- Diameter or Width: 2.112 inch
-
Description: 8,000 RPM low-voltage 3-phase brushless DC motor controller for multiplane mirror scanners. DC 24 V input, square wave, optical motor encoder speed measurement. Power: 0–100 W, with speed control. 4-pole motor…
- Rated Power: 0 to 100 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The
- Resolution (lines per revolution): 2,500 (lines/revolution)
- Count Rate: 150 kHz
- Diameter or Width: 1.579528412 inch
- Operating Temperature: 14 to 185 F
-
Description: Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to 8000rpm. Speed accuracy: 0.01%. This motor control board is
- Rated Power: 100 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Aerotech, Inc.
Description: Direct-Drive Motors for Outstanding Control To maximize positioning and velocity performance, AMG gimbal mounts utilize Aerotech’s high torque S-series brushless, slotless servomotors. These motors have all of the advantages of a brushless direct-drive motor — no
-
Supplier: Aerotech, Inc.
Description: can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution. For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available.
-
Supplier: Myostat Motion Control, Inc.
Description: greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the
- Other Output Power: 0.536088153961128 HP
- Continuous Torque: 6.72566371681416 In-lbs
- Shaft Speed: 8,000 rpm
- Diameter / Width: 3.3858286 inch
-
Supplier: Dynapar Corp.
Description: A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high
- Resolution (counts per revolution): 500 to 10,000 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.96 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Sensata Technologies
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder’s flexible coupling fits over the driven motor shaft
- Resolution (lines per revolution): 100 to 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.001 oz-in-sec²
-
Supplier: Gurley Precision Instruments
Description: The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors.
- Resolution (counts per revolution): 20,000 (counts/revolution)
- Operating Temperature: -40 to 212 F
- Resolution: 19 bits
- Maximum Update Rate: 125 kHz
-
Supplier: Dynapar Corp.
Description: Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase
- Resolution (counts per revolution): 200 to 1,024 (counts/revolution)
- Positional Accuracy: 299.9999999999999 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Myostat Motion Control, Inc.
Description: greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the
- Other Output Power: 0.0402066115470846 HP
- Continuous Torque: 0.849557522123894 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 6,000 rpm
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The
- Resolution (counts per revolution): 1,250 to 2,500 (counts/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 2,999.9999999999995 arcsec
- Diameter or Width: 1.579528412 inch
-
Description: hollow shaft and blind hollow shaft Industrial Applications 1. Brushless DC motors for electric control or gate valve position control 2. High-power stepper motors, servo motors in mining , metallurgy, molding injection and other large equipment 3. Spindle position
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Galil
Description: daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: or Horizontal Mounting Direct Drive Brushless Torque Motor Optical Encoder Completely Non-contact and Frictionless
- Load Capacity: 12.8136 to 270.4344 lbs
- Maximum Torque: 5.044247787610619 to 1,250.442477876106 In-lbs
- Platter Diameter: 1.968505 to 11.81103 inch
- Overall Length: 3.2283482 to 14.3700865 inch
-
Supplier: H2W Technologies
Description: Features: - Single Plane XY configuration - Non-contact Air Bearing (Flat Air Bearing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Large Granite Base for Stability - Two axis of coordinated motion - Optical Switch Home
- Stroke or X-Axis Travel: 1.6 inch
- Y-Axis Travel: 1.6 inch
- Bearing Type: Air Bearing
- Motor Type: DC Brushless, Linear Motor
-
Supplier: Primatics, Inc.
Description: to a flat surface. An optional adapter enables a NEMA 23 motor to be mounted in place of a NEMA 17. Standard options for the PCL40 is a step motor and a brushless servo motor. The step motor option can be ordered with or without an internal encoder. The
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Aerotech, Inc.
Description: technology. This drive technology allows for unmatched performance compared to other competitive screw-based and linear motor designs. All PlanarDLA stages are available with one or two motors per axis allowing optimization of each individual axis for the specific application and
- Stroke or X-Axis Travel: 5.905515 to 9.842525 inch
- Y-Axis Travel: 5.905515 to 9.842525 inch
- Rated Speed: 59.0551181102362 to 78.740157480315 in/sec
- Carriage Load: 44.1 to 110.25 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear
- Stroke or X-Axis Travel: 3.93701 to 59.05515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 15.33136 to 23.7164 lbs
- Motor Voltage: 320 volts
-
Supplier: Newport MKS
Description: and supplemental encoder inputs provide users with additional data acquisition, synchronization and control features that can improve the most demanding motion applications. Inputs and Outputs for Integrating External Devices The XPS has a 40 digital input and 40 digital output to read
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
. ?optical encoder A rotating disk with radial slits is attached to the motor shaft, and the light passing through the slits is detected by a sensor. The rotation amount can be determined based on the number of detected pulses. The resolution can be set based on the number (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
platforms. With customizable options including lead wires, shaft dimensions, coils, gearheads, encoders, and drivers, Constar Motion supports application-specific motor development for demanding motion systems. Key Features Compact 43mm Brushless Gimbals (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Compact Brushless DC Motors for Medical Devices Medical equipment requires compact, reliable, and energy-efficient motor solutions capable of delivering stable performance in (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric Company stocks a wide variety of motors and gearmotors with provisions for easy field installation of commonly available encoders and brakes. They include Brush DC models, Brushless DC models, and AC Inverter-Duty models. Some models have a high-speed motor shaft at the opposite (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
digital hall sensors. High-resolution optical and magnetic encoders can be attached with ease to the rear multifunction flange. As an option, the motor is also available with analog (linear) hall sensors that can replace an encoder in many applications. A large selection of optimal performance (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO Introduces New Best in Class Additions to the Micro Brushless Motor Line Up The new 0824 B and 1028 B Brushless Motors (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
brushless DC servo motor can be positioned with a typical accuracy of 0.1° to 0.3° with the IER3 and IERS3, making the encoders an ideal solution for high precision positioning applications across markets. The encoders can be combined with series CXR and CR (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Commutation of a BLDC Motor with Various Pole-Pairs Can Be Simplified By Using Absolute Encoder Feedback - White Paper (.pdf)
fashion. Commutation of a brushless DC motor is dependent on the position of the rotor. It is essential to have feedback devices attached to the motor shaft to indicate the current rotor position to the controller. With various forms of feedback devices available, magnetic hall sensors and optical
-
Artificial Stars Created with Laser Technology
Southern Observatory (ESO). The so-called "Optical Tube Assemblies" are complex projection systems for generating artificial stars. A high-precision drive system with two brushless maxon flat motors, planetary gearhead with spindle and encoder ensures accurate positioning of the laser.
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline
More Information Top
-
A laser speckle based position sensing technique
Product used: DM-526 Limited Angle Brushless Torque Motor with Optical Encoder .
-
Precision Spindle Metrology
A PI ISO . air bearing spindle with integral frameless, brushless DC motor and optical encoder .
-
Ideal Aerosmith Inc
The 1583 Test table is a servo-controlled system that feature direct-drive DC brushless motors , precision optical encoders and a microprocessor that provides accurate and reliable motion control.
-
Design considerations for optical pointing and scanning mechanisms
Figure 4: High Speed Brushless DC motor and optical encoder .
-
Low-cost large-angle steering mirror development
Key components include a rotary voice coil, unique patent-pending feedback sensor, brushless DC motor and optical encoder .
-
TORRINGTON SENSOR CHIP TAKES TRADE SHOW HONORS
Applications for the MPS32XF include: general optical encoder replacement, brushless motor control for automotive and industrial applications, hydraulic product speed sensing, as well as automotive and industrial steering systems position control.
-
High Resolution Spectrograph For The Space Telescope
The drive system is composed of a brushless torque motor and an optical encoder .
-
A novel passive/active hybrid robot for orthopaedic trauma surgery
Each joint actuator on the last five joints (R1 to R5) consists of a flat-type brushless dc motor , an optical encoder , an electromagnetic power-off brake, a zero-backlash harmonic gearbox, and a related control circuit.
-
The STEREO Mission
Both consist of a brushless DC motor with an optical encoder to which is attached a thin circular blade with a 120◦ opening that is positioned in front of the telescope’s focal plane.
-
Sun Earth Connection Coronal and Heliospheric Investigation (SECCHI)
Both consist of a brushless DC motor with an optical encoder to which is attached a thin circular blade with a 120◦ opening that is positioned in front of the telescope’s focal plane.
Indicates content that may require registration and/or purchase.