Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Products / Smoot
Description: Taylor's IBC 3000 Packers are engineered for a variety of materials and containers. The IBC's modular design allows complete flexibility from a free standing manual operation to a fully integrated and automated system handling bags, drums, and boxes.
- Features: Filling / Packer Machines
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Flexicon Corporation
Description: Flexicon's Basic Bulk Bag Filler performs low capacity filling operations at minimal cost, and can be upgraded with performance enhancements including a material delivery system integrated with the user's process equipment or bulk storage vessels. The "Model BFB"
- Bulk Container Type: Bag
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
-
Supplier: Haver & Boecker USA, Inc.
Description: We produce big bag type packing/filling and weighing systems for flexible packaging such as FIBC’s octabins, cartons and other semi-bulk packaging units. When compared to conventional bags or other small packages, these systems represent a cost effective
- Features: Agriculture, Filling / Packer Machines, Industrial / General Use, Mining / Aggregate, Other
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Powder / Granular
-
Supplier: Spiroflow Systems, Inc.
Description: C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: GEA Process Engineering Inc.
Description: unique top weighing system, the GEA Avapac range of bulk bag fillers ensure reliable and accurate filling by eliminating the effect of bag inflation on final fill weight. Height adjustment enables this system to handle a wide range of bag sizes and
- Loader / Unloader: Loader / Filler
-
Supplier: Spiroflow Systems, Inc.
Description: T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: Eastern Instruments
Description: The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: GEA Process Engineering Inc.
Description: The GEA Avapac IBF (Inline Bag Filler) range is designed to pack a wide variety of products at low to medium filling rates. The IBF range features a bottom-up filling system which maintains a constant distance between the outlet of the filler tube and the top of the
- Loader / Unloader: Loader / Filler
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe;
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: FLSmidth
Description: pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is
- Features: Bulk Material Conveyor
-
Supplier: Sterling Systems & Controls
Description: weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Major Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing System Features Batching Systems are Semi-Automatic
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Sterling Systems & Controls
Description: ensures batch integrity, quality & consistency (ingredient weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Bulk Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing
- Industries Served: Agriculture, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Eastern Instruments
Description: CentriFeeder™ device, our recipe-blending system can easily and accurately blend any number of individual ingredients together to ensure a perfectly blended end product every time. BATCHING WITH FLOW RATE CONTROL For easy and accurate bulk bag filling utilize our
- Industries Served: Agriculture, Food / Beverage
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, Southern US Only, United States Only
- Services: On-site Support / Training, Systems Design / Integration
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe;
- Type: Other Scale
-
Supplier: ASTM International
Description: This standard does not apply to bulk boxes containing hazardous materials. 1.4 This standard does not address box/pallet unitization requirements. 1.5 This standard does not address requirements of plastic bag liners normally placed inside the corrugated bulk box before
-
Supplier: Sesotec GmbH
Description: mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and
- Applications: Chemicals / Fertilizers, Dry / Free Flowing Materials, Food Processing / Grain, Other, Pharmaceutical / Cosmetics
-
Supplier: Automated Packaging Systems
Description: Designed to be used in bag packaging applications where tie-in to infeed systems such as counters and scales is not required, the AB 145 is a cost-effective bagger for hand-load and semi-automatic bag filling and sealing. The Autobag AB 145 bagger is easy to use and
- Rate: 45 Pieces / Min
- Features: Aseptic / Sanitary, Other, Portable, Processor Interface
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Garment, Medical
- Packaging: Bag / Pouch
-
Supplier: Renold Canada
Description: Renold's custom engineered Vibrationary Tables / Packers provide more materials in less space; while weighing, vibrating and filling simultaneously. Each unit is designed to insure the proper vibration, thus eliminating voids to increase the density of materials in Bags, Boxes, Drums,
- Weight Capacity: 500 to 5,000 lbs
- Bulk Container Type: Bag, Box, Drum / Barrel
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals
- Material Characteristics: Dry / Free Flowing
-
Supplier: Spiroflow Systems, Inc.
Description: portable to hopper and vacuum lances to refill tanks up to 20m (60′) away. Looking to supply more than four locations? The SMART-Bulk system is capable of feeding materials to more than eight locations at distances of over 60m (200 ft), from a single bulk bag discharger.
- Gravimetric Capacity: 0.01984500000000002 t/hr
- Weight Capacity: 220 lbs
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Newson Gale
Description: Static Grounding for Type C FIBC Bags The Earth-Rite® FIBC system validates and monitors the resistance of Type C FIBC bags ensuring that the conductive elements of the bag are capable of dissipating electrostatic charges in compliance with IEC 61340-4-4 “Standard test
-
Supplier: Automated Packaging Systems
Description: Capable of counting and batching at speeds up to 2,500 packages per hour, this vibratory counter infeed system is engineered with state-of-the-art technology for high-accuracy counting productivity.
- Rate: 41.6666666666667 Pieces / Min
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Bag / Pouch, Box / Carton, Cartridge
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill
- Features: Bags / Pouches, Boxes / Carton, Cans, Cases, Drums / Pails / Kegs, Trays
- Type: Check Weighing Scale, Other Balance, Platform Scale (Drum, Tank, etc.)
- Display: Digital Display, None
- Material: Steel
-
Supplier: IKA Works, Inc.
Description: per time unit and remains steady by processing with the same bulk density and an even filling into the dosing device. Whenever a higher dosing precision is required or difficult substances are conveyed, gravimetrical metering devices come into operation. The varying solids, and
- Feed Rate: 10,566.88208 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: amixon GmbH
Description: that the emptying takes place quickly and without residues. The mixer usually discharges into containers, big bags or the storage tanks of a filling machine. If the discharged mixture would land in the middle of the collecting container, a cone of material would form, leading to two
- Capacity: 21.18879436188928 cubic feet
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
- Mounting: Floor-Mounted
-
Supplier: ASTM International
Description: of substrate/component. The structure is developed during specimen preparation and by precise packing of the specimen cylinders using a specific bulk density and mass wetness targets. This test method provides the steps needed to control specimen preparation and filling of the cylinder
Find Suppliers by Category Top
Featured Products Top
-
What is the Railcar and Truck Loadout System from Eastern Instruments? Eastern Instruments' Railcar and Truck Loadout System is designed to integrate directly into an existing loadout process. A Centri (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
ProSys automatic filling and closing systems can be configured with our Custom Mix (CMX) technology for dosing and blending a Base product and Additive(s). The “On Demand” inline CMX system is fully integrated into the fill station and control platform on any ProSys model for (read more)
Browse Datasheets for Prosys -
densities up to 100 lbs./ft3. The double ribbon agitator is powered by a 10HP TEFC motor and features a solid stainless steel type 304 shaft with heavy-duty ribbon support arms. This custom-made blender includes a bag dump/powder filling station per the end user’s preference, as well as a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
EAD, the project demanded a highly engineered system that could meet both throughput and flexibility requirements within a tightly constrained footprint. With a required (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
cereal. Sanitary Vibratory Conveyor Systems Food grade conveying systems for fragile food, snack food, and pet food / treats. Discourages build-up of materials on the surface Typically scours the pan clean so (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
The unique nature of our Slipstick technology was an attention grabber at the Pet Food Forum in Kansas City. One of the key features that stands out is the ability to reverse the motion of our loop system with our sister company, Hapman, which attracted attention from none other than Wellness (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
EXAIR’s 2.5" and 3" High Temperature Line Vac Conveyors convert hose, tube, or pipe into a powerful in-line conveying system for high temperature materials up to 900ºF (482ºC). These air operated conveyors are available with smooth ends, to fit into (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR
Conduct Research Top
-
Principles of FIBC Bulk Bag Filling: Design & Handling
In the world of modern logistics and material handling, you need to know all about the principles of FIBC bulk bag filling for design and handling. Let's equip you with the knowledge needed to harness their full potential, allowing you to make informed decisions and optimize your operations.
-
Bulk Bag Filling Solution to Extend Product Shelf Life
Traditionally when bag filling, the bag is inflated with air before filling commences. Filling it with nitrogen instead eliminates any oxygen within the bag, and after fill the bag can be left inflated or vacuumed, then heat sealed, thereby no air can get in or out. Learn how this extends shelf
-
Heavy-Duty Bulk Bag-Filling Station Handles Abrasive Zircon and Rutile
Tronox Western Australia operates the world's largest fully integrated titanium ore and titanium dioxide (TiO2) project, covering the spectrum from mining of mineral sands through extraction and upgrading to obtain TiO2 pigment. The project is also a major producer of the mineral zircon (zirconium
-
Kaolin Producer Ramps Up Production with Semi-automated CTE Bulk Bag Filling System
How the most difficult to fill products can safely be packaged in stable, uniformly filled bulk bags.
-
Dual Bulk Bag Filling/Palletizing System Fills 30 Tons/H of Copper Concentrate
Vale Canada Limited operates one of the largest integrated mining facilities in the world here, mining and processing ores containing nickel, copper and other metals.
-
Aussie Logistics Leader Fills up to 10 Bulk Bags/h for Abrasive Minerals Customer
a Flexicon Bulk Bag Filling System.
-
Automated Line Improves Sanitary Filling of Bulk Bags with Coffee Creamer Powder
Anchor Products' new, automated packing line for filling bulk bags with sodium caseinate eliminates aeration experienced with a rotary sack filler, and cuts dust and packaging waste by 90%, while achieving bag weight accuracy of 1 percent.
-
Bulk Bag Unloading/Filling/Conveying System Supplies Packaging Line with Powdered Flavors
Surging sales of powdered flavors exceeded the capacity of a plant's manual dumping and packaging equipment. The company boosted production with two bulk transfer systems manufactured by Flexicon.
More Information Top
-
Bulk Bag Filler Automation
Depending on the application, automated bulk bag filling systems can range from a single, microprocessor-controlled machine filling 10 bulk bags per hr, to multiple units each outputting 20 bags per hr, to a single, multistation filler production 70 one-ton bags…
-
Principles of Bulk Bag Filling
Motorized conveyors, pallet dispensers and slip-sheet dispensers can be added to a filler featuring automatic bag removal to provide a fully automated bulk bag filling system .
-
Bulk Bag Filling Rate Guide
That's why bulk bag filling systems above 10 bags/hr are typically fed by gravity from a silo or surge hopper sized to contain the amount of product fed to the station by the bulk transfer system during the overhead time period.
-
Production Operations: October 2007 Equipment Round-Up - Material Handling
Filling 15 to 20 densely filled bags per hour is a one-man operation with the new Automated Bulk Bag Filling System .
-
12.05.11 -- Marzipan Santas And Stollen: Real Deal Or Cheap Fakes?
Dual Bulk Bag Filling System With Pallet Dispenser Introduced .
-
5.7.07 -- Ozone Keeps Fruit Fresh On The High Seas
Bulk Bag Filling And Unloading Systems .
-
Haden Environmental Corporation: paint overspray recycling programme
The cured and cooled paint powder exits the cyclone and is dropped through a rotary air locked knife gate to a Semi- Bulk System Inc. filling / bagging station.
-
Weighing and filling.
Topics covered include: electronics for granular products; close control of bagging lines; bulk weigh filling systems ; handling materials that bridge or pack; filling liquids by weight; electronic digital weighing equipment; monitoring and controlling for biscuits; large-scale batching system; weighing and batching…
Indicates content that may require registration and/or purchase.