Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Strataflo Products, Inc.
Description: The Buna-N rubber poppet is molded to a stainless steel stem, with all other internal parts also made of stainless steel. They are manufactured from a one piece cast brass body. The unique strainer consists of a helically wound stainless steel spring wire which is durable and
- Valve Size: 2.5 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 83.3
-
Supplier: Strataflo Products, Inc.
Description: The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 5.4
-
Supplier: Accuris
Description: DETERMINATION OF PERCENT VOLUME CHANGE IN BUNA "N" RUBBER AFTER OIL IMMERSION
-
-
Supplier: Accuris
Description: ADHESIVE, SYNTHETIC RUBBER BUNA N TYPE
-
Supplier: Accuris
Description: Adhesive, Synthetic Rubber Buna N Type
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of June, 1996.
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This rubber offers excellent resistance to oils, solvents, petroleum-based hydraulic fluids and fuels. It also performs well in both hot and cold temperatures and provides good resistance to hydrocarbon solvents, and very good resistance to alkalis and acids. Durometer ranges 40 - 90.
- Gasket Type: Custom Gasket
- Material: Nitrile (NBR - Buna-N)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. Inner and outer
- Working Pressure: 232 psi
- Temperature Range: 14 to 176 F
- Material: Elastomers
- Product Form: Hose (including Duct)
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a
- Diameter / OD: 0.044 to 6.5 inch
- Features: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in
- Diameter / OD: 0.187 to 0.75 inch
- Features: Elastomer / Rubber Material
-
Supplier: Cole-Parmer
Description: metal- detectable gaskets can eliminate product recall, lower product loss and decrease the risk of elastomers consumed in finished product. When rubber breaks off a moving part it can migrate through your system and into your product. Searching for and locating fragmented rubber parts
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: metal- detectable gaskets can eliminate product recall, lower product loss and decrease the risk of elastomers consumed in finished product. When rubber breaks off a moving part it can migrate through your system and into your product. Searching for and locating fragmented rubber parts
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: bisco industries
Description: Rubber Grommets
- Overall Thickness: 0.62598459 inch
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Cole-Parmer
Description: metal- detectable gaskets can eliminate product recall, lower product loss and decrease the risk of elastomers consumed in finished product. When rubber breaks off a moving part it can migrate through your system and into your product. Searching for and locating fragmented rubber parts
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: metal- detectable gaskets can eliminate product recall, lower product loss and decrease the risk of elastomers consumed in finished product. When rubber breaks off a moving part it can migrate through your system and into your product. Searching for and locating fragmented rubber parts
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Aero Rubber Company, Inc.
Description: We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Economy Grades, Commercial and Spec Grade formulations. We can meet your needs
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7010 is a dense Compressed Gasket Sheet reinforced with an Aramid fiber blend with a Nitrile rubber binder. This sheet has a special high temperature anti-stick coating applied to both sides. Our material is engineered for super heated steam, thermal cycling, boilers, heat
- Thickness: 0.015625 to 0.125 inch
- Maximum Operating Pressure: 2,000 psi
- Operating Temperature: 1,000 F
- Features: Other
-
Supplier: Precision Associates Incorporated
Description: Buna N compounds 5747 (70 durometer) and 5939 (90 durometer) are our standard material for V-Rings, but PAI routinely molds them in Fluoroelastomers, EPDM, as well as specialty materials.
- Shaft O.D. or Seal I.D.: 0.125 to 14 inch
- Housing Bore Diameter or Seal O.D.: 0.5 to 15 inch
- Axial Cross Section or Thickness: 0.187 to 0.5 inch
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Silicone, Viton™, EPDM.
-
Supplier: Phelps Industrial Products
Description: Phelps Style 7010 is a dense Compressed Gasket Sheet reinforced with an Aramid fiber blend with a Nitrile rubber binder. This sheet has a special high temperature anti-stick coating applied to both sides. Our material is engineered for super heated steam, thermal cycling, boilers, heat
- Thickness: 0.0625 to 0.125 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR
- Features: Oil / Grease Seal
-
Supplier: Fluorocarbon Limited
Description: Fluorocarbon’s team of engineers can specify a range of elastomeric components to meet the demands of a variety of applications such as off-shore, construction and off-highway markets. Fluorocarbon supply some of the world’s largest companies with a range of elastomeric components such as: Pipe
- Material: Nitrile (NBR - Buna-N)
- Shape: Other
-
Supplier: Atlantic Rubber Company, Inc.
Description: Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs.
- Inside Diameter: 0.875 inch
- Groove Width: 0.1875 to 0.75 inch
- Outside Diameter / Length: 1.5625 inch
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Aero Rubber Company, Inc.
Description: Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Polyurethane / Urethane, Silicone Rubber, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Aero Rubber Company, Inc.
Description: maintain a large and diverse inventory of standard tooling, combined with a full range of rubber compounds for our customers’ extrusion rubber requirements, including: Neoprene Viton® Fluoroelastomer (Generic Viton) Silicone Natural Rubber Buna 'N' (Nitrile)
- Secondary Operations: Cutting, Tape/Adhesive Application, Water / Abrasive Jet Cutting
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Hot Extrusion
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Precision Associates Incorporated
Description: this extension to the standard are numbered similar to our other two styles. Precision Associates’ U-Cups are available off the shelf in our 70 and 80 Durometer Buna N and Fluoroelastomer compounds. For unusual applications, one of PAI’s 1,000+ specialty materials, including our
- Shaft O.D. or Seal I.D.: 0.125 to 0.437 inch
- Housing Bore Diameter or Seal O.D.: 0.25 to 1 inch
- Axial Cross Section or Thickness: 0.062 to 0.5 inch
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES For both standard and full flow couplings. MATERIAL SPECIFICATIONS Buna-N. SERVICE TEMPERATURE RANGE -60°F (-51 °C) to +220°F (+104°C) For both standard and full flow couplings. For Sandblast Couplings
- Operating Temperature: -59.8 to 219.2 F
- Material: Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Greene, Tweed & Co.
Description: The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring “spring” to maintain the constant radial compression that results in
- Features: All Rubber or Polymer, Scraper
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Seal Type: Exclusion Seal
-
Supplier: Artus Corporation
Description: Artus Corp.’s rubber spacers and stripper rings are manufactured for stability and precision tolerances from synthetic rubber, generally Buna-N, to prevent metal strips from scratching or marring during cutting or trimming applications. They are available in a wide range
- Type & Shape: Round, Spacer (Clear Hole / Unthreaded)
- Features: Specialty / Other
-
Supplier: JBC Technologies, Inc.
Description: Natural rubber is both water and abrasion resistant and possesses strong fatigue resistance as well as high tensile and tear strength and good recovery properties. It is often used for anti-vibration gasketing applications. At JBC, our goal is to offer a gasket solution that provides the best
- Operating Temperature: -20 to 140 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Nitrile (NBR - Buna-N)
Find Suppliers by Category Top
Featured Products Top
-
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Ethylene propylene diene monomer (EPDM) and nitrile butadiene (Buna-N) are two types of rubber that we use to produce sealing components. Although they look alike, EPDM and Buna-N have specific applications for which they are best suited. We will discuss the differences between EPDM and Buna-N (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
, nitrile/Buna-N O-rings are the ideal choice for automotive, aerospace, and marine fueling. High tensile strength and thermal resistance enhance its utility in the aerospace and automotive industries. Despite its favorable chemical resistance characteristics, nitrile should not be exposed to ethers, esters, ketones, or chlorinated hydrocarbons. learn more here (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
materials are available upon request Military Spec O-Rings General Purpose Buna N Buna N – Mil P 5315 Buna N – Mil P 25732 Buna N – Mil R 6855 Ethylene Propylene Fluorosilicone – Mil R (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
-rings) Fluorez PTFE Nitrile ( Buna-N) Fluorosilicone Neoprene HNBR Butyl Chlorosulfonated Polyethylene Epichlorohydrin Carboxylated Nitrile Natural Rubber Vamac ® FEP encapsulated Viton ® FEP encapsulated Silicone FEP encapsulated EPDM Polyurethane (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
Monomer), NBR (Buna-N®), and FKM (Fluorocarbon, Viton®). Each has its own key properties and primary use, with considerable overlap in certain applications. We will not discuss some less used or legacy elastomers in water and wastewater valves like Polyurethane (PU/Urethane), SBR (Styrene (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
the type of rubber used, the color, the durometer, the cross-section, and the cord thickness. Common materials used to make vulcanized O-rings include: Viton® Buna-N (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
-Grade Products Arizona Sealing Devices offers a variety of medical-grade products besides medical seals. With the creation of our seals, we use the highest quality materials including Buna-N, Aflas®, butyl, fluorocarbon, fluorosilicone, hydrogenated nitrile, silicone rubber (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
. Buna-N (Nitrile/NBR) 70 Durometer Black (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
Buna O-Rings and Gaskets
Buna, otherwise known as Nitrile, Buna-N or NBR, is an incredibly versatile synthetic rubber. The unique properties of this material make Buna an ideal material for O-rings, vulcanized or spliced O-rings, gaskets, and other sealing applications for various industries. Buna offers many unique
-
EPDM vs. Buna-N
certified, dedicated to serving customers with small or large orders of high-quality molded components. We work with a wide variety of thermoplastics, rubbers, and other materials to address the needs of unique commercial, industrial, military, medical, and food applications.
More Information Top
-
Cover gas seals: FFTF-LMFBR seal test program
Log P vs 1/T(°K) for H2, Ar, Kr, and Xe for Buna N Rubber , Parker Seal Co. , Compound N741 .
-
Keystone Electronics - 743 - Accessories - Accessories - Allied Electronics
Grommet; BUNA N Rubber ;ID 0.125";Hole Size 0.375";Panel Size 0.093";OD 0.5" .
-
Cover gas seals. 11 - FFTF-LMFBR seal-test program, January-March 1974
TABLE 18 SOLUBILITY OF Hz, Ar, Kr, AND Xe GASES IN BUTYL RUBBER (B318), BUNA N RUBBER (366X), AND ETHYLENE PROPYLENE RUBBER (E529) .
-
Evaluation of Buna N Ignition Hazard in Gaseous Oxygen
(WSTF) evaluated the ignition hazards of a section of Buna N rubber suspected to be lodged in a gaseous oxygen system.
-
GRAINGER APPROVED Rubber,Buna-N,1/4 In Thick,12 x 24 In - Rubber Sheets and Strips - 1XYB3|4040-1/4B - Grainger Industrial Supply
• Buna N Rubber (1624) .
-
Introduction to Natural and Synthetic Rubbers
Buna N rubber , 48, 88 .
-
The Flammability of Carbon Steel as Determined By Pressurized Oxygen Index Measurements
Additional tests demonstrated the effectiveness of Monel as a firebreak material and Buna N rubber as an ignition source for carbon steel.
-
Safety analysis report for packaging (onsite) steel drum
For this evaluation the gasket material is assumed to be nitrile or Buna N rubber .
-
Handbook of Textile Processing Chemicals
Buna N rubber , acrylic, phenolics; food-contact applics.
-
Jaw Coupling Spiders - Couplings, Collars, and Adapters - Grainger Industrial Supply
• Buna N Rubber Spider(1) .
Indicates content that may require registration and/or purchase.