Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guidance on the Identification of Safety Instrumented Functions (SIF) in Burner Management Systems (BMS)
-
Description: burner), fired process heaters (multi-burner), thermal oxidizers, oil heater treaters and glycol reboilers.
-
Supplier: INDECK Power Equipment Company
Description: Standard Indeck systems are based on our nearly half century of packaged boiler field experience and are available for immediate delivery. Custom systems are rapidly developed and completed through our in-house engineering, UL listed panel shop, and large component inventory. Types:
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Methane (CH4) / Natural Gas, Nitrogen Oxides (NxOx), Oxygen (O2)
- Features: Controller, Hazardous Environments
- Mounting Type: Fixed
- Instrument Type: Monitor
-
-
Supplier: Alfa Laval Inc.
Description: provides LNG ship-owners and operators with economical and environmentally sound alternatives to traditional systems. These engines, however, require additional means with which to regulate LNG cargo tank pressure. There are a number of alternative systems that can be applied but the
- Combustion Fuel: Natural Gas
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Process Media Type: Gas
- Meter Technology: Turbine Meter
-
Supplier: Cleaver-Brooks
Description: Combustion and burner management controls are integrated into the same console but maintained as separate devices to meet NFPA85 and other safety codes and requirements. The user-friendly, touch-screen interface alleviates memorizing cumbersome and complicated menu systems.
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: INDECK Power Equipment Company
Description: 15-600 PSIG (Steam) Pressures: 30-300 PSIG (Hot Water) Fuels: Natural Gas, Propane, and #2-6 Fuel Oil All Units: All Auxiliary Equipment Available from Stock Most Units: Available with Low NOx Burners Completely Packaged with Standard Trim and Controls Burners, Fuel Trains, and
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Nortec
Description: Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C)
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 210 Pounds / Hour
- Rated Input (Gas): 279,999.99999999994 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: AFC-HOLCROFT
Description: recuperated radiant tubes with sealed heat burners - Air-cooled fans for atmosphere circulation - Various auto loading system options - Pre- and Post-cleaning systems - Integrated "PyroKleen™" available to thermally clean parts and optimize energy consumption - Various quench
-
Supplier: Peridot Corporation
Description: Peridot has considerable expertise in micro brazing, resistance welding and soldering of delicate miniature metal components. Marrying dissimilar metals is one of our specialties. Our in house jig and fixture department assures that your project is not back-burnered waiting for an outside machine
- Process Capability: Active Brazing / Soldering, Furnace, Gas / Oxyfuel Torch, Induction / RF, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tool & Die, Tubing Assembly / System
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: Peerless Boilers
Description: The Peerless® Pinnacle® PI-399 gas-fired, commercial boiler is available for either natural or LP gas. High-grade stainless steel construction assures the boiler's durability. The new metal mesh burner elements improve turndown and reduce emissions. Features such as a fully modulating
- Heat Output (Capacity): 92,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: IC Realtime, LLC
Description: delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides for full redundancy of all Hard Drives. These DVRs when used in conjunctions with IC Realtime Central Management
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: These systems provide full D1 resolution (704x480) recording video images that are visually "Crisp & Clear" and delivering enhanced levels of quality for precise data review and evidential data submission. The systems design incorporates an internal RAID storage feature that provides
- Number of Video Inputs: 32
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: International Thermal Systems LLC.
Description: Outside Bake Oven (OBO) with Vactrans® The Outside Bake Oven (OBO) is designed to curing external coatings onto steel or aluminum cans at speeds up to 3,000 CPM. The International Thermal Systems Vactrans® offers the only vibration free vacuum-loading system in the industry. A
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: profile, and facility location or elevation. Each Pin Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the following standards: NFPA, IRI, FM, OSHA, JIC, NEC, UL,
- Temperature Range: 415 F
- Heat Source: Combustion, Natural Gas, Oil, Propane
- Application: Curing
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: configuration and construction, part mass, temperature profile, and facility location or elevation. Each Dry Off Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer requirements, to the
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Internal Bake Oven (IBO) is tested for performance, accuracy, safety systems, air management and
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: CSA Group
Description: burner; and 2) open burner; b) built-in ovens: i) electric powered: 1) single cavity; and 2) multiple cavity; ii) gas powered: 1) single cavity; and 2) multiple cavity; c) ranges: i) electric powered: 1) free standing; 2) built-in; 3) single cavity; and 4) multiple cavity; ii) gas
Find Suppliers by Category Top
Featured Products Top
-
FireSlug® is an alcohol-based gelled blivet ignition system designed for slash pile burning, forestry, logging, prescribed burning, and other land management applications. Designed as an alternative to traditional liquid-fuel ignition methods, FireSlug® provides concentrated heat (read more)
Browse Logging and Forestry Equipment Datasheets for FORREST Technical Coatings -
around plant locations easily. This means it is ideal for performing regular inspections and surveys, leading to prolonged furnace lifespans, optimised burner efficiency, reduced energy consumption, and improved plant profitability. The system includes a USB-C battery power supply (read more)
Browse Thermal Imagers Datasheets for LAND -
ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWD include: high pressures and low flow rates, vacuum systems down to 100mbar, venting gas and storage tank installations, safety shut-off functions in burner (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co. -
customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA (read more)
Browse Flammability and Fire Testing Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
The Carburetor Example - Intelligent Burner Controls?
If the auto industry has embraced electronic engine management, why can't the industrial heating industry advance to intelligent burner controls?
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50358/39171404-MIT.pdf?sequence=2
The implicit model checking technology is applied to three industrial burner management systems : the MOD5 T " system, the Throx sequence, and a global burner management system consisting of a series of MOD5 Tm systems.
-
ISA BOILR CNTRL SYS - Boiler Control Systems Engineering
Jerry Gilman is the developer of the “ISA Boiler Control Systems Engineering” and “ISA Burner Management Systems Engineering” training courses.
-
Process Safety Systems Report - 3 Vols - 2013
Burner Management Systems (BMS .
-
1987 Oak Ridge model conference: Proceedings: Volume 2, Environmental protection
Reliability Analysis of a Hazardous Waste Incinerator Burner Management System Donald K. Lorenzo, JBF Associates, Inc .
Indicates content that may require registration and/or purchase.