-
Supplier: U.S. Plastic Corporation
Description: Cap is polypropylene. Replacement cap for 32 oz. Boston Round, item number 66181. Has a F217 PE liner.
-
Supplier: Gagemaker L.P.
Description: Thread runout is the measurement of the abruptness with which the buttress thread is terminated at the triangle end of the thread. A rapid pull-out of the cutting tool results in steep slope at the end of the thread. This causes high stress at the contact point when the coupling is made-up.
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
- Attribute Measurement Capability: Thread / Serration Gage
-
Supplier: Accuris
Description: Buttress Thread Joint Strength
-
-
Supplier: Accuris
Description: Buttress threads
-
Supplier: Accuris
Description: Buttress Screw Threads
-
Supplier: Accuris
Description: BUTTRESS, SUTURE (POLYTETRAFLUOROETHYLENE)
-
Supplier: SAE International
Description: This standard establishes the basic triangular profile for the MJB thread form, the design profiles, standard pitches, tolerance classes, formulae for tolerances and dimensions, tolerance tables, and a system of designations. Because of the specialized application for buttress threads, no
-
Supplier: SAE International
Description: This standard establishes the basic triangular profile for the MJB thread form, the design profiles, standard pitches, tolerance classes, formulae for tolerances and dimensions, tolerance tables, and a system of designations. Because of the specialized application for buttress threads, no
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: Plastic Bottle Corporation
Description: SMOOTH BUTTRESS BOSTON ROUND HDPE, 32 oz size, mold #203203, neck #38-430 Applications: Personal Care, Household,
- Volume Capacity: 0.25 gallons
- Height: 9.03 inch
- Width / Diameter: 3.54 inch
- Container Type: Bottle / Jar
-
Supplier: Cole-Parmer
Description: This unbreakable bottle has buttress threads to provide a leakproof seal. Buttress-threaded polyethylene (PE) cap comes with no liner.
-
Supplier: ASME Standards and Certification
Description: This Standard relates to screw threads of buttress form and provides: a) A form of 7 degrees/45 degrees buttress thread with 0.6p basic height of thread engagement (see Fig. 1a); b) A table of preferred diameter-pitch combinations (see Table 1); c) A formula for calculating pitch
-
Supplier: ASME
Description: This Standard relates to screw threads of buttress form and provides: a) A form of 7 degrees/45 degrees buttress thread with 0.6p basic height of thread engagement (see Fig. 1a); b) A table of preferred diameter-pitch combinations (see Table 1); c) A formula for calculating pitch
-
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for extension
-
Supplier: CSA Group
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: size of drill-steel in bar form; lengths of extension rods; coupling sleeves; bit diameters (four-wing bits); reverse-buttress threads; hollow hexagonal bars for extension rods.
-
Supplier: CSA Group
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: shank adapters for central flushing, hexagon type and lug-shank type; extension rods; coupling sleeves; four-wing bits; reverse-buttress threads; hollow hexagonal bars for extension
-
Description: Specifies the basic dimensions for equipment. Gives a list of components; tabulates together with figures: size of drill-steel in bar form; lengths of extension rods; coupling sleeves; bit diameters (four-wing bits); reverse-buttress threads; hollow hexagonal bars for extension rods.
-
Supplier: Macnaught USA, Inc.
Description: Economical DEF Tote and Drum Coupling Connector M3 SEC CONNECTION 1"x3/4", 2.5"X5 BUTTRESS 2.5” x 5 Buttress Thread ¾ inch Hose Barb Eliminates Spills when Disconnecting
-
Supplier: Watts
Description: Flowmatic® filter housing with buttress threads for DOE 20 in. filter cartridges.
- Configuration: Housing Only
- Features: Water
-
Supplier: Watts
Description: Flowmatic® filter housing with buttress threads for 20 in. 222-Flat filter cartridges.
- Configuration: Housing Only
- Features: Water
-
Supplier: Watts
Description: Flowmatic® filter housing with buttress threads for DOE 9-3/4 in. filter cartridges.
- Configuration: Housing Only
- Features: Water
-
Supplier: Watts
Description: NSF® certified component; Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges.
- Configuration: Housing Only
- Features: Water
-
Supplier: Radwell International
Description: DRUM INSERT, VITON O-RINGS, 2 INCH BUTTRESS, POLYETHYLENE, 0 TO 45 PSIG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAMLOCK MALE ADAPTER, S60X6 FEMALE BUTTRESS, 2 IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CHROME BUTTRESS-STYLE LIGHT GUARDS CHROME PLATED, ABS MATERIAL, SCREW MOUNTING, BRACKET TYPE, RECTANGULAR SHAPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: ROCK DRILLING. EXTENSION DRILL-STEEL EQUIPMENT FOR PERCUSSIVE LONG-HOLE DRILLING. REVERSE BUTTRESS-THREADED EQUIPMENTS 1 1/16 AND 1 1/4 IN (27 AND 32 MM).
-
Supplier: AENOR
Description: ROCK DRILLING. EXTENSION DRILL-STEEL EQUIPMENT FOR PERCUSSIVE LONG-HOLE DRILLING. REVERSE BUTTRESS-THREADED EQUIPMENTS 1 1/2 TO 2 1/2 IN (38 TO 64 MM).
-
Supplier: Techcon
Description: Pyles nozzles are precision molded from natural polyethylene and have internal buttress threads to fit Techcon Systems Pyles cartridges type or equivalent. The length is 4” (101.5mm). Orifice size is 1/8” (3.2mm).
- Orifice Size: 125.98432000000001 mil
- Media: Adhesives / Resins
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: This 100 gallon closed top tank is 28-1/2" in diameter and 51-1/4" tall. It has a 1/4" wall thickness. The fillwell in the top has a 6"ID and it also comes with a 2" buttress bung in the top.
- Volume Capacity: 100 gallons
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: Andax Industries
Description: Pelican AL3620-1710 Single Lid Trunk Shipping Case - No Foam Black. The Pelican storage trunk has reinforced Pelican trunk corners & edges, molded ribs & buttressing corrugations for stacking strength. This Single Lid Shipping Case has tough poly construction & a hinged lid. Buy a Pelican case
- Height: 29.46 inch
- Length: 38.87 inch
- Width / Diameter: 22.87 inch
- Inside Height: 27.27 inch
-
Supplier: Andax Industries
Description: Pelican 0450 Mobile Tool Chest - No Drawers. Pelican Products engineered the Pelican Mobile Tool Chest for the U.S. military. This Pelican tool box includes buttress hinges, two-way handles & a Pelican 0450 trolley handle & wheels. Get your own Pelican 0450 case & organize your tools to go
- Height: 18 inch
- Length: 24 inch
- Width / Diameter: 15 inch
- Inside Height: 2.62 inch
-
Supplier: DRUM-MATES Inc.
Description: Stops container and equipment failure losses. Prevents downtime due to equipment breakdown. Reduces cross-threading and mounting time . Protects any 2" NPT plastic threaded containers. Easily mounts in 2" Npt or Buttress bungholes. Hex feature permits easy tightening in bunghole. Offered in
-
Supplier: ASTM International
Description: type HA - spherical undersurface of head, shallow, asymmetrical buttress thread, and deep screw head, type HB - spherical undersurface of head, deep, asymmetrical buttress thread, and shallow screw head, type HC - conical undersurface of head, symmetrical thread, and type HD - conical
-
Supplier: DRUM-MATES Inc.
Description: Absolute Protection for Plastic Bungholes and Plastic Bung Threaded Equipment 2” NPT Fine, or Buttress Coarse Thread Guards Stops container and equipment failure losses Prevents downtime due to equipment breakdown Reduces cross-threading and mounting time Protects any 2” NPT plastic threaded
Find Suppliers by Category Top
Featured Products Top
-
-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress) Dial Bore Gage Kit (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress) Dial Bore Gage Kit Radial Internal Clearance (RIC) kit / Radial (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
= Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress) Dial Bore Gage Kit Radial Internal (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: ID/OD/SD* SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Contributions to the development history of the Salmoniden
Between primarem ureter and the aorta, we find arranged a beam mechanism individual Teilstficke of which as buttress of the Gerfistwerkes bezeichaet is.
-
Reorganization measures on the dome St. Marien in Zwickau
towards the pillar up to 16 mm/m and large cracks in buttresses on.
-
Contributions to the physiological birth information
… d. 'i. the 1st and the 5th rib in proxy fiir, all other) buttresses , eingefiigt which held …
-
Contributions to the physiological birth information
The GrSsse h ~ ngt of the intraabdominalen " pressure from: 1) yon of the resistance of (Elasticit ~ tsgrSsse) the buttresses (the thorax) against Compression in the direction of its Kriimmnngsflgche.
-
Building reorganization
An auxiliary construction, to tilts against to act, the Vorlagerung of buttresses of steel or reinforced concrete …
-
50 key ideas architecture
… underlay this building measure that elements like lancet, large colored glass windows, high vaults and united buttresses .
-
The first statics of the world 260 years ago
- Buttresses .: here, the component dimensions of the drawing are to estimate only badly .
-
Building construction - of the principle to detail
… the basic cell against horizontal forces in rod direction (➝ x) by means of wall pillars ( buttress ).
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
… distance m of the crystal planes > lattice plane distance distance m of the buttress axes [Pfeiler(stau …
-
Building reorganization
An auxiliary construction. to tilts against to act. the Vorlagerung of buttresses of steel or reinforced concrete …
Indicates content that may require registration and/or purchase.