-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 36 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1385436-CISCO PC-C13C14-001 - Power Extension Cord C13 to C14 1M Manufacturer: CISCO
-
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The
- Cord Length: 120 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The
- Cord Length: 72 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: DigiKey
Description: IEC LOCK C19 TO UK PLUG, 13A, 25
- North American (AWG): 16 AWG
- Cable Length: 9.84 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Quail Electronics
Description: Our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for powering
- Cord Length: 120.078805 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 48 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 36 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 24 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 60 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: This cable is used to connect PCs via the C13 connector to newer power distribution units via the C20 connector. Features 14 AWG Connector 1 - IEC C20 (inlet) Connector 2 - IEC C13 (outlet) SJT Jacket 15 Amps 250 Volt rating Application PC/Server Powered
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable, Cordage
- Standards / Certifications: IEC
-
Supplier: Quail Electronics
Description: Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects
- Cord Length: 59.05515 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0224 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications
- Cord Length: 20.078751 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: This variant of our 5287 series features the Grey IEC-60320-C14 Plug with the Grey IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are
- Cord Length: 35.826791 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room and maximize
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room and maximize
- Cable Length: 3 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: Newark, An Avnet Company
Description: 10 FT STANDARD COMPUTER POWER CORD - NEMA5-15P TO C13 - POWER CABLE - 10 FT
-
Supplier: Newark, An Avnet Company
Description: C14 TO C19 POWER CORD SERVER CABLE LENGTH 6FT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: C13 TO C20 POWER CORD PC/COMPUTER CABLE 6FT ROHS COMPLIANT: YES
-
Supplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type.
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, NEMA 5-15P to C13
-
Supplier: Newark, An Avnet Company
Description: C2G UNIVERSAL POWER CORD - POWER CABLE - IEC 320 EN 60320 C13 - NEMA 5-15 (M) - 4 FT - MOLDED - BLACK
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors:
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and youÆre
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 16A, 100-230V, C19 to C20, 6.5 Feet
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® POWER IX CORDAGE 14/4C 14 AWG (13 AWG/2.5 mm²) is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an international color code and a jacket which is resistant to oil/chemicals and abrasion. Neoprene jacket with rubber insulation, and finely stranded bare copper
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: MilesTek Corporation
Description: MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features: Domestic UL
- Cord Length: 78.7402 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: MilesTek Corporation
Description: LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. This item is non-cancelable /
- Cord Length: 118.1103 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: MilesTek Corporation
Description: LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 18AWG cords are perfect for medium to high current applications. This item is non-cancelable /
- Cord Length: 118.1103 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: MilesTek Corporation
Description: MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 16AWG cords are perfect for medium to high current applications. Features • Domestic UL
- Cord Length: 78.7402 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 10A, 100-230V, C13 to C14, 8.2 Feet
-
Supplier: Allied Electronics, Inc.
Description: Power Cord Kit, 10A, 100 - 230 V, 2 Feet, (5)C13 to C1
-
Supplier: PCB Piezotronics, Inc.
Description: Power cable for 831C or 831 with Anderson Powerpole® connectors (2 ft / 0.6 m)
- Application: Cordage
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Type-C to Type?C 90° Fast Charging Cable – Product Introduction Overview The Type?C to Type?C 90° Fast Charging Cable is a high (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
-term operation under extreme thermal and chemical conditions. Flexible silicone-insulated cables support continuous operation up to +220 °C and offer high flexibility, making them suitable for dynamic applications such as moving systems or installations requiring (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Eteily Technologies introduces the U.FL to MCX Female RF Cable Assembly, which is intended for compact and reliable RF signal transfer in embedded systems. This assembly includes a 1.13 mm low-loss coaxial cable (15 cm long) with a U.FL (IPEX) connector on one end and (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
backed by 1-on-1 engineering support to meet your exact end-application needs. Ruggedized Power & Data Cable Key Features: Slag Resistant UV Resistant 90°C Rating 10 Million Flex Life Learn more on our website here. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
. TEMPERATURE: -40°C to +105°C. VOLT. RATING: SVT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V. VOLT. RATING: SEOW & STOW -- 600V. COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6 (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
Federal Register > Monday, March 14, 2011 > [76 FR 13686] Self-Regulatory Organizations; the NASDAQ Stock Market LLC; Notice of Filing and Immediate Effectiven...
See http://www.comegacity.com/cables-computer/power-cables/tripp-lite-p047-002-2ft-ac- power -cord- c19 -c14-10; and http://www. cables .com/Products/NEMA-5-15P- TO -IEC320- C13 -13a-4-Feet-PCRD-4-13A.aspx.
-
Federal Register > Monday, March 14, 2011 > [76 FR 13684] Self-Regulatory Organizations; NASDAQ OMX PHLX LLC; Notice of Filing and Immediate Effectiveness of P...
See http://www.comegacity.com/cables-computer/power-cables/tripp-lite-p047-002-2ft-ac- power -cord- c19 -c14-10; and http://www. cables .com/Products/NEMA-5-15P- TO -IEC320- C13 -13a-4-Feet-PCRD-4-13A.aspx.
-
Federal Register > Monday, March 14, 2011 > [76 FR 13676] Self-Regulatory Organizations; NASDAQ OMX BX, Inc.; Notice of Filing and Immediate Effectiveness of P...
See http://www.comegacity.com/cables-computer/power-cables/tripp-lite-p047-002-2ft-ac- power -cord- c19 -c14-10; and http://www. cables .com/Products/NEMA-5-15P- TO -IEC320- C13 -13a-4-Feet-PCRD-4-13A.aspx.
-
Tripp Lite Heavy-Duty Power Cord for PDU 15A 12AWG C13 to C20 - power cable - 7 ft | Softchoice
Featuring IEC-320- C13 to IEC-320-C20 connectors, Tripp Lite's P032-007 Power Cord is ideal for use with Tripp Lite PDUs using IEC-320- C19 connectors. Cable is 12 Gauge x 3 Conductors, 10A, 120-230V.
-
Tripp Lite Single-Phase Hot-Swap PDU - horizontal rackmount - power distribution unit - 3.68 kW - 3000 VA | Softchoice
PDUBHV20 is universally compatible with any Tripp Lite or other brand of 200-240V UPS rated 2000 to 3000VA with a C20 input cable option. Pair of detachable PDU input cables connect to separate Utility and UPS power sources (set of 2 C19 -C20 interconnect cables included; user supplied alternate cabling supported). 6 C13 and 2 C19 outlets support critical networking loads in both Utilty and UPS operating modes.
-
Tripp Lite Single-Phase Switched PDU - vertical rackmount - power distribution unit - 3.8 kW | Softchoice
… web/network interface in 0U 70 inch / 178cm vertical rackmount form factor (Agency derated to 16 amps • C20 inlet accepts a variety of site specific cordsets; 10 ft. / 3m L6-20P power cable included • 24 switched outlets (20 C13 ; 4 C19 .
-
Tripp Lite Single-Phase Basic PDU - horizontal rackmount - power distribution unit - 3.8 kW | Softchoice
• 20A single phase 100-240V Basic Power Distribution Unit / PDU • C20 inlet with included C19 to C20 input cable and L6-20P adapter • 14 outlets (2 C19, 12 C13 .
-
Shopping In UPSs - Big Bruin
Operates continuously without using battery power during brownouts to 130V and overvoltages to 275V. C20 inlet input connection; 2 C19 and 4 C13 output receptacles. … and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling .
-
Shopping In UPSs - Big Bruin
Operates continuously without using battery power during brownouts to 130V and overvoltages to 275V. C20 inlet input connection; 2 C19 and 4 C13 output receptacles. … and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling .
-
Shopping In UPSs - Big Bruin
Operates continuously without using battery power during brownouts to 130V and overvoltages to 275V. C20 inlet input connection; 2 C19 and 4 C13 output receptacles. … and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling .
Indicates content that may require registration and/or purchase.