-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The
- Cord Length: 120 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The
- Cord Length: 72 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Quail Electronics
Description: Our 5287 series features the standard IEC-60320-C14 Plug with the IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. These are ideal for
- Cord Length: 120.078805 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
-
Supplier: Quail Electronics
Description: Our 0224 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C19 Connectors. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and
- Cord Length: 20.078751 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: This variant of our 5287 series features the Yellow IEC-60320-C14 Plug with the Yellow IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment.
- Cord Length: 96.063044 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: This variant of our 5287 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C19 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment.
- Cord Length: 39.3701 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room
- Cable Length: 3 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: Commonly used for data servers, this power cable has a C14 and a C19 connector. The C19 connector is commonly found on servers while the C14 is found on power distribution units. Get exactly the size you need to help organize your server room
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: Newark, An Avnet Company
Description: C14 TO C19 POWER CORD SERVER CABLE LENGTH 6FT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: C14 TO C19 POWER CORD SERVER CABLE LENGTH 3FT ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an
- Cord Length: 36 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1385436-CISCO PC-C13C14-001 - Power Extension Cord C13 to C14 1M Manufacturer: CISCO
-
Supplier: DigiKey
Description: C19 TO DUAL LOCKING C14, 15A, 25
- North American (AWG): 14 AWG
- Cable Length: 10 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 48 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 12 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 36 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is an ideal replacement for a missing or worn-out computer power extension cord. Designed for data center and server
- Cord Length: 24 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
-
Supplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type.
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 16A, 100-230V, C19 to C20, 6.5 Feet
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC C19 TO C20 PLUG, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® POWER IX CORDAGE 14/4C 14 AWG (13 AWG/2.5 mm²) is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an international color code and a jacket which is resistant to oil/chemicals and abrasion. Neoprene jacket with rubber insulation, and finely stranded bare copper
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER EXTENSION CORD, IEC C14 TO IEC C13, 8 FT
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors:
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and youÆre
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 10A, 100-230V, C13 to C14, 8.2 Feet
-
Supplier: PCB Piezotronics, Inc.
Description: Power cable for 831C or 831 with Anderson Powerpole® connectors (2 ft / 0.6 m)
- Application: Cordage
- Standards / Certifications: RoHS
-
Supplier: Interpower
Description: Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General Material:
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: -25 to 70 C
- Power Type: AC Power Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features: Domestic UL
- Cord Length: 78.7402 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: MilesTek Corporation
Description: LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. This item is non-cancelable /
- Cord Length: 118.1103 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: Thermal Wire and Cable LLC
Description: for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation.
- North American (AWG): 14 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -85 to 200 C
- Features: Other
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color
Find Suppliers by Category Top
Featured Products Top
-
Type-C to Type?C 90° Fast Charging Cable – Product Introduction Overview The Type?C to Type?C 90° Fast Charging Cable is a high (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
-term operation under extreme thermal and chemical conditions. Flexible silicone-insulated cables support continuous operation up to +220 °C and offer high flexibility, making them suitable for dynamic applications such as moving systems or installations requiring (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
backed by 1-on-1 engineering support to meet your exact end-application needs. Ruggedized Power & Data Cable Key Features: Slag Resistant UV Resistant 90°C Rating 10 Million Flex Life Learn more on our website here. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
. TEMPERATURE: -40°C to +105°C. VOLT. RATING: SVT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V. VOLT. RATING: SEOW & STOW -- 600V. COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6 (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
BWI Product Information for Cables to go 53099
CABLES TO GO 2FT C14 TO C19 14AWG 15A/250V POWER CORD .
-
Federal Register > Monday, March 14, 2011 > [76 FR 13686] Self-Regulatory Organizations; the NASDAQ Stock Market LLC; Notice of Filing and Immediate Effectiven...
See http://www.comegacity.com/cables-computer/power-cables/tripp-lite-p047-002-2ft-ac- power -cord- c19 - c14 -10; and http://www. cables .com/Products/NEMA-5-15P- TO -IEC320-C13-13a-4-Feet-PCRD-4-13A.aspx.
-
Federal Register > Monday, March 14, 2011 > [76 FR 13684] Self-Regulatory Organizations; NASDAQ OMX PHLX LLC; Notice of Filing and Immediate Effectiveness of P...
See http://www.comegacity.com/cables-computer/power-cables/tripp-lite-p047-002-2ft-ac- power -cord- c19 - c14 -10; and http://www. cables .com/Products/NEMA-5-15P- TO -IEC320-C13-13a-4-Feet-PCRD-4-13A.aspx.
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…BNC-Y= BNC Y cable $ 32% 34.00 … C15-UK BS-1363 to IEC-C15 8ft UK … 20 $ CAB-BS1363- C19 -UK= BS-1363 to … 32% - $ CAB-C13- C14 -AC= $ 32% 34 … JMPR Recessed receptical AC power cord 27 - $ 32%…
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…X1 Output BNC #1 - Front Panel X10 Output BNC #2 - Front Panel X100 Output BNC #3 - Front Panel Gray Area Denotes Region with Separate Ground and +/- 15V Power Planes (isolated) 1 2 … C46 C80 C47 C81 C19 U8 U12 R31 3583 … C24 C58 C25 C59 U1 C9 C11 C26 C60 C27 C61 U2 R47 R48 R5 R6 R7 R8 R32 C14 U3 C28 C62 C29 … 02139 Notes Symbol refers to large ground plane, common … generator Oscilloscope 3 BNC cables BNC T Banana plugs…
-
Construction and Operation of a Mirror Langmuir Probe Diagnostic for the Alcator C-Mod Tokamak
…C176 C177 C75 C50 R18 C71 C33 C59 C84 C54 C61 R79 R31 C24 R53 D2 C18 C19 C13 C14 C11C6 R17 D12 D13 … 340 volt supply) Board- to -Board Connections Bias Signal … Positive FET Drive Low = power on X Y Z .... Disconnect "Isat Signal" cable from Data Circuit.
-
Tripp Lite Single-Phase Hot-Swap PDU - horizontal rackmount - power distribution unit - 3.68 kW - 3000 VA | Softchoice
C13- C14 interconnect cables included - user supplied alternate cabling supported). .... • 6 C13 and 2 C19 outlets support critical networking loads in both Utility and UPS operating .... • One additional C19 pass-through outlet supports UPS input power cord. .... • Manual transfer switch with lighted status indicators controls the source of power to connected equipment between…
-
Cable–deck dynamic interactions at the International Guadiana Bridge: On‐site measurements and finite element modelling
The first remark that could be immediately drawn is that ratios close to unity may enable 1:1 internal resonance … modes V3–V10 and many of the longest cables (say c1– c14 in the lateral span, and c19 –c32 in the central .... Power spectral densities functions at different wind velocities for: (a) vertical; (b) torsional; and (c) lateral motions.
-
Automotive Industry Standard - AIS-007 - Revision 5 - Information on Technical Specifications to be Submitted by the Vehicle Manufacturer.
H.T. Cable C3.15.1 Make and Place C3.15.2 Type (Resistive/Non-resistive) C3 … 1.5.3 Relief valve pressure setting C4.1.6 Fan characteristics (fan power , kw) enclose the fan power curve corresponding to full load (v/s engine … rev/min) C13.4 Maximum speed without load (rev/min) C13.5 Idle Speed (rev/min) C14 .0 Cold Start … 1.2 Type C18.1.3 Identification No. /Part No. / Drawing No. C19 .0 Other Engine…
-
PDF - NetApp 6600-0834 (E5460)
VGA to Mini USB Type B Cable - 6ft (Qty: 2) . .... AC Power Cord - IEC C14 to IEC C19 , 250V, 10A, 1.7ft (Qty: 4) .
Indicates content that may require registration and/or purchase.