-
Supplier: Accuris
Description: Explosive, Plastic-Bonded, Cast PBXN-110
-
Supplier: Accuris
Description: Explosive, Plastic-Bonded, Pressed, PBXIH-18
-
Supplier: Accuris
Description: Explosive, Plastic-Bonded, Pressed, PBXN-7
-
-
Description: drainage. This part of ISO/IEC 80079 also deals with the prevention of ignitions of explosive atmospheres caused by burning (or smouldering) of combustible material such as fabric fibres, plastic "O"-rings, rubber seals, lubricating oils or greases used in the construction of the
-
Supplier: CSA Group
Description: drainage. This part of ISO/IEC 80079 also deals with the prevention of ignitions of explosive atmospheres caused by burning (or smouldering) of combustible material such as fabric fibres, plastic "O"-rings, rubber seals, lubricating oils or greases used in the construction of the
-
Supplier: UL Standards & Engagement
Description: outside the explosive atmosphere or protected by another Type of Protection listed in IEC 60079-0, where the intrinsic safety of the electrical circuits in the explosive atmosphere may depend upon the design and construction of such electrical equipment or parts of such electrical
-
Supplier: Clark Solutions
Description: Model B502 Plastic Air Operated Diaphragm Pump Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B502 plastic diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent
- Maximum Discharge Flow: 171.6 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 2 inch
- Media Temperature: 140 to 203 F
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60079 standard specifies general and testing requirements for electrical resistance trace heaters for application in explosive atmospheres with the exclusion of those for EPL Ga and Da. This standard covers trace heaters that comprise either factory or field (work-site)
-
Supplier: Honeywell Sensing & IoT
Description: whisker types listed in the LSX order guide are non-sparking materials. The MICRO SWITCH LSX withstands pressure of an internal explosion and cools the exploding gases below the kindling temperature of the explosive atmosphere. Flame paths are provided by the cover-housing threads and an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Douglas Electrical Components
Description: specialty alloys, and plastic. A variety of mechanical interfaces are available including threaded connections, flanges, and customized fittings. To simplify installation, Douglas Electrical Components offers integrated terminals and connectors at each end of the wires and cables, saving time
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Automation24, Inc.
Description: The PT-500C-5-PSI-G-L1-E0-P1-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is stainless steel with viton seals and delrin
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: ITW Switches USA
Description: MINIATURE PANEL SEALED PUSHBUTTON MADE OF ZINC ALLOY This rugged panel sealed pushbutton is made of a special high creep strength non-spark zinc alloy suitable for use in mining or other potentially explosive atmospheres where dust and moisture are problematic. KEY FEATURES: • Panel sealed to
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 50 volts
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 15 MM [.59 INCH ] Standard Object Size : 45 x 45 MM
- Operating Distance: 0.59 inch
- Switch Type: Normally Closed, Normally Open
-
Supplier: Savino Barbera Srl
Description: and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1 200 mm Dip tube: Ø 42 mm (PP), Ø 40 mm (PVDF) and Ø 42.5 (AISI 316). Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel) Maximum flow rate: 80 l/min Pneumatic motor 0.5 HP, 7 bars Materials:
- Maximum Discharge Flow: 21.12 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Drum Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO
- Operating Temperature: -4 to 140 F
-
Supplier: Mencom Corporation
Description: These Explosion-Proof Cable Glands are made of Nickel Plated Brass and are for potentially explosive areas according to EN 50014 and EN 50019. The type of protection is EExd e II-increased safety. There is excellent strain relief, a wide clamping range, and a torsion protected plastic
- Mounting Size: 1.59448905 inch
- Opening Diameter: 0.7480319 to 1.0629927 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: U.S. Plastic Corporation
Description: potentially explosive atmospheres. (Protection class in accordance with standard EN 50 014). PTFE stators and PTFE filled fabric stuffing box. The impeller is EFTE and both the tube and shaft are 316 SS. The speed reducer regulates the motor speed down to approx 690rpm. It also features a 2"
- Pump Type: Drum Pumps
-
Supplier: Zippertubing Co. (The)
Description: prevent potentially explosive conditions or damage to static sensitive electronic devices. AST-25 can be used to protect electrical cabling in clean room environments from static charge buildup common with most other plastic insulation materials. The materials rugged construction makes
- Sleeving: Wrap Around Sleeving
-
Supplier: CSA Group
Description: plastic-cutting tools; - soldering guns; - soldering irons; - stripping pliers; - thermoplastic conduit-welding tools. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in
-
Supplier: ASTM International
Description: testing using a pressurized gas (pneumatic testing). For safety reasons, some manufacturers prohibit or restrict pneumatic pressure testing of their products. Failure during a pressure leak test can be explosive, violent, and dangerous, especially if a compressed gas is used. In a compressed
-
Supplier: Clark Foam Products Corp.
Description: contain less than 10% of the Lower Explosive Limit (0.1LEL) of residual flammable gasses as often preferred for use in many applications. These products can be used in many different cushion configurations of container designs without affecting shock or vibration protection. ETHAFOAM* M1 is a
- Bulk Density: 2.3 lbs/ft³
- Type: Closed Cellular
- Applications: Core Material, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation
-
Supplier: ASTM International
Description: practice does not address leak testing using a pressurized gas (pneumatic testing). For safety reasons, some manufacturers prohibit or restrict pneumatic pressure testing of their products. Failure during a pressure leak test can be explosive, violent, and dangerous, especially if a
-
Supplier: Visual Sound, Inc.
Description: certification allows the IAS MO 2000 SET to be used in potentially explosive atmospheres of Zone 1 (e.g. gas processing plants). The IAS MO 2000 SET has the degree of protection IP 54 (5= protection against dust deposits, 4= protection against splashing water from all directions) and is
-
Supplier: TFC Ltd.
Description: elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm Available in circular, race track, oval and other shapes Typical Applications All applications where the use of elastomer seals is restricted by
- Seal Type: O-Ring
-
Description: irons; – firelighters; – glue guns; – heat guns; – household film-welding appliances; – paint strippers; – plastic-cutting tools; – soldering guns; – soldering irons; – stripping pliers; – thermoplastic conduit-welding tools. As far as is practicable, this standard deals with the common
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: NU-560 Total Exhaust Biological Safety Cabinet (BSC) may be used for work with non-flammable, non-explosive volatile chemicals and radionuclides by providing personnel, product, and environmental protection by exhausting 100% of contaminated air. LabGard® ES offers economical operation
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
Find Suppliers by Category Top
Featured Products Top
-
pipeline wrenches 4 tips for maintaining your tools 10 (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22185/ivy_dissertation_20122.pdf?sequence=1
… 9.3 Supplementary Figures .............................................................161 3.10 References for Chapter 3 ...................................................................173 Chapter 4: Serum Albumin Cross-Reactive Arrays for Differentiating Plasticizers and Plastic Explosive Mixtures ........................................................176 4.1 Explosive Detection...........................................................................176 4.2 Semtex and C4 Plastic Explosive Mixtures.......................................177 4.2 …
-
Evaluation of the NDP (neutron diagnostic probe) system
a 1.5-1b mass of C4 plastic explosive , .
-
Tamgeç minefield clearing system
The line charge contains 30 kg of composition C4 plastic explosive .
-
International terrorist attacks prompt allegations against Iran
Meanwhile, Thai police announced they had discovered two portable radios each filled with 1.5-2 kg of C4 plastic explosive in the bombed-out apartment.
-
MKEK Tamkar mineclearing system
The flexible line charge weighs 400 kg and is filled with C4 plastic explosive .
-
MKEK Tamgec mineclearing system
The line charge contains 30 kg of Composition C4 plastic explosive .
-
Using a fast-neutron spectrometer system to candle luggage for hidden explosives
This duffel-bag contained 600 grams of C4 plastic explosive .
-
Thermal neutron activation system for confirmatory nonmetallic land mine detection
Additionally, different masses of C4 plastic explosive (34 % N by mass) were surface-buried and interrogated.
-
Chemical sensing of explosives in water
2,2,3,3-tetra- fluoropropyloxy substituents as sensitive materials is proposed for the detection of different explosives in aqueous media, namely 2,4,6-trinitrotoluene (TNT), 1,3,5-trinitro-1,3,5-triazinane (RDX), and C4 plastic explosive .
-
SECURITY
In January 2009, two army officers were arrested in a sting operation after 187 kg of C4 plastic explosives , detonators and 25 M1 rifle barrels, previously donated by the US government, disappeared from the arms storage headquarters of the War Materiel Directorate …
Indicates content that may require registration and/or purchase.