-
Supplier: Total Plastics, Inc.
Description: PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average I.D. 1/8" 0.405 0.261 1/4" 0.540 0.354 3/8" 0.675 0.483 1/2" 0.840 0.608 3/4" 1.050 0.810 1" 1.315 1.033
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining system, and a form of marking for large diameters, 18 to 48 in. poly(vinyl chloride) (PVC) sewer
-
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: ASTM International
Description: 1.1 This specification covers rigid polyvinyl (PVC) jacketing for thermal and acoustical insulation for pipe, rigid tubing and equipment operating at either above or below ambient temperatures in non-direct sunlight exposure. 1.2 This material specification does not cover exposure to
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 4" (102mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and
-
Supplier: ICO RALLY
Description: Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
- Diameter: 0.125 inch
- Type: Adhesive Mount Clip, C Style Clip
- Material: PVC
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 18"X8" (457mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 19.41"-20.01" (493mm-508mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 18"X12" (457mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 19.41"-20.01" (493mm-508mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 18"X10" (457mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 19.41"-20.01" (493mm-508mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: ASTM International
Description: data that have been obtained on commercial pressure pipe grades of polyvinyl chloride (PVC), polybutylene (PB), and cross linked polyethylene (PEX) materials have shown that this assumption is appropriate for the establishing of HDB's for these materials for water and for ambient
-
Supplier: Check-All Valve Mfg. Co.
Description: inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150 or 300
- Valve Size: 18 inch
- Flow (Cv): 3,010
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed • Response Time: 3
- Sensed Temperature: -328 to 500 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed • Response Time: 3
- Sensed Temperature: 32 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed • Response Time: 3
- Sensed Temperature: -250 to 2,012 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • Compression fittings can hold up to 2000psi once installed • Response Time: 3
- Sensed Temperature: 32 to 1,600 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: ASTM International
Description: 1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846, F441 or F442, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or valves, are not
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Brady Corporation
Description: These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment
-
Supplier: Brady Corporation
Description: These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment
-
Supplier: CSA Group
Description: 2005, 2002, 1999, 1993, and 1989; d) the twelfth edition of CSA B137.3, Rigid polyvinylchloride (PVC) pipe and fittings for pressure applications, which supersedes the previous editions published in 2013, 2009, 2005, 2002, 1999, 1993, 1990, 1986, 1981, 1972, and 1970; e) the third
-
Supplier: Custom Fabricating & Supplies
Description: solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for color coding,
- Width: 1 to 4 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 29.444444444444443 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: OMEGA Engineering, Inc.
Description: span negative to positive rates; square-wave or turbine meter simulation outputs Two Alarm Outputs: Open-collector, configure as rate alarm, signal strength alarm or totalizer pulse Transducers Construction Standard (FDT-41 thru 46): NEMA 6 (IP67), PVC, PEI, Nylon cord grip, PVC cable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
We usually describe the different pipe classes and materials in very basic sizing terms (for example: ½”, 2”, 6”, sched 40 or DR 11). Sometimes, we clarify by saying metric or IPS, but do we really appreciate the nuances of what we are saying? Do we really (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connections: 7/16"-20 SAE Female Temperature Range:* Ambient: -30°F to +160°F (-34°C to (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/2 NPT Male; Direct mount Temperature Range: Ambient: -40°F to +180°F (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
corrosive atmospheres. Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
The 3D Vapor Chamber (3DVC) combines the advantages of a vapor chamber and a heat pipe into a three-dimensional thermal management structure capable of transferring (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
More Information Top
-
Buried Pipe Design, Third Edition > Design of Pressure Pipes
The pipes used for Test One were 6-in (152 mm) AWWA C900 DR18 PVC pipes cut into 36-in (914 mm) lengths.
-
Technical Considerations When Fabricating PVC Pressure Fittings
Raw materials/quality control: The raw material for producing this bend consists of AWWA C900 DR18 PVC pipe and one Rieber gasket.
-
Long Term Burst Strength Of PVC Pipe And The 2000PV
The bulk of our testing was for qualification on DR18 , C900 PVC pipe with a pressure rating of 150 psi.
-
Trenchless Technology Piping: Installation and Inspection > Pipe and Pipe Installation Considerations
This was the only PVC alternative for trenchless construction in the past decade. The Certa-Lok C900 /RJ is used in the new construction of water distribution or transmission lines … The joint has a groove machined in the pipe and in the coupling to allow the insertion … Available diameters currently include 4 through 16 in., in both DR18 and DR14.
-
Trenchless Case History—University of Denver’s Use of High-Performance Restrained-Joint Water Distribution Pipe
The pipe assembles more quickly than other thermoplastic pipes and would integrate well into the university’s existing water system, also consisting of PVC pipe . Certa-Lok C900 /RJ and 1200 ft of 6 in. C900/RJ— DR18 pipe was used with a pressure rating of 150 psi per C900-97—note that the …
-
AWWA M23 - PVC Pipe - Design and Installation
Product Pressure Pipe Class 50 D Pipe 1 Class 150 AC P‘lpe Class(PC) 150 PVC Pipe ( DR18 These characteristics were considered when AWWA adopted the C900 specification for PVC pipe.
-
Specifying Plastic Pipes for Trenchless Applications
A 12 in. DR18 PVC pipe has a minimum bend radius of 275 ft. AWWA C900 –07, “Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fit- tings, 4 in.
-
AWWA M22 - Sizing Water Service Lines and Meters
PVC C900 Class 150 ( DR18 For smaller pipe diameters, the pipe is usually tapped at or near the top of the pipe …
-
Trenchless Technology Piping: Installation and Inspection > New Pipeline Installations
Table 1.9 presents a sample unit price bid for a HDD water pipe installation project. 12" DR-18 C900 PVC water line Bore without encasement – 12" DR18 C900 .
Indicates content that may require registration and/or purchase.