-
Supplier: Accuris
Description: PVC Self-Tapping Saddle Tees for Use on PVC Pipe
-
Supplier: Tempco Electric Heater Corporation
Description: This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard
- Maximum Operating (Sheath) Temperature: 194 F
- AC Voltage Required: 120 volts
- Length: 12 to 20 inch
- Width: 0.5 to 4 inch
-
Supplier: Accuris
Description: Chlorinated polyvinyl chloride (PVC-C) pipes - Dimensions
-
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
-
Supplier: Accuris
Description: Methods of test for plastics pipes and fittings, Method 19: C-ring test for fracture toughness of PVC pipes
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Description: Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Description: Thermoplastics pipes -- Determination of tensile properties -- Part 2: Pipes made of unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly (vinyl chloride) (PVC-C) and high-impact poly (vinyl chloride) (PVC-HI)
-
Supplier: ASTM International
Description: joint restraint product on PVC pipe, which involves the testing of restrained joint test sections to the sustained pressure requirements of the pipe for a period of 1000 h. 1.4 This test method addresses restraint products that are rated at the full pressure capacity of the
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Pipe PVC-U grey class 7 (T) 12 bar at 20°C
- Maximum Pressure: 174.04524 psi
- Features: Other
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for estimating the quality of extruded poly (vinyl chloride) (PVC) plastic pipes by observing the reaction of pipe specimens after exposure to hot air in the oven at 180 ± 5°C for 30 min duration. 1.2 This standard does not purport to address
-
Description: ISO 727-2:2005 specifies the dimensions, in millimetres, of plain sockets (cylindrical and conical), for the inch-based pipe series, in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or acrylonitrile/butadiene/styrene
-
Description: Thermoplastics pipes -- Resistance to liquid chemicals -- Classification -- Part 3: Unplasticized poly(vinyl chloride) (PVC-U), high-impact poly (vinyl chloride) (PVC-HI) and chlorinated poly (vinyl chloride) (PVC-C) pipes
-
Supplier: CSA Group
Description: malfunction temperature are in excess of those given in ISO 15877-1:2009. ISO 15877-2:2009 also specifies the test parameters for the test methods to which it refers. In conjunction with the other parts of ISO 15877, it is applicable to PVC-C pipes, their joints and joints with
-
Supplier: BRIM Electronics, Inc.
Description: BRIM Component Clips hold firmly and securely many types of electronic/electrical components, parts, accessories, such as transistors, resistors, capacitors, lamps, wire(s), batteries, cable(s), fuses, pipe(s), tubing(s), hoses, etc. Mounting can be done with nails, screws, rivets, etc.
- Diameter: 0.25 to 1.375 inch
- Type: C Style Clip
- Material: PVC
-
Supplier: ASTM International
Description: 1.1 This specification covers the performance of shielded transition couplings using flexible PVC gaskets to join dissimilar DWV pipe and fittings above and below ground up to and including 10-in. pipe and fittings. 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: DigiKey
Description: T-CONNECTOR FOR CORRUGATED PIPES
- Length: 1,181.16 inch
- Operating Temperature: -15 to 70 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: CSA Group
Description: ISO 16422:2014 specifies the requirements of pipes and joints made of oriented unplasticized poly(vinyl chloride) (PVC-O), for piping systems intended to be used underground or above-ground where not exposed to direct sunlight, for water mains and services, pressurized sewer systems
-
Supplier: CSA Group
Description: Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic
-
Supplier: Radwell International
Description: COUPLING, 1 INCH TRADE SIZE, PVC COATED, UL LISTED UL6 E226472 C80.1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Stainless Steel, Steel
-
Supplier: Mueller Company
Description: from 1" to 2" and pipe plugs to 2-1/2" in size Use on cast iron or ductile iron pipe • cement lined cast iron or ductile iron pipe A-C pipe • cast iron O.D. PVC • steel pipe 90 psig (621 kPa) maximum working pressure without optional power clevis 200 psig
-
Supplier: Custom Fabricating & Supplies
Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier.
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
-
Supplier: DigiKey
Description: PIPE PLUG T/C PROBE, RUGGED, STR
- Sensed Temperature: 32 to 221 F
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Invotec Solutions Ltd.
Description: Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding pipe work identification. 60°C and at 15Bar. Temperature to 60 degree C Pressure to 15
- Temperature Range: 140 F
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Features: Reinforced
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
Find Suppliers by Category Top
Featured Products Top
-
Semiconductor engineers face extreme thermal challenges, including rapid 1000°C cycling and precise ±0.5°C control for 3D IC bonding and microLED manufacturing. Traditional copper plates often fail under these high-speed thermal stresses, causing yield (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
(1000°C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air and water quenches are typically used before and after heating to ensure bending occurs only in the heated zone. Ambrell has expertise with (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
customized cold plates (Rth 0.12°C·cm²/W), CFD simulations, and global 48-hour support to ensure seamless integration and maximum ROI. Optimize your 5G/AI ATE setup with these precision liquid cooling solutions. (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Process: Pure copper TLP welding Total Power Dissipation: 350W × 2 Operating Environment: Cold Plate Surface Temperature: Below 52°C Flow Rate: 1.2 LPM with 25% EGW Flow Resistance: Below 16 KPa (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system Waste outlet Drain,PP DN20 Fusion Socket Standard equipment PP shell transparent PVC observation window PFA internal pipe valve components, leakage alarm, (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
AWWA M23 - PVC Pipe - Design and Installation
The following qualification tests are required in the manufacture of AWWA C900, C905, and C909 PVC pipe to evaluate the design properties noted.
-
EBAA IRON Develops ‘New’ Restraint Device That Has Been Thoroughly Tested And Specifically Designed To Accommodate The Increased Pressure Ratings Given For C90...
EBAA IRON Develops âNew' Restraint Device That Has Been Thoroughly Tested And Specifically Designed To Accommodate The Increased Pressure Ratings Given For C900 And C909 PVC Pipe .
-
EBAA IRON Develops ‘New’ Restraint Device That Has Been Thoroughly Tested And Specifically Designed To Accommodate The Increased Pressure Ratings Given For C90...
EBAA IRON Develops âNew' Restraint Device That Has Been Thoroughly Tested And Specifically Designed To Accommodate The Increased Pressure Ratings Given For C900 And C909 PVC Pipe .
-
05.26.11 -- ACE11 Pre-Show Special Edition, Volume 1
EBAA IRON 1900 Series Restraint Harness For AWWA C909 PVC Pipe .
-
05.17.11 -- Water Economy: An In-Depth Analysis
EBAA IRON Develops Restraint Device Tested To Accommodate Increased Pressure Ratings For C900 And C909 PVC Pipe .
-
Ultra-Blue C909 Provides Savings in Pumping Costs
Ultra-Blue CIOD is molecularly oriented PVC pipe and meets AWWA C909 .
-
Ultra-Blue Transfers Glycol for De-Icing Facility at DIA
Ultra-Blue is a molecular oriented PVC pipe that meets AWWA C909 , with a pressure class of 150 psi.
-
First Ultra-Blue C909 Project in Northern California Goes Well
Ultra-Blue CIOD is molecularly oriented PVC pipe and meets AWWA C909 .
Indicates content that may require registration and/or purchase.