Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airbus Group
Description: E3000 spacecraft with a launch mass of approximately 6,000kg and an electrical power of 15kW. Y1A is equipped with a communications payload operating in C-, Ku- and Ka-bands whilst Y1B is an all-Ka-band satellite. Launched in 2011 and 2012, they will operate for a minimum
-
Supplier: Airbus Group
Description: A satellite system for Asian telecommunications The ST-1 satellite and its payload, which were launched in 1998, were designed and built by Airbus Defence and Space to provide telecommunications and direct-to-home broadcast services to most of Asia. The contract included the
-
Supplier: Cobham Antennas Systems
Description: Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
-
Supplier: Airbus Group
Description: communications system with dedicated military communications satellites. Airbus Defence and Space was prime contractor of the space segment, which is composed of two satellites and based on a Spacebus platform. The first satellite was launched in autumn 2009, the second
-
Supplier: TOP-electronics USA
Description: Quectel LC79D(B), Ultra-Small Dual-Band Multi-Constellation GNSS Host Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou
- Applications: Mobile / Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel LC79D(A), Ultra-Small Dual-Band Multi-Constellation GNSS Standalone Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou
- Applications: Mobile / Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in a small form
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: ValueTronics International, Inc.
Description: characteristics in the BB and IF bands in terrestrial microwave radio relay systems and in satellite communication systems.
-
Supplier: ArduSimple
Description: QZSSQZSS is the japanese satellite navigation system, and is only deployed over Japan is a constellation of satellites available over and around Japan. Via L6 band (L-band), these satellites provide 2 services: Centimeter Level Augmentation Service (CLAS)
- Technology: GPS
- Device Type: Receiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: carrier’s data modulation format. In addition, an optional integrated Bias-T for GPS and Inmarsat LNA powering may be specified. The system can be tailored for a variety of custom L-Band SATCOM applications. The OFW-3478 system provides end-to-end status monitoring of it’s
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
-
Supplier: CSA Group
Description: conditions (in situ)” to ensure the ongoing EMC integrity of cable networks. b) The first intermediate frequency range (1st IF range) for satellite signal transmission was extended to cover now frequencies from 950 MHz up to 3?500 MHz. c) The method of measurement and the requirements
-
Description: conditions (in situ)” to ensure the ongoing EMC integrity of cable networks. b) The first intermediate frequency range (1st IF range) for satellite signal transmission was extended to cover now frequencies from 950 MHz up to 3 500 MHz. c) The method of measurement and the requirements
-
Supplier: Qorvo
Description: high performance combination provides system designers the flexibility to improve system performance while reducing size and cost. The TGA2218 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration. It is ideally suited for
- Frequency Range: 13,400 to 16,500 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Amplifier Type: Power Amplifier
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Next-Gen GPS/GLONASS PCB Active Patch Antenna for Enhanced L1+L2 Band Performance The GPS/GLONASS PCB Active Patch Antenna L1+L2 Band with a 1.13mm cable (10cm length) and UFL connector (15x15x4mm) is a high-performance antenna designed to support both GPS and GLONASS satellite
- Primary Frequency Range: 1,575.42 to 1,605.89 MHz
- Gain: 20 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS/GLONASS/ Galileo PCB ACTIVE PATCH ANTENNA L1+L2+L5 BAND This GPS/GLONASS/Galileo PCB Active Patch Antenna is a high-precision, multi-band GNSS solution designed to receive signals from L1, L2, and L5 bands. Supporting multiple global satellite systems, it
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: (LNA), it provides excellent signal gain and fast satellite acquisition. The antenna is equipped with a 1.13 mm coaxial cable (10 cm length) and a U.FL connector, making it easy to integrate into compact devices and embedded systems. It is ideal for high-precision GNSS applications
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Infineon Technologies AG
Description: communications: WLAN, WiMax and UWB Satellite communication systems: Navigation systems (GPS, Glonass), satellite radio (SDARs, DAB) and C-band LNB Multimedia applications such as portable TV, CATV, FM Radio ISM applications like RKE, AMR and Zigbee, as well
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Northrop Grumman Corporation
Description: system, which includes the AN/APS-145 radar system, improved identification friend/foe (IFF) system, the Joint Tactical Information Distribution System (JTIDS), a global positioning system (GPS) and the Carrier Aircraft Inertial Navigational System (CAINS)
-
Supplier: ValueTronics International, Inc.
Description: Resolution Bandwidth Steps: 1/3/10 Video Bandwidth: 100 Hz-10 kHz Video Bandwidth Steps: 1/10/100 Maximum Single-Side-Band Noise: -70 dBc/Hz Maximum Safe AC Input: 20 dBm Maximum DC Input: 100 V Maximum Displayed Average Noise: -115 dBm Maximum Amplitude Uncertainty: 1.5 % Trigger Modes:
- Frequency Range: 23,000,000 kHz
-
Supplier: ArduSimple
Description: simpleRTK3B Micro board with assembled Unicore UM982 and dual SMA – 2 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Tripleband + L-band antenna
- Supported System: Communications/Networking, GPS
- Category: Development Board
-
Supplier: Qorvo
Description: QPA1019 is matched to 50 ohms with integrated DC blocking caps on both I/O ports. With the high performance, good thermal characteristics and ease of handling and system integration, the QPA1019 is ideal for radar and satellite communication systems. Lead-free and RoHS
- Frequency Range: 4,500 to 7,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Amplifier Type: Power Amplifier
-
Supplier: ArduSimple
Description: with assembled u-blox ZED-F9P and SMA – 1 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Multiband antenna ANN-MB-00 (IP67) – 1 USB-C Carrier Board for
- Supported System: Communications/Networking, GPS
- Category: Development Board
-
Supplier: Qorvo
Description: 36% power-added efficiency. This superior performance provides system designers the flexibility to improve system performance while reducing size and cost. The TGA2239 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration.
-
Supplier: Infineon Technologies AG
Description: as high as 12 GHz. Summary of Features • Low inductance Ls = 2 nH (typical) • Low capacitance C = 0.29 pF (typical) • Industry standard SOT143 (2.9 mm x 2.4 mm x 1 mm) • Pb-free (RoHS compliant) and halogen free Potential Applications For mixers in: • Satellite systems • Low
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Qorvo
Description: of wideband performance provides the flexibility designers are looking for to improve system performance while reducing size and cost. QPA1011 can also support a variety of operating conditions to best support system requirements. With good thermal properties, it can support a range of
- Frequency Range: 7,900 to 11,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Description: The RF MEMS switches are promising devices in advanced mobile phones with multi-band/mode operation, smart radar systems, reconfigurable RF devices and systems, SDR (Software Defined Radio) phones, test equipments, tunable devices and systems, satellite, etc. The
-
Supplier: CSA Group
Description: The RF MEMS switches are promising devices in advanced mobile phones with multi-band/mode operation, smart radar systems, reconfigurable RF devices and systems, SDR (Software Defined Radio) phones, test equipments, tunable devices and systems, satellite, etc. The
-
Supplier: Richardson RFPD
Description: metallization to facilitate an epoxy die attach process. These switches are ideally suited for satellite and Point-to-Point communications systems, radar systems, radiometers, test and instrumentation equipment and other high frequency applications.
- Frequency Range: 24,000 to 37,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 28 dB
- Switching Speed: 0.000065 ms
-
Supplier: Precise Time and Frequency, Inc.
Description: measurements entered into the oscillator frequency control algorithm. The VF-3201B operates on the coarse acquisition (C/A) code transmitted from each satellite. This C/A code, which is unique for each satellite, contains information on the satellite identity for
- Number of outputs: 12
- Outputs: 10MHz, 1pps
- Clock Method: Crystal, External Signal
- Features: Other Application, Other Interface
-
Supplier: ArduSimple
Description: simpleRTK2B Lite is a compact standalone board that allows to integrate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: kV HBM at all pins Potential Applications • Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo) • Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA • ISM applications like RKE and smart meter, as well as for emerging wireless
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Telit IoT Solutions, Inc.
Description: European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.
- Bias / Operating Current: 25 to 30 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
- Sensitivity: -148 to -165 dBm
-
Supplier: Allied Electronics, Inc.
Description: Phone, CB Paging, Paging, Cable and Satellite TV Systems as well as performing antenna site measurements and maintenance. Features Battery-operated portability 100 KHz to 2 GHz measurement range with a maximum display span of 400 MHz Hand-held and battery operated portability Built-in
-
Supplier: Richardson RFPD
Description: The BytePipe_x9002 SOM is a Software Defined Radio (SDR) System on Module (SOM) based on Analog Devices Inc.’s ADRV9002 Agile Transceiver with the Xilinx ZYNC- UltraScale+ SoC. The SOM can be used as an evaluation tool, prototyping platform, or integrated into a full-scale product. A 2x2 MIMO
Find Suppliers by Category Top
Featured Products Top
-
The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
isolate and protect RF components from reflected signals, minimize signal loss, and ensure stable performance in 5G/4G base stations, microwave communication systems, RF modules, satellite communication equipment, and other telecommunication infrastructure. Model number:5o002122048SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-performance RF systems, with clear and definite core features as follows: Precise frequency band control: The operating frequency is stable at 468~469MHz, perfectly matching the needs of various RF systems in this frequency band; Excellent transmission performance: The insertion loss is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product with model number 5o0156630150170 is a high-reliability component suitable for medium-power RF systems, with clear core features as follows: Wide frequency band adaptation: The operating frequency covers 150~170MHz, which can meet the adaptation needs of various RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product of Model 5o0060600130180SK is a high-reliability protection component designed for low-to-medium power RF systems, with distinct core features and advantages as follows: Wide Frequency Band Compatibility: Operating frequency covers 130~180MHz, which (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-copper wire, and an MMCX male right-angle connector, providing small size and flexible installation for a wide range of GNSS applications. This multi-band GNSS antenna is perfect for fleet monitoring, autonomous systems, UAVs, surveying equipment, and Internet of Things (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
multiple communication standards and satellite communication bands with strong compatibility. Ultra-low loss transmission: Insertion loss as low as 0.25dB minimizes signal attenuation and ensures high transmission efficiency and communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Isolator Model 5o0050491153SK is a high-reliability RF component adapted to the 1.5~3.0GHz microwave band, with 50ohm standard impedance perfectly matching mainstream RF systems. Designed for scenarios with strict signal integrity requirements, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Microwave communication systems Radar and navigation equipment Satellite and aerospace electronics (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
More Information Top
-
02/21/2013 CSMAC Meeting Minutes | NTIA
Mr. Nebbia: You know, other than the fact that a number of federal agencies use the C band satellite systems , but it's still -- you know, they're operated with commercial satellite operations and so on.
-
Ultrawideband antenna with notched band and added band using mushroom‐shaped resonators
To avoid the interference with WiMAX and C band satellite communication systems , a pair of MSCRs is embedded into the monopole to obtain a notched band 3.3–4.2 GHz.
-
Innovations in microwave filters and multiplexing networks for communications satellite systems
However, it did pose the technological challenge of equipment design at fre- quencies three times that used in the C - band satellite sys- tems .
-
Design of tunable optimal load circuit for maximum wireless power transfer efficiency
To avoid the interference with WiMAX and C band satellite communica- tion systems , a pair of MSCRs is embedded into the monopole to obtain a notched band 3.3–4.2 GHz.
-
LaserNet--A fiber optic intrastate network (planning and engineering considerations)
is thatBERand propagation availability objectives can be met wijh a C - Band satellite system operating in the Florida environment.lt is quite a different picture for Ku-Band satellite systems.
-
RCA satellite networks: High technology and low user cost
As domestic C - band satellite systems and serviceshave matured, satellite hardware technology andservice oppor- tunities have developed at K-band.
-
A concept for the Naval Oceanographic Office Survey Operations Center
The commercial C - Band satellite system has been selected because of the high bandwidth data .
-
Satellite Communications
Today most “ C band ” satellite systems in GEO provide for a 3 dB link margin.
-
A Close Look at Satloc's Real-Time WADGPS System
Satloc's experience with local- ized beacons using 900 MHz and FM subcarrier, the Coast Guard's 300-kHz system, and Omnistar's C - band satellite system inspired Satloc's choice of L-band.
-
Satellite Communications Change Drilling Operations and Procedures
ac C - Band SateLLite System , .
Indicates content that may require registration and/or purchase.