-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:Mini UHF Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, CommScope 7538; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
-
Supplier: Carlisle Interconnect Technologies
Description: Our comprehensive inventory of Avionics RF connectors are designed and fabricated to meet MIL-C-39012, ARINC 600, ARINC 404 and other industry specifications. These connectors can withstand the punishment of avionics installations and harsh operating conditions and are
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Right Angle, Straight
- Connector Type: Type N
-
-
Supplier: Amphenol RF
Description: RECEPTACLE TYPE 'C' FOR UG-568/U 4 HOLE FLANGE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: Type C
-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:RG59, RG62; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: RF/Coaxial Connector; Connector Type:-; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Frequency Max:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTOR, ADAPTER UG-635/U TYPE C TO TYPE BNC, RF
-
Supplier: New Yorker Electronics Co., Inc.
Description: FARKA PLUG SMB TYPE STR 50? 4GHz BRS BODY PTFE INSL TYPE-C BLU RG58
- Features: RF and Microwave Connector
- Connector Type: SMB
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors TYPE C PIN ASSY RT ANG RF
- Features: RF and Microwave Connector
-
Supplier: TE Connectivity
Description: Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58B, RG 58A, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style :
- Frequency Range: 4 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: CDM Inc.
Description: TYPE C PLUG 50 OHM
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: Type C
-
Supplier: DigiKey
Description: RF CONNECTOR N-TYPE PANEL MOUNT
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Central Components Mfg.
Description: Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left. BNC: Usable with low reflection to 1GHz on 50Ω
- Voltage Rating: 500 to 1,500 volts
- Frequency Range: 0 to 7 GHz
- Connector Type: BNC
- Features: RF and Microwave Connector
-
Supplier: Radiall
Description: C / right angle plug clamp type cable 10+11/50
- Frequency Range: 11 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Manufacturer: Rosenberger Category: Connectors, Interconnects -Coaxial Connectors (RF)- Coaxial Connector (RF) Assemblies Package: Bulk Product Status: Active Connector Style: SMA Connector Type: Jack, Female Socket Contact Termination: Solder
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Category: Connectors, Interconnects- Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies Package: Box Product Status: Active Connector Type: Plug, Male Pin Contact Termination: Solder Operating Temperature:
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Rosenberger Category: Connectors, Interconnects -Coaxial Connectors (RF)-Coaxial Connector (RF) Assemblies Product Status: Active Housing Color: Gold Connector Type: Plug, Male Pin Contact Termination: Solder Mounting Type:
- Features: Coaxial Connector
-
Supplier: Powell Electronics, Inc.
Description: N-Type Jack to N-Type Plug
-
Supplier: Powell Electronics, Inc.
Description: RF, SMA Type, Metal, Female Connector, M
-
Supplier: ODG (Origin Data Global)
Description: CONN COAX INLINE SOCKET HOUSING
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type F
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER C connectors are medium size RF connectors with two-stud bayonet mechanism which allows quick and easy coupling and decoupling. The C connectors provide 50 ohm impedance and the frequency range (connector interface) is specified for
- Frequency Range: 11 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: Type C
-
Supplier: Richardson RFPD
Description: Male Bulkhead Panel Mount. Panel Jacks and Plugs: BNC panel plugs and jacks are of machined brass construction for maximum reliability and quality. All contacts are plated with a minimum of five micro-inches of gold. The square panel types mount on .500 inch centers. The bulkhead type
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383428-SI4709-C-GM Category: RF and Wireless>RF Receivers Package: Strip Applications: General Purpose Frequency: 76MHz ~ 108MHz Data Interface: I²C, SPI Modulation or Protocol: FM Current - Receiving: 21.1mA Antenna Connector: PCB, Surface
- Operating Frequency: 76 to 108 MHz
- Operating Temperature: -20 to 85 C
- Supply Voltage: 2.7 to 5.5 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SMB Connector Series Right Angle Cable Connectors with Socket Contact Easily identified by their red teflon insulators. Frequency: 0-4 GHz with low reflection. Voltage Rating for RG-188/U Cables: 335 V at seal level; 85 V at 70,000 feet. Materials: Bodies — brass or zinc, gold or
-
Supplier: Pasternack
Description: PE4962 type C female coaxial connector has an interface type of RG59, RG62 and a 50 Ohm impedance. Pasternack type C female connector uses shield/contact clamp/solder as an attachment method. The Pasternack C type female coaxial
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type C
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Compatible With Connector Style : Jack
- Current: 13 amps
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Richardson RFPD
Description: The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The
- Frequency Range: 12,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 70 dB
- VSWR: 1.25 :1
-
Supplier: Allied Electronics, Inc.
Description: cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and
-
Supplier: Richardson RFPD
Description: UG-634/U C-Type Straight Solder Jack High-Voltage Bulkhead 50 Ohm
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: This Type N Male connector has been specifically designed for a crimp on style attachment to RG58C/U cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: Accuris
Description: Radio-frequency connectors \x96 Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with bayonet lock. Characteristic impedance 50 ohms (Type C)
-
Description: Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a bayonet type coupling mechanism.
-
Supplier: CSA Group
Description: Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a bayonet type coupling mechanism.
-
Supplier: Richardson RFPD
Description: Type C Coax, Standard DIN Contacts
- Features: Board Mount Connector, Straight
- Category: Coaxial Connector
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
. • SMC (Sub Miniature C) – The SMC connector is another small-form-factor RF connector, predominantly used with smaller OD cables. There are two types of SMC connectors – Male and Female. Male SMC connectors have a center pin, while (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Antenna Antenna Type Helical (R/A) Spring Antenna (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
low temperatures. Quantum computers must be exceptionally cold to be stable, typically with temperatures reaching 0 Kelvin (-273 degrees C). To adhere to the temperature requirements, RF connectors must be designed with materials like niobium and niobium-titanium or to feature metals and (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
The nRF54L15 DK from Nordic Semiconductor features the nRF54L15 wireless SoC and will be able to emulate the nRF54L10 and nRF54L05 wireless SoCs. They are fully supported by the nRF (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
7-16. Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP™, C, SC, HN, BZ, ZMA, Multiport. The Maury metrology-grade adapter offering also includes waveguide-to-coaxial adapters in end-launch or right angle launch (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Connector Type: TAB (Drop-in) Working Temp.: -55 ~ +85 degree Celsius Dimensions (L×W×H): 21×22.5×15mm Core Application Scenarios Equipped with reliable wideband (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
rear bulkhead with a 10-pin connector. The sensor’s internal calibration tables and patented thermal stability assure reliable, accurate measurements regardless of the interface method. The SPI Option allows either SPI or I2C connectivity; selection is done by grounding or sourcing Pin 1 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. Precision SMA male RF connector – Built for reliability and repeatability (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC