-
Supplier: DigiKey
Description: Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 14.00' (4.27m) Unshielded
- Cable Length: 14 ft
- Features: Cable Assembly, Other
- Cable Shielding: No Shielding
-
Supplier: Tripp Lite by Eaton
Description: thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial printers,
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial printers,
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
-
Supplier: Tripp Lite by Eaton
Description: knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB25 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects terminals, serial
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Laurel Electronics LLC
Description: Installation CBL01 cable. Includes DB9 and RJ11 connectors to connect a Laureate with an RS232 board a PC RS232 COM port. Plugging into the Laureate is the RJ11 connector of a common 6-wire data cable. Plugging into the COM port of a PC is custom-wired DB9-to-RJ11
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The KT120 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. The KT120 ships with
- Connector Type: DB9, RJ-45
-
Supplier: Laurel Electronics LLC
Description: Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate interface board P/N L485 with dual RJ11 jacks allows multiple Laureate meters, counters, timers and remote displays to be daisy-chained to the same RS485 line and to be addressed in command mode. The two RJ11
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Newark, An Avnet Company
Description: RS232 PROGRAM CABLE DB9-RJ11 WITH RL LOG
-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V or
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates are
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates are
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: modules. CA247 10′ CAT5 patch cable for attaching SeaI/O modules to the host computer. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Renesas Electronics Corporation
Description: ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
- Data Rate: 250 kbps
- Supply Voltage: 3 V
- Features: ESD Protected
- Package Type: MSOP, SOIC
-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and
- Data Rate: 250 kbps
- Supply Voltage: 3.3 V
- Features: ESD Protected
- Package Type: MSOP, SOIC
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Printer, Router or Other DTE Serial Device to Your Computer’s USB-A PortThis 30-inch USB to RS485 adapter cable turns your computer’s USB port into an RS422 or RS485 serial port and avoids the expense of upgrading your reliable serial devices. No external power
- Cable Length: 2 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: CNVTR RS232 DB9 - RJ11 19.2KB
-
Supplier: Pepperl+Fuchs SE
Description: Adapter cable, RJ50 to RS 232
-
Supplier: ZBA, Inc.
Description: The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter ( included ). This
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Computer Cable, No Shielding, Serial / RS-232/422/485
- Connector Type: DB9, RJ-45
-
Supplier: Newark, An Avnet Company
Description: RS485 DATA CABLE, RJ45, 1.0M
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 11 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
-
Supplier: Laurel Electronics LLC
Description: Splits single RJ11/12 jack into two RJ11/12 jacks, 6-wire. Recommended for programming of LNET1-485 communications board. Connector to meter Male RJ11/12 Connectors to outside Dual RJ11/12 jacks Length 0.3 ft (10 cm) Color Black
- Product Category: Cable Assembly
- Serial Cable Type: RS485
- Features: Serial / RS-232/422/485
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC DB9 female Connector to meter RJ11 Length 7 ft (2
- Product Category: Cable Assembly
- Serial Cable Type: RS232
- Features: Serial / RS-232/422/485
-
Supplier: Renesas Electronics Corporation
Description: ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
- Data Rate: 20,000 kbps
- Supply Voltage: 3 V
- Features: ESD Protected
- Technology: RS422, RS485
-
Supplier: Renesas Electronics Corporation
Description: ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
- Data Rate: 250 kbps
- Supply Voltage: 3 V
- Features: ESD Protected
- Package Type: MSOP, SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: or via a RJ45 connector. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Available accessories include a broad range of cables, screw terminal boards and breakout connection boxes for a variety of
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: or via a RJ45 connector. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Available accessories include a broad range of cables, screw terminal boards and breakout connection boxes for a variety of
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Newark, An Avnet Company
Description: RS-AY/040 CABLE INTERFACE
-
Supplier: Pepperl+Fuchs SE
Description: Double-ended cordset, M12 to M12, PVC cable, 3-pin, bridged
-
Supplier: Powell Electronics, Inc.
Description: RJ11 PATCHCORD CABLE WITH 6 POSITION, 4
- Product Type: Patch Cable / Cord
-
Supplier: TOP-electronics USA
Description: W&T 11952, RS232 1:1-Cable, DB9F - DB9M, 2m
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Black Box
Description: Low shunt capacitance to reduce signal loss. Protection against ground spikes, electrostatic discharge, AC power interference, or nearby lightning-induced energy in outdoor cable or long cable runs. Easy installation.
- Features: Dataline and DC Signal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047720-FB43-422-RC Category: Filters>Cable Ferrites Series: FB Type: Round Package: Bulk Length: 0.462" (11.73mm) Standard Package: 2,000 Material: 43 Design: Solid Inner Dimension: 0.070" Dia (1.77mm) Outer Dimension: 0.215" Dia (5.46mm) Mounting Type: Free Hanging
-
Supplier: Mini-Circuits
Description: USB CABLE 11 FT RoHS
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
- Features: Serial / RS-232/422/485, USB
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
Flame-retardant (IEC 60332-1-2, UL FT2) Available as pre-assembled cable assemblies (M12, RJ45) By combining cleanroom compliance with mechanical (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Industrial Ethernet standards from CAT 5 through CAT 7A and can be equipped with mounted or moulded RJ45, M12 D-coded, or M12 X-coded connectors, depending on the application. Various connector combinations, customized cable lengths, customer-specific marking, and special configurations are available to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
or breaking from extreme cold temperatures Impact resistant and UV weatherable UL Recognized type 11 CSA Certified Type 11 (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
Transportation & Heavy Equipment Cable Solutions Ruggedized custom cable solutions withstand harsh environments and demanding applications for off-road heavy equipment to weigh systems (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging from 1 to 100 feet. These cables have black, blue, green, red, yellow, white, gray and violet color jackets. L-Com’s (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Transportation & Heavy Equipment Cable Solutions Ruggedized cable solutions withstand your harsh environments and demanding applications Ruggedized custom cable solutions withstand harsh (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-2068.pdf
USE SHIELDED CABLE FOR COMMUNICATION WIRING. FOR RS422 COMMUNICATION WITH THE P531/P532, AN RJ11 CONNECTOR WITH 5 WIRES FROM EACH SIGNAL PROCESSOR WILL BE REQUIRED (RDA-, RDB+, TDA-, TDB+, GND), FOLLOWING POLARITY FROM EACH SIGNAL PROCESSOR.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L-ULTRKYLTD.pdf
DB9 Male Adapter RJ45 to DB9M, for RS422 2) RJ45 network cable , 2m LAN Crossover RJ45 Cross-over Ethernet Cable, 2m, Blue RJ11 Cable .
-
Final Technical Report: Residential Fuel Cell Demonstration by the Delaware County Electric Cooperative, Inc.
… fuel cell contactor retry timing out) • Troubleshooting ModBus connection from EnerNex Widget to fuel cell RS422 … o 10.0.105.13 Data Node user: admin, password: password o 10.0.105.14 Info Node user: admin, password: password • RJ45 terminations on white Cat5 cables o Tab up, blank … … blue, blank, blank • RJ11 terminations o Black, red …
-
Serial Programming/RS-485 - Wikibooks, open books for an open world
… to a RS-485 interface IC (also called a "RS485 Line Driver/Receivers" or "RS-485/ RS422 Transceiver"). From there the RS-485 signaling typically travels over CAT-5 cable [16] . The LocalTalk network uses RS-485-compatible differential signaling on standard 4-wire RJ11 telephone connectors and …
-
Mini Usb Connector Manufacturers in Laptops, Mini Usb Connector Suppliers & Exporters in Laptops Directory
IEEE 1394 integrated port (1394 cable and software sold separately) * 4 USB 2.0 (Universal Serial Bus) compliant 4-pin connectors * ExpressCard Slot * RJ45 Ethernet port * RJ11 Modem port * Video: Digital Video Interface (DVI) * S-Video: 7-pin mini-DIN connector * Component … … •DDR socket up to 1GB DDR-SDRAM •VGA •RS-232 and 1 RS232/ RS422 /RS485 ports •LAN …
-
Switchs / Wire / Analog
These systems are typically used for signals such as parallel TTL, RS232, RS422 , WAN or modems, but … Configure as (2x64) under program controlBypass configuration makes this ideal for cable harness testingSwitch up to 300 … … duty leads with rugged dual-mode modular plug for direct connection to both RJ11 & RJ45 jacks.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
BNC connectors for video signal cable . RJ11 connector to the modem of the Multi-Media DVR. Each port includes a built-in converter for RS485, RS422 or RS232 communication.
-
Switchs / Wire / Signal
These systems are typically used for signals such as parallel TTL, RS232, RS422 , WAN or modems, but … Configure as (2x64) under program controlBypass configuration makes this ideal for cable harness testingSwitch up to 300 … Includes 39 Remotes(BNC,F, RJ11 /RJ45, and Alligator).
-
http://www.cisco.com/web/strategy/government/ny/docs/Product_Price_List_11_25_08_Rev2.pdf
DSL RJ45 to dual RJ11 breakout cable Cisco VS KEYBOARD 232 to RS422 /485 ADAPT GENERIC .
-
Bill of Materials - ABB RER620 Advanced Recloser Protection and Control
http://www.exar.com/connectivity/transceiver/ rs422 /SP485/ RJ11 Dust Cover - Injection Molded Silicone Rubber Wire Harness - 12-Conductor 28AWG Ribbon Cable , Insulated, w/ 2 12-Position Dual Row Wire to Board …
Indicates content that may require registration and/or purchase.