-
Supplier: Greenlee Textron, Inc.
Description: Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as
- Tool Type: Bender
- Form Factor: Desktop, Handheld
- Technology: Hand Tools, Hydraulic Tools
-
Supplier: SAB North America
Description: SD 960 is a very flexible multi-conductor 80°C, 300 V cable designed for continuous flex applications. The SD 960 is designed for use on gantry robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous flexing
- Number of Conductors: 25 #
- Rated Voltage: 0.3 to 0.35 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 26 AWG
-
Supplier: Comco USA
Description: Upgrading the following Servo Motors, Packs and Cables (Feed, Plane, & Bend) With Mitsubishi off-the-shelf components. These items are the latest “Absolute Encoder” Technology. Push Button console for bender loading/unloading operation. All outputs are fused at the terminal blocks to protect
-
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc. Features: Self Adjusting Of Widths Across Flat Fixing Of Widths Across
- Tool Type: Crimper
- Technology: Hand Tools
- Features: Other
-
Supplier: SAB North America
Description: S 960 CP is a very flexible, shielded multi-conductor 80°C, 600 V cable designed for continuous flex applications. The special PUR jacket passes not only the stringent VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides an excellent chemical and
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 24 AWG
-
Supplier: SAB North America
Description: S 960 CP is a very flexible, shielded multi-conductor 80°C, 600 V cable designed for continuous flex applications. The special PUR jacket passes not only the stringent VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides an excellent chemical and
- Number of Conductors: 25 #
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 14 AWG
-
Supplier: R. S. Hughes Company, Inc.
Description: Shear Cutter - Bender
-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools CAM SHEAR & BEND
-
Supplier: Klein Tools, Inc.
Description: PLIER, SCREWDRIVER, WIRE STRIPPER/CUTTER, CRIMPING/CUTTING TOOL TYPE 41 PIECE(S) TOOL BAG PACKAGING TYPE (4) PLIERS, (1) CRIMPING/CUTTING TOOL, (1) CABLE CUTTER, (2) WIRE STRIPPERS/CUTTERS, (1) UTILITY KNIFE, (2) ADJUSTABLE WRENCHES, (2) KEYSTONE-TIP SCREWDRIVERS, (5)
-
Supplier: Allied Electronics, Inc.
Description: This is a combination crimper/cutter with a wide range of functions. Wire and bolt cutting plus wire stripping and crimping. Cutters and strippers are located in front of the pivot for maximum ease-of-use in reaching into tight places. The tool features crimping dies for both insulated and
-
Supplier: Richardson RFPD
Description: Cable Benders for Semi-Rigid Cable
-
Supplier: TelephoneStuff.com
Description: Crimps insulated and non-insulated terminals and 7 to 8 mm ignition terminals. Narrow, serrated plier nose to pull, loop and bend wire. Cutters and strippers are in front of the pivot for maximum ease-of-use in reaching into tight places. Features: - Easily cuts and strips wire - Long, curved
- Tool Type: Crimper
-
Supplier: DigiKey
Description: Cable Bender Coaxial Cables
-
Supplier: TelephoneStuff.com
Description: Compact, lightweight wire-stripping and cutting tool for stranded wire. Narrow nose fits into tight places. Precision-ground stripping holes for easy removal of insulation. Features: - Hardened steel with precision ground stripping holes - Do not use for cutting steel wire or bolts -
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: A handy, light, compact tool for stripping insulation. Cuts, strips, and loops 12-26 solid and stranded wire. Features: - Convenient hole for looping or bending wire - Black-oxide finish with plastic-dipped handles - Adjustable slide stop with set screw for repeat stripping work
- Tool Type: Stripper
-
Supplier: MilesTek Corporation
Description: TRB bulkhead cable jacks attach directly to panels (front-mount). This jack will use the common signal of the panel because it is not insulated (non-isolated) from the panel. Bend relief springs are a must when mounting bulkhead cable jacks to panels for long periods of time. The
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Twinax
-
Supplier: MilesTek Corporation
Description: TRB bulkhead cable jacks attach directly to panels (front-mount). This jack will use the common signal of the panel because it is not insulated (non-isolated) from the panel. Bend relief springs are a must when mounting bulkhead cable jacks to panels for long periods of time. The
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Twinax
-
Supplier: MilesTek Corporation
Description: TRB bulkhead cable jacks attach directly to panels (front-mount). This jack will use the common signal of the panel because it is not insulated (non-isolated) from the panel. Bend relief springs are a must when mounting bulkhead cable jacks to panels for long periods of time. The
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Twinax
-
Supplier: TelephoneStuff.com
Description: Precision shear-type blades for clean cuts on solid and stranded copper wire. Strong-gripping serrated nose; for easy bending, shaping, and pulling of wire. Features: - Screw shearing: 6-32 and 8-32 - Strips and cuts 20-30 AWG solid and 22-32 AWG stranded - Easy-to-read markings on both sides
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: 0.080" (2 mm) diameter Curved cutter for solid and stranded copper wire up to 8 AWG, multi-conductor cable up to 1/2" (13 mm) diameter and coaxial cable RG-6 Quad, RG-59, and RG-62. Double-dipped grips for comfort Coil spring provides fast self-opening action Holes for looping and
-
Supplier: Mini-Circuits
Description: WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without
- Cable Length: 1 ft
- Features: Cable Assembly, Other
- Application: Industrial / Instrumentation and Control
-
Supplier: Mini-Circuits
Description: WBL-0.5FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the
- Cable Length: 0.5 ft
- Features: Cable Assembly, Other
- Application: Industrial / Instrumentation and Control
-
Supplier: ASTM International
Description: covered here are screwdrivers, wrenches, pliers, nippers, strippers, cable cutting tools, cable scissors, knives, and tweezers. These tools shall be evaluated via visual and dimensional checks, ambient temperature and extreme low temperature impact tests, dielectric
-
Supplier: Carlisle Interconnect Technologies
Description: Semi-Flex coaxial cable assemblies are hand-formable cables that allow simple high quality connections for use within RF/Microwave systems, as well as, for making external connections to other equipment. Semi-Flex® coaxial cable assemblies are a tried and proven alternative to
- Features: Cable Assembly, Other
- Gender: Male-Male
- Application: RF
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: CC 510 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the construction of service cabinets, electrical technology, installation and packaging techniques, construction of textile
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 70 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: CC 500 is a PVC control cable with numbered cores and a small bending radius which is also flexible. It is recommended for use in control devices like in the construction of service cabinets, electrical technology, installation and packaging techniques, construction of textile
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 70 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: These special robotic control and signal cables are specially designed for torsion and bending stresses in robots and connecting handling tools. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both
- Number of Conductors: 10 to 25 #
- Rated Voltage: 1.5 to 3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Especially suited for installation in dry, moist and wet environments and outdoors with flexible movement without tensile stress or forced movements. A highly flexible PVC control cable, suitable for frequent and quick lifting and bending stresses in machines and tool building,
- Number of Conductors: 2 to 25 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 22 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent
- Number of Conductors: 4 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Winchester Interconnect
Description: Continuous flex power and power-brake cables for automation applications MotionFlex Servo TPE cables for servo motors, automation systems and machine tools offer ruggedized jacketing materials and long flex life of up to 10 million cycles. These thermoplastic elastomer power or
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 4 AWG
- Cable Shielding: Braid
- Features: Bulk Cable, Other
-
Supplier: igus® inc.
Description: 1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1
- Number of Conductors: 2 to 36 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -35 to 100 C
- North American (AWG): 26 to 18 AWG
-
Supplier: igus® inc.
Description: braid 8. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4:
- Number of Conductors: 8 to 28 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -35 to 100 C
- North American (AWG): 24 to 20 AWG
-
Supplier: Richardson RFPD
Description: degradation occurs when SEMI-FLEX® is formed! The cable retains its' shape, making installations simple. The malleable outer jacket virtually eliminates solder joint failures. Specifying Tensolite's high performance anti-torque SMA remarkably extends the cable's useful life. Now you
- Cable Length: 0.3333333333333333 ft
- Gender: Male-Male
- Application: RF
-
Supplier: Mini-Circuits
Description: FL086-12SMMCR+ Hand-Flex™ coaxial cable is a semi-flexible cable ideal for interconnecting coaxial components and sub- assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides
- Operating Temperature: -45 to 85 C
- Cable Length: 1 ft
- Features: Cable Assembly, Other
-
Supplier: Carlisle Interconnect Technologies
Description: cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched
- Standards / Certifications: MIL-SPEC
- Gender: Male-Male
- Features: Other
- Application: RF
Find Suppliers by Category Top
Featured Products Top
-
. Designed for demanding industrial environments, the OCT servo cables are suitable for dynamic applications including cable tracks and highly flexible motion systems. Robust sheath materials provide excellent mechanical durability while maintaining small bending radii for compact machine designs (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
security points. The DuraShield® manhole security device has three, reinforced security points to provide you with unmatched protection. Easily installed in seconds Using the McGard Multi-Purpose Tool with your registered key, you can install or remove the (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
in order to provide greater current capacity, or with a right-angle (r/a) contact hook bend. standard contact blade (XH - short, XHL - long (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
request a 1 to 1 torque response or provide us with a bend radius requirement and we customize the design to meet those specifications. Most customers request customization because: Pre-existing tubing does not perform to their needs. New surgical or treatment (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
torque response or provide us with a bend radius requirement and we customize the design to meet those specifications. Most customers request customization because: Pre-existing tubing does not perform to their needs. New surgical or treatment techniques (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Customize Tubing Clients seek customization to improve the physical characteristics of the tubing to meet specific needs such as flexibility, torque response, kink resistance, lubricity on ID and OD, etc. For example, customers may request a 1 to 1 torque response or provide us with a bend (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies
More Information Top
-
se cable and conduit - Self Help Forums
They can be obtained by using special cable bending tools .
-
Cable Number 3 - High-Pressure Oil-Filled Self-Contained Type
Training cable with bending tool .
-
IEEE Guide for Selection and Design of Aluminum Sheaths for Power Cables
For larger cables , special bending tools are re- quired for installation.
-
Advances in Power Feedthrough Connector Technology for HP ESP Applications
Cable termination is usually performed on-site, using purpose designed installation tools ( cable stripping, bending , coning and crimping tools) and each termination will typically take about 1.5 hours to complete.
-
Hydraulic Cutter Suppliers, Hydraulic Cutter Manufacturers and Exporters
Products/Services:hydraulic tool, punching tool, bending tool , cutting tool, cable cutter, busbar machine, crimping tool .
Indicates content that may require registration and/or purchase.