Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: As specialists in the material handling field, IBT Industrial Solutions understands the importance of good systems application in achieving optimum efficiency. With our years of experience in providing material handling and storage systems and components, you can rely on IBT for the
- Type Of Reel: Cable Reel, Hose Reel
-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable
- Type Of Reel: Cable Reel
-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable
- Type Of Reel: Cable Reel
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Type Of Reel: Cable Reel
-
Supplier: Newark, An Avnet Company
Description: EXTENSION CORD CABLE*12/3,SOOW,600 VOLT,250' REEL
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR300 - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without
- Type Of Reel: Cable Reel
-
Supplier: Newark, An Avnet Company
Description: REEL IN A BOX ZIPCORD
-
Supplier: HAVE, Inc.
Description: black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D.
- Type Of Reel: Cable Reel
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The reeling DC charging cable from SAB Bröckskes has been specially developed for applications that require high mechanical strength and flexibility. Its reeling capability makes it ideal for use in automated charging systems where the cable is regularly wound and unwound. An
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: C & C Lift Truck, Inc.
Description: heavy-duty steel construction. Non-sparking ratchet locks cable at desired length. 50 amp "jaw style" grounding cable. Includes 3/32" galvanized steel cable with 3/16" orange vinyl cover. Multi-position arm guide adjusts for wall, ceiling or floor mounting. Powder coated for
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.1875 inch
- Cable Length: 100 ft
- Type Of Reel: Cable Reel
-
Supplier: Hannay Reels
Description: internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Frame style with clips allow multiple reels to be stacked. Optional heavy-duty
- Hose / Cable Length: 250 to 4,000 ft
- Flange Diameter: 18.5 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.41 to 0.67 inch
-
Supplier: SAB North America
Description: The DR 721 P is used for spring cable and motor cable reels, hoists, transport systems and farm vehicles with medium mechanical stress.
- North American (AWG): 16 AWG
- Features: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: CABLE REEL MARK 1 MOD 1 (FOR FIRE CONTROL SYSTEM MARK 101)
-
Supplier: Accuris
Description: REQUEST, DISPOSITION INSTRUCTIONS FOR SHIP MINE COUNTER-MEASURES SYSTEM EMPTY CABLE REELS
-
Supplier: SAB North America
Description: The DR 720 P Highflex is used for heavy appliances as for example motor cable reels hoists, transport systems, movable motors and farm vehicles with high mechanical stress.
- North American (AWG): 10 AWG
- Features: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
- Environment: Indoor
- Features: Slip Rings
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and
- Current Capacity: 75 to 450 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: Conductix-Wampfler
Description: The 1400 Series PowerReelTM is a high-performance cable reel suitable for many industrial applications. You won't find a more ruggedly built cable reel in its class! The 1400 Series reel is ideal for all types of industrial power requirements - drop lights and
- Current Capacity: 100 amps
- Voltage Capacity: 60 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTIC CABLE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:12Fibres; External Diameter:6.1mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:-; Drop Ship:Yes RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: HyperLink CA-240 240-Series Cable, 500 foot Reel Features Equal performance and mechanical characteristics to cables from CommScope®, Times Microwave Systems®, Belden® and Andrew® High performance flexible coaxial cable construction UV resistant polyethylene jacket
- Cable Length: 500 ft
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: 600 Series cable is a very high performance cable and offers an attractive alternative to armored cables. This series features excellent low loss characteristics and can be purchased by the reel or by the foot depending on your applications. Order online today! Features
- Cable Length: 500 ft
- Product Category: Bulk Cable
-
Supplier: Lapp Tannehill
Description: accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® HDM is a glass fiber optic cable with a highly flexible design suitable for frequent reeling and unreeling. The
- Cable Diameter: 5.5 to 6.2 mm
- Cable Weight: 0.0357165354330708 to 0.0535748031496062 lbs/ft
- Bending Radius: 82.50000000000001 to 124 mm
- Operating Temperature: -40 to 70 C
-
Supplier: Lapp Tannehill
Description: Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 500 ft reel MANUFACTURER :
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- Cable Conductor: Copper and Copper Alloys
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Lapp Tannehill
Description: Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Riser, Green PVC Jacket, 1000 ft reel MANUFACTURER :
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- Cable Conductor: Copper and Copper Alloys
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Lapp Tannehill
Description: Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other systems. Plenum, Yellow Low Smoke PVC Jacket, 500 ft reel
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- Cable Conductor: Copper and Copper Alloys
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 5.5 to 6.2 mm
- Cable Weight: 0.0357165354330708 to 0.0535748031496062 lbs/ft
- Bending Radius: 82.50000000000001 to 124 mm
- Operating Temperature: -40 to 70 C
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Type Of Reel: Cable Reel
-
Supplier: Waytek, Inc.
Description: Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 1000' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 1000 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support
- Length: 12,000 inch
- Operating Temperature: -65 to 90 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 50' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system
- Length: 600 inch
- Operating Temperature: -65 to 90 C
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: REEL-FED BARBDED TIE FOR PAT1M SYSTEM 4.0" (102MM) NYLON 6.6
-
Supplier: Heilind Electronics, Inc.
Description: REEL-FED BARBDED TIE FOR PAT1M SYSTEM 4.0" (102MM) WR NYLON 6
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 721 P is a reeling cable 0,6/1 kV used for spring cable and motor cable reels, hoists, transport systems, and farm vehicles with medium mechanical stress.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels
Conduct Research Top
-
CENO Cable Reel used in Marine
Cable reel is a round, drum - shaped object, convenient to carry a variety of wire spool.
-
Early Modernization of Control Components
and 300 motor driven cable reel systems from Conductix-Wampfler are affected.
-
MK-10 Thermal Transfer Printer Facts and Specs (.pdf)
MK10 is a modern thermal transfer printer for PARTEX PO-profiles for all needs of wire and cable marking with high production speed (up to 125 mm/sec). MK10 has a direct connection to computer by mean of USB cable and is controlled by PARTEX software WinSign. It prints on profile direct from reel
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Military reels as latest LCD maker falters The looming sell-off or shutdown of active-matrix LCD maker dpiX Inc. by Xerox Corp. is sending military-system suppliers reeling once again. The announcement comes just six months after Guardian Industries Corp. pulled the plug on Optical Imaging Systems
More Information Top
-
Truck / Systems
The XF TP series consists of a thumper, a digital memory radar, an arc reflection method coupler(filter) in a two piece truck mountable configuration with a 125' or 200' cable reel system .
-
Reflection
The XF TP series consists of a thumper, a digital memory radar, an arc reflection method coupler(filter) in a two piece truck mountable configuration with a 125' or 200' cable reel system .
-
Sustainable Technologies Category Winner, "Create the Future" 2007 Design Contest - Nasa Tech Briefs :: NASA Tech Briefs
The advantage over existing technologies is a patent-pending spring-rewind cable reel system .
-
Dyeing Machine (Reconditioned) from Kumoh Corporation, Korea
1-a-6) Cable Reel System for Gantry Crane .
-
Sell Electric Wire Rope Hoist
1-a-6) Cable Reel System for Gantry Crane .
-
Nested Fixed Depth Fluidic Sampler and At Tank Analysis System Deployment Strategy and Plan
An in-tank segmented-mast deployment systembased on the core truck drill string operations and cable reel systems .
-
Ocean Surface Wave Energy Harnessing Development at Stevens Institute of Technology (SIT)
Our cable reel system will allow us to harness the largest waves available on the planet.
Indicates content that may require registration and/or purchase.