-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 2 to 5
- Conductor Size (North American): 28 to 4 AWG
- Voltage Rating: 550 to 8,000 volts
- Current Rating: 20 to 125 amps
-
Supplier: Allied Electronics, Inc.
Description: SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG.
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block; Fixed PCB;35 Degree;3 Pole;5.08mm Pin Spacing; Screw Cage Clamp
-
-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 4
- Conductor Size (North American): 28 to 6 AWG
- Voltage Rating: 3,000 to 8,000 volts
- Current Rating: 65 to 125 amps
-
Supplier: Allied Electronics, Inc.
Description: Spring Cage Terminal Block, AWG: 26-12,Blue
-
Supplier: Allied Electronics, Inc.
Description: Spring Cage Ground Terminal Block, AWG:16-4
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 10 to 28 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 25 mm², AWG: 24 - 4, width: 12.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 4 to 16 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Double-level spring-cage terminal block, connection method: Spring-cage connection, Screw connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 4
- Conductor Size (North American): 10 to 28 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 8 to 24 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Multilevel installation terminal block; 4 mm ; Carrier terminal block without knife; N/L/PE; Push-in CAGE CLAMP ; 2,50 mm ; gray
-
Supplier: Newark, An Avnet Company
Description: Multilevel installation terminal block; 4 mm ; Carrier terminal block without knife; L/N/PE; Push-in CAGE CLAMP ; 2,50 mm ; gray
-
Supplier: Newark, An Avnet Company
Description: Transformer terminal block; 9-pole; CAGE CLAMP connection for conductors; 4,00 mm ; orange
-
Supplier: Newark, An Avnet Company
Description: Transformer terminal block; 1-pole; CAGE CLAMP connection for conductors; 4,00 mm ; gray
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks Horizontal 5.00mm CAGE CLAMP WR-TBL
- Number of Contacts: 2
- Contacts Pitch: 5 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: WAGO
Description: Double-deck terminal block; Shield/through terminal block; 1 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Voltage Rating: 350 volts
- Current Rating: 13.5 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: WAGO
Description: Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
- Current Rating: 24 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Terminal Block Type: Ground Circuit Terminal
-
Supplier: ifm efector inc.
Description: User-friendly connection of control cabinet modules Maintenance-friendly connectors Easy wiring with cage clamps From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Current Rating: 8 amps
- Operating Temperature: -40 to 120 C
-
Supplier: RS Components, Ltd.
Description: Terminal Block, 20-way, Cage Clamp
- Features: Other, Pluggable
-
Supplier: Amphenol PCD
Description: Lowest Height-off-Board The .150"/3.5mm-pitch ESB line offers the lowest height off the board—.335"/8.5mm—of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight packaging configurations. Moving Cage Clamp Blocks
- Number of Contacts: 2 to 24
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 150 volts
-
Supplier: WAGO
Description: Triple-deck terminal block; Shield/through/through terminal block; 2.5 mm²; Shielding/L/L; white conductor entry; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
-
Supplier: WAGO
Description: Double-deck terminal block; Shield/through terminal block; with end plate; 1 mm²; Shielding/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
-
Supplier: Heilind Electronics, Inc.
Description: 2 CAGE CLAMP S / 2 PIN TE
-
Supplier: Altech Corp.
Description: For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Reduce wiring mistakes, downtime and facilitate troubleshooting. Simply unplug defective board and plug in a new one. Horizontal and Vertical Headers are available in open
- Number of Contacts: 5
- Orientation: 90 Degrees (Horizontal)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Heilind Electronics, Inc.
Description: 1 CAGE CLAMP S /1 PIN TER
-
Supplier: Amphenol PCD
Description: Power terminal block series on .375" spacing. Accepts 10 AWG, rated at 32A/600V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules with interlocking dovetails, or assembled to size. Available in
- Number of Contacts: 2 to 12
- Contacts Pitch: 9.525 mm
- Conductor Size (North American): 10 to 24 AWG
- Voltage Rating: 600 volts
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 red LED 24 VAC/DC
- Features: Other
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 green LED 24 VAC/DC
- Features: Other
-
Supplier: RS Components, Ltd.
Description: ZB5 blank marker for cage clamp terminal
-
Supplier: Schmersal Inc.
Description: Cage clamps Mounting flange position 3 white LED 24 VAC/DC
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Wire Termination: Screwless - Spring Cage, Tension Clamp Color: Green Housing Material:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Termination: Screwless - Spring Cage, Tension Clamp Housing
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: 1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP
-
Supplier: Win Source Electronics
Description: Angle with Board Wire Termination: Screw - Rising Cage Clamp Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
- Current Rating: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-50A; elevator clamps; and wire protector products. Custom colors and legends are available. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Reliable Power Connectivity for Complex Wiring As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Altech Corp. - I/OB-8 8959.0 - Uncategorized - Allied Electronics
Modules are supplied completely assembled, with ready to wire screw- cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels.
-
Altech Corp. - 5741.2 - Terminal Blocks and Strips - Interface Modules - Allied Electronics
Modules are supplied completely assembled, with ready to wire screw- cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels.
-
Altech Corp. - 5703.2 - Terminal Blocks and Strips - Interface Modules - Allied Electronics
Modules are supplied completely assembled, with ready to wire screw- cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels.
-
Altech Corp. - I/OI-4G 8956.0/G - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Modules are supplied completely assembled, with ready to wire screw- cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels.
-
Filterfans give much increased airflow in IP55 environments
It features a new, patented 4-corner locking / fastening system; the cage clamp terminal block 's position is changeable through 90° step turns to accommodate differing wiring directions.
-
Amphenol Fixed Terminal Blocks | Mouser
Fixed Terminal Blocks 2P WTB Cage Clamp Horizontal .197" .
-
Altech Corp. - MI-252 (5,00) - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Fixed PCB Terminal Block , Screw Cage Clamp Type, 15 A, 300 V, 30-14 AWG .
-
Amphenol Terminal Blocks | Mouser
Fixed Terminal Blocks 2P WTB Cage Clamp Horizontal .197" .
-
A distributed sequential control system for the Apollo HVDC substation
In addition the original solder/lug terminal blocks on the Open Loop Control side were replaced with cage clamp termination blocks for ease of installation.
-
Altech Corp. - 36.416 - Terminal Blocks and Strips - Terminal Block Shrouded Headers - Allied Electronics
Terminal Block Header Mini Pluggable Printed Circuit US Pin Spacing Screw- Cage Clamp Plug and Header .
Indicates content that may require registration and/or purchase.