Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: What is a Plate Block Heat Exchanger? A Plate Block Heat Exchanger is a fully welded plate-type exchanger. It consists of corrugated metal plates welded together to form a compact block, with no gaskets, and enclosed in a
- Maximum Working Pressure: 232.06032 to 580.1508 psi
- Temperature Range: 392 to 752 F
- Connection Options: Flange
- Application / Industry: Oil Heating / Cooling
-
Description: What is Semi-weld plate heat exchanger? A semi-welded PHE is a specialized type of plate heat exchanger (PHE) that features pairs of welded plates that form sealed channels for one fluid, while the other fluid flows between these welded pairs and is
- Maximum Working Pressure: 232.06032 to 362.59425 psi
- Connection Options: Flange, Tubular / Tube Fitting
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the
- Maximum Working Pressure: 0 to 1,450.377 psi
- Temperature Range: -256 to 662 F
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The Packinox design is the largest type of plate heat exchanger currently available anywhere in the world. The heat recovery duties for which the Packinox heat exchangers are used normally involve very long temperature programs – normally at several hundred
- Maximum Working Pressure: 1,160.3016 psi
- Temperature Range: 1,022 F
- Connection Options: Flange
- Features: Other
-
Supplier: Danfoss A/S
Description: Innovative micro plate heat exchangers (MPHEs) deliver exceptional value and performance using minimal material, for exceptional price stability. Condenser optimised for R410A in small high-efficiency residential heat pumps with capacities between 2-10 kW. The heat
- Maximum Working Pressure: 580.1508 to 696.18096 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Features: Other
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between
- Liquid Flow Rate: 25,400 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Alfa Laval Inc.
Description: rolling back the pressure plate are all it takes. The special corrugated pattterns of the heat transfer plates create a high degree of turbulence over the entire surface of each plate. This helps prevent fouling and makes chemical cleaning extremely effective. The low
- Maximum Working Pressure: 7.251885 to 116.03016 psi
- Temperature Range: 356 F
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 135 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: SWEP North America
Description: B15 All-stainless has been developed to create a highly efficient CBE for environments where fluids highly corrosive to copper are used. The product is brazed using a carefully selected nickel alloy and withstands high working temperatures. Precise design optimization means the product works
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 174 psi
- Temperature Range: -321 to 662 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, Oil Heating / Cooling, Refrigeration (Evaporator / Condenser)
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Application / Industry: Aerospace, Automotive / Vehicular, Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Pneumatic, Power Generation, Steam
- Connection Options: Flange, NPT
- Features: Other
- Technology: Plate
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 6,600 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Aggreko
Description: 2000 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Alfa Laval Inc.
Description: maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications Ammonia as refrigerant - Desuper heater, high pressure condenser and oil cooler Compressor
- Liquid Flow Rate: 61.6 GPM
- Maximum Working Pressure: 0 to 1,667.93355 psi
- Temperature Range: 14 to 302 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -50 to 1,000 F
- Construction Features: ASME Certified
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
Supplier: Titus Company (The)
Description: AKG/P Series coolers are a standard line of stainless steel brazed plate water-cooled heat exchangers from the market leader in high-performance cooling systems. The AKG/P Series coolers consist of different cooler models that are capable of cooling a wide variety of different
- Maximum Working Pressure: 435 psi
- Temperature Range: 450 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Munters DH
Description: The Thermo-Z™ plate-style heat-exchanger is designed to recover heat from energy consuming processes up to 1500°F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-Z™ offers fully
- Temperature Range: 0 to 1,400 F
- Connection Options: Flange
- Features: Other
- Technology: Plate
-
Supplier: Aggreko
Description: 1000 sqft Heat Exchanger Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Solid State Cooling Systems
Description: This liquid cold plate has a high efficiency, plate-fin design, and interior can be Teflon®-coated for corrosion resistance.
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Danfoss A/S
Description: exchanger is the ideal choice for chillers, heat pumps, economizers, desuperheaters and can be used for numerous other applications. The heat exchanger is designed to combine high thermal efficiency with energy savings.Capacity: 3 - 30 kW BPHE B3-052 brazed plate
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Spirax-Sarco
Description: Description The M3 and M6 plate heat exchangers have been specifically selected for residual blowdown applications, having all wetted parts in 316 grade stainless steel. They are generally used as part of the Spirax Sarco boiler blowdown heat recovery system. Principal
- Maximum Working Pressure: 145.0377 psi
- Temperature Range: 284 F
- Connection Options: BSPT
- Features: Other
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled with Taco
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
-
Supplier: Boyd
Description: Liquid Cold plates are a critical component of a liquid cooled system. Aavid's liquid cold plate technology is the broadest range designed and manufactured in the industry. Our global capabilities enable us to develop and produce more efficient and compact cooling for extremely high
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or half circuits.
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: APV, An SPX Brand
Description: SPX's customer-designed units consist of modular installations each mounted on a skid containing plate heat exchangers, pumps, automatic regulating equipment, themometers, pressure gauges and all necessary valves. Benefits: Up to 50 MW Easy to install Simplified to service
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when used in
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Advanced thermal systems require high-performance cooling solutions that efficiently manage heat loads while meeting strict space, reliability, and production requirements. Engineers often face challenges in optimizing cold plate structures, material selection, coolant flow paths, and (read more)
Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
Fitting and Hose Clamp Selection for Cold Plates and Heat Exchangers
The selection of the proper fittings and hose clamps for cold plates and heat exchangers is critical to a reliable liquid cooling system. It can prevent unnecessary downtime and equipment damage. Based on over 40 years experience with scores of fittings and clamps in hundreds of applications, we
- Maintaining a Plate Heat Exchanger
-
Vacuum Brazing of Aluminum Cold Plates and Heat Exchangers
Vacuum brazing is a high-end joining technology because it results in parts with extremely strong joints and with no residual corrosive flux. It is a process in which two base metals, such as aluminum plates, are joined together using a filler metal that has a melting point below that of the base
-
Dominican Republic: METALDOM - Cleaning of Plate Heat Exchangers (.pdf)
The Dominican Republic is located in the Caribbean Sea. As for most islands in this area, freshwater resources are scarce. For the local industry, it means that the availability of what is considered elsewhere in the world the cheapest of cooling fluids is an issue not easily resolved. Hence the
-
Micro Sensor Assists the Precise Operation of Plate Heat Exchange Stations
The weather in different parts of the world is different. Some countries have high temperatures all year round, and some countries are located near the polar circle and are very cold. Therefore, these countries often use central heating. This method can not only saves energy, but also reduces
-
Sizing a Heat Exchanger for Cold Plate Applications
In many liquid cooling loops, the heat that is picked up by a cold plate is rejected to the ambient air via a heat exchanger. Figure 1 shows a typical liquid cooling loop, consisting of a cold plate (CP), pump, and heat exchanger (HX) connected by hoses or tubing. Since the components are part
-
Aluminum Corrosion Resistance for Cold Plates and Plate-Fin Heat Exchangers
Aluminum cold plates and plate-fin heat exchangers are commonly used for liquid cooling in military and aerospace applications because of their light weight and high performance. There are many factors to consider when designing these cold plates and heat exchangers: thermal performance, size
-
Coatings for Custom Heat Exchangers and Cold Plates
Custom heat exchangers and cold plates are often coated for corrosion protection or for cosmetic purposes. Chemical conversion coating, anodization, e-coating, and painting are four coating options that will help to minimize corrosion and/or result in a more attractive component. One of the most
More Information Top
-
Energy Cost Reduction for Medical Facilities
% Conditional statement that disengages the chiller power calculator when plate and frame heat exchanger is in operation if Tbasin(n+1)<=50.5 ChillerPower(n)=0; ChillerEnergyUsage(n)=ChillerPower(n)/120; ChillerEnergyUsagesum(n)=sum(ChillerEnergyUsage); plateandframehours=plateandframehours+1; else .
-
PLATE HEAT EXCHANGERS THEN AND NOW
Records show that the heat exchanger calculators of these early days were expert at ringing the changes with these various plate forms, sometimes mixing wide and narrow grooved, thick and thin plates within the same pass - a feature of design which has…
-
Results from modernization of the geothermal heat supply system in the Krasnodar krai
…calculator, (4) temperature sensor, (5) pump station, (6) tank, (7) level controller, (8) module controller, (9) chemical water treatment, (10) makeup pumps, (11) network pumps, (12) plate heat exchanger , (13) outdoor air temperature … pumps, (17) CGHS heat calculator , (18) con sumer’s heat…
-
Achievement of geothermal energy using ground heat exchanger in Ma’en
…calculate pressure drop and find it = 205.5196 pas Using fluid pumping power calculator @ Mass flow .... Specific heat capacity = 4181j/kg.k Thermal conductivity = 0,58 w/m k Viscosity = 0.00061675 kg /ms Density … 73 KW Then assumed overall heat transfer coefficient U= 200 W/m2 C We select heat exchanger type : fixed – tube plate ex- changer layout No…
-
California solar data manual
Hand calculator with trig functions for X"factor. .... Liquid flat plate collector, heat exchanger to storage tank, w/wo domestic hot water, forced air heat.
-
Direct application of west coast geothermal resources in a wet corn milling plant supplementary analyses and information dissemination. Final report, addendum
formed with the aid o f a programnable calculator (TI 59) program that was. .... All heat exchangers used i n the systems shown. .... on Figures V - 1 and 2 are plate type units.
-
Extraction based thermodynamic balancing for a humidification dehumidification desalination plant
Plate heat Exchangers . .... Spray Calculator .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > HEAT TRANSFER BY CONVECTION
Click here for the Forced Convection Heat Transfer Coefficients spreadsheet calculator . .... for estimating heat-transfer coefficients for flows in tubes and ducts; flows across plates , cylinders, and spheres .... Section 11 introduces several types of heat exchangers , design procedures, overall heat-transfer coefficients, and mean temperature…
Indicates content that may require registration and/or purchase.