Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Owlstone Inc.
Description: The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards.
- Operating Temperature: 86 F
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: C.I. Analytics, Inc.
Description: Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration
- Environmental Properties: Gas (Concentration)
- Calibrator Style: Portable
-
Supplier: Pem-Tech, Inc.
Description: Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas
- Operating Temperature: -4 to 113 F
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Gas (Concentration)
-
-
Supplier: Kin-Tek Laboratories Inc.
Description: input from sample to calibration gas. They can be operated manually or by remote station. Span Pac™ I Gas Standards Generators are available in single or multi-oven con- figurations, which give these units the capability of multi-component mixture and multi-point span
- Generator Type: Organic Vapor
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Environment One Corporation
Description: E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and
- Number of Channels: 1
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Environics, Inc.
Description: standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Alpha Moisture Systems
Description: Complete turnkey laboratory calibration systems or individual modules Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer Proprietary software to automate calibration, data collection, processing and archiving
- Dew Point Range: -112 to 68 F
- Operating Temperature: 14 to 122 F
- Technology: Chilled Mirror
- Features: Datalogger, Self Calibrating
-
Supplier: Process Sensing Technologies USA
Description: A multi-map binary gas analyzer designed specifically for the measurement of gas mixes present during the operation and maintenance of hydrogen cooled electricity generators. The primary measurement is hydrogen (H2) purity, with air as the background gas. The second
- Operating Temperature: 5 to 131 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Alpha Moisture Systems
Description: Alpha Moisture Systems offer a full range of dewpoint calibration services. All new dewpoint transmitters and hygrometers are supplied with a Calibration Certificate. Calibration Certificates are traceable to NPL (National Physical Laboratory) and, through NPL, the International
- Service Capability: Calibration Service
- Features: Europe Only
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Supplier: Caterpillar Oil & Gas
Description: generator set and Dynamic Gas Blending system - Dynamic Gas Blending system automatically activates when gas supply is detected Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Alliance Calibration
Description: Alliance Calibration. We ship daily to the entire United States. Are on-site calibrations critical to your operation? We have the capabilities and expertise to perform most calibrations on-site at your facility to prevent costly down time. We are accredited to ISO:17025 and our
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: Process Sensing Technologies USA
Description: H2, N2, He, CO2, or Ne Welding gas control Steel Mills: CO2 in off-gas from gas generators Petroleum Refineries: H2 purity in C1 - C6 hydrocarbons Speciality gas laboratories Heat Treating: H2 in N2 and other annealing gases Process control Power Generation Plants:
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Process Sensing Technologies USA
Description: block design for faster measurement response Gas pressure to 1 MPa (10 barg) with a high-pressure option to 21 MPa (210 barg) available Applications: Compressed air dryers Plastic moulding Ozone generators Medical gases Pneumatics Breathing air Welding gases
- Operating Temperature: -40 to 140 F
- Features: Self Calibration
-
Supplier: Analytical Technology, Inc.
Description: your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to shipment.
-
Supplier: WEDECO, a Xylem brand
Description: The HC-400plus has been designed to give accurate and stable readings over long periods of time with little or no maintenance or calibration. The sensor module uses detectors which have a very narrow band of spectral sensitivity, eliminating the need for UV band pass filters which are subject
- Response Time: 30 seconds
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: chamber without the need for a PC Measurement principle The Gas Monitor consists of an ion source, a mass spectrometer, and a measurement section. The residual gas is ionized when it collides with the thermoelectrons discharged from the high-temperature filament, and the ions that are
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: MBW Calibration AG
Description: length of time, within the operational limits of the generator. The output of the device under test may then be compared with the generator’s printed data for analysis. Chilled Mirror Hygrometers Connect the generator output to your chilled mirror hygrometer and you can: verify
- Operating Temperature: 59 to 86 F
- User Interface: Digital Front Panel
- Calibrator Style: Fixed, Portable
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Siemens Process Instrumentation
Description: ambient temperature fluctuations Optional calibration device - Filter wheel with test cells that can be swiveled into the beam path for calibration; no test gases required -Calibration: manual or automatic
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Siemens Analytical Products
Description: SIPROCESS UV600 is an extractive UV gas analyzer that can simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and an allrounder also for other UV-active gases, e.g. NO2, SO2 and H2S. Due to spectral range no
- Number of Channels: 4
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: Flow Technology, Inc.
Description: industrial flow measurements. The full range of bearings, end connections, calibrations and electronics are available for this series making it the most versatile, capable of meeting a wide range of applications. QUICK SPECS Designed for a wide range of liquid and gas applications
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewGen is a divided flow dew point generator that can generate dew points from +15°C to frost points of -80°C. The source gas is typically dry nitrogen and can be used as a stand-alone or used with an Edgetech Instruments Model DewMaster with an S3
- User Interface: Analog Front Panel, Digital Front Panel
- Display: Analog Meter or Indicator
- Environmental Properties: Humidity / Moisture / Dew Point
- Features: Other Specific Calibration, Traceable to a National or International Standard
-
Supplier: Analytical Technology, Inc.
Description: a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand.
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: MBW Calibration AG
Description: The HFG1 allows users generate variable dew or frost point gas flows for the calibration of all types of hygrometers. It works by combining a dry gas supply with adjustable amounts of water vapor provided by an internal permeation humidifier. By adjusting the mixing ratio using
- Generator Type: Humidity / Water Vapor
-
Supplier: Varta Microbattery Inc.
Description: Small, compact, safe hydrogen source for a wide range of applications. Our hydrogen generator cells are available in 150 ml or a multiple thereof. KEY FACTS Easy control of generated H2 gas volume via resistance Ultrapure hydrogen Broad temperature range Various configuration options
- Application: Camera / Electronic Cells, Medical Equipment
- Specialty Cells: Coin Cell or Button Cells
-
Supplier: Buck Research Instruments, LLC
Description: The VAPORPAK® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 11 to 97 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 11 to 97 %
- RH/aw Accuracy: 1 %
-
Supplier: Roscid Technologies
Description: Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to
- Features: Specialty / Other
-
Supplier: Kin-Tek Laboratories Inc.
Description: flow of each component compound into a small carrier gas flow through each oven. The output from each oven is selectively added to a controlled flow of dilution gas. The output from any combination of permeation ovens can be added. The composition of the calibration can be
- Generator Type: Organic Vapor
- Features: Specialty / Other
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Hydrofarm, Inc.
Description: The PPM-4 is the simplest, safest and most affordable CO2 controller available today... from any manufacturer. Perfect for controlling LP or natural gas generators with PPM accuracy. The PPM-4 is a two-piece controller that includes a wall mounted infrared sensor with a 10 ft. cord and
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: TSI Incorporated
Description: If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type generator uses a condensation-based method to create
- Valve Dispensing Technology: Spray Valve
-
Supplier: ASTM International
Description: titration with excess nitric oxide (D) Gas phase titration with excess ozone (E) Ozone generator device. 1.3 These practices describe procedures to establish the authority of transfer standards: qualification, certification, and periodic recertification. 1.4 This standard does not
-
Supplier: TSI Incorporated
Description: Applications Calibration of optical aerosol spectrometers Calibration of inertial impactors Generation of biological aerosols Generation of aerosols for animal exposure studies Calibration of droplet sizing instruments Features & Benefits Generate monodisperse droplets by a
- Valve Dispensing Technology: Spray Valve
Find Suppliers by Category Top
Featured Products Top
-
Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also (read more)
Browse Calibration Instruments Datasheets for C.I. Analytics, Inc. -
When Does a GC Machine Need Calibration Standards with PPB Concentrations? Accurate calibration in gas chromatography transforms good (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
-in and in-person gas detection system maintenance services throughout North America. Our team of highly skilled technicians provides exceptional service and technical support. We offer several service options including equipment repair, gas calibration, system start-ups, design/installation, training (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
DOD Technologies has monitoring devices available for quick shipment and fast delivery. Whether the driving factor is a turnaround or outage, special project, natural disaster, or repair replacement, a loaner unit can be requested for your short-term gas monitoring needs. The program is (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
exceptional service and technical support. We offer several service options including equipment repair, gas calibration, system start-ups, design/installation, training & preventative maintenance. Our Factory Service Center exclusively services ChemLogic and New Cosmos fixed and portable gas (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
Calibration Calibration in gas sensor testing is not merely a step but a comprehensive process that demands meticulous attention to detail. The initial step involves verifying the purity of the gases used, ensuring they are devoid of impurities that could compromise the calibration mixture. This is (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
that provides reliable operation of remotely installed gas detection sensors working under harsh environmental conditions. It permits users to complete function tests (“bump tests”) and calibrations without the need for directly accessing the sensor and greatly simplifies gas detector (read more)
Browse Calibration Instruments Datasheets for MSA Safety -
gas calibration. Accurate analytical results depend on how well gas analyzers, sensors, and monitoring instruments are verified against known calibration standards. To achieve this, analytical laboratories and industrial operators employ controlled gas sources that provide consistent, quantifiable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
the frequency that gas chromatographic workflows should be calibrated is generally aligned, with the consensus being once every three months is sufficient. However, some believe that calibration can remain stable for up to six months, while other users calibrate as a matter of course before any (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
calibration system is used to dilute high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percents to low parts per million. Our (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
A Continuous On-line Generator for Trace VOC Standards in Water (.pdf)
Analyzers for monitoring water quality in processor waste water streams require calibration with liquid standards. Traditional techniques for preparing these standards are cumbersome and often inadequate in their functions. These problems are rectified with the use of permeation tubes
More Information Top
-
HovaCAL® —a generator for multi-component humid calibration gases
With HovaCAL® 3834SP-VOC, a novel calibration gas generator is presented that fulfils those requirements.
-
A Novel Approach to CAFO Odor Assessment: Odorant Field Collection by Sorbent Tube / Thermal Reconstitution in the Laboratory
Details regarding hardware and operational parameters have been described in detail in past publications (Wright et al., 2005; Cai et al. 2006) and are not restated here. p-Cresol Trace Calibration Gas Generator : Development of a p-cresol calibration / challenge gas…
-
GC/IMS and GC/MS analysis of pre-concentrated medical and biological samples
For quantitative measurements and calibration respec- tively, the calibration gas generator HovaCAL® 3834SP VOC (IAS, Frankfurt, Germany) was applied which consists of 3 stages in general: an evaporator I for liquid analyte (3 units), a 1st dilution stage via a capillary and…
-
Mercury Continuous Emmission Monitor Calibration
When performing any of the bracketing, nesting or “nose to nose” type Hg calibration gas generator comparisons; one must have access to all the pertinent data generated by the “Reference Calibrator”, the “Candidate Calibrator” and the analyzer being used in order to…
-
Preparation of calibration gas mixtures for the measurement of breath alcohol concentration
Set-up of a three-step calibration gas generator according to the saturation method [14]. .
-
Calibration generators for reactive and toxic gases | News | The Engineer
Well known for disposable calibration gas mixtures, MicroGas has now introduced two simple to use, CE marked alternatives to cylinder gases – electrochemical calibration gas generators .
-
The question of homogeneity inside a chimney: application of ISO 13528 to stack emission proficiency tests
Pollutants are added at the dosing laboratory in the basement, which is equipped with rotary gas meters, a calibration gas gen- erator , and thermal mass flow meters for gas and liquid vapor dosing, as well as a brush powder disperser for dust…
-
Monte Carlo Simulation of Ion Trajectories of Reacting Chemical Systems: Mobility of Small Water Clusters in Ion Mobility Spectrometry
Exponential Dilution A mixing ratio of 2000 ppmV H2O in the IMS N2 drift gas was provided by a calibration gas generator HovaCAL 3834SP-VOC (IAS, Frankfurt) as described in [28].
-
Diffusion‐controlled reference material for VOC emissions testing: proof of concept
Gas-phase toluene concentrations were controlled using a calibration gas generator with a diffusion vial.
-
Development of a MEMS-scale photoacoustic chemical sensor for trace vapor detection
QCL Calibration Gas Generator .
Indicates content that may require registration and/or purchase.