-
Supplier: Reid Supply
Description: External Thread Cam Levers allow quick fastening or releasing without the use of tools and allow fine adjustments to the clamping action. The slightly arched a handle provides a comfortable grip while the external threaded stud can be easily adjusted.Internal Thread Cam
- Height: 0.87 inches
- Handle Length: 2.77 inches
- Diameter (Tapered Handles Only): 0.74 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Jergens, Inc.
Description: Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Lever Handle
- Handle Material: Metal
-
Supplier: U.S. Plastic Corporation
Description: pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" - 4" Cap-50 psi; couplings 75 psi Max.
-
-
Supplier: U.S. Plastic Corporation
Description: pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" - 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" - 4" Cap - 50 psi.
-
Supplier: U.S. Plastic Corporation
Description: These cam lever 3" caps for male adapters are made with a tough 316 stainless steel to insure durability and they are chemically resistant to protect against corrosion. The precision-made, investment casting used to make these couplings is a high quality process designed to assure
-
Supplier: U.S. Plastic Corporation
Description: pull down cam arm to lock assembly. Made of glass filled polypropylene with EPDM gaskets and 304 stainless steel handles. Not UV resistance. 0 to 150 F. Recommended Pressure: 1/2" 2" 100 psi @ 0F; 125 psi @ 70F; 70 psi @ 150F 3" 4" Cap-50 psi; couplings 75 psi Max.
- Fitting Type: Adapter
-
Supplier: EMKA Incorporated
Description: Hook lever lock with 90° locking stroke, turn and pull movement to the cam
- Operation: Lever
- Latch Types: Slam Latch
- Materials: Stainless Steel, Zinc
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: Atos North America
Description: Hand and mechanical operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available version: mechanical actuator without lever hand-lever cam
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: RS Components, Ltd.
Description: Cam lever
-
Supplier: Carr Lane Manufacturing Co.
Description: Pivoting-nose edge clamp operated by a cam handle for fast action. Nose pivots to exert clamping force forward and downward at the same time. Smooth spiral cam locks positively anywhere within its 180° throw.
- Clamping Width: 1.25 to 1.75 inch
- Clamping Force: 750 to 1,500 lbs
- Features: Adjusting Screw, Locking Feature
- Clamp type: Cam Clamp, Side / Edge Clamp
-
Supplier: Radwell International
Description: CAM FOLLOWER, OD 35MM, LEVER OD 16MM, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 1/4" HOLE DIAM, 3-1/2" HOLE CTR TO LEVER END, 5/8" OVERALL WIDTH, HEAT TREATED STEEL DOUBLE CAM, CLAMP CAM LEVER 1/16" TRAVEL, 11/16" HOLE CTR TO CAM END RADIUS, 5/16" SPACE BETWEEN CAMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . Adjustable Cam Latch. Adjust Lever To Increase or Decrease Tension. Grip Range from .12" to .62".
- Latch Types: Cam Latch
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Very compact & easy operation! Spiral cam provides quick & secure clamping. The simple design keeps cost low and the small size allows more workpieces per load. Minimum body size is only 12 mm + R25 mm small clamp lever. Minimum jaw height is only 6 mm. Available in 2 types, with an
- Capacity / Opening: 0.08661422 to 0.11417329 inch
- Clamping Width: 0.4724412 to 0.6299216 inch
- Clamping Force: 67.44 to 157.36 lbs
- Clamp type: Cam Clamp
-
Supplier: Imao-Fixtureworks
Description: The cam handle allows fast clamping in single operation. Spring-loaded light-duty style allows distributing constant clamping force. Standard style allows adjusting clamping force depending on operating loads. Precision-ground jaw is perfect for clamping the workpiece on its finish surface.
- Capacity / Opening: 0.5118113 to 0.6692917 inch
- Clamping Width: 1.7716545 to 2.362206 inch
- Clamping Force: 134.88 to 269.76 lbs
- Clamp type: Cam Clamp, Side / Edge Clamp
-
Supplier: Reid Supply
Description: Adjustable Compression Latches are IP65 rated and are made from either Chrome or Black Powder Coated Die-Cast Zinc. They offer a 6mm compression and there are 3 cam styles available; either flat, offset or deep. The cam can be used forward or reversed and the latch provides good
- Latch Types: Cam Latch, Compression Latch
- Operation: Lever
- Features: Other
- Materials: Zinc
-
Supplier: Monroe Engineering
Description: Cam operated. Left hand push. Rear mounted.
- Clamping Force: 1,101 lbs
- Features: Cam Action, Horizontal, Other, Vertical
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Jergens, Inc.
Description: Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot for lateral adjustment Spring-loaded stud member under sturdy
- Clamp type: Cam Clamp
- Application: Light Duty
- Clamping Mechanism: Screw
-
Supplier: Imao-Fixtureworks
Description: Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum jaw height is only 6mm (0.24""). Clamping force: 4000 / 6000N Allowable Handle Operating Load:
- Capacity / Opening: 0.0393701 to 0.0787402 inch
- Clamping Width: 1.4960638 to 2.362206 inch
- Clamping Force: 899.2 to 1,348.8 lbs
- Clamp type: Cam Clamp, Side / Edge Clamp
-
Supplier: Mecmesin Corporation
Description: The Popper Cam Base is used in conjunction with a '3-jaw Popper Pull-off Fixture' to test the strength of poppers and press studs, particularly on children's clothing. The Popper Cam Base is secured to the base of the test stand and the popper is fed through the retaining hole and
- Force / Load Capacity: 112.4 lbs
- Operation: Mechanical
- Features: Other
- Application: Tensile
-
Supplier: Carr Lane Manufacturing Co.
Description: Wide-opening clamp that locks by cam action rather than toggle action. Smooth spiral cam locks securely anywhere within a 3/16" clamping range. Rugged cast steel components. Solid arm can be tapped to accept a spindle, or otherwise modified.
- Clamping Force: 1,000 lbs
- Features: Adjustable, Bolted / Flange Mount, Cam Action, Fixed, Horizontal, Vertical
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Jergens, Inc.
Description: stud member under sturdy double-cam lever Plastic & Brass Strap Pads are available (see Related Products below) Note(s): "G" Dimension represents an optimum dimension. Part No.'s 12511, 12512, 12513, & 12514 do not include a finger handle (see Related Products below).
- Clamp type: Cam Clamp
- Clamp Straps: Clamp Strap Assembly
- Strap Type: Finger Tip / Nose Clamp
- Application: Light Duty
-
Supplier: Monroe Engineering
Description: No Description Provided
- Clamping Force: 81 lbs
- Features: Cam Action, Horizontal, Other, Threaded, Vertical
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Gilson Company, Inc.
Description: Popular vertical design for capping concrete test cylinders assures smooth, right-angle end surfaces. Cylinder is placed into mold against upright guide after filling recess with molten capping compound. Timesaving HM-166 Lever-Matic model has built-in release lever to free capped
- Machine Type: Capping Machines
-
Supplier: L-com, Inc.
Description: This heavy-duty crimping tools is economically priced and easy to use. Leverage action produces an enormous force to properly crimp a perfect hex every time. An adjustable cam is added to keep the tool in full conformance with the required tolerance. Features Adjustable cam design
- Application / Connector Type: Coaxial
- Tool Type: Crimper
-
Supplier: SAE International
Description: This paper presents a practical and straightforward method of identifying geometry parameters of a cam-like lever-based electromechanical dual-clutch actuator, with application to actuator dynamics model parameterization. The lever-based actuator resembles a cam mechanism
-
Supplier: J. W. Winco, Inc.
Description: linked to the eccentrical cam via a serrated ratchet which allows the positioning of the lever in a preferred position. The eccentrical cam can also be used with T-slot nuts on machine beds. Eccentrical cams can also be used as stepless adjustable end stops. If the washer
- Handle Type: Lever Handle
- Features: Other Handle Type
-
Supplier: Radwell International
Description: SELECTOR SWITCH, SHORT LEVER,RED, 2POSITION,MAINTAINED, CAM A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: PART F CAM LEVER ADAPTOR,1IN BSPT M
- Material: Polypropylene (PP)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T 4 Position, Knob/Wing Lever, , White, Knob Lever Maint., Cam and Contact Blocks, 4 Position
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T 3 Position, Knob/Wing Lever, , White, Knob Lever Maint., Cam and Contact Blocks, 3 Position
- Actuator Type: Knob Shaft
-
Supplier: J. W. Winco, Inc.
Description: GN 418.1 cam point levers have the same manner of operating as GN 418 cam point screws.
- Features: Other Handle Type
-
Supplier: IMI Bimba
Description: Toggle, Push-button, lever, foot, hand, and cam types available.
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2 to 4
- Media: Air, Compressed Air
- Features: Cartridge / Manifold, Threaded, Tube Fitting
-
Supplier: Radwell International
Description: CAM SWITCH, ROTARY, LEVER, M221 SERIES. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
handles and knobs that prevent overtightening are also available, as well as quick-change cam levers. Our line of durable clamping handles and levers are offered in several materials including steel, zinc, stainless steel and plastic. Male and female thread options as well as several color choices are (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
gripper inserts, supports, and locators, to standard machine elements, including pins, material handling rollers and bumpers, fasteners, adjustable handles, cam levers, and more. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
XC Standard range and uses a rotary head with a spring-return thermoplastic roller lever. When a moving cam, door, carriage, or machine component contacts the roller lever, the operating head rotates and actuates the internal snap-action contacts. Removing (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Engineers' Illustrated Thesaurus
P-Gear-disengaging cam lever .
-
Dubbel
The piston movement is converted to rotation of the clamping ring 17 through which the eccentrically mounted curve lever 18 clamping bolts 19 lifts and the double cone clamping ring 20 takes effect: The axial clamping movement prevents Wegwandern of the boom …
-
Pictorial Handbook of Technical Devices
I-Cam plate and levers with rocking motion; can impart any intermittent or variable motion to a follower. m- Cam lever motion from a reciprocating rod to give irregular motion to another rod. n-Crank pin and slotted lever give quick return …
-
Modern Engine Technology from A to Z
Fig. C52 Flaking white layer, nitration-hardened steel cams, steel cam levers .
-
Shopping In Cutting - Big Bruin
• Kipp Cam Lever (external Thread) Steel/Plastic.
-
An electronic constant-stress device: its application in creep tests
Its performance compares favourably with the best cam lever machines currently available, with the advantage that the absolute value of the stress on a specimen may be calculated throughout the course of a creep test.
-
A new variable stiffness actuator (CompAct-VSA): Design and modelling
Here, the cam lever arm (C) is connected with and transmits the torque to the output link through a rotational joint (A).
-
Dubbel
The piston movement is converted to rotation of the clamping ring 17 through which the eccentrically mounted curve lever 18 clamping bolts 19 lifts and the double cone clamping ring 20 takes effect: The axial clamping movement prevents Wegwandern of the boom …
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
below end of CAM Lever arm initial position .
-
ZCP2006ISTFA202
For many individuals, the force required to operate a cam lever removal tool design is too excessive.
Indicates content that may require registration and/or purchase.