Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Application: The serial communication device is connected to CAN-bus; PLC connection CAN-bus; Modbus RTU and CAN communication; CAN-bus and serial bus gateway; Monitor industrial site network data; Beginners learn
- Operating Temperature: -40 to 85 C
- Operating Humidity: 15 to 95 %
- Network / Bus: CANbus
- Features: Other, Serial Adapter
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Application: The serial communication device is connected to CAN-bus; PLC connection CAN-bus; Modbus RTU and CAN communication; CAN-bus and serial bus gateway; Monitor industrial site network data; Beginners learn
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated
- Operating Temperature: -40 to 85 C
- Operating Humidity: 15 to 95 %
- Network / Bus: CANbus
- Features: Other, Serial Adapter, Serial Data Converter
-
-
Supplier: L-com, Inc.
Description: CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device
- Features: Other
- Network: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: The 2108 is a single port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean, professional installation. The board is USB bus powered, capable of data rates
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: design. b.CAN Integrated 1 CAN-Bus interface with terminal; CAN-Bus signals include: CAN_H, CAN_L, CAN_GND; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN-Bus baud rates range from 5Kbps
- Operating Temperature: -40 to 85 C
- Operating Humidity: 15 to 95 %
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The 2208 is a two-port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean, professional installation. The board is USB bus powered with each port capable of data
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber conversion. The Model
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Data Rate: 460.8 kbps
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Electro Standards Laboratories
Description: The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: ST Multimode
-
Supplier: OMEGA Engineering, Inc.
Description: user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Electro Standards Laboratories
Description: The Model 4165 is a high speed ruggedized ST Fiber to USB converter from Electro Standards Laboratories. With its integrated rate buffering, the Model 4165 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S0 CYPM1011-24LQXIT is the tape and reel packing type option belonging to the PMG1-S0 family. It includes two configurable serial communication blocks (SCB0 and SCB1) that can be configured as I2C, SPI, or UART. The SCBs are configured using a simple GUI
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S0 CYPM1011-24LQXI is the tray packing type option belonging to the PMG1-S0 family. It includes two configurable serial communication blocks (SCB0 and SCB1) that can be configured as I2C, SPI, or UART. The SCBs are configured using a simple GUI configuration tool
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: (SAR ADC). All GPIOs on the chip have access to the ADC through the chip-wide analog mux bus. EZ-PD™ PMG1-S1 has 17 general-purpose IOs that can be used for system functions. It also has 2 TCPWM blocks which can be configured as timers, counters, or PWMs. EZ-PD™ PMG1-S1
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: ADC). All GPIOs on the chip have access to the ADC through the chip-wide analog mux bus. EZ-PD™ PMG1-S1 has 17 general-purpose IOs that can be used for system functions. It also has 2 TCPWM blocks which can be configured as timers, counters, or PWMs. EZ-PD™ PMG1-S1 has
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Electro Standards Laboratories
Description: The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Board, Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: transmitter drivers to be enabled and disabled as needed to allow the ports to share the common communication lines. These cards have two methods to control the drivers: automatic (AUTO) and Request to Send (RTS) control. Under automatic control, the port is
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: ACCES I/O Products, Inc.
Description: can be used to control the Transmitter and Receiver. The CTS line can be used to check for proper installation of the communication cable. To check for proper cable connection, introduce +5VDC to the CTS line on the cable side of the connector. Then read the
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: be used to control the Transmitter and Receiver. The CTS line can be used to check for proper installation of the communication cable. To check for proper cable connection, introduce +5VDC to the CTS line on the cable side of the connector. Then read the CTS bit by
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Supplier: Cable Depot Inc.
Description: USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must
- Device Type: Serial Data Converter
-
Supplier: Richardson RFPD
Description: to provide 12-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range. The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and
- Resolution: 12 bits
- Sample Rate: 105,000 kSamples/Sec
- Input Voltage Range (Vpp): 1.7 to 1.9 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD5305/AD5315/AD5325 are quad 8-, 10-and 12-bit buffered voltage output DACs in a 10-lead microSOIC package that operate from a single 2.5 V to 5.5 V supply consuming 500 µA at 3 V. Their on-chip output amplifiers allow rail-to-rail output swing with a slew rate of 0.7 V/µs. A
- Resolution: 10 bits
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Digital Signal Processors (DSP) - 5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM103Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Renesas Electronics Corporation
Description: The ZL2106 is a digital power conversion and management IC that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. The ZL2106 can provide an output voltage from 0.54V
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.011 amps
-
Supplier: ADLINK Technology Inc.
Description: extremely large on-board memory enables long recording times even at the highest sampling rates.
Unlike parallel PCI buses, PCI Express slots utilize serial point-to-point connection. Each connection pair (lane) can achieve burst connection speeds of 250MB/s. The PCIe-9814,
- Sampling Frequency: 80,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The ZL2101
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.011 amps
-
Supplier: Omnitron Systems Technology, Inc.
Description: channels. Models are available to support two specific wavelengths from 1270nm to 1450nm, or two specific wavelengths from 1470nm to 1610nm. The 1 and 2-channel models can be used to transport channels in one direction or in both directions of the CWDM common fiber
- CWDM Wavelength Range: 1,270 to 1,450 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an RS485 interface is needed, since it does not require special software. It can be
Find Suppliers by Category Top
Featured Products Top
-
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
USB Connectivity in a Complex World
Although universal serial bus (USB) connectivity has become a key requirement for most embedded applications, in most cases, it is just one of many design requirements for a typical application. For example, a blood pressure monitor that requires USB connectivity to enable the end user to download
-
USB FM Radio
This USB FM Radio design is intended as a reference for incorporating FM radio functionality into a USB product. The design consists of two major components, the Si4701 FM radio receiver and the C8051F321 microcontroller with a built-in universal serial bus (USB) peripheral. Due to the high level
More Information Top
-
CR4 - Thread: Visual Basics to PLC
… issue is not within type of the processor . but with serial port. if S7 300 PLS has an RS232 interface you should convert it to USB(universal serial bus) by using FTD device USB to serial bus converter i think the best …
-
http://eprints.hud.ac.uk/18553/1/icacreal.pdf
The designed WSN node is attached to the test rig and a sink node is placed approximately 3 meters away, the sink node is connected to a personal computer (PC) through a universal serial bus (USB) to serial converter .
-
Technical program / abstract
2:00 FPGA Implementation of RS232 to Universal Serial Bus Converter Valapadasu Vijaya (Vaagdevi college of engg, India); Rama Valupadasu (National Institute of Technology, India); B Rama Rao Chunduri (National Institute Of Technology, Warangal, India); Chennaboina Kranthi Rekha (Linton Universiti College, India …
-
Intensive Care Window: Real-Time Monitoring and Analysis in the Intensive Care Environment
Physical connections with recommended standard 232 (RS- 232) interfaces were established using RS-232 to universal se- rial bus converters .
-
Know your power
By using serial to proprietary bus convert- ers , metered values were easily conveyed to the software.
-
An embedded JTAG, system test architecture
The parallel- to - serial converter bus interface that serves as a 1149.1 test bus master could be used to enhance either an embedded system diagnosticprocessor or it could be used to enhance a portable computer to con- vert it into a …
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
Recently, direct DC converters to universal serial bus (USB) have come into existence for charging phones, radios, and digital music players (e.g. mp3).
-
A VHDL application for kinematic equation solutions of multi-degree-of-freedom systems
A universal serial bus (USB) to serial port converter was used for connection with the computer.
-
A high speed serial bus controller ASIC
For preparing an answer frame to be sent to the bus a parallel to serial converter is needed.
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.37.2933&rep=rep1&type=pdf
The microcontroller oversees the timing of the analog-to-digital converter and the sensors, and converts the data from the analog-to-digital converter 's bus to the serial line.
Indicates content that may require registration and/or purchase.