-
Supplier: Accuris
Description: Instrument transformers . Part 5: Capacitor voltage transformers
-
Supplier: Accuris
Description: Capacitor Voltage Transformers
-
Supplier: Accuris
Description: Instrument transformers, Part 5: Capacitor voltage transformers
-
-
Supplier: Accuris
Description: Instrument Transformers - Part 5: Capacitor Voltage Transformers
-
Description: This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are intended to supply a low voltage for measurement, control and
-
Description: replaces IEC 60044-5 regarding capacitor voltage transformers as well as IEC-PAS 60044-5 for capacitor voltage transformers. This publication is to be read in conjunction with IEC 61869-1:2007. The contents of the corrigendum of August 2015 have been
-
Supplier: CSA Group
Description: replaces IEC 60044-5 regarding capacitor voltage transformers as well as IEC-PAS 60044-5 for capacitor voltage transformers. This publication is to be read in conjunction with IEC 61869-1:2007. The contents of the corrigendum of August 2015 have been
-
Description: Applies to new voltage transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The general requirements apply to all voltage transformers, but, for certain types, e.g. capacitor
-
Supplier: UL Standards & Engagement
Description: transformers; d) Cord-connected transformers; and e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors. 1.7 These requirements do not cover Class 2 and Class 3 transformers (which
-
Supplier: CSA Group
Description: in CAN/CSA-C61869-1; the remaining Standards in the series state requirements for specific types of instrument transformers. Scope This part of IEC 61869 applies to new single-phase capacitor voltage transformers connected between line and ground for system
-
Description: This standard applies to capacitors for coupling power-line carriers and for reducing rate of rise of breaker transient recovery voltage, and to coupling capacitor voltage transformers (CCVr) for connection to a high voltage power circuit, between line and
-
Supplier: UL Standards & Engagement
Description: transformers (which are evaluated in accordance with Part 2); f) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors; and g) Permanently-connected transformers. 1.2 These
-
Description: DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for applications where extremely high
- Operating Temperature: 125 C
- Primary Voltage (Ratio) Range: 9 to 36 volts
- Secondary Voltage (Ratio) Range: 24 volts
- Insulation Voltage: 1,650 volts
-
Supplier: CSA Group
Description: Air-cooled transformers and reactors for general use; b) Autotransformers; c) Ferroresonant transformers; d) Cord-connected transformers; and e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound. Closed style with minimum 8" long leads. All models use bifilar wound windings for exceptional coupling and bandwidth. Minimum frequency response
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: METAL HALIDE BALLAST KIT, 480 VOLTAGE, 175 WATT, 60 HZ, 90% POWER FACTOR, PROBE START METHOD, INDOOR/DRY LOCATION, INCLUDES DRY CAPACITOR & BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, ANSI/NFPA 70, defines low voltage as any voltage up to 600 V, nominal. Therefore, low voltage transformers intended for
-
Supplier: Win Source Electronics
Description: Manufacturer: Wurth Electronics Midcom Win Source Part Number: 1133606-750312504 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Capacitor Charger Voltage - Isolation: 500VDC Categories: Transformers Temperature Range - Operating: -40°C ~ 125°C
- Operating Temperature: -40 to 125 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: UL Standards & Engagement
Description: the Standard for Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, and the Standard for Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers, UL 5085-3. c) Toy transformers, which are evaluated in accordance with the Standard
-
Supplier: Newark, An Avnet Company
Description: PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.75ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series; Capacitance:7pF; Supply Voltage:500V; Transformer Mounting:PC Board RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PULSE TRANSFORMERS; Turns Ratio:2CT:1CT; Inductance:4.35mH; DC Resistance:1ohm; ET Constant:23Vµs; Isolation Voltage:500V; Product Range:766 Series; Capacitance:35µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PULSE TRANSFORMER; Turns Ratio:2:1:1; Inductance:16.3mH; DC Resistance:3.5ohm; ET Constant:482Vµs; Isolation Voltage:2.5kV; Product Range:-; Capacitance:40pF; Transformer Mounting:PC Board; Winding Configuration:2:1:1 RoHS Compliant: Yes
-
Supplier: Cornell Dubilier
Description: Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,100 volts
- Operating Temperature: 85 C
-
Supplier: Allied Electronics, Inc.
Description: are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These
-
Supplier: AENOR
Description: Instrument transformers -- Part 5: Capacitor voltage transformers
-
Supplier: AENOR
Description: Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
-
Supplier: Aerovox Corp.
Description: Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output
- Capacitance Range: 0.8200000000000001 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,300 volts
- Operating Temperature: 0 to 85 C
-
Description: 60384-14:2013/A1:2016 IEC 60384-14:2013 IEC 60384-14:2013/AMD1:2016 Rated Voltage: X1: AC 500V, Y1: AC 250/300/400/500V Certificate Number: 40051052 Approval Mark: CQC Approval Standards: GB/T6346.14-2015 Rated Voltage: X1: AC 500V, Y1: AC 250/300/400/500V
- Capacitance Range: 0.0001 to 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 250 to 500 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: The NXF6501-Q100is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25 V to 5.5 V DC power supply, while achieving ultra-low noise and EMI
- Operating Temperature: 125 C
- IC Package Type: Other
-
Description: Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehensive remote
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.4 amps
- DC Output Power: 6,000 watts
-
Supplier: NACE International
Description: transformers •Current transformers •Coupling capacitor potential devices (CCPDs) 1.5 This standard does not include the painting of structural steel, fencing, buildings, or other miscellaneous items within the substations. Historical Document 1997
Find Suppliers by Category Top
Featured Products Top
-
enables direct connection to the incoming AC distribution panel, saving the cost and space of an isolation transformer. Target applications include robot and other machine controllers needing a greater degree of protection from incoming input voltage line transients. The ZWS240RC-24 accepts (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
-101). Light Electrical Applications The light electric sector includes essential parts for everyday consumer electrical goods. The applications cover the full range from low to high voltages, such as smaller transformers, lighting, home applications, automotive uses, smaller (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
selection allows equipment to be designed and manufactured to operate on approximately 115 or 230VAC. A voltage selector changes voltage by changing connections on the transformer. By changing the selection, this allows the user to define the correct input voltage. Voltage selection changes are made by (read more)
Browse Power Entry Modules Datasheets for Interpower -
(7.09 inches), 192 mm (7.56 inches), 220 mm (8.7 inch), 225 mm (8.9 inch), 250 mm (9.8 inch), 280 mm (11 inch), and 315 mm (12.4 inch) offering maximum airflow of more than 1,260 CFM. Available accessories include inlet cones, inlet guards, and UL listed capacitors. ECOFIT also offers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
PH600A280 does not require an isolation transformer on the distribution panel, reducing cost, size and weight. The PH600A280-24 accepts a wide range 200 to 425Vdc input delivering 24V at 12.5A. The output voltage can be set between 14.4 and 28.8V using the trim terminal (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
Generating high voltage by means of flyback topology is a common approach. Using the generated voltage to charge a capacitor for a high energy pulse are used in defibrillators, photoflashs, strobes and ignition circuits to name a few. The procedure outlined in this article is useful in the initial
-
Interfacing to AC Power Lines
. The method requires only one external component, a resistor, and is more reliable than previously published methods using capacitors or bulky, expensive transformers.
-
AC-DC Conversion
source without a 50/60 Hz transformer. The avoidance of this costly and bulky transformer is important in most modern applications. In non-power, factor-corrected applications, the DC output voltage of the rectifier circuit should be as ripple-free as possible. Therefore, a large capacitor
-
Wireless Temperature Measurement in Power System
time, it`s easy to monitor. So this solution for power system has been widely used in following areas: 1).The conductive contact of the high voltage power transmission and power bus contact`s spot temperature detection; 2). The temperature monitoring of High voltage switchgear, transformer, capacitor
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential