-
Supplier: Gefran
Description: All models are rugged, totally self-contained, and allow the user to benefit from the improved efficiency and quality that goes with pressure monitoring. The Gefran melt pressure gauge provides reliable, maintenance- free, localized pressure indication. The small
- Type: Gauge
- Sensor Technology: Strain Gauge
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator, Analog Current, Sensor, Switch / Alarm
- Type: Gauge
-
Supplier: Gefran
Description: The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the
- Working Pressure Range: 10,000 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator, Analog Current, Sensor, Switch / Alarm
- Type: Gauge
-
-
Supplier: NOSHOK, Inc.
Description: Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes Accommodates
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 600 psi
- Process Connection Size: 1-1/2", 2", 3", Female
- Instrument Connection: 1/2" NPT, 1/4" NPT, Integral Bleed Connection
-
Supplier: KOBOLD Instruments, Inc.
Description: delicate elements of your system can be protected from harsh media properties or process characteristics. Available with a variety of process connections, the DRM may be coupled directly to any KOBOLD pressure gauge, or remotely connected via a filled capillary tube. A
- Maximum Working (Static) Pressure: 580 psi
- Seal Design: Clamped Diaphragm
- Process Connection Type: Flanged, Sanitary, Threaded
- Fill Fluid: Other, Silicone, Vegetable Oil
-
Supplier: NOSHOK, Inc.
Description: Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: NOSHOK, Inc.
Description: All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications:
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,500 psi
- Diaphragm Size (Diameter): 1.9 inch
- Diaphragm Displacement: 0.034999999999999996 cubic inches
-
Supplier: Marposs Corp
Description: means of a reducer positioned at the rear: the outlet air adjustment pressure is displayed by the pointer pressure gauge positioned at the front of the device. BENEFITS Quick and ready new gluing Clean applications: the sponges are dipped and washed in the solvent at every wheel
- Dispensing Equipment Type: Dispense Only
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 50 to 500 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for local pressure readings is included. Three set
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style 24" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 20" (508mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 130 Lb (58.97 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: system pressure and warning of atypical pressure levels. The flexible relay options of the 902B can provide warning to external safety logic in cases of abnormal pressure and loss of power. The 902B provides economical, absolute pressure measurement that is independent of
- Display: Digital
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: HydraCheck Inc.
Description: Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high
- Working Pressure Range: 6,000 psi
- Features: Analog Meter
- Media: Gas, Liquid
- Type: Gauge, Liquid Filled, Vacuum
-
Supplier: Newport MKS
Description: The 475001-A0-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. A RS232
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, GENERAL
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 140 F
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore hoses,
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: BARTEC
Description: The pressure switch module is a component of pressurized controls for zone 1/21. For zone 1/21 applications, variants with different orifice sizes are available and can thus be optimally selected for the protected Ex p volume. The function of the pressure monitor module is on the one
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensated output with low noise. The AH3 has a unique single point pressure threshold detection. The horizontal port structure helps customers to package smaller electronics or to mount parts to a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Comparative Analysis of Permanent Downhole Gauges and their Applications
Capillary tube pressure gauges are rugged and well suited for extreme conditions of temperature and pressure but cannot measure a wide range of parameters.
-
Pressure-interference testing of the Sumikawa geothermal field
During the 1988 discharge test, well KY-1 was equipped with a downhole capillary tube pressure gauge .
-
Field Applications of a Semianalytical Model of Multilateral Wells in Multilayer Reservoirs
To evaluate well performance and to obtain reservoir properties, after 38 days of production, a 5-day buildup test was conducted at B-39 using surface shut-in and a downhole capillary tubing pres- sure gauge .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
… 3 Micro Motion DH25 high pressure coriolis mass flowmeter specifications A.4 Hydramotion XL/7-100 T1O HP2 viscometer specifications A.5 Capillary tube design A.5 Stellar Technology differential pressure gauge specifications A.6 Capillary tube , pressure gauge coupling design and capillary …
-
Geothermal Program Review XIV: proceedings. Keeping Geothermal Energy Competitive in Foreign and Domestic Markets
Fourobservationboreholes (O-5T, S-3, KY-I and SD-1) were equipped with capillary - tube pressure gauges -No pressure signal attributable to the discharge (or injection) of well S-4 (slim hole S-2) was seen in boreholes O-5T, S-3 …
-
http://theses.ucalgary.ca/bitstream/11023/566/2/ucalgary_2013_motahhari_hamed%20reza.pdf
The range of the viscosity measurements possible with each combination of capillary tube and pressure gauge is reported in Table 3.3.
-
CR4 - Thread: Calibration of Controller
These are: two pens chart controller+recorder, 20 psi supply from an air regulator, a dial type pressure gauge , capillary tubes , another air pressure controlling valve or regulator, an U tube water manometer and other instruments as per requirement.
-
SCDAP/RELAP5 independent peer review
This option was introduced to model ballooning in the CORA facility, where most of the gas inventory resides in pressure gauges and capillary tubes outside the heated section and where the use of a conventional option gives gross errors in the internal …
-
The Measurement and Control of Temperatures in Industry
In the vapour pressure thermometers a volatile liquid partly fills the metal bulb connected oy a length of capillary tube to a pressure gauge , usually of the Bourdon tube type, with the scale graduated in degrees of tempera- ture.
-
Laminar and turbulent flow of unstable liquid‐liquid emulsions
The system consists of a capillary tube and a pressure gauge installed in a straight portion of the circulation system.
Indicates content that may require registration and/or purchase.