Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Makita USA, Inc.
Description: Carbide-tipped Saw Blades // Carbide-Tipped Saw Blades
-
Supplier: Makita USA, Inc.
Description: Features Hand-hammered by skilled Saw Technicians for guaranteed flatness. Precision ground teeth permit a clean cutting surface and a long blade life. Premium quality steel blades for longer life. Hardened steel body prevents blade warping.
-
Supplier: Makita USA, Inc.
Description: Carbide-Tipped Saw Blades // Professional Benchtop Saw Blades
-
-
Supplier: Makita USA, Inc.
Description: Carbide-Tipped Saw Blades // Fiber Cement Miter Saw Blades
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: Steel Cutting Carbide Tipped Saw Blade
-
Supplier: Ryobi Technologies, Inc.
Description: Replacement blade for flooring saw
-
Supplier: U.S. Plastic Corporation
Description: The No-Melt carbide-tipped saw blade is designed for cutting single or multiple stacked sheets of plastic where melting or chipping can be a problem. The No-Melt is suited for cutting acrylics, delrins, ABS (Cycolac), styrenes, PVC and both high and low melt nylons. Side
-
Supplier: RS Components, Ltd.
Description: TShank Carbide Tip Jigsaw Blade
-
Supplier: Accuris
Description: BLADE, CIRCULAR SAW, WOODWORKING (TUNGSTEN CARBIDE TIPPED, GENERAL PURPOSE)
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow
-
Supplier: Milwaukee Electric Tool Corporation
Description: STRAIGHT BACK TYPE CARBIDE TIPPED MATERIAL 2-3/4 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE CERAMIC CUT MATERIAL
-
Supplier: L.H. Dottie Company
Description: STRAIGHT BACK TYPE CARBIDE TIPPED MATERIAL POWDER COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH FERROUS METAL CUT MATERIAL HEAT TREATED PROCESS 0.04 INCH BLADE THICKNESS INCLUDES TUFF-GRIT EDGE
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow
-
Supplier: Milwaukee Electric Tool Corporation
Description: GENERAL PURPOSE, RIPPING TYPE CARBIDE TIPPED STEEL MATERIAL 0.073 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 42 TEETH 5/8 INCH BORE SIZE HOOK ANGLE 0 DEGREE TOOTH GRIND MATB USED ON DRY CUT SAW SPEED RATING (RPM) 5000
-
Supplier: Snap-on Industrial Brands
Description: TRIPLE CHIP TYPE CARBIDE TIPPED MATERIAL 1 INCH BLADE WIDTH NON FERROUS METAL, ABRASIVE CUT MATERIAL 0.035 INCH BLADE THICKNESS CARBIDE TRIPLE SET[R] BRAND RAKE ANGLE 7 DEG 3869 MODEL
-
Supplier: Hyperion Materials & Technologies
Description: Standard saw tips designed for use in the manufacturing of cemented carbide-tipped band saw blades. Our saw tips cover the most popular used dimensions, supplied in ball or cylinder form.
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND
- Cutting Diameter: 4 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Klein Tools, Inc.
Description: FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL YES SUPPLIED WITH PILOT DRILL
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Greenlee Textron, Inc.
Description: RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL
- Cutting Diameter: 2.5 to 7 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: Snap-on Industrial Brands
Description: CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 6 INCH DIAMETER 6 DIAMETER - DECIMAL 6 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 6 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Milwaukee Electric Tool Corporation
Description: HSS/BI-METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 3/16 INCH CUTTING DEPTH
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG LENGTH
- Blade Size: 7.25 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Use Type: Hand Held
-
Supplier: Inductotherm Group
Description: alloys with carbide tipped blades. Also Thermatool can custom build systems to cut investment castings with high automation such as multi-station systems or with robotics. Feature Standard: 60 HP motor Kevlar Belt spindle drive Two axis saw head movement Optional: 3 –
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
- Cutting Type: Semi-Automatic
-
Supplier: Kalamazoo Industries, Inc.
Description: Kalamazoo Industries Inc. non-ferrous industrial saws are for cutting aluminum, brass, plastic , wood and any non-rusting material using a carbide tipped blade. We offer straight cut non-ferrous saws along with mitre cutting non-ferrous saws with
- Blade Diameter: 10 to 14 inch
- Motor Power: 3 to 5 HP
- Power Source: AC Power
- Operation: Bench Top, Free Standing
-
Supplier: Bobcat Company
Description: saw moves at a speed of 2985 ft/min cutting the brush, trees and saplings just below the ground to prevent stumps. Features and benefits The high-tensile steel blade has replaceable weld-on carbide-tipped teeth. A high torque, low speed motor is used to increase the
-
Supplier: Ryobi Technologies, Inc.
Description: employs GripZone overmold for added user comfort. The LED worklight allows cut line sight in the dimmest of lighting. It has an adjustable bevel from 051.5° with preset stops at 45° and 51.5° for compound rafter cuts. Stepping up with a 14 Amp motor and 24 tooth carbide-tipped
- Blade Size: 7.25 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Use Type: Hand Held
-
Supplier: Ellsworth Adhesives
Description: Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment, and blade life, as well as increase productivity with less downtime for blade
- Features: Low Friction / Lubricious
-
Supplier: Air Compressors Direct
Description: Charger •24-Tooth Carbide Tipped Blade •Rip Guide •Carrying Case
-
Supplier: U.S. Plastic Corporation
Description: These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped saw blade and
- Form / Shape: Film / Sheet
Find Suppliers by Category Top
Featured Products Top
-
specific areas of improvement using alternative mixing solutions. Mixing with a high speed disperser The saw-tooth disperser is a standard workhorse used in the manufacture of chemicals, plastics (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, factory lines that use sharp-edge blades as part of the production process, such as for fabric cutting, must be able to accurately check that the tip of the blade is at the correct height. However, accurately measuring the height of a needle or a sharp edge can be problematic (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
base emulsion and dissolving additives. The basic single-stage High Shear Mixer features a four-blade rotor turning at tip speeds around 3,000-4,000 ft/min within a close tolerance fixed stator. It imparts mechanical and hydraulic shear by continuously drawing product into the rotor and expelling it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
objectives including emulsification. High Shear Mixers, for instance, are widely used throughout the industry for preparing emulsions under 10,000 centipoise (cP). The basic single-stage design features a four-blade rotor that turns at tip speeds around 3,000-4,000 ft/min within a close tolerance fixed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Braze a diamond carbide tip onto band saw blade [MFPS]
A single turn helical coil is used for this brazing process. The saw blade and diamond carbide tip are placed in the coil...
-
Braze a diamond carbide tip onto band saw blade [IH]
A single turn helical coil is used for this brazing process. The saw blade and diamond carbide tip are placed in the coil...
More Information Top
-
tip saw blade - offers from tip saw blade manufacturers, suppliers, exporters & wholesalers
Carbide Tip Saw Blade for Metalworking .
-
CR4 - Thread: Cutting PVC Extrusion
I'm tending towards the carbide tipped saw blade at the moment, as the swarf from this is a larger particle and thus won't come under the DSEAR assessment.
-
CR4 - Thread: Questions about Sawing an Aluminium Tube
Hard grades and thick walled Al. tubing can be cut dry with carbide tipped saw blades at fairly high speeds with both band saws and compound miter saws of adequate size to accommodate the cut.
-
Shopping In Bits & Accessories - Big Bruin
Amana MD210160 - Festool And Other Track Saw Machine Compatible Saw Blades AGE Series MD210-160 Carbide Tipped Saw Blade Comparable to FESTOOL #495378 and Other Track Saw Machines, 210mm Dia x 16T ATB, 28 Deg, 30mm Bore, Ripping Circular Saw Blade.
-
carbide saw tooth - offers from carbide saw tooth manufacturers, suppliers, exporters & wholesalers
Negative Rake Negative Rake Tungsten Carbide Tipped saw blades are specially designed with a negative ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/78505/836784913-MIT.pdf?sequence=2
It can be dry-cut using carbide tipped saw blades used in typical woodcutting saws such as bandsaws and circular saws.
-
Popular Products In Power - Big Bruin
… Undercut 812, 820 & 825 Saws Floor King 65040 Comparable to Crain 821, 6-1/2 Dia x 40 Teeth x 7/8 Concave Bore x ATB Grind Designed for 812, 820 & 825 Jamb/Undercut Saws, Carbide Tipped Saw Blade Rated: 0/10 0 Reviews …
-
Shopping In Bits & Accessories - Big Bruin
Amana MD210160 - Festool And Other Track Saw Machine Compatible Saw Blades AGE Series MD210-160 Carbide Tipped Saw Blade Comparable to FESTOOL #495378 and Other Track Saw Machines, 210mm Dia x 16T ATB, 28 Deg, 30mm Bore, Ripping Circular Saw Blade.
-
CERAMIC ABSTRACTS
Carbide tipped saw blade , P .
-
CERAMIC ABSTRACTS
Carbide tipped saw blade .
Indicates content that may require registration and/or purchase.