-
Supplier: Accuris
Description: STEEL COTTER PINS, GALVANIZED Low Carbon
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: RS Components, Ltd.
Description: ZnPt carbon steel cotter pin,2x31.8mm
- Length: 1.25 inch
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: Pivot Point, Inc.
Description: pins are also known as Hitch Pins. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Some Cotter Pins that we have available for use with Ring Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters,
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: TFC Ltd.
Description: Type SCH pins provide a strong flush head assembly in material as thin as 1.0mm (.040in.) with high torque-out and push-out performance. Material: SCH - Carbon steel, heat-treated SCHN - Carbon steel, Non heat-treated SCHS - 300 Series Stainless steel SCHA -
- Pin Type: Clinch Pin
- Features: Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Description: WLL: 1/2 to 35 Tons Sizes: 1/4 to 2 in. CM Industrial/Government Rated Carbon Shackles are designed with a 5:1 design factor. Chain shackles are best suited for straight-line pulls. Manufactured from technically advanced micro alloy steel with optimal hardness for strength and
-
Description: WLL: 1/3 to 120 Tons Sizes: 3/16 to 3-1/2 in. CM Industrial/Government-Rated Carbon Shackles are designed with a 5:1 design factor. Anchor shackles can be side loaded or used for multiple connections. Manufactured from technically advanced micro alloy steel with optimal hardness for
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon
- Diameter / Size: 0.181 to 0.186 inch
- Length: 0.75 inch
- Pin Type: Clevis Pin
- Design Units: English
-
Supplier: Reid Supply
Description: These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc
- Diameter / Size: 0.25 inch
- Pin Type: Linch Pin, Wire Lock / Snapper / Safety Spring Pin
- Features: Other, Search All Hitch and Linch Pins
-
Description: WLL: 8,050 to 23,850 lbs. Web sling shackles are designed to connect synthetic web and round slings to eye bolts and other lifting hardware. Design factor 4:1 Web Sling Shackles can be used on web slings from 3 to 6 inches in width Shackle body: carbon steel, heat treated Shackle
-
Supplier: Century Spring Corp.
Description: Carbon Steel H-Clips
- Length: 0.671 inch
- Features: English, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Clip
- Material: Steel, Unhardened
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and
- Chain Types: Welded Steel Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: MILL TYPE SERIES Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and
- Chain Types: Welded Steel Chain
-
Supplier: Radwell International
Description: CHAIN LINK, 50 / 5/8, OFFSET LINK, COTTERED, 3 STRAND, CARBON STEEL, (C-755003-P), 0.4" ROLLER DIAMETER 3/8" ROLLER WIDTH 0.08" PLATE THICKNESS 0.591" PLATE HEIGHT, CURVED 0.2" PIN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Description: bolt/nut/cotter shackles have a 6:1 design factor. Round pin shackles have 5:1 design factor. CM Smart ID RFID technology is available as an option on screw pin anchor shackles sizes 1/2" to 1-3/4" and bolt, nut & cotter shackles sizes 3/4" to 1-3/4".
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 90,200 lbs
- # of Strands: Double
- Chain Class / Application: Oil Field Chain
-
Supplier: ASTM International
Description: ring, hinge pad, and hinge blade), steel (round bar for hinge pin), ordinary steel (welded studs), and yellow brass (washers, heavy hex nuts, and cotter pin). The assembly shall be free of splinters, sharp edges, burrs, projections, and weld splatters, and shall
Find Suppliers by Category Top
Featured Products Top
-
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
These end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, tighten the pin fully so the shoulder contacts the shackle body. With bolt-type shackles, ensure the nut and cotter pin are correctly installed. Screw pin shackles must not be rigged in a way that causes the pin to unscrew. For vibration-prone applications, either (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
Double Pitch Conveyor Chain With Extended Pins Stainless Steel Hollow Pin Chain Stainless Steel Double (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Material: low carbon steel, high strength alloy steel, stainless steel, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
type and hydraulic type. The materials that can be processed include alloy steel, high-strength carbon steel, Assembly process: We can provide assembly ball heads, springs, shaft sleeves, bearings, pins, etc. Provide customized manufacturing. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
Zinc barrel electroplating using low cyanide electrolytes
Two batches of thin-wire, carbon - steel cotter pins , having the same speci®cations apart from size (pin1 0X92 cm2 , pin2 3X57 cm2 ), were used in the .
-
1" Cotter Pins - Pins - Grainger Industrial Supply
1/8 In., Cotter Pin , Low Carbon Steel .
-
1/8" Cotter Pins - Pins - Grainger Industrial Supply
1/8 In., Cotter Pin , Low Carbon Steel .
-
Cotter Pins - Pins - Grainger Industrial Supply
3/8 In., Cotter Pin , Low Carbon Steel .
-
Fasteners - Grainger Industrial Supply
• Cotter Pin , Low Carbon Steel , Zinc Plated Finish, 3/64 In Dia, 3/4 In Length, Meets IFI, ANSI/ASME B 18.8.1, Package 100 .
-
GL HUYETT Cotter Pins - Pins - Grainger Industrial Supply
• Cotter Pin , Low Carbon Steel , Zinc Plated Finish, 1/8 In Dia, 1 3/4 In Length, Meets IFI, ANSI/ASME B 18.8.1, Package 100 .
-
Fasteners - Grainger Industrial Supply
• Cotter Pin , Low Carbon Steel , Zinc Plated Finish, 1/8 In Dia, 1 3/4 In Length, Meets IFI, ANSI/ASME B 18.8.1, Package 100 .
-
Fasteners - Grainger Industrial Supply
• Cotter Pin , Low Carbon Steel , Zinc Plated Finish, 1/8 In Dia, 1 3/4 In Length, Meets IFI, ANSI/ASME B 18.8.1, Package 100 .
-
Hairpin Cotters - Grainger Industrial Supply
• Cotter Pin , Hairpin, Carbon Steel , Finish Zinc Plated, Pin Dia.
-
Pins - Fasteners - Grainger Industrial Supply
• Cotter Pin , Hammerlock, Low Carbon Steel , Finish Zinc Plated, Pin Dia.
Indicates content that may require registration and/or purchase.