-
Supplier: American Cast Iron Pipe Company
Description: Product Description Combining the sealing features of the time-proven Fastite joint and a boltless restrained connection, AMERICAN Flex-Ring joint ductile iron pipe provides flexible, easily assembled, positive restraint against endwise separation due to thrust. Centrifugally
- Material: Iron (Ductile)
-
Supplier: Mueller Company
Description: • Cast iron yoke bar has strong I-beam cross-section. • Four separate yoke bar sizes fit 5/8", 5/8"x3/4", 3/4" and 1" meters. • Optional yoke bars with prong feature for added stability when using plastic service pipe or tubing. • Easy-turning brass expansion handwheel has
-
Supplier: American Cast Iron Pipe Company
Description: joint restraint is available for 14"-36" Flex-Ring pipe or fittings by use of AMERICANs Field Flex-Rings. Flex-Ring fittings are furnished of only ductile iron. They are normally furnished complete with standard Fastite plain rubber gaskets and a sufficient supply of Fastite joint
- Fitting Type: Elbow
- Material: Iron (Cast/Ductile)
-
-
Supplier: Waterman Industries, Inc.
Description: gate for use with concrete pipe, headwalls, and corrugated metal pipe with up to a ten foot seating head. The frame and cover are of heavy duty cast iron. Steel angle links have been used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. A
- Valve Type: Gate / Knife Valves
-
Supplier: Goulds Water Technology, a xylem brand
Description: losses affecting performance and pump life. Suction and discharge pipe connections are NPT threaded, except 3 x 4 7 which has 125 lb. ANSI flat faced flanges. Rigid cast iron motor adapter provides support and registered fits maintain positive unit alignment. Standard NEMA motor
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ASTM International
Description: cast on the pipe or fittings or both. 1.3 Cast iron soil pipe fittings manufactured to comply with Specification A888 or CISPI 301 are permitted to be cast with or without positioning lugs and required to have spigot beads. The dimensions and tolerances for
-
Supplier: O-Z/Gedney
Description: EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE), 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP
- Opening Diameter: 4 to 4.5 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE), 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL
- Opening Diameter: 4 to 4.5 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: ASTM International
Description: This test method covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 7 INCH OUTER CONDUIT DIAMETER 6.9/7.1 INCH (CAST IRON PIPE) PIPE SIZE 10 INCH CORE DRILLED HOLE CSM MODEL
- Features: Other
- Material: PVC Coated Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: CSA Group
Description: complies with ASTM C564. d) Type 4: elastomeric bellows expansion joint couplings used to join pipe of the same or different materials or sizes incorporating pipe stops. Note: Pipe and pipe-fitting materials that may be joined include a) asbestos cement (CAN/CSA-B127.1);
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits WATERMAN AF SERIES ALUMINUM DRAINAGE (FLAP) GATES offer a corrosion-resistant, rust-proof automatic drainage gate designed for use with aluminum corrugated pipe or HDPE. The aluminum construction prevents electrolysis associated with cast iron gates
-
Supplier: DeZURIK, Inc.
Description: actuator No cavities or dead spots to bind valve operation Full-port design Not affected by harsh external environments No packing to replace or maintain Cost effective and maintenance free Materials of Construction Body: Cast iron Aluminum ANSI Class 125/150#, 250/300# Elastomer
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced
-
Supplier: Rotolok Valves, Inc.
Description: technology to ensure reliability and sealing efficiency. The valve has no dead-leg, smooth internals ensure no lodgement points, minimising turbulence and therefore ensuring line efficiency is kept to a maximum. Pipe connections can be supplied as either plain pipe ends or
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Steel / Metal Mills
- Materials: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic / Polymer, Stainless Steel, Steel / Steel Alloys, Wood
- Sealing Processes: Dip / Immersion Coating, Spray Coating
-
Supplier: FLSmidth
Description: Body Durable machined cast iron construction. Disc The valves employ replaceable hardened seats and discs, ground and lapped to ensure positive sealing. Air cylinder actuator provides fast and positive cutoff operation. 50 to 100 PSlG (3.5 to 7 Kg/cm2) clean plant air required.
-
Supplier: Mueller Company
Description: MUELLER Grip Compression Connection, outside iron pipe thread or inside iron pipe thread. 175 PSIG - maximum working pressure.
- Valve Size: 1.5 to 2 inch
- Features: AWWA, Metal Face Seal, Other, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Supplier: Eaton
Description: Strainer is the unique flow diverter cartridge that features a highly dynamic sealing system on the diverter balls that ensures exceptionally long life and positive sealing. The design works so well that there is no need for manual internal or external ball support adjustment, and the
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Description: convenient operation, maintenance, etc. It is widely used in petroleum, chemical industry, etc. Technical parameters and performances Size: DN20 ~ DN100 Pressure Rating: PN1.6 ~ PN6.4MPa, 150 ~ 300LB Flange Standard: JB/T79.1-94. 79.2-94, ANSI B16. Body Material: Cast iron, cast
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Description: FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open channels in order
- Pump Type: Self-Priming Pump
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location.
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen embrittlement baking Zinc
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: ARGAL s.r.l.
Description: major component subjected to repair or wear are the same for all pumps belonging to each dimensional group. BEARING SUPPORT Cast iron bearing support dimensioned to support the transmission shaft and all the dynamic loads generated by the pump. It is the privileged solution for heavy
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 0.35 to 20 HP
- Maximum Discharge Flow: 35.22293333333334 to 440.2866666666667 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you desire.
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
Featured Products Top
-
and design formulas, plastic gas pipe can replace large diameter cast iron and steel gas pipe. Plastic pipe materials provide the opportunity to design for the safe replacement of aging metallic systems. Read More Learn More from McElroy (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
BABA and was established under the Clean Water Act and Safe Drinking Water Act, primarily applying to water and wastewater infrastructure projects funded by the Environmental Protection Agency (EPA). It requires that iron and steel products – like pipes, valves, and fittings – used in (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
cast iron, cast steel, or stainless steel for durability Extreme Temperature Compatibility: Functions reliably in -50°C to +250°C environments (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, such as PVC, require less pressure, whereas larger cast iron or steel pipes may handle more water flow for thorough cleaning. Water Pressure and Flow Requirements: Each flusher operates within a defined pressure range. Check that your water source or pump can provide the (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request. Please select Search by Specification to narrow (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Gard testing and report writing service basis for operating costs for a number of years. • Seal water, volume per year • Electrical energy, kw per year • Maintenance • Rebuild Rusty. Worn. Vaneslip. With cast iron pumps in operation, the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
The extraction, conversion and use of energy resources: future challenge to materials technology
In the old days, the joints between short sections of cast iron pipes were sealed with tar-impregnated hemp packing.
-
Patterns of mortality among plumbers and pipefitters
lead fumes during the sealing of cast iron pipe joints.
-
Sealing Large-Diameter Cast-Iron Pipe Joints Under Live Conditions
OD CT is used for the cast - iron pipe joint sealing operation, the maximum reach is just above 1200 ft in 12-in. diameter gas mains with a 25-lb drag load and a friction factor of 0.25 (Table B-1).
-
Plastic Piping Handbook > TRANSPORTATION OF NATURAL OR OTHER GAS BY PIPELINE: MINIMUM FEDERAL SAFETY STANDARDS
(a) Each caulked bell and spigot joint in cast iron pipe must be sealed with mechanical leak clamps.
-
States > Arkansas > State > Regulations > Public Service Commission > [ARREGS psc/gpcfdcoi] Gas Pipeline Code for Design‚ Construction‚ Operation I...
(a) Each caulked bell and spigot joint in cast iron pipe must be sealed with mechanical leak clamps.
-
States > Missouri > State > Regulations > Title 4 - Department of Economic Development > Division 240 - Public Service Commission > [4 CSR 240-40] 40 - Gas Uti...
Each caulked bell and spigot joint in cast iron pipe must be sealed with mechanical leak clamps.
-
States > Kentucky > State > Regulations > Title 807 - Energy and Environment Cabinet Public Service Commission > [807 KAR 5] 05 - Utilities
(a) Each caulked bell and spigot joint in cast iron pipe shall be sealed with mechanical leak clamps.
-
States > Louisiana > State > Proposed Regulations > 2004 Documents > March 20, 2004 > [2004 LA Proposed la-n00aa080] LAC 43:XIII.Chapter 1 - 65 - Notices of In...
Each caulked bell and spigot joint in cast iron pipe must be sealed with mechanical leak clamps.
-
States > Louisiana > State > Regulations > Title 43 - Natural Resources > Part XIII - Office of Conservation -- Pipeline Safety > Subpart 3. Transportation of...
Each caulked bell and spigot joint in cast iron pipe must be sealed with mechanical leak clamps.
Indicates content that may require registration and/or purchase.