Products/Services for Caster Photoelectric Light Switches
-
Lighting Controls - (544 companies)Lighting controls are electrically-controlled devices including: ballasts switches and relays dimmers occupancy and motion sensors photo sensors other automatic systems Applications Lighting controls and systems can reduce electric load...ApplicationManual On/OffOccupancy (Motion) Sensor -
Casters - (537 companies)Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel. Casters are complete wheel and horn assemblies that attach to the bottom... -
Photoelectric Sensors - (510 companies)Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects. Photoelectric sensors use light to sense the presence, absence, or distance of target objects. They consist of an emitter light source... -
Light Curtains - (249 companies)Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent... -
Light Curtain Controllers - (50 companies)Light curtain controllers send stop signals to machines that are guarded by light curtains, photoelectric transmitters that project an array of synchronized, parallel infrared light beams to a receiver. When an opaque object interrupts one or more... -
Pushbutton Switches - (783 companies)Schurter. Imprinted markings include a variety of imprinted indicators, such as ON/OFF, HI/LOW, etc. Locking switchesare equipped with a locking mechanism that requires a key to operate the switching functions. Pilot light are used to indicate when...
-
Light Sensor Chips - (73 companies)Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors. Light sensor chips...
-
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
LCD Switches and LED Switches - (23 companies)LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation. LCD...
Product News
-
Locon Sensor Systems, Inc.
SWITCHABLE LED PHOTOELECTRIC SENSORS SWITCHABLE LED PHOTOELECTRIC SENSORS. Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc.
Photoelectric Proximity Sensors Fargo Controls, Inc. - Photoelectric sensors use light sensitive elements to detect objects and are made up of an emitter (light source) and a receiver. Three types of photoelectric sensors are available: Direct Reflection (Diffused) - Emitter and receiver are housed together and use the light reflected directly off the object for detection. Reflection with Reflector (Retroreflective) - Emitter and receiver are housed together and require a reflector. An object is detected when it interrupts... (read more)Browse Photoelectric Sensors Datasheets for Fargo Controls, Inc. -
ERSAELECTRONICS PTE. LTD.
XUB5APANM12 Diffuse Photoelectric Sensor for the target and machine layout. Actual detection distance depends on target color, reflectivity, size and orientation. Key Specifications. Detection method: Diffuse photoelectric, infrared emission. Nominal sensing distance: 0.6 m. Housing: M18 cylindrical plastic body. Output: Three-wire PNP, normally open. Rated supply voltage: 12 -24 VDC. Connection: M12 four-pin male connector. Adjustment: Adjustable sensitivity. Switching performance: 500 Hz switching frequency; 1 ms response time. Protection: IP65... (read more) -
Suzhou Ele Mfg Co., Ltd.
ELEGRP EKA25A Humidity Sensor Fan & Light Switch The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately... (read more)Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
SICK
Photoelectric sensors - long range G20 sensor SICK 's economical global series of photoelectric sensors welcomes the new long range G20 sensor. G20 at-a-glance: Excellent price/performance ratio. Intuitive and fast commissioning with light/dark switching, additional front LED and adjustable signal delay. Compact design and availability for DC and AC/DC. Reduced downtime due to high reliability and operating reserve, especially in dirty environments. Want to learn more about the G20? Find all the info here (read more)Browse Photoelectric Sensors Datasheets for SICK -
Fargo Controls, Inc.
Proximity Sensors...Diffused Photoelectric Photoelectric Sensor - Small Size Diffused. Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased operating range to 50 cm, 19.69" over our standard models. These new versions are coming in a rectangular plastic housing, have a sensitivity adjustment, and both normally open (light on) and normally closed (dark on) outputs. Diffused Photoelectric sensors use the light reflected directly off an object for detection. They do... (read more)Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Locon Sensor Systems, Inc.
Custom Photoelectric & Proximity Sensors in your custom sensor needs. Examples of our successful product development include: . A high temperature solution used in the bending of glass for the automotive and construction industries. . A photoelectric sensor designed to fit within the small confines of a pre-existing structure for application in the medical/dental industry. . Photoelectric and inductive sensors designed for light sensitive applications. The customer controlled LED function can be activated for easy maintenance... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems, Inc.
Photoelectric Sensors for High-Volume Packaging . As each carton passes between the transmitter and receiver, a light beam is broken and the sensor signals a plant-wide control system to update the item count. Long-range photoelectric sensors are particularly ideal for high-volume packaging plants because they can function effectively even when the sensors and transmitters are separated by conveyor systems and other large pieces of equipment. Some of these photoelectric sensors offer through-beam ranges of up to 50 meters. Interested in learning... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems, Inc.
Photoelectric Sensors to Detect Transparent Object these sensors use ultraviolet light to detect nearby objects. The sensor contains both an LED that emits polarized UV light and a specialized reflector that bounces UV light back at the emitter. Because transparent materials absorb large amounts of polarized UV light, photoelectric sensors are ideal for this type of application. When transparent objects pass between the emitter and reflector, the UV beam is broken and the sensor is triggered. Using photoelectric sensors to detect transparent objects... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems, Inc.
Custom Photoelectric/Capacitive/Inductive Sensors development include: A high temperature solution used in the bending of glass for the automotive and construction industries. A photoelectric sensor designed to fit within the small confines of a pre-existing structure for application in the medical/dental industry. Photoelectric and inductive sensors designed for light sensitive applications. The customer controlled LED function can be activated for easy maintenance or deactivated during light critical operation. Darkroom applications are an ideal... (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
-
Versatile wheelchair control system
For instance, when starting a chair whose caster wheels are not pointing in the direction of desired .... The purpose of this relay is to function as a 'deadman switch ' and halt the chair … such as wirewound potentiometers (b) inductive, such as the induction potentiometers used in the controller described here (c) capacitive, where the joystick moves a common plate relative to a set of quadrant plates (d) photoelectric , where a light beam is modulated by…
-
Logistic-dictionary
…running power f mileage · operational performance impeller n carrying wheel [web] the castor f track the … power tube f output decrease of performance power switching n power switching circuit breaker m power circuit … authorization f read permission bookmark n bookmark 3-type code m update the last conveyor final carrier · read the last consumption read carriers consumption [stock] lighthouse m lighthouse [ship] light display f light height clear height photoelectric adj clear to display…
-
Motion Control :: NASA Tech Briefs
Integrated leveling feet and casters are standard. .... The iC-LO from iC-Haus GmbH (Bodenheim, Germany) is a triangulation position sensor designed as a system-on-chip for the assembly of diffuse reflective photoelectric sensors with switching outputs. .... are integrated together with the optical array to enable high interference and ambient light suppression, and a…
-
Motion Control :: NASA Tech Briefs
Integrated leveling feet and casters are standard. .... The iC-LO from iC-Haus GmbH (Bodenheim, Germany) is a triangulation position sensor designed as a system-on-chip for the assembly of diffuse reflective photoelectric sensors with switching outputs. .... are integrated together with the optical array to enable high interference and ambient light suppression, and a…
-
Motion Control :: NASA Tech Briefs
Integrated leveling feet and casters are standard. .... The iC-LO from iC-Haus GmbH (Bodenheim, Germany) is a triangulation position sensor designed as a system-on-chip for the assembly of diffuse reflective photoelectric sensors with switching outputs. .... are integrated together with the optical array to enable high interference and ambient light suppression, and a…
-
Motion Control :: NASA Tech Briefs
Integrated leveling feet and casters are standard. .... The iC-LO from iC-Haus GmbH (Bodenheim, Germany) is a triangulation position sensor designed as a system-on-chip for the assembly of diffuse reflective photoelectric sensors with switching outputs. .... are integrated together with the optical array to enable high interference and ambient light suppression, and a…
-
Feasibility analysis of recycling radioactive scrap steel
Production loads involving the ladle and caster operationhave a utilization voltage of 4,160 volts. .... Non-fbsible disconnect switches are provided at all low-voltage motor loads. .... III-3.3.4 Lighting :. .... As a minimum, the fire-alarm system consists of photoelectric smokeandor heat detectors, pull stations, and local…
-
Features :: NASA Tech Briefs
• Lighting Technology. .... Casters . .... Pepperl+Fuchs (Twinsburg, OH) has introduced Series 61 photoelectric sensors. .... AC/DC versions with SPDT relay output are capable of switching up to 3 Amps.
-
Features :: NASA Tech Briefs
• Lighting Technology. .... Casters . .... Pepperl+Fuchs (Twinsburg, OH) has introduced Series 61 photoelectric sensors. .... AC/DC versions with SPDT relay output are capable of switching up to 3 Amps.
Indicates content that may require registration and/or purchase.