-
Supplier: Accuris
Description: SPECIFICATION FOR STEEL CASTINGS, HEAVY-WALLED, CARBON AND ALLOY FOR PRESSURE VESSELS
-
Supplier: ASTM International
Description: Specification for Steel Castings, Heavy-Walled, Carbon and Alloy for Pressure Vessels (Withdrawn 1982)
-
Supplier: Accuris
Description: REQUIREMENTS FOR FABRICATION WELDING AND INSPECTION, AND CASTING INSPECTION AND REPAIR FOR MACHINERY, PIPING, AND PRESSURE VESSELS
-
-
Supplier: CSA Group
Description: Preface ASME-BPVC-X-2017 provides requirements for construction of a fiber-reinforced plastic pressure vessel (FRP) in conformance with a manufacturer's design report. It includes production, processing, fabrication, inspection and testing methods required for the vessel.
-
Description: ISO 4991:2005 covers steel castings for parts subjected to pressure. It includes materials which are used for the manufacture of components subject to pressure vessel codes and components not subject to codes. ISO 4991:2005 relates to castings manufactured from
-
Supplier: CSA Group
Description: ISO 4991:2015 covers steel castings for pressure containing parts. It includes materials which are used for the manufacture of components subject to pressure vessel codes and components not subject to codes. This International Standard relates to castings
-
Description: ozonizer units, air supply for domestic requirements, blowing Kingston valve boxes, casting off towing hooks, releasing anchors, etc.
-
Supplier: CSA Group
Description: ozonizer units, air supply for domestic requirements, blowing Kingston valve boxes, casting off towing hooks, releasing anchors, etc.
-
Supplier: ASTM International
Description: This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll which is gray cast iron. The castings are suitable for pressure containing parts such as
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-nickel alloy castings with nominal compositions shown in Table 1. These are as follows: 1.2 Castings of these alloys are used primarily for corrosion-resistance applications such as in construction and for pressure
-
Supplier: Hapco, Inc.
Description: The X Series are state-of-the-art molding chambers designed to aid the liquid molder in creating a perfect part every time. These ergonomically designed chambers can be essential in many Liquid Molding applications. The combination of heat and pressure will produce bubble-free castings
- Pressure Rating: 0 to 150 psi
- Features: Pressure Vessel, Temperature Controlled
- Material: Steel
-
Supplier: ASTM International
Description: This practice covers general requirements for Hot Isostatic Pressing (HIP) of steel, stainless steel, and related alloy castings. HIP is a solid state process which applies heat and pressure simultaneously to objects in an autoclave via an inert gas in such a way as to eliminate
-
Supplier: LJ Star
Description: Our stainless sanitary fittings including the ASME Sanitary Clamp, are designed for pressure vessels, filter housings and other applications. Sizes available from 1 to 12 and are delivered from stock. Designed to meet the requirements of ASME section VIII Appendix 24 of the
- English Size: 1 to 12 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Use on many weldable cast and wrought aluminum alloys Generally recommended for welding 5052, any 6XXX series alloys and castings Embossed on each end for easy identification after use Typical Applications Bicycle frames Pressure vessels Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: AWS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire, TIG Rod (GTAW)
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of higher strength steels. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Pressure Vessels, Shipbuilding, Offshore
- Diameter / Thickness: 0.0625 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Features Atom Arc 12018 is recommended for use in fabrication of low-alloy, high tensile steels where welds of 120 ksi (830 MPa) minimum tensile strength are required. Atom Arc 12018 is typically used to weld forging, casting plate and pressure vessels. Industries Automotive
- Tensile Strength (UTS): 133,433.89220862123 psi
- Yield Strength: 120,380.57666647351 psi
- Elongation: 18 %
- Approvals / Conformance: ASME
-
Supplier: Hobart Brothers, an ITW Company
Description: Industries Manganese-Moly castings, Alloy Forgings, Structures and Pressure Vessel Applications AWS E10018-D2 H4R
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Hobart Brothers, an ITW Company
Description: castings, Boiler and Pressure Vessels, Steel Structure, Mining Equipment, Heavy Equipment, Offshore, General Fabrication AWS E7018-1 H4
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Low Hydrogen Alloy
-
Supplier: Kittyhawk Products
Description: manufacturing needs. HIP is a production process of unique benefit in the precision casting, powder metal, metal bonding and ceramic industries. Kittyhawk Products offers the services of a wide range of vessels on a sub-contract basis. This concentration of high capital investment and
- Operating Pressure: 1,000 to 15,000 psi
- Operating Temperature: 400 to 2,250 F
- Chamber Diameter: 18 to 46 inch
- Chamber Height: 60 to 84 inch
-
Supplier: NDE Professionals Inc.
Description: Bridge Construction Aerospace Manufacturing Tanks and Pressure Vessels Semiconductor Facilities Pulp & Paper Mills Castings and Forgings Welding Power Plant Construction Aircraft Maintenance Transportation Industries
- Industry Served: Aerospace, Building / Construction, Electrical / Electronics, Marine / Naval, Oil and Gas, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation, Laboratory Testing, Materials Testing
- Features: North America, Northwest US Only, United States Only
- Discipline: Other Engineering
-
Supplier: Matexcel
Description: lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic
-
Supplier: Washington Alloy Co.
Description: or overhead welding positions. Applications USA 6010 electrodes are most commonly used for out-of-position welding such as field construction, ship yards, water towers, pressure vessels, pressure pipes, steel castings, plain and galvanized steel storage tanks, etc.
-
Supplier: InspectorTools
Description: ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic
- Gaging Technology: Electronic
- Features: Material Thickness, Ultrasonic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls, Tube
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.25 to 12 inch
- Overall Thickness: 0.25 to 12 inch
-
Supplier: National Bronze & Metals Inc.
Description: Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle Components OTHER: Baffle Plates and Flanges PLUMBING: Fittings
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Width / OD: 0.1875 to 10 inch
- Overall Thickness: 0.1875 to 10 inch
-
Supplier: NDE Professionals Inc.
Description: offer Computed Radiography (CR) Testing Services now available at our facility. Whether you have parts, WPS qualifications, PQR's, welder qualifications, castings, and forensics or need some CR training we are now available to assist you with your radiography needs. Facilities Over 7,400
- Industry: Aerial / Crane, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Capability / Technology: Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Corbitt Manufacturing Company
Description: CORBITT can provide additional services to support its primary Aluminum Casting and Machining business. These processes and services are considered to be captive and are not generally offered on a standalone basis. These services include: Engineering Heat Treating Progressive Stamping
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Reverse Engineering, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), Resistance - Spot, Stick (SMAW), TIG (GTAW)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Miyaki USA, Inc.
Description: Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, OEM / Industrial, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum
- Services: Buffing / Polishing, Degreasing, Honing / Superfinishing, Inspection / Monitoring, New / OEM Parts, Peening, Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal
-
Supplier: High Performance Alloys, Inc.
Description: NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Capabilities: Abrasive / Blasting, Degreasing, Maintenance, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Services: On-site / Field (Large Structures), Restoration / Reconditioning, Used / Damaged Parts
-
Supplier: Element Materials Technology
Description: fixtures, castings and forgings, fasteners, printed circuit boards, and injection molded parts. All inspections are performed in strict accordance with international, government, industry, and customer specifications, standards, and practices.
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, HVAC, Plumbing and Lighting, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Vulcan Painters Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Protective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, On-site / Field (Large Structures), Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM
- Materials: Aluminum, Iron / Cast Iron, Metal, Steel / Steel Alloys
-
Supplier: DiFruscia Industries, Inc.
Description: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
Find Suppliers by Category Top
Featured Products Top
-
-stress applications require heavy-duty components that perform flawlessly under extreme pressure. Mars Metal fabricates reliable castings and custom metal products for a variety of demanding industries. By maintaining complete quality control over the pouring and machining process, our production team eliminates the (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
Casting Materials To increase the lifetime of a motor the stator can be protected with casting materials against electrical, mechanical, thermal (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
ELAN-tim® thermal interface materials can help with the heat management. The Gap Filler and Casting & Potting materials show high functionality due to their high thermal conductivity and can be used to encapsulate the components. Thermal Interface Materials (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
Marshield is one of the best choices for your custom radiation shielding solutions. We provide radiation shielding design and consultation services to assist you in developing a custom solution that fits your needs. We also have a Specifiers & Architects Resource Hub with information for specifiers, architects, and engineers on products, specs, CAD drawings, and many other resources.
(read more)
Browse Metal Casting Services Datasheets for MarShield -
Precision casting (lost wax casting/water glass)
Max.size:800 mm
weight:0.05-100 kg
(read more)
Tolerance: CT 7-9
Roughness of the casting surface: Ra 6.3-25
Material: carbon steel, alloy steel, stainless steel, aluminum alloy, copper, non-ferrous metal.
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
As regulatory scrutiny tightens and radiation shielding demands evolve, Canada’s nuclear sector needs more than off-the-shelf solutions. That’s why MarShield’s recognition as an official ambassador for the Canadians for CANDU campaign marks a critical milestone for the future of radiation protection and Canadian-engineered nuclear solutions.
(read more)
Browse Metal Casting Services Datasheets for MarsMetal -
The three-dimensional electroforming nickel logo it is made of nickel with electroforming process. This type of logo is currently the most high-end product. the manufacturing process is relatively complex.
(read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Designing with high-temperature materials, University of Sheffield, 20–22 September 1983
For cast pressure vessels it has to be recognized that the presence of initial defects, and conceivably .
-
ZIMR2406P231
Two questions in particular will be addressed, namely: (i) are the as-castjheat-treated perties adequate? material pro10 Electroslag- cast pressure vessel .
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 7, January 1--March 31, 1968.
A cast pressure vessel of type CFSC (AISI-347) stainless steel was used in this test.
-
Development status and operational features of the high temperature gas-cooled reactor. Final report
The development of the prestressed cast pressure vessels (PCPV) is presently being considered as support work in the state ministry of North Rhein Westfalia.
-
DEVELOPMENT AND DEMONSTRATION OF AN ULTRA LOW NOx COMBUSTOR FOR GAS TURBINES
• A pressure casting vessel was designed and fabricated to force the metal fiber slurry through the weldment screen forming a matrix of metal fibers.
Indicates content that may require registration and/or purchase.