-
Supplier: Electro Standards Laboratories
Description: Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
- Connector: SC Multimode
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST Fiber Cable: 9/125µ, Single Mode ST Fiber Wavelength:
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front
- Primary Port Maximum Cable Distance: 50 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Form Factor: Module
- Network: Multimode Fiber
-
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: TRENDnet Inc.
Description: SC type single-mode fiber port connects over distances of up to 30km (18.6miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the TFC-1600 fiber chassis
- Network: 100Base-TX, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45, SC Single Mode
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1561 for Industrial Fast Ethernet/100 Mbaud serves as media converter from POF (plastic optical fiber) to copper and vice versa. The CU1561 is suitable for POF cables, which are particularly easy to install in the field. The CU1561 always operates
- Data Acquisition: I/O Module
-
Supplier: Tripp Lite by Eaton
Description: effective to use SC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 1310 nm N785-INT-SC converter to your network device, such as a computer, and another converter to a network switch. The two
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1521 for Industrial Fast Ethernet/100 Mbit/s serves as media converter from optical fiber to copper and vice versa. The CU1521 is suitable for multi-mode, the CU1521-0010 for single-mode optical fiber and therefore significantly longer transmission
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: automatically detected and individually displayed in the process image. Special features: media converter from fiber optics to copper hardware connection technology: multi-mode fiber optic-connection IN via SC duplex socket and RJ45 connector OUT connection lengths up
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1521 for Industrial Fast Ethernet/100 Mbit/s serves as media converter from optical fiber to copper and vice versa. The CU1521 is suitable for multi-mode, the CU1521-0010 for single-mode optical fiber and therefore significantly longer transmission
- Data Acquisition: I/O Module
-
Supplier: TRENDnet Inc.
Description: Must use with TFC-1000S10D5 SC-type dual-wavelength single-mode fiber port connects over distances of up to 10km(6.2miles) 1000Base-T Gigabit copper port supports Full-Duplex mode Supports port level SNMP management Functions as a stand alone converter or with the TFC-1600
- Network: 1000Base-T, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45, SC Single Mode
-
Supplier: S.I. Tech, Inc.
Description: Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT/OUTPUT FOR TRANSMITTER AND RECEIVER Format: ECL Connector: Triax Data Rate: Up to 40Mbps
- Primary Port Maximum Cable Distance: 10,000 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N785-001-SC-MM Gigabit Multimode Fiber to Ethernet Media Converter is an economical way to extend the distance of network nodes up to 550 Meters by converting Cat5e UTP cables to Multimode Fiber Optic. The Media Converter features
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: S.I. Tech, Inc.
Description: Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT FOR
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data Rate: DC - 50 Mbps
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: TRENDnet Inc.
Description: Hardened IP40 rated compact housing 100Base-FX Single-Mode fiber over distances of up to 30 km (18.6 mi.) SC-type fiber port Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Overload current protection Includes DIN-rail and wall mounts Power supply
- Network: 100Base-FX, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45, SC Single Mode
-
Supplier: Tripp Lite by Eaton
Description: effective to use SC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 850 nm N785-INT-SC-MM converter to your network device, such as a computer, and another converter to a network switch. The two
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: effective to use LC multimode fiber optic cabling for greater distances. Use copper UTP cabling to connect one 850 nm N785-INT-LC-MM converter to your network device, such as a computer, and another converter to a network switch. The two
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
- Connector: RJ-45
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: High-Density MPO Fiber DistributionCassettes offer unsurpassed fiber density and aredesigned to be used in conjunction with High DensityPanels. Each cassette contains a fanout assemblythat transitions from a MPO 12 fiber connector to6 LC duplex pairs. Cassettes are
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: L-com, Inc.
Description: from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: from 9.6kbps to 12Mbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter transmitter supports a 10km transmission distance over single mode
- Cable Type: Single Mode
-
Supplier: Black Box
Description: BLACK BOX® Miniature Media Converters make it easy to bring fiber to the desktop. Just connect a Miniature Media Converter to your PC's copper port with a CAT5 cable, then connect a fiber cable to the converter's other side.
- Features: LED Indicator
- Form Factor: Module
- Network: Multimode Fiber
- Connector: RJ-45
-
Supplier: Broadcom Inc.
Description: Kit provide an easy solution to convert CAT-5 Ethernet to plastic optical fiber and back again. This allows an evaluation of Ethernet running over up to 50 meters of plastic optical fiber. The transceiver module can be connected with Avago Versatile Link connectors
- Category: Development Suite / Kit
-
Supplier: Omnitron Systems Technology, Inc.
Description: short-reach cabling to multimode fiber, single-mode fiber or CAT-6A cabling (up to 100 meters) to extend distances to servers, switches and patch panels. For CAT-6A cabling links less than 30 meters, the XGT+ supports 10GBASE-T Short Reach mode. In this
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45
-
Supplier: ValueTronics International, Inc.
Description: The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrical Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC to 6.0 GHz Input Return Loss: 14 dB,
- Test Equipment Type: Hand Held
-
Supplier: L-com, Inc.
Description: The Transition Networks 10GBase-T to SFP+ Media Converter is the perfect way to help growing networks using high speed 10G signals to span long distances, or even to easily convert over to a network switch. This device uses the SFP+ format on the
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms Receiver Adjustment Range: 40:1 Linearity: 1 percent typical Output Load Impedance: 75 ohms Operating Wavelength*: 820
- Secondary Port Maximum Cable Distance: 5 km
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: LEMO USA, Inc.
Description: The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to deploy
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Network: 100Base-T, 10Base-T, Single Mode Fiber
- Features: LED Indicator
-
Supplier: Electro Optical Components, Inc.
Description: spectral range from 0.2 to 18µm. FlexiRay® bundles are designed to match customer application with different fiber types, diameters and using polymer or metal jackets. UV/VIS/NIR (180 – 2500nm) – from silica fibers Mid Infrared (1.5 – 6.0µm) – from Chalcogenide Infrared
- Fiber Core Diameter: 110 µm
- Probe Length: 0.1181103 inch
-
Supplier: Patton Electronics Co.
Description: Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up to 1.24 miles (2 km) using readily available multimode
- Network: 100Base-FX, 100Base-TX, 10Base-FL, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The EtherCAT Couplers are the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Since communication in the EtherCAT system is continuous through to the last terminal, the coupler only converts the physical layer without changing the process data stream (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
CASTECH’s fiber-coupled acousto-optic modulators (FAOM) provide fast and precise light modulation for fiber-based optical systems. With a 6 ns rise time and modulation bandwidth up to 300 MHz, these modulators (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
More Information Top
-
Popular Products In Accessories - Big Bruin
… Cat6, & Cat7 > Cat6 Ethernet Patch Cables, Cat5e, Cat6, & Cat7 > Cat6 Ethernet Patch Cables … • Cable Showcase Fiber Optic Adapter, ST Female to SC Female, Duplex, Plastic Housing … Female to SC Female, Duplex, Plastic Housing This SC to ST fiber optic converter will connect SC …
-
Advances in Future Computer and Control Systems
… subsystem server is connected with the core switch though six unshielded twisted –pair ( CAT6 ) to achieve 1Gbps … Switched of each unit and the core switch are connected with optical fiber through photo electricity converter . Video cable, twisted pair and fiber are applied respectively according to the position for the video display …
-
Mitsubishi Rayon And Firecomms To Demonstrate IPTV Optical Fiber Home Network At IPTV World Forum 08
• Media Converter by NetGear "The number of key electronics companies contributing products to this demonstration is a testament to the growth … … even next to electrical cabling, making its installation quicker, more flexible and cost-effective than CAT5/ CAT6 . Because it's optical, plastic fiber is completely immune to electrical noise.
-
Mitsubishi Rayon And Firecomms To Demonstrate IPTV Optical Fiber Home Network At IPTV World Forum 08
• Media Converter by NetGear "The number of key electronics companies contributing products to this demonstration is a testament to the growth … … even next to electrical cabling, making its installation quicker, more flexible and cost-effective than CAT5/ CAT6 . Because it's optical, plastic fiber is completely immune to electrical noise.
-
http://eprints.hud.ac.uk/19323/1/Final_Thesis_-_Nov_13.pdf
Industrial Ethernet is a term specifically used to describe Ethernet switches and media converters that are designed … … to end networking architecture provides connectivity, collaboration, and integration from the device level to enterprise business systems. … has some advantages over traditional serial communication counterpart: Increased speed, typically speed of up to 9.6 kbit/s can be achieved with RS-232 while it is possible to get 1 Gbit/s with Gigabit Ethernet over Cat5e/ Cat6 cables or optical fibre .
-
Advice Needed on Category 6 Patch Cables - MacRumors Forums
Both Cat5e AND Cat6 are capable of full gigabit speeds. ... i believe fiber to the home will be a much better and cheaper solution by the time c6a is available. ... once the price on repeaters/fusion splicers/media converters ....etc come down fiber to the home will be very …
-
Self Help Forums - rewiring cable tv in house questions
You would need a fiber to cable converter at each outlet. Are Cat5 and Cat6 types of coaxial cables?
-
Digital radio distribution system over multiple cabling types
Through the use of multiple twisted pairs and advanced modulation as is used in IEEE 802.3 Gigabit Ethernet the maximum transmission distance of a 3GPP WCDMA carrier over CAT6 can be expected to increase to over 200m at the compressed transmission … Yizhuo Yang, "Digitized RF transmission over fiber ," Microwave Magazine, IEEE , vol.10, no.4, pp.75 … … Hsinchu City, Taiwan, March 2012 [11] Analog Devices Inc., "AD9254 Analog-to-digital Converter ," Datasheet, 2006.
-
Fiber Optic Technology (.pdf)
The converters provide seamless links and enable the use of existing hardware. Fiber can be incorporated into networks in planned upgrades. … ratified in 2001, provides a cost-effective migration path from 10-Mbps Ethernet to 100-Mbps Fast … … Web site offer more than 118,000 products including fiber optics; CAT7, CAT6a, CAT6 , and CAT5e cable …
-
Fiber / Optical Network / LAN
HT ITALIA presents new professional LANTEK family of meters designed to perform any verify test and certification of LAN networks in copper cables or optical fibre in CAT6 up to 350Mhz (HT5600 model), CAT6E up to 500MHz (HT5650 model) and the recently … FS-1100-L8 - SFP Media Converter .
Indicates content that may require registration and/or purchase.