-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Block Interface Modules FL CAT5 TERMINAL BOX
- Operating Temperature: -25 to 70 C
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: The Variosub-RJ45 was developed for using RJ45 plug connectors in harsh industrial environments. With it, devices for industrial Ethernet can also utilize the standard plug connectors of the IT world. The Variosub-RJ45 is suitable for use on devices, infrastructure components and control cabinets.
-
-
Supplier: Amphenol PCD
Description: IRJ modular jacks facilitate the increasingly popular use of CAT5 cable in low-cost networking systems. The rail-mounted modules provide one or more RJ-11 or RJ-45 connections, necessary screw or spring clamp terminations, and other components as specified by the user.
- Terminal Block Type: I/O Block
- Termination Options: Screw Clamp, Spring Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 4 screw connection terminal blocks (assignment 1, 2, 3, 6), CAT5e, 10/100 Mbps, DIN rail mounting, IP20, shield contacting on DIN rail
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: HARSH MRJR SERIES CAT 5e RUGGED MODULAR JACK, IP67, RIGHT ANGLE ON PCB WITH Terminal Blocks / Box
-
Supplier: L-com, Inc.
Description: feature punch down terminal blocks. This protector is also available in the following versions: For indoor use with RJ45 Jacks, HGLN-CAT5EJW For outdoor use with RJ45 Jacks, AL-CAT5EJW This model is equivalent to the Motorola/Transtector ALPU-ORT protector. For additional information
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Superior to diode or TVS only based designs Three-Stage protection Weatherproof ABS enclosure with removable screw terminal blocks 802.3af Modes A and B
- Device Type: Lightning Arrestor
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45-KT terminal block kit can be used to easily convert field wiring to an RJ45 connection. The terminal block has eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the
-
Supplier: L-com, Inc.
Description: information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Punch down terminal block CAT5
- Device Type: Lightning Arrestor
-
Supplier: Beckhoff Automation LLC
Description: encoders, the compact 5-channel EtherCAT terminal represents an economical position detector. The HD EtherCAT Terminals (High Density) with increased packing density feature 16 connection points in the housing of a 12 mm terminal block.
- Data Acquisition: I/O Module
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Cable Specifications: Category 5/5E
-
Supplier: Beckhoff Automation LLC
Description: The EL1262-0050 digital input terminal acquires the fast binary 5 V control signals from the process level and transmits them, in an electrically isolated form, to the controller. The EtherCAT Terminal has two channels that indicate their signal state via light emitting diodes.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2809 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal has 16 channels, whose signal states are indicated by LEDs. The power contacts are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2409 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal has 16 channels, whose signal states are indicated by LEDs. The power contacts are
- Data Acquisition: I/O Module
-
Supplier: L-com, Inc.
Description: on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This protector is also available in the following versions: For outdoor use with RJ45 Jacks, AL-CAT5EJW For outdoor use with Punch Down
- Device Type: Lightning Arrestor
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time
- Number of Ports: 6
- Cable Specifications: Category 5/5E
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time
- Number of Ports: 18
- Cable Specifications: Category 5/5E
-
Supplier: Newark, An Avnet Company
Description: 1U 16-CHANNEL ACTIVE BALUN HUB. ALLOWS UP TO 16 CCTV CAMERAS TO BE CONNECTED VIA INEXPENSIVE CAT5E/6 UTP CABLE. RACK MOUNT OR STACKABLE. 16 VIDEO INPUTS (TERMINAL BLOCK). 32 VIDEO OUTPUTS (2 PER CHANNEL). DUAL VOLTAGE: 12/24 VAC/VDC.
-
Supplier: Radwell International
Description: WIRING BLOCK W/LEGS, CAT5E, 300 PAIR, 110 BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alpha Diagnostic International, Inc.
Description: from Rat (Gene Accession #P43427) GT5; Designation (GT51-P, control peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain SpCrossreactivity Rat GT51-P peptide sequence is ~ 61% homology with human and 53% in mouse Glut-5. For human Glut-5, we suggest
-
Supplier: Powell Electronics, Inc.
Description: Harsh Cat5e RJ45 on PCB with terminal bl
- Mounting Options: PCB Terminal Block
-
Supplier: Radwell International
Description: CONNECTOR BLOCK CAT5E 110V 10/PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WAGO
Description: Interface module; RJ-45; with power jumper contacts; PCB terminal blocks; Cat. 5
- TJ: 0 to 70 C
- Device Type: Sensor Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors MRJR898101-Harsh Cat5e RJ45 on PCB with terminal blocks
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Alpha Diagnostic International, Inc.
Description: of Human ZIP4 (Protein accession # Q6P5W5; ref. 1); designated as ZIP42-P control/blocking peptide conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain SpCrossreactivity Human ZIP42-P peptide sequence has no homologies to any eukaryotic protein. We recommend using Cat #
-
Supplier: Alpha Diagnostic International, Inc.
Description: neutralization. SpeciesReactivity Human Form Antigen/blocking Peptide Antigen A 15-aa peptide of human SGLT- SLC5A4, 659 aa; gene accession # SLC5A4; refs 1) ; Designated (SG32-P or control peptide) conjugated to KLH; Epitope location~ C-terminal, Cytoplasmic domain SpCrossreactivity The
-
Supplier: Alpha Diagnostic International, Inc.
Description: peptide sequence (designated SG24-P; control peptide) from the C-terminal, cytoplasmic domain 6 of Human SGLT-2 (1) was synthesized, coupled to KLH SpCrossreactivity The Human SG24-P peptide sequence is ~73% conserved in rabbit and 71% in mouse SGLT2. No significant sequence homology exists
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 screw connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 IDC connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 spring-cage connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Radwell International
Description: SAFETY RELAY, MSR132EP, 24 VAC/DC, REMOVABLE TERMINAL BLOCKS, 22.5 MM HOUSING WIDTH, 0 SEC (FIXED) DELAY, 4 N.O SAFETY OUTPUTS, 2 N.C AUX OUTPUTS, CAT 4 RATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn RJ-45 F 8 POS 2mm Solder ST Panel Mount 10 Terminal 1 Port Cat 5e Product overview: RJS-5EPFFP-LC7002 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
-
Supplier: Electro Standards Laboratories
Description: channels switch simultaneously. A four position Barrier Terminal Block port provides switch position status via two contacts for A position and two contacts for B position.
- Number of Ports: 16 #
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-50A; elevator clamps; and wire protector products. Custom colors and legends are available. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
created a secure connection. Even flexible conductors without ferrules can quickly and easily be installed. These 5.00mm pitch pluggable terminal blocks are available in vertical, right-angle, and inverted right-angle headers as well as the fixed are available in vertical and right (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
Mini I/O Cat6A connector as part of its full line of TE ethernet products. TE Industrial’s Mini I/O connectors eliminate the need for special tools to create a fast and secure wire-to-wire or wire-to-board connection. The mini I/O accommodates 8-wire AWG24/26 cables. At only (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
on PCBs. Mini Binding Post screw terminals are supplied with an M2.5 threaded Zinc Plated Steel screw which is pre-installed for simplified installation (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp.
More Information Top
-
Phoenix Contact - 2744856 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
CAT 5 TERMINAL BOX, PASSIVE CONNECTION FIELD, 4 X SCREW TERMINAL BLOCK ON RJ 45 .
-
Reflex inhibition of efferent renal sympathetic nerve activity by 5-hydroxytryptamine and nicotine is elicited by different epicardial receptors
… of 5-HT we used the 5-HT antagonist MDL 72222, which has been shown to block selectively: (1) the excitatory action of 5 -HT on sympathetic nerve terminals of the rabbit heart … … the rapid response of cat carotid body chemoreceptors to …
-
The eeg spike: Signal of information transmission?
Diffuse spike- wave discharge and the PCR, however, can be induced in cats by lesions in the lateral reticular … … midbrain, by local destruction of catecholamine terminals in tegmentum, and by … … agents that act by blocking central catecholamine receptors [47- 5 I].
-
Lighting&Sound America Volume 9 Issue 5 May 2012
At the other end of the CAT - 5 line, the TP115-111 receives these sig- nals via its RJ-45 network connector and then … … video via its 15-pin HD female connector, while audio is output via a five-pin terminal block .
-
Effects of prostaglandins and indomethacin on neuromuscular blocking agents
… activity, especially in myocardium, by stimulation of a receptor site other than the beta- adrenergic receptor site; beta-blockade will not block this effect of the … … tration, increased motor nerve terminal 3', 5 '- AMP levels and … … out- put in the cat .
-
The inhibitory action of noradrenaline and other monoamines on spinal neurones
… considered in conjunction with the facts that these amines are only located within the terminals of descending fibres in … … in the chronically spinalized cat (I. Engberg, A. Lundberg … … released by agents which block the peripheral actions of 5 -HT and is increased …
-
Toluene diisocyanate (TDI) regulates haem oxygenase‐1/ferritin expression: implications for toluene diisocyanate‐induced asthma
The mem- branes were blocked in blocking solution [ 5 % non-fat dried milk in phosphate buffered saline … … B (Santa Cruz Technology, Santa Cruz, CA, USA), anti- CAT (Ab Frontier, Seoul, Korea … … anti-c-Jun N- terminal kinase (JNK), anti- phospho …
-
Subject index
… cell migration in telencephalon (review article), 537 NMDA receptor subunit role in potentiation of cortical layer 5 pyramidal neuron input, 289 … … localization at single axon terminals in mouse, 3054 spatio … … of antagonistic muscles in cat , 1632 EphA4 blocking peptide-mediated regeneration following …
-
Purple Sweet Potato Color Alleviates D‐galactose‐induced Brain Aging in Old Mice by Promoting Survival of Neurons via PI3K Pathway and Inhibiting Cytochrome C‐...
The membranes were blocked with 5 % BSA and 0.1% Tween 20 in TBS, incubated overnight … … AGE receptor antibody (1:1000, Abcam, Cambridge, UK), polyclonal rabbit anti- CAT antibody (1:4000, Abcam … … protein kinase/c-Jun NH2- terminal kinase (SAPK/ JNK) (pThr183 …
Indicates content that may require registration and/or purchase.