Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® AW analog-to-wireless converter is a convenient way to connect legacy dial-up devices to cellular networks to extend the life of your existing equipment. MultiConnect AW targets applications with analog modems that need
- Frequency Band: 850 to 2,100 MHz
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Yokogawa Corporation of America
Description: The ML2 RS232C/RS485 Converter is plug-in type, RS232C/RS485 dual directional converter. It has two ports of RS232C and RS485, and perform isolation of communication signal, level conversion and active control of driver. ML2 is mainly applicable to connect the equipment with
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
-
Supplier: TRENDnet Inc.
Description: Connect your USB 3.0 device at fast Gigabit speeds Share data, music, movies, and more Compact design is ideal for on the go professionals Supports Wake on LAN (Suspend Mode)
- Network Equipment: Analog-to-Wireless Converter
-
Supplier: TRENDnet Inc.
Description: Add one Gigabit Ethernet port Add three 5 Gbps USB 3.0 ports PC and Mac compatible Flexible USB 3.0 cable accommodates most installations Backward compatible with USB 2.0 and 1.1 ports Full power for power hungry USB devices
- Network Equipment: Analog-to-Wireless Converter
-
Supplier: TRENDnet Inc.
Description: Class II Bluetooth® 4.0 with a 10 m (33 ft.) range Up to 3 Mbps data transfer rate Slightly larger than a penny Windows® compatible Enhanced Data Rate (EDR) support improves performance Stereo audio support Bluetooth® Low Energy protocol
- Network Equipment: Analog-to-Wireless Converter
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the computer's USB port One-touch connection to router with Wi-Fi Protected Setup (WPS)
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: FineTek
Description: The devices of Wireless Monitoring Total Solution are managed with the MMS. It allows users to create a network, add device to a network, defines parameters and monitor measuring data. Coordinator 。Power Source: DC 5V 。RF Interface: 3.5mm SMA Female connector (ANT) 。RF Band: ISM Band
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: FineTek
Description: It supports every single sensor to communicate through wireless mode directly End device 。Power Source: DC 9~30V 。Signal Input Interface: RS-485*1 。RF Interface: 3.5mm SMA Female 。RF Band: ISM Band 2.4G
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: sense inputs, and four uncommitted analog input channels multiplexed into a SAR analog-to-digital converter (ADC) with a 3 µs conver-sion time. A high accuracy internal reference is provided to drive both the digital-to-analog converter (DAC)
- Resolution: 12 bits
- Sample Rate: 200 kSamples/Sec
- Package Type: CSP
-
Supplier: Renesas Electronics Corporation
Description: The ISL5857 is a 12-bit, 260+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital-to-analog) converter designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.
- Resolution: 12 bits
- DNL: 1 LSB
- INL: 1.25 LSB
- Package Type: TSSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL5957 is a 14-bit, 260+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular
- Resolution: 14 bits
- DNL: 3 LSB
- INL: 5 LSB
- Package Type: TSSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular
- Resolution: 14 bits
- DNL: 3 LSB
- INL: 5 LSB
- Package Type: TSSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL5861 is a 12-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular
- Resolution: 12 bits
- DNL: 1 LSB
- INL: 1.25 LSB
- Package Type: TSSOP
-
Supplier: Richardson RFPD
Description: The MABA-011108 is a 1:1 balun transformer covering a very wide bandwidth. Appropriate for many applications including Cellular, Wideband Differential Amplifiers, Analog-to-digital Converters, Mixers, and Differential Modulators.
- Operating Frequency Range: 5,000,000 to 10,000,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: sense inputs, and four uncommitted analog input channels multiplexed into a SAR analog-to-digital converter (ADC) with a 3 µs conver-sion time. A high accuracy internal reference is provided to drive both the digital-to-analog converter (DAC)
- Category: Development Board
-
Supplier: Richardson RFPD
Description: need for these functions in the digital baseband. In addition, several auxiliary functions such as auxiliary analog-to-digital converters (ADCs), auxiliary digital-to-analog converters (DACs), and general-purpose input/outputs (GPIOs) are integrated
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: Ethernet (for connection to System Controller PC only) with TCP/IP support Humidity: 10% to 90%, non-condensing Analyzes capacitors for: Value from 1 pF to 20 F Leakage with up to 1 kV applied Dielectric absorption Equivalent series resistance (ESR) Analyzes SCRs and
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: to 70°C Operating Humidity: 20% to 80% RH; No condensation Storage Humidity: 20% to 85% RH; No condensation Readback Temp. Coefficient (After A 30 Minute Warm-up) Voltage: 100ppm/°C Current: 200ppm/°C Other Analog Control: Yes Interface: USB, RS-232/RS-485; Factory
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the ability to
- Load Bank Type: DC, Programmable
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a microcontroller core, 12-channel GPS baseband circuitry, dual 14-bit analog-to-digital converter, embedded RAM, CAN-bus controller, and high-speed UARTs for interfacing to a cellular phone. Anam, Silterra reportedly end merger talks to combine foundry operations SANTA CLARA, Calif. -- Anam
More Information Top
-
CMOS pipelined ADC employing dither to improve linearity
Spurious Free Dynamic Range (SFDR)is increas- ingly becoming an important parameter for high speed analog to digital converters used in cellular basestations and multistandard software radios.
-
CMOS Fractional-N Synthesizers
…Circuit American Telephone and Telegraph company Bit Error Rate Bipolar and CMOS Bipolar Junction Transistor Base Transceiver Station Bandwidth Code-Division Multiple Access Current Mode Logic Complementary Metal Oxide Semiconductor Digital- to - Analog converter Direct Current Digital Cellular System Direct Digital Frequency…
-
APPLICATION NOTE
The TDA8768A and the TDA8768B are 12-bit high-speed Analog - to -Digital Converters designed for cellular phone infrastructures, professional telecommunications, professional imaging, advanced FM radio and other applications.
-
A 2.7 mW, 90.3 dB DR Continuous-Time Quadrature Bandpass Sigma-Delta Modulator for GSM/EDGE Low-IF Receiver in 0.25 μm CMOS
In the design of analog - to -digital converters for GSM cellular phones, the demand for low power and low voltage is extremely critical.
-
Continuous-time quadrature bandpass sigma-delta modulator with capacitive feedforward summation for GSM/EDGE low-IF receiver
In the design of analog - to -digital converters for GSM cellular phones, the demand for low power and low voltage is extremely critical.
-
Introduction to the Special Issue on the IEEE Bipolar/BiCMOS Circuits and Technology Meeting
The second paper in this section, “A 100-dB SFDR 80-MSPS 14-Bit 0.35- m BiCMOS Pipeline ADC,” presents a high per- formance analog to digital converter for application in the cellular market.
-
An 11mW continuous time delta-Sigma modulator with 20 MHz bandwidth in 65nm CMOS
The evolution in cellular communication urges an analog - to -digital converter (ADC) with wider bandwidth to support higher data rate in the radio receiver.
-
International Microwave Symposium (IMS'07) [Product Highlights]
Vectron’s SO-720 and VS-720 lines provide ideal clock sources for driving high-speed analog - to -digital converters in telecom, cellular , and instrumenta- tion applications; jitter attenuation in optical transport and access applica- tions; and low jitter reference clocks for FPGAs…
-
Bio-computer combines DNA memory and cellular logic gates
The development may open the door for novel cellular computing applications such as digital- to - analog converters to track continuous levels of gene expression.
-
DAC Optimized for Wireless Base Stations
<%=company1%> Corp. (Santa Clara, CA) introduced the DAC14135, a 14-bit, 135MSPS (mega samples per second) digital- to - analog converter optimized for use in multi-carrier cellular base stations and other applications.
Indicates content that may require registration and/or purchase.