Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Seal Group
Description: Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments Specialty Seal Group (SSG) offers ceramic-to-metal seals a wide range of uses. Single- & Dual-Lead Seals Typical Applications: Industrial Heaters
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with vacuum-tight
- Features: Electrical, Fluid, Single Pass
- Feedthrough Mount: Flange Mount
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: Specialty Seal Group
Description: Glass-To-Metal Sealing Meets Challenges of the Most Demanding Applications Single- & Dual-Lead Seals There are two types of glass seals available at Specialty Seal Group: Compression Seals and Matched Seals. In the design of Compression Seals
-
Supplier: GIGAVAC
Description: Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and
- Number of Poles: 1
- Maximum Switching Current: 710 amps
- Maximum AC Switching Voltage: 750 volts
- Maximum DC Switching Voltage: 750 volts
-
Description: patented Kryoflex® polycrystalline ceramic, we manufacture reliable high-pressure, high-temperature hermetic connectors to meet the environmental challenges down-hole oil tools face. The unique properties of the Kryoflex® ceramic-to-metal seal gives
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: Hermetically seal the connector of your choice for bulkhead mounting. CircuitSeal™ Series Hermetic Circuit Board Seals Water-proof and hermetic electronic encapsulation of circuit board assemblies. BPC Series Hermetic Backpotted Connector Industry-leading
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC
- Isolation Voltage: 1,500 volts
-
Supplier: Sensata Technologies
Description: SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS), DC fast charging, electric forklifts, AGVs, and other industrial
- Maximum Switching Current: 150 amps
- Maximum DC Switching Voltage: 750 volts
- Type: Electrical Contactor
- Features: Hermetically Sealed, Other
-
Supplier: Sensata Technologies
Description: The hermetically sealed chamber in Sensata | Gigavac's MX Series of contactors ensures that coil, contacts, and electronics are shielded from all outside environmental factors. The ceramic to metal weld allows for operation in extreme temperatures up to 200°C. Silver
- Maximum Switching Current: 1,000 amps
- Maximum DC Switching Voltage: 48 volts
- Type: Electrical Contactor
- Features: Hermetically Sealed, Latching, Other
-
Electrical Contactors - MX Normally Closed, Latching, Sensing, and Can-bus Contactors -- MXSB SeriesSupplier: Sensata Technologies
Description: The hermetically sealed chamber in Sensata | Gigavac's MX Series of contactors ensures that coil, contacts, and electronics are shielded from all outside environmental factors. The ceramic to metal weld allows for operation in extreme temperatures up to 200°C. Silver
- Maximum Switching Current: 600 amps
- Maximum DC Switching Voltage: 48 volts
- Type: Electrical Contactor
- Features: Hermetically Sealed, Latching, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: to coat the ceramic surface with a metal layer which is firmly bonded with the ceramic, while the latter is to coat the ceramic surface with a metal layer which is chemically active. The active metal layer can make the solder and the
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Waytek, Inc.
Description: GIGAVAC GV200 BA Sealed Contactor Category: Disconnect Switches Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP67 standards Silver contacts M8 x 1.25 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments
- Maximum Switching Current: 500 amps
- Operating Temperature: -67 to 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: GIGAVAC GV200 BA Sealed Contactor Category: Disconnect Switches Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP67 standards Silver contacts M8 x 1.25 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments
- Maximum Switching Current: 500 amps
- Operating Temperature: -67 to 185 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: GIGAVAC MX15 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged
- Maximum Switching Current: 500 amps
- Operating Temperature: -67 to 212 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: GIGAVAC MX14 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil suppression built in Contact Action: SPST For
- Maximum Switching Current: 400 amps
- Operating Temperature: -67 to 212 F
- Type: Electrical Contactor
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
-
Supplier: Advanced Technical Ceramics Company
Description: Ceramic pedestal may be used in the package design to allow for self-jigging of metal or ceramic Seal-Ring. Microwave Design Assistance AdTech Ceramics produces HTCC and AlN packages for microwave applications in the X through K band frequency ranges.
- Type: BGA, LCCC, MCM
- Material: Ceramic
- Backend Processing: Dicing, Hermetic Sealing, Soldering / Pasting
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Active Brazing Alloys (ABATM) provide a single-step approach for joining ceramics to metals by eliminating the need for prior metallization of the ceramic surface, as the active components promote wetting on the ceramic surface. One-step
- Melting Range: 1,435 to 1,660 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Active Brazing Alloys (ABATM) provide a single-step approach for joining ceramics to metals by eliminating the need for prior metallization of the ceramic surface, as the active components promote wetting on the ceramic surface. One-step
- Melting Range: 1,670 to 1,760 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Active Brazing Alloys (ABATM) provide a single-step approach for joining ceramics to metals by eliminating the need for prior metallization of the ceramic surface, as the active components promote wetting on the ceramic surface. One-step
- Melting Range: 1,730 to 1,796 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Active Brazing Alloys (ABATM) provide a single-step approach for joining ceramics to metals by eliminating the need for prior metallization of the ceramic surface, as the active components promote wetting on the ceramic surface. One-step
- Melting Range: 1,121 to 1,319 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
-
Description: Aims at testing and measuring the water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed device. Applicable to semiconductor devices sealed in such a manner but generally only used for high reliability applications such as military or
-
Supplier: GIGAVAC
Description: Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison. Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal. EPIC® Hermetic
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 350 amps
- Maximum AC Switching Voltage: 750 volts
-
Supplier: Schott Japan
Description: inorganic and therefore non-aging materials with glass or ceramic as the insulator. The use of proven Glass-to-Metal-Sealing or Ceramic-to-Metal Sealing technologies can consistently prevent the permeation of moisture or gases which could cause internal
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connection for the series 3220C is achieved via a coaxial glass-to-metal sealed 5-44 connector. The series 3220C is offered with various sensitivities and features a ceramic sensing element operating in shear mode. Units also have a low overall weight of just 4 grams, making
- Frequency Range: 4 to 10,000 Hz
- Operating Temperature: -58 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS #22 AWG tinned copper clad steel terminals The Avionicap® HECR type capacitor is a hermetically sealed version of our Avionicap® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal
- Capacitance Range: 0.001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 C
- Lead Style: Axial Leads
-
Supplier: Richardson RFPD
Description: CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per year at 25°C|Packaging|•Loose
- Oscillation Frequency: 24 MHz
- Operating Temperature: -10 to 60 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Micro Crystal AG
Description: CM8V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5 pF
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.0005 milliwatts
-
Description: electronic packages. Electrical feedthrough pins can be hermetically sealed directly into the titanium using Qnnect, formerly Hermetic Solutions Group’s proprietary Kryoflex® ceramic to metal seals. Alternately, hermetic connectors made from explosively
- Features: Other
-
Supplier: Micro Crystal AG
Description: 65 / 80 kΩ (typ/max) Drive Level: 0.5 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.35 mm Features Ultra small size: 3.2 × 1.5 × 0.35 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.0005 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
create reliable seals between environments, protecting electrical connections exposed to liquids, gases, and harsh operating conditions while enabling efficient power and signal transmission. As alternative energy systems often operate in extreme or hazardous environments, Douglas designs (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
airtight barrier around connectors, circuits, and sensors, hermetic seals prevent contamination, block moisture and gas ingress, and eliminate outgassing risks that could damage sensitive instruments. They also help stabilize internal environments, allowing electronics to function consistently despite (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
years of engineering innovation, quality craftsmanship, teamwork and continuous improvement. Founded in 1944, the company has evolved from producing magnet coils and electromechanical assemblies for aircraft to becoming a trusted provider of precision-engineered sealed connector and harness (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
Not all epoxy sealing processes are built to handle the demands of mission-critical environments. At Douglas Electrical Components, our proprietary approach is engineered to maintain electrical signal integrity and hermetic sealing performance, even in applications exposed to extreme temperature (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
bottleneck with extreme design flexibility, manufacturing hermetic electrical feedthroughs directly into cast or customized housings using proprietary epoxy technology.By potting components directly into the existing hardware, this method creates a lightweight, low-profile, and hermetically sealed connection (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
technologies—Glass-to-Metal Seals (GTMS), (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Growing concerns around tariffs, sourcing risks, and supply chain instability are driving US aerospace and defense companies to prioritize domestic manufacturing. Hermetic connectors—critical for maintaining reliable power and signal integrity in harsh environments—are central to (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
compact, lightweight packages while shielding electronics from moisture, condensation, corrosion, and electrical shorts. The process enables greater design flexibility by allowing non-hermetic connectors to be sealed and directly integrated into circuits, delivering cost-effective solutions (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Why Consider Ceramic Feedthroughs
Ceramic feedthroughs are ceramic-to-metal fabrications that are utilized to transmit electrical signals, high currents/gases/fluids, or high voltages from between external sources to a hermetically-sealed chamber.
More Information Top
-
Power Systems For Space Flight > The Battery For The International Ionosphere Satellite Ariel I
These were l) the development of a light weight, stainless steel, welded case equipped with a ceramic - to - metal hermetic seal , and 2) the design of a plate separator capable of with- standing the potassium hydroxide electrolyte environment at 60°C for a …
-
Ceramic-to-Metal Seals – The Advantages, Benefits and Applications of Ceramic-to-Metal Seals by Morgan Advanced Materials
Hermetic Ceramic - to - Metal Seals .
-
Hermetic Sealing Services
• Ceramic - to - metal hermetic seals are run through a high-temperature furnace to create a final assembly with a permanent hermetic bond.
-
Advertisement
One of these standard Alite high alum- ina ceramic - to - metal hermetic seals may be just the answer to your problems of reliability and maintenance where serv- ice conditions are extremely severe or critical.
-
Implantable Neural Prostheses 2
Section 3.4 will discuss in detail the investigation of different types of bond- ing methods (including active brazing, nonactive brazing, and diffusion bonding) aimed at producing hermetic ceramic - to - metal seals for implantable medical device applications.
-
Power Systems For Space Flight > Hermetically Sealed Nickel-Cadmium Batteries For The Orbiting Astronomical Observatory Satellite
It contains carefully selected and inspected sintered plate electrodes, an hermetic ceramic - to - metal seal , a nonwoven nylon separator, a steel container, and welded closures, the amount of electrolyte, the type of separator, and the configuration of the electrode assembly, an overcharge …
-
CERAMIC ABSTRACTS
U. S. 2,967,282, Jan. 3, 1961.-A resistor comprises an evacuated tubular ceramic body, metal contacts composed of laminated fused disks providing a hermetic ceramic - to - metal seal with the ceramic body, and a resis- tive film formed on the …
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIODS ENDING APRIL 30 AND JULY 31, 1958
The cable ends are terminated inside the containment tank by special hermetic ceramic - to - metal seals and on the control-room side of the shield wall by the standard General Cable sealed terminals.
-
Alternator Electrical Feedthrough Insulator Materials for Project Prometheus
Most of the CeramTec hermetic ceramic - to - metal seals are metallized hard-bonded and brazed seals with high-purity alumina as the insulator.
-
Properties of seals made with Li/sub 2/O-Al/sub 2/O/sub 3/-SiO/sub 2/-glass ceramics and aluminum-containing austenitic stainless steels
A new family of aluminum-containing austenitic stainless steels has been used to make strong, hermetic glass- ceramic to metal seals .
Indicates content that may require registration and/or purchase.