Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced downtime for
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Accuris
Description: Ceramic tiles Grouts and adhesives Part 2: Test methods for adhesives
-
Supplier: Accuris
Description: Ceramic tiles - Grouts and adhesives Part 2: Test methods for adhesives
-
-
Supplier: Accuris
Description: Ceramic tiles - Grouts and adhesives, Part 2: Test methods for adhesives
-
Supplier: Accuris
Description: Organic Adhesives for Ceramic Tiles
-
Supplier: GAF
Description: EverGuard® TPO Bonding Adhesive Description Solvent-based rubberized adhesive for use withTPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Compatible with isocyanurate and fiberboard
- Viscosity: 2,300 to 2,700 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Plastic
- Chemical System: Rubber Based / Elastomeric
-
Description: ISO 13007-1:2010 defines terms concerning the products, working methods and application properties for ceramic tile adhesives. It specifies values of performance requirements for all ceramic tile adhesives [cementitious (C), dispersion (D) and reaction resin (R)
-
Supplier: CSA Group
Description: ISO 13007-1:2014 applies to ceramic tile adhesives for internal and external tile installations on walls and floors. ISO 13007-1:2014 gives the terminology, concerning the products, working methods, application properties, etc., for ceramic tile adhesives ISO 13007-1:2014
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. Super
-
Supplier: Reid Supply
Description: Adhesive substances that hold materials together and prevent separation after drying. . 0.85 oz Gorilla Epoxy
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Power Grab Industrial Construction Adhesive is a single-component, off-white, heavy duty, high strength, construction grade adhesive for interior and exterior repairs or building projects. Typical Applications: Bonds to most construction materials, such as metal,
-
Supplier: CSA Group
Description: ISO 13007:2013 describes the methods for determining the characteristics for adhesives used in the installation of ceramic tiles. The following test methods are described: determination of open time; determination of slip; determination of shear adhesion strength; determination of
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, Polystyrene Solvent Cement Chemical Component This cyanoacrylate adhesive has been formulated to quickly bond rubber, plastics, metal, and ceramics. It offers excellent strength characteristics. Choose gel when bonding uneven or vertical surfaces. The vapor
-
Description: ISO 13007-2:2010 describes methods for determining characteristics for adhesives used in the installation of ceramic tiles. The test methods described are determination of open time, determination of slip, determination of shear adhesion strength, determination of tensile adhesion
-
Supplier: RS Components, Ltd.
Description: Brushable ceramic-filled epoxy,500gm tub
- Features: Specialty / Other
-
Supplier: Koford Engineering, LLC
Description: E-103 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Suitable for bonding metal, high temperature plastics, and ceramics where the
- Use Temperature: 257 to 356 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Phelps Industrial Products
Description: Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are clean, and dry; use
- Use Temperature: -60 to 180 F
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer
- Chemical System: Cyanoacrylate
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals, glass or ceramics. LOCTITE® AA 312 is a clear, amber, modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals,
- Applied Thickness / Gap Fill: 0.003 inch
- Viscosity: 1,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® QuickTite® Gel is a multi-purpose gel instant adhesive for Automotive Aftermarket repairs. A premium instant adhesive that is fast acting and provides a stronger, longer lasting bond on a variety of materials such as plastic, rubber and metal. The no-run gel formula stays put
- Industry: Automotive
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more. Ideal for
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete
- Use Temperature: 1,800 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Dissimilar Substrates, Metal, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Total Plastics, Inc.
Description: A kit consisting of two components, epoxy resin and hardener. Note: For use with STRONGWELL Fiberglass products. Available Sizes Kit (E502 Quart) Kit (E504 1/2 Gallon)
- Substrate Compatibility: Ceramic / Glass
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Applied Thickness / Gap Fill: 0.03 inch
- Viscosity: 60,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Chemence Inc.
Description: KB0444 is a high performance, general purpose, fast curing, medium viscosity modified ethyl cyanoacrylate instant adhesive. KB0444 suitable for bonding a very wide range of materials: paper, wood, leather, plastics, metals, ceramics and rubbers. Cure times vary according to the
- Applied Thickness / Gap Fill: 0.005905515 inch
- Viscosity: 510 to 660 cP
- Industry: Automotive, Building / Construction, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system,
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid
- Industry: Electrical Power / HV, Electronics
-
Supplier: Hi-Tech Seals, Inc.
Description: Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance.
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Room Temperature Curing, Unfilled
- Chemical System: Epoxy (EP)
- Industry: OEM / Industrial
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond® products cure upon exposure to
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 7,000 cP
- Use Temperature: -65 to 250 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Protavic America, Inc.
Description: PNU-56200™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Epoxies Etc...
Description: 10-3003 is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3003 is also very safe to use due to the absence of harmful solvents and toxic chemicals in the
- Viscosity: 15,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6018 is a silanated styrene acrylic latex that provides excellent wet and dry adhesive strengths when compounded into ceramic tile mastic adhesive formulations. Markets Utilized In Construction Featured Applications Construction Adhesives Contact Adhesives
- Viscosity: 100 to 300 cps
- Material Type: Acrylics, Styrenics
- Application: Adhesives
Find Suppliers by Category Top
Featured Products Top
-
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
, plastics, metals, ceramics and wood. Different cure mechanisms will produce by-products such as acetic acid, alcohol and acetone. Heat Cured Silicone Adhesives Heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Using platinum (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
metals, composites, glass, rubbers, ceramics and many plastics. This compound delivers high tensile lap shear, compressive and peel strengths exceeding, 3,500 psi, 22,000 psi and 5-10 pli, respectively. It is dimensionally stable and has low shrinkage upon cure. Supreme 12AOHT-LO is resistant to a (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
SUNTECH is pleased to announce the availability of its Ceramic Glue Dispensing Nozzles, specifically engineered for high-precision semiconductor die bonding applications. SUNTECH has extensive expertise in the design and manufacturing of dispensing nozzles for die (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
.Sizing Nozzle: A sizing nozzle is a high-temperature structural ceramic functional device installed at the bottom of the continuous casting tundish. Its main function is to maintain a relatively constant static pressure of molten steel in the tundish. Molten steel flows into the crystallizer via (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
to many substrates including metals, composites, glass, ceramics, and several rubbers and plastics. EP3SP5FL has very physical strength properties. It resists water, oils and fuels quite well. Other desirable features include low shrinkage upon curing and highly effective electrical insulation (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP40ND is a superb adhesive and bonds well to a variety of substrates including metals, ceramics, composites and plastics. It is most noteworthy for its affinity to bonding engineered plastics such as polycarbonates and acrylics. EP40ND is also capable of withstanding rigorous thermal cycling and shock. EP40ND is a reliable electrical insulator. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase and amplitude balance over broadband devices. There are two styles: Wilkinson and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles
Conduct Research Top
-
Why Zirconia Ceramic Plunger Is Better Than Metal Plunger?
handle are mechanically connected, and the adhesive is filled between the ceramic piece and the metal handle to prevent the thread from loosening.
-
Best adhesive glue for fiber optic options from DeepMaterial adhesive manufacturer
Using the right adhesives to assemble fiber optic components improves performance and reliability. It also saves a lot of expenses and time. The adhesives for fiber optic components can work on most plastic substrates, ceramic, metal, and glass. The adhesives for fiber optic can serve as electrical
-
Audible Alarm Use and Equipment Integrity Challenges
The most common type of electronic audible alarm utilizes a piezoelectric transducer. The transducer consists of a metal disc with an attached ceramic material that flexes when voltage is applied. By applying a complex signal to the transducer such as a sine wave, an audible sound is generated
More Information Top
-
Sequential deposition of hexamethyldisiloxane and benzene in non-thermal plasma adhesion to dental ceramic
This study investigated whether hexamethyldisiloxane (HMDSO) and benzene, when deposited using a low-power non-thermal atmospheric pressure dielectric barrier dis- charge jet, were effective precursor monomers in dental ceramic adhesion .
-
Study of Ceramic Seal For Solid Oxide Fuel Cells
Ceramic Adhesive Investigation .
-
Effect of Different Ceramic Surface Treatments on Resin Microtensile Bond Strength
This suggests that in spite of the HF acid effec- tively improving resin– ceramic adhesion , silane had greater influence in the bond strengths found for G1 than HF acid.
-
Adhesion of Electrolessly Deposited Nickel on Lead Zirconate Titanate Ceramic
With grain undercutting presenting a limitation on Ni/ ceramic adhesion , it is expected that the ceramic grain size would have a major effect on both the optimal etch conditions and the final Ni adhesion value.
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
A ceramic adhesive was used to pot the fibers.
-
Adjustment of volume flows in the region of the Nanofluidik
redly, the ceramics adhesive discolored .
-
Adhesion to Dental Ceramics
The commonly used shear bond strength test is very sensitive to the method of application of the adhesive and the design of the testing arrangement, often producing a fracture at a distance from the resin- ceramic adhesion zone that may lead to …
-
A Novel Bioinspired Multilayered Polymer– C eramic Composite with Outstanding Crack Resistance
The structural roughness of the ceramics sheets is hypothesized to become important for an enhancement of the polymer– ceramic adhesion and for increasing the sliding resistance between two neighboring sheets after the crack passed one of them.
-
1,3-Butadiene as an Adhesion Promoter Between Composite Resin and Dental Ceramic in a Dielectric Barrier Discharge Jet
Keywords Dielectric barrier discharge (DBD) jet Á Precursor monomer Á Plasma enhanced chemical vapor deposition Á Dental ceramic adhesion Á Surface characterization .
-
Microtensile bond strength of composite resin to glass-infiltrated alumina composite conditioned with Er,Cr:YSGG laser
As an alternative to this method, high-intensity lasers have been recently investigated in order to increase the surface roughness of ceramic restora- tions, thus favoring ceramic adhesion to the luting cement by means of micromechanical interlocking [7].
Indicates content that may require registration and/or purchase.