-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Ceramic Bushing Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Zirconia Sleeve Bushing Cylinder The precision we can achieve for the high precison zirconia sleeve bushing : Dimensional accuracy : Up to 0.001mm Finish: can be mirror polished on the OD . Concentricity: Up to 0.003mm Parallelism: Up to 0.002mm Bore tolerance : Minimum
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal,
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
-
Description: high-quality SiC ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Zirconia
-
Description: used in modern society to meet the needs of daily use and special performance. Alumina Ceramic Bushing Applications Alumina ceramics is the most common technical ceramic material, and it is also a relatively traditional material. As an excellent ceramic material,
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used for their wear, high
- Features: Thrust Washer
-
Supplier: Boca Bearings Company
Description: Linear Ball Bushing
-
Supplier: 3X Ceramic Parts Company Limited
Description: bushings and alumina bushing. 1.Application of sic pump bushing in the mining industry For mine filling, the concentrate powder and tailings transportation has serious wear on the pipeline.The service life of the ore powder conveying pipeline used in the past is less than one
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: bearings, and wear parts. Zirconia Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Zirconia(ZrO2) Ceramics. We can: Make products according
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CoorsTek
Description: Ink Manifolds Ceramic Bushings Read-Write Head Manufacturing Tooling Coil Insulator Housings
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape, Wafer / Substrate
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Description: tool inserts, and joint implants. Their diverse range of properties makes them important in an array of applications. Zirconia Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the
- Material Type: Alumina-Zirconia
-
Supplier: Walter Surface Technologies
Description: Non-carbonizing Nonhazardous Highly resistant to water, seawater, benzene, and most acids and alkalis Applications Lubrication of all threaded components, bushings, and press fits Lubrication of highly stressed bearings Restoring damaged threads Chemical plants, power plants, refineries,
- Coating Material: Aluminum, Inorganic (Ceramic, Conversion, Glaze)
- Type: Ceramic Coating, Passivates
- Features: Metal, Other, Steel
- Industry: OEM / Industrial
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works A ceramic sliding bearing fully consists of ceramic
- Application: Aerospace
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races
- Features: Other
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Shaft Diameter: 50.799972568014816 mm
- Maximum Length: 304.7998354080889 mm
- Shaft Material: Aluminum
- Coatings: Anodized, Ceramic
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Shaft Diameter: 25.399986284007408 mm
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Aluminum
- Coatings: Anodized, Ceramic
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Weight: 3.696 lbs/ft
- Shaft Material: Aluminum
- Coatings: Anodized, Ceramic
- Features: Other
-
Description: to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps. Customized To Your Specifications Shafts can be manufactured or modified to
- Weight: 3.696 lbs/ft
- Shaft Material: Aluminum
- Coatings: Anodized, Ceramic
- Features: Other
-
Supplier: MPS Micro Precision Systems AG
Description: 5401 standard. Combined with a cage and a high precision casing, they allow rapid positioning while reducing friction and eliminating the stick-slip effect. The standard version of MPS Microsystems linear bearings consists of a stainless steel bushing and balls, and a brass cage. An
- Bearing Width: 0.4724412 inch
- Bearing Length: 0.7086618 inch
- Inside Diameter (Round only): 0.2362206 inch
- Dynamic Load Capacity: 49.456 lbs
-
Description: 2.2W.(M.K)-1 Bending Strength: ≥ 900 Mpa Fracture Toughness: >7.0 (Mpa.m1/2) Thermal Expansion Coefficient (at 0~1400℃): 10.2 ×10-6/℃ Zirconia Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich
- Density: 5.699996402575768 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.2 µm/m-C
- Shape / Form: Block
-
Supplier: CSA Group
Description: IEC 60507:2013 is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with the highest voltage of the system greater than 1 000 V. These tests are not
-
Description: IEC 60507:2013 is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with the highest voltage of the system greater than 1 000 V. These tests are not
-
Supplier: CSA Group
Description: IEC TS 61245:2015(E) is applicable for the determination of the d.c. withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems with the highest voltage of the system greater than +/- 1 000 V. These tests are not
-
Supplier: CoorsTek
Description: CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the industry
- Length: 17.5 inch
- Diameter: 3 inch
- Density: 3.6999976648298842 g/cc
- Thermal Conductivity: 22.4 W/m-K
-
Supplier: Legrand
Description: Mogul Base, porcelain, screw terminals, keyless, single pole with bushings, 4kv pulse rated. White. FEATURES Quality Materials. Durability. Time-tested design.
- Maximum Voltage: 4,000 volts
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
- Features: Other Base Type
-
Description: Applies to insulating weather shields and containers made of ceramic material or glass before any metal fittings are attached intended for use in electrical equipment operating on d.c. or a.c., such as instrument transformers, lightning arresters. capacitors, bushings, cable sealing
-
Supplier: U.S. Plastic Corporation
Description: Ryton or Kynar, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. 1" FPT inlet x 3/4" MPT outlet. 1/2 HP. 3450 RPM. Max. temp: polypropylene 190F, Kynar 200F.
- Pump Type: Magnetic Drive Pumps
-
Supplier: Pyromation
Description: environments. All assemblies are provided with a ceramic inner tube. These assemblies are available with a variety of process mounting fittings and assembly options as listed below. Spe cial con struc tion de signs are also avail able. Note: Welded bushings will be welded at maximum
- Diameter or Width Range: 0.6875 to 1.75 inch
- Sensitive Length: 12 to 36 inch
- Probe Features: Available as an Assembly
- Element Configuration: Double Element, Single Element
-
Description: Is mainly applicable to three-phase systems up to 525 kV (phase-to-phase). This guide is applicable to outdoor ceramic and glass insulators, used in a.c. systems, of the following types: - long-rod and traction line insulator; - cap and pin insulator; - pedestal type post and rigid pin
-
Supplier: Price Pump Company
Description: Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 120 psi
- Media Temperature: 350 F
-
Supplier: Thomas & Betts Corporation
Description: HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE
- Maximum Voltage: 600 volts
- Maximum Wattage: 1,500 watts
- Material: Ceramic / Porcelain
- Features: Other Base Type
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. DuraPure™ high-purity alumina ceramic offers higher quality material properties than electrical-grade porcelain in ESP applications, including: Alumina Reliability Better wear resistance Higher volume
- Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
? Not every ceramic material can remain stable under all these conditions simultaneously. Hot Pressed Hexagonal Boron Nitride (HPBN) is one of the few materials capable of reliably handling this combination. That is why it is widely used in ion source bushings and insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
ceramic insulation parts are easily subject to failure of components due to high pressure, which increases the downtime of the furnace (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Engineering overview Zirconia Toughened Alumina (ZTA) is an advanced technical ceramic composite in which zirconia particles are dispersed in an alumina matrix. This structure is used when engineers need more fracture resistance than conventional alumina while retaining (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination or corrosion failure. In contaminated environments, these products have to be protected with bellows, or covers, in order to continue (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
bearing options range from standard 52100 deep groove ball bearings, to stainless steel or full complement ceramic bearings. Special lube options, are available as well as no lube. The inner stud is made from 304 stainless steel. The length, size and shape can be changed to facilitate (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Augmenting the lives of bushes in the heating elements of twisting-stretching machines
mineral- ceramic bushes breaks in corn- loops .
-
Electric stress grading on bushings of combined instrument transformers using high permittivity polymeric composites
By using three dimensional finite element simulations the performance of the composite bushing is compared with the stress grading obtained in a ceramic bushing with capacitive grading.
-
Pulse Power Considerations For The Generation of 45 µs, 200 keV Electron Beams For CO2 Lasers
The cathode assembly including the control grids is supported by two high voltage ceramic bushings in a stainless steel vacuum chamber.
-
Glass fibre research at indian institute of technology, kanpur
Ceramic bushings for drawing glass fibres .
-
IEEE Draft Guide for Substation Fire Protection
As an example, the critical element of most transformers is the ceramic bushing .
-
Research for development of industrial coating equipment based on an electrothermal launcher
Dimensions of the ceramic bushing were the same: in all experiments the inner diameter and length were equal to 6 mm and 20 mm correspondingly.
-
Product Design and Manufacture
ELID (Electrolytic in-process dressing, ELID) technology with ultrasonic honing is combined and ELID ultrasonic honing system is established and carried out honing experiment on ZrO2 ceramic bush ; The ELID ultrasonic honing system with traditional honing and ultrasonic honing is compared and …
Indicates content that may require registration and/or purchase.