Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics, offering unmatched performance
- Features: Other, Specialty / Other
- Shape / Form: Rod Stock
-
Supplier: ASAP Semiconductor LLC
Description: 0402 CERAMIC RESISTOR 130
- Mounting / Packaging: 0402
- Technology / Construction: Ceramic Composition
-
Supplier: ASAP Semiconductor LLC
Description: 0402 CERAMIC RESISTOR 499K
- Mounting / Packaging: 0402
- Technology / Construction: Ceramic Composition
-
-
Supplier: Ohmite Manufacturing Co.
Description: Ceramic Composition EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse. The increased cross section allows for more energy in a smaller package. Suitable for
- Resistance Range: 10 to 390,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2.5 watts
- Operating Temperature: -40 to 110 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features KOA original bulk ceramic resistors Flame retardant coating (Equivalent of UL94V0) Excellent in in-pulse and inrush current characteristics Non-inductive resistors Products meet EU RoHS requirements Higher reliability against disconnection compared to wirewound
- Resistance Range: 3,300 to 390,000 ohms
- Power Rating: 0.5 to 2 watts
- Operating DC Voltage: 200 to 400 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: KOA Speer Electronics, Inc.
Description: Features KOA original bulk ceramic resistors Excellent in anti-pulse resistance, inrush current and active discharge characteristics Higher reliability against disconnection compared to wirewound resistors and film resistors Products meet EU RoHS requirements
- Resistance Range: 3,300 to 390,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 200 to 550 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: RCD Components, Inc.
Description: ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz - ing
- Resistance Range: 0.0025 to 250,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Power Rating: 3 to 5 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Ohmite Manufacturing Co.
Description: PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 to 5.5 watts
- Operating DC Voltage: 1,000 to 2,500 volts
-
Supplier: Utmel Electronic Limited
Description: Ceramic resistor ±1% 470mΩ 1206 Chip Resistor - Surface Mount ROHS
- Technology / Construction: Ceramic Composition
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: Ceramic resistor ±1% 360mΩ 1206 Chip Resistor - Surface Mount ROHS
- Technology / Construction: Ceramic Composition
- Configuration: Single Resistor
-
Supplier: Utmel Electronic Limited
Description: Ceramic resistor ±1% 300mΩ 1206 Chip Resistor - Surface Mount ROHS
- Technology / Construction: Ceramic Composition
- Configuration: Single Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Ceramic Composition Resistors TRIMMABLE 1206 15%
- Tolerance: 15 +/- %
- Mounting / Packaging: 1206
- Technology / Construction: Ceramic Composition
-
Description: Innovacera manufactures many ceramic components for passive components, such as ceramic resistor cores and wirewound ceramic resistors. Ceramic resistors are essential components in the world of electronics, offering incomparable performance and
- Features: Other, Specialty / Other
- Shape / Form: Rod Stock
-
Supplier: RCD Components, Inc.
Description: LOW VALUE, CYLINDRICAL CERAMIC CASE RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty products. Caribbean
- Resistance Range: 0.005 to 0.1 ohms
- Power Rating: 0.5 to 15.000000000000002 watts
- Mounting / Packaging: Axial Leads
- Technology / Construction: Ceramic Composition, Wirewound Resistor
-
Supplier: RCD Components, Inc.
Description: Ultra Low Value, 2 Terminal When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from each end of the body (per MIL-R- 49465). If in actual use, a different span from the resistor body to
- Resistance Range: 0.002 to 50,000 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 1,600 ±ppm/°C
- Power Rating: 2 to 20 watts
-
Standards and Technical Documents - THIN FILM ON CERAMIC RESISTOR ARRAY SPECIFICATION -- EIA/ECA-963Supplier: Accuris
Description: THIN FILM ON CERAMIC RESISTOR ARRAY SPECIFICATION
-
Supplier: RCD Components, Inc.
Description: cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film
- Resistance Range: 0.005 to 1,000,000 ohms
- Current Rating: 14 to 32 amps
- Power Rating: 2 to 10 watts
- Operating DC Voltage: 500 volts
-
Supplier: ASAP Semiconductor LLC
Description: Ceramic Composition Resistors TRIMMABLE 1206 0/-10% 68K
- Tolerance: 10 +/- %
- Mounting / Packaging: 1206
- Technology / Construction: Ceramic Composition
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:80 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 350 OHM, 3W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 470 OHM, 2W, 10%; Resistance:470ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mmRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 1W Ceramic resistor ±5% ±800ppm/℃ -55℃~+155℃ 47mΩ 2512 Chip Resistor - Surface Mount ROHS
- Technology / Construction: Ceramic Composition
- Configuration: Single Resistor
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 12KOHM, 2W, 10%; Resistance:12kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mmRoHS Compliant: Yes
-
Supplier: Ohmite Manufacturing Co.
Description: The TUM/TUW Series resistors are Ohmite’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal
- Resistance Range: 0.01 to 150,000 ohms
- Power Rating: 3 to 15.000000000000002 watts
- Operating DC Voltage: 350 to 1,000 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Accuris
Description: RESISTOR, FIXED, CERAMIC COMPOSITION (INSULATED)
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Ceramic/Wound Element;Res 47 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
-
Supplier: Accuris
Description: Resistors, Thin Film Rectangular SMD on Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Ceramic/Wound Element;Res 1 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR;CERAMIC COMPOSITION;RES 33 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s 80 series resistors are produced to be the highest quality conformal axial terminal silicone-ceramic coated resistors. The 80 series is designed for applications requiring high precision and stability. These resistors have a low temperature coefficient and
- Resistance Range: 0.1 to 150,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 90 ±ppm/°C
- Power Rating: 1 to 10 watts
-
Supplier: Accuris
Description: Resistor Networks, Fixed, Film, and Capacitor-Resistor Networks, Ceramic Capacitor and Fixed, Film, Resistors, General Specification for
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic substrate, focusing potentiometer ceramic substrate, laser heating fixing ceramic substrate, chip resistor substrate, network resistor substrate, etc.; Different ways, zirconia ceramic substrates are divided into two types: molded tablets and laser
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
Find Suppliers by Category Top
Featured Products Top
-
Film Technology This technology consists of the deposition of a thin metallic layer on a ceramic substrate. Resistors with this technology are equipped with enhanced resistance to a particular area, and thus, save a lot of space. Unfortunately, thin film (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material, typically a ceramic or carbon composition, coated with a protective layer and (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
FP-16 ceramic flat-pack and LCCC, enabling high-density, leadless assembly in complex environments (read more)
Browse Resistors Datasheets for Win Source Electronics -
As being intelligence and electrification in various industries, ceramic substrates have become an indispensable foundational material in power electronics, semiconductor packaging, and microelectronics. These products act as key of electronic components, serving as packaging and interconnect (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase and amplitude balance over broadband devices. There are two styles: Wilkinson and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
performance. Besides providing excellent precision in all vectors, the ADR1001 incorporates ease-of-use features to reduce cost and design-in effort. These features include a pin-programmable internal thermostat, resistor-programmable heater current limit, open-collector power-good flag pin, hermetic (read more)
Browse Current Sensors Datasheets for DigiKey -
energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these substrates ensure stable performance even in demanding environments. Their precision machining and customizable sizes provide reliable solutions for thick and thin film resistors, low-power LEDs, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
: FS7 thermal mass flow sensors Equipped with a heating and sensing resistor the FS7 is the most recent development of mass flow sensor component at IST AG on ceramic substrates. The sensor is applied directly into the air flow and (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Introduction to the Family of Ceramic Resistors
Ceramic resistors offer some great characteristics and capabilities for demanding applications, particularly in high-power circuits. They can handle from 0.5 watts to 1,000 watts in a single component rather than needing an array of devices on the upper end, providing advantages in size, simplicity
-
Regular Power vs. Ceramic Power Resistors
Having to dissipate more than five watts of power in your circuit topology? You need a power resistor. They are important in many applications: power infrastructure, dummy loads, braking systems for trains using electric motors, automotive applications, snubber resistors to manage current
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
-
ANN-8801- Thermal Testing
In the global electronics market, resistors are used in a variety of applications and deployed to handle a many different. duties ranging from dissipating excess power, to providing a system safety mechanism, to providing a matching device,. among other tasks. A resistor operates by converting
-
What is the Oxygen Sensor Made Of?
: to start operation, it must be heated to approximately 300 C. In older probes, it is the exhaust gas itself that heats them, so you must wait a few minutes before putting the sensor into operation. Currently, there is a heating resistor next to the ceramic, even if the exhaust gas
More Information Top
-
Page 5. Semiconductor parts with 303 in root number
Wire Bondable Ceramic Resistors .
-
Passive electronic components
The metal oxides are mixed with binders, pressed into the desired shape in powder form and sintered at high temperature (1000 ı C to 1400 ı C) to ceramic resistance bodies (polycrystalline mixed oxide ceramics).
-
OY681KE Ohmite | Mouser
Fixed Ceramic Resistor .
-
Application and development of a ceramics resistor for use as a neutral grounding resistor (NGR)
A new ceramic resistor has recently been developed, and a super-compact SF6 gas insulated NGR using in ceramic resistors has been subsequently developed.
-
Protective system for a high‐power capacitor bank
The test result showed that absorbable energy for the unit ceramic resistor amounted to 1500 Joule/cc.
-
Packaging strategies for printed circuit board components. Volume I, materials & thermal stresses.
As can be seen in the figure, the coatings have little effect on the peak maximum principal tensile stress in the ceramic resistor .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8860/SethHoskins2011.pdf?sequence=3
200 Ohm ceramic resistor .
-
A Novel Arc-Suppression Technique for Cathode Ray Tubes
We propose a simple and effective arc-suppression technique substituting specially prepared ceramic resis- tors for the stainless steel rods commonly used to con- nect the electrodes of the gun'.
-
Sensor technique
The ceramics resistances with hot conductor characteristic (NTC) The power line mechanism in semi conductive ceramics resistances differ substantially from the contexts above for metals and element semiconductors that assume the formation of an electron gas of free charge carriers, and by …
-
Dictionary of Ceramic Science and Engineering
A ceramic resistor or inductor that offers impedance. impeller or impellor. Noun.
Indicates content that may require registration and/or purchase.