-
Supplier: Richardson RFPD
Description: MACOM's SW-314-PIN is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from DC to 3 GHz, with very low DC power dissipation. The SW-314-PIN is ideally suited
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 1.6 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.000025 ms
-
Supplier: Custom MMIC
Description: The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope
- Frequency Range: 18,000 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 37 dB
- Switching Speed: 0.000018 ms
-
Supplier: Custom MMIC
Description: The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 48 dB
- Switching Speed: 0.0000018000000000000001 ms
-
-
Supplier: Custom MMIC
Description: The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3
- Frequency Range: 18,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Description: Moly-Manganese is the typical base coat materials used for metallization. Applications: Ceramic Feed-through insulators, Ceramic Headers, Ceramic High-power receptacles, Ceramic Insulating discs, Ceramic Insulator rings and cylinders, Ceramic Precipitator
- Applications: Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Specialty Ceramic
-
Supplier: Richardson RFPD
Description: attenuator diodes at frequencies greater than 1 GHz. The UM6200 has been used successfully in switches in which low insertion loss at low bias current is required. The “A” style package for this series is the smallest Microsemi POWER PIN diode package. It has been used successfully in many
- Diode Type: PIN Diodes
- Features: RF Diodes
- Configuration: Single
-
Supplier: APITech
Description: Switch mode power supply (SMPS) capacitors are designed to provide superior performance in high frequency switching applications. These MIL-PRF49470 qualified and DSCC 87106 certified are ideal for high energy density products found in both military and commercial markets. API's ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 68nH 5% 120mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF68NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.068 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 15nH 5% 240mA 0402 Ceramic RF Inductor Product overview: ELJ-RF15NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.015 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.8nH 400mA 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF1N8ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.0018000000000000002 microH
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 18nH 5% Ceramic Chip Inductor, 240mA, 0402, 100MHz Product overview: ELJ-RF18NJFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.018 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs. Features The
- X-ray Operating Voltage: 130 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs. Features The
- X-ray Operating Voltage: 70 to 200 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Knowles
Description: Ceramic cavity resonator technology can be employed in conjunction with DLI’s stable, high Q ceramics to create highly selective, small, low loss bandpass filters. Using a multi-port implementation, a very small robust filter can be created. Wide reject band performance without
- Frequency (Fc): 6,000 to 67,000 MHz
- Insertion Loss: 2 to 4 dB
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: GIGAVAC
Description: Rugged, high current carry ceramic relay Carries 30 Amps at 32 MHz Copper contacts; not designed for power switching Meets requirements of MIL-R-83725
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 110 amps
- Maximum AC Switching Voltage: 28,000 volts
-
Supplier: APITech
Description: Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at
-
Supplier: Richardson RFPD
Description: MACOM's AT-213-PIN is a 4-bit, 1 dB step digital attenuator in a hermetically sealed ceramic 16-lead surface mount package. The AT-213-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications
- Frequency Range: 0 to 3 GHz
- Number of Bits (for Digital Attenuators): 4
- Insertion Loss: 2.5 dB
- Features: Other
-
Description: (si)Applications Semiconductor manufacturing Microwave power amplifier RF power and switch High temperature power electronics Laser diode dispersion optoelectronic devices High power and high frequency electronic devices MOSFET, IGBT power modules Led packages for cooling and protecting
- Specialty Ceramic Type: Aluminum Nitride
- Features: Other, Specialty / Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Supplier: AVX Corporation
Description: BT. These diplexers are less than 0.5mm in height and are ideally suited for band switching for dual band systems. All diplexers are expansion matched to printed circuit boards thereby resulting in improved reliability vs. ceramic and Si components.
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: 1200 V, 11 mOhm, Silicon Carbide, Half-Bridge Module Technical Features Ultra-Low Loss High Frequency Operation Zero Turn-Off Tail Current from MOSFET Normally-Off, Fail-Safe Device Operation Aluminum Nitride Ceramic Substrate Optional Pre-Applied Thermal Interface Material Applications EV
- Features: MOSFET, Other
-
Supplier: ValueTronics International, Inc.
Description: The 8001H12 is a 40 GHz TWT Amplifier from Dynamic Wave. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: High Efficiency Switching Regulator and Converter
-
Description: Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION Alloy 52 is a 50.50% nickel-iron alloy developed for glass-to-metal seals for some of the soft
- UNS Number: 14,052
- Tensile Strength (UTS, Break): 78,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: Microchip Technology, Inc.
Description: The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 2.3V to 5.5V Output down to 1V @ 600mA 2MHz PWM operation Ultra-fast transient response (typical 200kHz GBW) Internal compensation All ceramic capacitors >95% efficiency Fully integrated MOSFET switches Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Knowles
Description: Ceramic cavity resonator technology can be employed in conjunction with Knowles DLI brand’s stable, high Q ceramics to create highly selective, small, low loss bandpass filters. Using a multi-port implementation, a very small robust filter can be created. Wide reject band performance
-
Supplier: Microchip Technology, Inc.
Description: allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input
- Input Voltage: 2.5 to 10 volts
- Output Voltage: 34 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Microchip Technology, Inc.
Description: allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input
- Input Voltage: 2.5 to 10 volts
- Output Voltage: 34 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Qorvo
Description: controllers to enable a robust 3D touch experience.The FT-4x00 series sensing solutions enable new gapless industrial designs, provide 10x higher reliability compared to mechanical switches and can be used with any material including metal, glass, plastic, ceramic, wood, leather,
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Application: Other, Weigh Scales
- Device: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: T vj op= 150°C Mechanical Features 4.2kV DC 1sec Insulation High Creepage and Clearance Distances Compact design High Power Density Direct Cooled PinFin Base Plate High Performance Si3N4 Ceramic Guiding elements for PCB and cooler assembly Integrated NTC temperature sensor PressFIT Contact
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Allied Electronics, Inc.
Description: Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which
-
Supplier: Allied Electronics, Inc.
Description: Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which
-
Resistors - Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink -- 70089572Supplier: Allied Electronics, Inc.
Description: Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which
-
Supplier: Allied Electronics, Inc.
Description: Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which
Find Suppliers by Category Top
Featured Products Top
-
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave
More Information Top
-
Springer Handbook of Nanotechnology
RF filter ( ceramic ) RF switch .
-
Springer Handbook of Nanotechnology
RF filter ( ceramic ) RF switch .
-
Springer Handbook of Nanotechnology
RF filter ( ceramic ) RF switch .
-
Ultrafast Picosecond Chronography
The high- voltage ramp was generated by using high -voltage RF ceramic switching tubes.
-
New emerging MEMS applications
Despite several announcements, only 2 RF MEMS products are already on the market in volume: the FBAR (Agilent and Infineon are the main producers) for telecommunication applications (replacement of ceramic duplexer) and RF switch for automatic test equipment (new devices launched by …
-
Page 10. Semiconductor parts with 420 in root number
RF SPDT Switch Hermetically sealed ceramic package DC - 8500 MHz .
-
RF MEMS: Theory Design and Technology
It is possible to hermetically package RF MEMS switches using standard ceramic packages.
-
Integrating Radios Needs Fine-Tuning
Among these are gallium-arsenide-based power amplifiers (PAs) and transmit/receive (T/R) switches , ceramic -based RF filters, high-temperature co-fired ceramic-based baluns, lithium tantalate-based surface-acoustic-wave filters, discrete component crystal (XTAL) oscillators and digital physical-layer (PHY) chips …
-
Thermal solutions for discrete and wafer-level RF MEMS switch packages
In some applications, because of cost and process consider- ations, it is beneficial to build the RF MEMS switches directly on a ceramic , LTCC, or glass substrate instead of on silicon or GaAs chips.
-
Murata Develops RF Dielectric Filters For W-CDMA Amplifiers
Aside from RF filters, Murata's products for use in communications systems includes antennas, RF diode switches , RF sub modules, ceramic filters, dielectric resonators, high frequency coaxial connectors, isolators, chip multilayer hybrid baluns and couplers, VCO and PLL modules.
Indicates content that may require registration and/or purchase.