Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SKS Science Products
Description: These glass test tubes are made from KG-33 glass tubing with a sturdy lip and uniform wall thickness for maximum heat transfer and chemical resistance. They feature durable white ceramic enamel marking spots on each tube and are designed from ASTM Specification E982, Type
- Features: Other
-
Supplier: SKS Science Products
Description: These glass test tubes are made from KG-33 glass tubing with a top finish to receive a glass stopper, and with uniform wall thickness for maximum service. There is a durable white ceramic enamel marking spot on each tube. Designed from ASTM Specification E982, Type III
- Features: Other
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for determining elastic modulus and bending strength of ceramic tube and rings
-
-
Supplier: CSA Group
Description: ISO 18558:2015 specifies the testing method for determining the elastic modulus and bending strength of ceramic tubes or rings at ambient temperature by the compression tests on split ring pieces. Methods for test piece preparation, test modes and load rates, data
-
Supplier: Accuris
Description: Standard Test Method for the Nominal Joint Strength of End-Plug Joints in Advanced Ceramic Tubes at Ambient and Elevated Temperatures
-
Supplier: ASTM International
Description: fracture analysis), calculation methods, and reporting procedures. 1.2 In this end-plug push-out (EPPO) test method, test specimens are prepared by bonding a fitted ceramic plug into one end of a ceramic tube. The test specimen tube is secured into a
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of flexural strength, including stress-strain response, under monotonic loading of continuous fiber-reinforced advanced ceramic tubes at ambient temperature. This test method addresses tubular test specimen geometries,
-
Supplier: ASTM International
Description: 1.1 This fire-test-response test method covers the determination under specified laboratory conditions of combustion characteristics of building materials. 1.2 Limitations of this fire-test response test method are shown below. 1.2.1 This test method does not apply
-
Description: cylindrical tubes, spherical domes, rods, crucibles, trays, and shapes to match your specifications and drawings.
- Standards (Test / Certify To): ASME, OEM Specific
- Industry: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography,
- Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials
-
Supplier: ASTM International
Description: consists of a ceramic tube containing an electric heating coil, and two concentric vertical refractory tubes. 1.3.2 The furnace for the apparatus for Option B (Test Method E2652) consists of an enclosed refractory tube surrounded by a heating coil with a
-
Supplier: CSA Group
Description: ceramic and/or glass matrix composite tubes with a continuous fibrous-reinforcement: unidirectional (1D filament winding and tape lay-up), bi-directional (2D braid and weave) and tri-directional (xD, with 2 < x < 3), loaded along the tube axis. Values expressed in this document
-
Supplier: Accu-Glass
Description: glass edge can skive the plastic. Accu-Glass can also 100% flow test the restrictors in automatic test equipment. Finally, the parts are thoroughly cleaned and dried. They can be packaged in bulk with plastic-lined shippers or shrink packaged to prevent the part from movement during
- Color / Clarity: Clear
- Type: Glass Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
-
Supplier: Sankosha U.S.A., Inc.
Description: Features: UL 1449 3rd Edition Recognized (File E328370) Non-Radioactive RoHS Compliant (100% Lead-Free) Low Capacitance Proven Performance ISO 9001 Certified World Renowned Quality Applications: Transient Voltage Surge Suppression AC Line Protection Power Supplies CATV Systems Antennas Test
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 2,200 volts
- Discharge Current: 3,000 amps
- Through Current: 10,000 amps
-
Supplier: Sankosha U.S.A., Inc.
Description: Features: UL 1449 Listed (File E328370) RoHS Compliant (100% Lead-Free) Low Capacitance ISO 9001 Certified Non-Radioactive Applications: Transient Voltage Surge Suppression AC Line Input Protection Power Supplies CATV Systems Antennas Test Equipment Digital Satellite Systems (DSS)
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 3,500 volts
- Discharge Current: 3,000 amps
- Through Current: 10,000 amps
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic plunger? Industrial zirconia ceramic plunger is an ideal substitute for similar metal pumps, because metal materials are more prone to corrosion in use, while industrial ceramic plunger has high corrosion resistance. Industrial zirconia ceramic plunger rod In
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2 to 2.2 W/m-K
- MOR / Flexural Strength: 30,457.73626501137 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Description: Ceramic pistons have a wide range of applications due to their excellent properties such as high wear resistance, corrosion resistance, and ability to withstand high temperatures. Here are some common applications: Material: High-quality ceramics, such as alumina, zirconia, or silicon
- Features: Alumina-Zirconia, Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance,
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Cole-Parmer
Description: • Prevent contamination-homogenizer processes samples • in hermetically sealed disposable tubes • Multiple tube styles process a wide variety of sample types • No generator to clean-simply discard sample tube after use • Process sample volumes from 2 to 15 mL This unique compact
- Features: Homogenizer
-
Supplier: Rigaku Corporation
Description: Radioflex RF-200SPS is designed for the purpose of maintenance of buildings or inspection of layout of reinforcement inside of concrete or piping by X-ray radiography technique located in a narrow area or at a high spot. Small size and light weight. It features ceramic X-ray tube of
- X-ray Operating Voltage: 80 to 200 kilovolts
- Focal Spot Size: 2,000 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Littelfuse, Inc.
Description: transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 180 volts
- Holdover Voltage: 90 volts
- Discharge Current: 10 amps
-
Supplier: Littelfuse, Inc.
Description: transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 400 volts
- Holdover Voltage: 135 volts
- Discharge Current: 10 amps
-
Supplier: Littelfuse, Inc.
Description: transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 276 volts
- Holdover Voltage: 135 volts
- Discharge Current: 10 amps
-
Supplier: Littelfuse, Inc.
Description: transient voltage protection. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available with or without fail-safe clip Available with or without leads Available with various lead spacings Tested to REA PE-80
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 180 volts
- Holdover Voltage: 90 volts
- Discharge Current: 10 amps
-
Supplier: 3X Ceramic Parts Company Limited
Description: tubes, ceramic rings, ceramic disc, ceramic rod, ceramic arms, ceramic wire guides. Whatever, its a prototyping case, or high volume demand, we believe we are able to provide you a desirable solution. 99% Alumina Ceramic Composition Sheet : Sample
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test conditions according to international standards see
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: -55 C
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F
- Shape / Form: Fabricated / Custom Shape, Foundry / Plunger Tools (Stirrer, Stopper, etc.), Rod Stock, Spout / Nozzle (Launder Pouring / Atomization)
- Features: Silica / Fused Silica, Silica / Silicate Materials, Specialty / Other, Specialty Ceramics
-
Supplier: VICFUSE
Description: Feature Available Range: For protecting instruments, power supplies and telephone sets. Approval UL 62mA-15A Interrupting Rating 62mA-15A: 100A125VAC/DC Material Tube (Body): Non-Transparent ceramic tube fuse. No breaking or deformation is allowed. Two brass end caps: Made of
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: KRÜSS Scientific
Description: regular and irregular depressions Measurement between electronic components on populated circuit boards Measurement on optical lenses Surface investigations for the interior of tubes and hoses Checking of cleaning procedures, especially for glass
- Test Media: Ceramics / Glass, Polymers (Plastics, Elastomers)
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Meter Group
Description: and leakage problems in the soil. A pore water sampler consists of a sampling tube with a porous cup tip. The sampler is buried in the root zone and a pump is used to create a vacuum in the sampler. This draws soil water through the ceramic cup and into the sampler (5 to 10 minutes).
- Properties Analyzed: Contamination (Shives, Dirt, Bacteria), Permeability - Liquid
- Mounting / Loading Options: Handheld / Field
- Test Media: Soil
-
Supplier: Micromeritics
Description: in research and quality control environments. Unique Design - The secret of Gemini’s unique capabilities lies in the innovative use of sample and balance tubes. These tubes are identical in every aspect, including their thermal environment. The sample and reference reservoirs, like
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Fuel, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Specific, Surface Area - Total, Surface Energy / Tension
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: VICFUSE
Description: Applications Power supply, Networking equipment,PC server, Storage system Material Body: Ceramic tube/Heat shrink tube Plug-on Caps:Copper alloy,tin plated Product Characteristics Materials:Transparent sleeve covered body,Pure Tin-coated copper wire leads
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: KMS Bearings, Inc.
Description: produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at
- Outside Diameter: 2.26 inch
- Overall Width: 0.93 inch
- Dynamic Radial Load: 351 lbs
- Outer Ring Width: 0.7 inch
-
Supplier: ValueTronics International, Inc.
Description: PPM-focused metal-ceramic traveling-wave tube, a fully filtered, regulated solid state power supply and a complete air cooling system assembled within a compact instrument case.
-
Supplier: RCD Components, Inc.
Description: High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
Find Suppliers by Category Top
Featured Products Top
-
used in one image intensifier tube. Each metalized ceramic ring serves not only as a part of the electrode conductive path, but also as a mechanical positioning and vacuum holding function. The rings are often precisely bonded through brazing or metal support structures to form a cylindrical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Voltage: 230V Power: 150W / 170W / 200W / 230W Tube Size: OD10.5 × ID6.5 × L78 mm Supporting Socket: NO.7 Configuration: Rod Only / Full Kit Range of temperature: 800~1100 °C Ceramic igniter technology (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
complexity. Customized Machinable Ceramic Solutions Great Ceramic supports custom machining of machinable ceramic materials into rods, tubes, rings, washers, blocks, plates, and irregular-shaped components. Prototypes and production orders can be evaluated (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Continental Products Corp / How do Determine Bulk Density / Test Mixing Rollo-Mixers® To Determine Bulk Density in lbs. per cubic ft.: 1. Measure 1 cup of material 2. Get weight in Grams 3. Multiply x 0 (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Product Overview Used in semiconductor processing chambers and high-temperature industrial equipment where mechanical strength must be retained above 1000 C. Fountyl silicon nitride (Si3N4) ceramic parts are sintered to full density with flexural strength exceeding 800 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
all need to be considered. INNOVACERA can make the ceramic heater according to drawings and module requirements. Innovacera ceramic water heater element is designed for instant water heating in smart toilets and bidet seats. Its tubular MCH structure uses an alumina ceramic tube (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
food grade powders. Also, metal powders, plastic piping & tubing and refractory ceramic powders. Follow us on: YouTube (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
food grade powders. Also, metal powders, plastic piping & tubing and refractory ceramic powders. Follow us on: YouTube (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Measuring Tube Construction Affects the Long-Term Stability of Magmeters (.pdf)
This paper provides the full results of a German test agency's long term stability test comparing magmeters' plastic lined vs. ceramic flow sensor constructions. Filling machine type magmeters were used for the tests since they are often subject to rapid, repetitive cycling that includes
More Information Top
-
Continuous Fiber Ceramic Composite (CFCC) Program. Inventory of federally funded CFCC R&D projects
A plan for leak testing ceramic tubes for SWEC was prepared, including design and identification of equipment.
-
Determination of the HCl dissociation constant at a temperature of 350°C and 200 bars of pressure by the potentiometric method using a ceramic electrode
The ZrO2(Y2O3) ceramic test tube and the Al2O3 ceramic tube of the electrolytic junction were sealed with Graflex cones in a hot zone so as to minimize “dead” volumes.
-
Steady-state electrode potentials of solid-electrolyte cells in reducing chemically nonequilibrium gas mixtures
The paste was applied to the face of the ceramic test tube made of solid electrolyte.
-
Potentialities of low-temperature chlorination of aluminum and its alloys with uranium
As an apparatus for chlorination served a quartz or ceramic test tube tightly closed with a cover through which chlorine was introduced and volatile chlorination products, including unchanged chlorine, were removed.
-
Cyclic Oxidation of High Temperature Materials (EFC 27)
Ceramic test tube (3.5 cm i.d.) (b) r Cycle counter // / .
-
Hydrogen and Helium Gas Formation and their Release Kinetics in Tungsten Rods after Irradiation with 800 MeV Protons
Hydrogen is extracted from the analysis sample by heating to temperatures up to ~1200~ The extraction furnace shown on the left-hand side consists of a sample turntable assembly located above a ceramic test tube shaped crucible heated on the outside by …
-
Development of a Capsule-Type Electrochemical Sensor for Monitoring Oxygen in Heavy Coolant
From this standpoint, computational and experimental substantiation of the choice of the shape and wall thickness of the ceramic test tube were performed.
-
Resolving the wave–particle–plasma interaction: advances in the diagnosis, interpretation and self-consistent modelling of waves, particles and the plasma conf...
The OMAHA coils in MAST for example are mounted at the end of a 30 cm long, 17.5 mm radius cylindrical Al2O3 ceramic test tube with 0.2 mm layer of colloidal graphite, which was bolted to the vessel wall.
-
Hydrogen release from 800 MeV proton-irradiated tungsten rods
The extraction furnace shown on the left-hand side consists of a sample turntable assembly located above a ceramic test tube shaped crucible heated on the outside by a resistance- heated tungsten ¢lament.
-
EARLY ENTRANCE COPRODUCTION PLANT
Data taken from the preliminary tests are also presented with along with a single datum from a Membralox® ceramic tube tested during the LaPorte test.
Indicates content that may require registration and/or purchase.