-
Supplier: Tri-Star Industries, Inc.
Description: Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which
- Insert Length: 0.187 to 0.937 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Tri-Star Industries, Inc.
Description: Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate
- Insert Length: 0.156 to 0.875 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Insaco, Inc.
Description: threaded components for propulsion systems, lightweight structures, and satellite technology. Medical & Biotech – Biocompatible implants and surgical instruments requiring micro-scale precision. Advanced Manufacturing – High-wear, corrosion-resistant threaded components for
- Base Materials: Ceramic
- Installation Method: Threaded Hole
-
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Tri-Star Industries, Inc.
Description: Our Engineering Department teams up with the Sales Department to provide you with a prompt quotation for your requirements. Our short delivery times and low minimum order quantity lead the insert industry. We understand there are times when a standard brass threaded insert will
- Material: Aluminum, Brass, Plastic, Rubber, Stainless Steel, Steel
- Base Materials: Ceramic
- Fastener Standards: ISO
- Installation Method: Molded-In, Pressed-In, Thermal, Ultrasonic
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 180 to 312 GPH
- Orifice Size: 216.53555 mil
- Material: Ceramic
-
Supplier: MOCAP LLC
Description: product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth
- Height: 0.48818924 inch
- Length: 5.24409732 inch
- Width / Diameter: 1.58267802 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.48818924 inch
- Length: 3.84645877 inch
- Width / Diameter: 1.59055204 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.84252014 inch
- Length: 4.50787645 inch
- Width / Diameter: 2.9921276 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.5511814 inch
- Length: 3.84645877 inch
- Width / Diameter: 1.59055204 inch
- Container Type: Box / Crate
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is
- Bore Size: 0.20472452 to 0.4724412 inch
- Outside Diameter: 0.4724412 to 1.3779535 inch
- Overall Width: 0.16141741 to 0.3543309 inch
- Material / Plating: Plastic
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.687 inch
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
- Fastener Standards: ISO
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.75 inch
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
- Fastener Standards: ISO
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.407 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Aluminum, Brass, Plastic, Rubber
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in purities ranging from 95 – 99.5%. Great
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: DigiKey
Description: "Round Standoff Threaded M6 Ceramic, Brass Insert 4.921"" (125.00mm)"
- Metric Size: M6
- Type & Shape: Round, Standoff
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal manifolds without the
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds
- Valve Size: 0.312992295 inch
- Pressure Rating: 0 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge safety pressure relief valve is constructed with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids like hydrogen. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion Principle to
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Pressure Relief Valves
-
Supplier: SKS Science Products
Description: These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to
- Connection Type: Screw Thread
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Cole-Parmer
Description: • Compatible with all autosamplers that use 12 x 32 mm vials • Available in clear or amber glass with choice of screw or crimp top Large opening vials with sealed-in limited volume inserts. The glass inserts are fused to the vial which helps prevent autosampler needle damage and allows
- Volume: 0.3 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Cole-Parmer
Description: • Compatible with all autosamplers that use 12 x 32 mm vials • Available in clear or amber glass with choice of screw or crimp top Large opening vials with sealed-in limited volume inserts. The glass inserts are fused to the vial which helps prevent autosampler needle damage and allows
- Volume: 0.3 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Cole-Parmer
Description: • Compatible with all autosamplers that use 12 x 32 mm vials • Available in clear or amber glass with choice of screw or crimp top Large opening vials with sealed-in limited volume inserts. The glass inserts are fused to the vial which helps prevent autosampler needle damage and allows
- Volume: 0.3 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs For 12V DC systems.8 ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case,1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Trafag Inc.
Description: allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25 bar and the in-house
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: -4 to 158 F
- Signal Output: Analog Current
-
Supplier: DBK USA, Inc.
Description: full heating unit when required Functional characteristics Defined heating capacity through resistance wire technology Heating wire, threaded in ceramic body, insulated towards jacket tube, where necessary also filled with magnesium oxide Heat dissipation through contact, radiation or
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Pyromation
Description: calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: TMP Pro Distribution
Description: musical accuracy, the GP212-sw is an ideal companion for QSC's acclaimed WideLine series as well as other professional sound reinforcement systems. For suspension in permanent installations each GP212-sw subwoofer comes with a total of six (6) threaded M10 inserts. For ground-supported
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: musical accuracy, the GP212-sw is an ideal companion for QSC's acclaimed WideLine series as well as other professional sound reinforcement systems. For suspension in permanent installations each GP212-sw subwoofer comes with a total of six (6) threaded M10 inserts. For ground-supported
- Speaker Size: 12 inch
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Experience the Jergens Difference with our Keylocking Threaded Inserts! Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
Jergens Threaded Inserts See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
SPIROL has recently expanded their eCommerce platform, Shop.SPIROL.com, to include their expansive Threaded Inserts for Plastics (read more)
Browse Threaded Inserts Datasheets for SPIROL -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert with (read more)
Browse Threaded Inserts Datasheets for PennEngineering®
More Information Top
-
Refractory objects and materials for continuous steel casting
Depending on stopper operating conditions there may be differences in configuration, material for the head part (corundum-graphite or periclase- graphite) and fastening (metal nut, ceramic insert , thread within the body of the stopper, split pin).
-
Renewed stock of the “Borovichi Refractory Works” JSC
Depending on the ope- rating conditions the stoppers have different configurations and differ in the material of the head part (corundum-gra- phite or periclase-carbon) and fastening (metallic nut, ce- ramic insert , thread inside the stopper, splint).
-
Development of highly efficient state-of-the-art materials
Depending on service conditions, stoppers may differ in their configura- tion, material of the head part (corundum-graphite or peri- clase-carbon), and fixing method (a metal nut, a ceramic in- sert , thread inside the stopper body, a cotter pin).
-
OPTIMIZATION OF COAL PARTICLE FLOW PATTERNS IN LOW NOX BURNERS
The bare thermocouple wire is threaded into ceramic insulators inserted into the probe.
-
COAL PARTICLE FLOW PATTERNS FOR O2 ENRICHED, LOW NOx BURNERS
The bare thermocouple wire is threaded into ceramic insulators inserted into the probe.
-
Materials analysis: A key to unlocking the mystery of the Columbia tragedy
Deposits were also found on the threaded internal surface of the ceramic insert in tile sample 16692.
-
Determination of the local quench curve for spray-cooled metallic surfaces
The heater assembly was mounted on three stain- less steel threaded posts which were inserted through ceramic tubes to support the heater inside the heater casing.
-
Radio telemetry—simple apparatus for cardiovascular monitoring during surgery
After the coil has been wound, the threaded bush of the ceramic former is inserted into a hole drilled through the perspex (Fig. 3 .
-
ZASMHBA0003294
The position of the latter rod can be adjusted by rotating the threaded bars into which the ceramic fingers are inserted .
-
Corrosion and Other Causes Of Failure Of Electric Immersion Heater Elements in New Zealand: I. Examination Of Elements From Domestic Installations
The element consists of a heating wire wound on or threaded through ceramic formers, the whole assembly being inserted into a cylinder not more than about 1i in. in diameter and about 9 in. in length.
Indicates content that may require registration and/or purchase.