-
Supplier: Swiss Jewel Company
Description: Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom
- Diameter / OD: 0.125 inch
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Sapphire, Wear Resistant (Bearing / Tool Grade)
- Applications: Valves
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds
-
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for ferrous and nonferrous inch balls. The balls covered in this specification are intended for use in bearings, bearing applications, check valves, and other components using balls. 1.2 This is a general
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check
- NPT Thread: 1/4 NPT
- Material: Aluminum
- Features: Threaded, Vented
-
Supplier: Oil-Rite Corp.
Description: pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in
- Applications: Bearing / Power Transmission
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2580
- Diameter / OD: 0.258 inch
- ANSI / ABMA Grade: 25 #
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: Swiss Jewel Company
Description: balls available for quick delivery in Sapphire, Ruby, Ceramic and Silicon Nitride materials. Typical Drilled Ball Applications: Metrology Measuring Tips, Probe Tips, Master Ball Gauge, Pump Check Valves.
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Sapphire, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Applications: Gaging / Alignment, Valves
-
Supplier: Hartford Technologies, Inc.
Description: balls. Chrome steel is an excellent material for balls used in various applications such as food grinding systems, vibratory finishing, linear motion components, and check valves. Manufacture valves? Hartford has extensive capabilities and expertise for the design
- Diameter / OD: 0.03125 to 3 inch
- Features: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: of the valve’s body, body cap, stem, hollow ball, and spherical ball valve seat. We provide high-quality, certified, and FDA-approved PTFE balls to meet all your industry requirements and demands. PTFE Ball Advantages & Application Wide temperature range of
- Features: Corrosion Resistant, Fluoropolymer (PTFE / PVDF)
-
Supplier: CoorsTek
Description: Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade), Zirconia
- Ball Type: Ceramic Balls
- Applications: Oil & Gas / Mining
-
Supplier: Golden Collar Technology Co., Ltd .
Description: These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features
- Applications: Aerospace
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polyamide
-
Supplier: BNB INT. Co., Ltd.
Description: consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Bijur Delimon International
Description: the bearing points. They are ideal for Single Line Resistance (SLR) systems due to their high burst rate: 362 psi (25 bar). Quick Connect Meter Units must be used with all cyclic type lubricators (cannot be used with continuous lubricators). Meter units feed in one direction only. This is
- Valve Size: 0.15625 inch
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves, Other, Threaded
- Primary Material: Brass / Bronze
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2280
- Overall Width / OD: 0.228 inch
- Features: Specialty / Other
-
Supplier: Glebar Company Inc.
Description: For forming spherical or cylindrical components from pre-form or rod in materials ranging from rubber, ceramics, wood and Teflon. Used in the manufacture of such things as billiard balls, golf balls, deodorant balls, check valves, pen nibs, bottle stoppers and the
- Rotary Speed: 2,375 rpm
- Power: 7.5 HP
- Automation: Automatic / Indexing, PLC
- Applications / Materials Abraded: Bearing, Ceramics / Glass, Metals / Metalworking, Plastics / Composites, Wet Grinding / Finishing, Wood / Woodworking
-
Supplier: Oil-Rite Corp.
Description: and is adjustable from 7 to 35 PSI. · An additional bypass relief valve provided to protect the pumps and system components in the event of an overpressure condition. · A flow switch adjustable from .04 to 1.1 GPM. · A bronze check valve located at the outlet allows fluid flow
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: APV, An SPX Brand
Description: actuator as a valve position feedback signal, indicating the fully open position, for use during cleaning or as a function check. Vacuum valves in the DELTA valve series can be supplied as: A suspended model, DN 100 An upright model, DN 50, DN 100, DN 150 Main advantages
-
Supplier: KSB AG
Description: showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands,
- Maximum Discharge Flow: 0.6384157923333333 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Johnson Pump, An SPX Brand
Description: odor-prevention features Whisper quiet operation Self-priming High-impact glass-fiber reinforced nylon body Ball-bearing supported transmission Non-choke valves – no waste shredding required Pump head rotatable 360° Double check valves on Viking Power Vacuum
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Mile-X Equipment, Inc.
Description: ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical performance. Rapid ram return starts as soon as release valve is opened and may be stopped at any point by closing the valve. By-pass hole prevents excessive ram extension. Adjustable
-
Description: FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open channels in order
- Pump Type: Self-Priming Pump
-
Supplier: Madden Manufacturing, Inc.
Description: features of the JR Series pumps: JR Series pumps are designed for especially low flow rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models. The
- Pump Type: Centrifugal Pumps
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models. The
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: motor for more efficient heat dissipation, permanent lubrication of bearings and mechanical seal, and protection against outside environment. Motor Shaft: 300 series stainless steel, short overhang for minimum shaft deflection. Designed for Continuous Operation. Bearings: Upper and
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Mile-X Equipment, Inc.
Description: UPS. Click Here for Sale Price Quote Standard Features: Large handwheel and built-in gauge for easy blade tensioning Coolant is distributed through the blade guides Blade guides feature parallel double row ball bearing support Blade brush is built-in and self-propelled
- Cutting Capacity: 9 to 16 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: bearing support Blade brush is built-in and self-propelled Quick-positioning vise with fully adjustable jaws swivels to 45 Removable chip tray for quick clean-up Blade is fully guarded regardless of blade guide position Fully adjustable hydraulic downfeed with separate on/off valve
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Lift Products, Inc.
Description: Gear pump with check, relief, & solenoid valve Truck inactive while lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters Battery Discharge
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
When prevention of reverse flow is required in small and miniature industrial applications, O'Keefe Controls Co. Ball Type Check Valves have become an industry standard. Known to be extremely reliable, they offer many advantageous features (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
the most caustic liquids or gases Quite low coefficient of friction Applications Ball valves and check valves Chemical handling pumps Ball bearings for mild loads Volume displacement balls for chemical baths (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
½” to 2”. About Bonomi Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
& Plastic Bearings — provides corrosion resistance and long-term reliability Valves — maintains efficient and reliable valve operation Petroleum Industry — performs reliably in high-wear and corrosive environments Craftsmanship & Precision Tools (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Transuranic waste characterization sampling and analysis methods manual
The thrust bearing ball check valve prevents the core barrel from rotating with the auger and provides a vent to release the air inside the liners as sludge is pushed up inside.
-
Offshore Norway Case History: First Successful Multilateral Well Installation From a Floating Rig
One of the two ball bearing check valves will be removed from the main hydraulic cylinder lower end cap to allow horizontal reset or functional testing of the tool on the deck with a transfer pump.
-
A Platform Abandonment Program in the North Sea Using Coiled Tubing
The bottom-hole assembly on the CT consisted of a double full bore flapper check valve , ball operated shear sub, straight bar with rigid centralizers and circulating nozzle.
-
Materials engineering newsline … items of interest to JME readers
Industrial Tectonics, Inc., a subsidiary of A. Johnson & Co., Inc. has announced the availability of high- precision stainless steel balls for use in bearings and ball and check valves .
-
A Simple Device for the Collection of Water and Dissolved Gases at Defined Depths
These latter samples could not be taken, however, due to the ball check valve 's relatively narrow bore becoming plugged with hair and other coarse material.
-
The Smart Plug: A Remotely Controlled Pipeline Isolation System
Challenges included pigging the two isolation systems through 3D bends, non-piggable check valves , and reduced bore ball valves, as well as negotiating the isolation tools through heavy wall risers.
-
Remote Controlled (Tether-Less) High Pressure Isolation System
Challenges included pigging the two SmartPlugs through 3D bends, non-piggable check valves , and reduced bore ball valves, as well as negotiating the SmartPlugs through heavy wall risers and sharp bends to reach isolation location.
-
Micro-Melt 440-XH Alloy PROPRIETARY
Other applications that may be considered for this alloy include all applications for stainless steels that may require higher hardness, such as bearing assemblies, needle valves , ball check valves, valve seats, pump parts, ball studs, bushings and wear-resistant textile components.
-
Preliminary Numerical Analysis of Valve Fatigue in a Checkball Pump for Driveline Applications
(Bottom) Displacements of the ball bearings within the inlet and outlet check valves .
-
Plastic and Rubber Balls
• Nylon balls are used in check valves , light load bearings , knobs, toggle switches, and other applications where cost is more important than hardness.
Indicates content that may require registration and/or purchase.