Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: Clothing Guide for Classification of Materials Used in Chemical Protective Clothing Guide for Classification of Chemicals According to Functional Groups Guide for Minimum Documentation and Test Methods for Chemical Protective Clothing Test Method for
-
Supplier: SAE International
Description: components, which may be encountered in the polymer's environment. The list of chemicals in Appendix A is intended only to serve as a guide and does not exclude any chemical that may represent the environment the polymer is subjected to in a specific application. As specific
-
Supplier: BNB INT. Co., Ltd.
Description: urethane for wear resistance and reduced failure because of lateral wear of guide roller Features Super engineering plastic is used for good thermal, wear, and chemical resistance. It can be made of good antistatic materials to prevent electrification. It is mainly used
- Type: Guide Roller
- Features: Other
- Application: Other / Specialty, Process Equipment / Converting
- Material: Plastic
-
-
Supplier: Dorner Manufacturing Corp.
Description: Belt Type: 66 Chemical Resistant Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Chemical Resistance: Very Good Application: Cut Resistant, Metal Stamping Applications
- Operating Temperature: 212 F
- Features: Anti-Static, V-Guides / V-Ropes
- Application: Food & Beverage Processing, General Purpose, Manufacturing / Fabrication
- Material: Polyester
-
Supplier: ASTM International
Description: 1.1 This test method is intended for evaluating the resistance of pipe coating materials when exposed to various concentrations of reagents or suspected soil contaminants. The test serves as a guide to investigators wishing to compare the relative merits of pipe-coating materials in
-
Supplier: ASTM International
Description: 1.1 This test method covers the mechanical performance of insulating varnishes after exposure to various chemicals. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 This standard does not purport to address all
-
Supplier: ASTM International
Description: basis without precluding the use of other chemical reagents pertinent to specific chemical resistance requirements. Provisions are made for various exposure times, stress conditions, and exposure to reagents at elevated temperatures. The type of conditioning (immersion or wet
-
Supplier: R. S. Hughes Company, Inc.
Description: range of hazardous chemicals, burning alkali, corrosive acids, fuels, and damaging solvents. See the General Chemical Resistance Guide above for a detailed list of chemical resistance testing results. The TGC Chloronite® Chemical Glove is so tough it
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: One glove that meets all your chemical resistance needs? Use the General Chemical Resistance Guide above and see what the TGC Chloronite® Chemical Glove can do for you. The Glove Company has married two of the best chemical resistant compounds to
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: MSA Safety
Description: V-Gard Propionate Visors provide impact protection, and are good for those applications where chemical splash hazards also exist. They offer increased impact protection and superior optical quality over acetate visors. Provides superior chemical splash resistance mainly against
- Application: Chemical / Hazmat
- Features: Partial Shield / Visor
-
Supplier: Tecsia Lubricants USA
Description: designed for high speed and low temperature linear guide. G. Beslux Plex Bar L-2/SBarium Complex2Formulated to resist alkalis and designed to operate under high speed and even at the presence of water. Tacbar 100 seriesBarium Complex2Chemical resistance grease series with an
-
Description: capabilities are required, silicon nitride is a suitable alternative. Typical Features High strength over a wide temperature range High fracture toughness High hardness Outstanding wear resistance Good thermal shock resistance Good chemical resistance Applications
-
Technical Books - The Corrosion of Duplex Stainless Steels: A Practical Guide for Engineers -- 37636Supplier: AMPP Resources
Description: the oil and gas industry, and are also widely used in the chemical and process industries for their SCC and corrosion resistance. Superduplex stainless steel has become the main alloy for piping, pumps, and valves in seawater reverse osmosis (SWRO) desalination plants, because of its
-
Description: ISO 14419:2010 is applicable to the evaluation of a substrate's resistance to absorption of a selected series of liquid hydrocarbons of different surface tensions. ISO 14419:2010 is intended to provide a guide to oil stain resistance. It can provide a rough index of oil stain
-
Supplier: CSA Group
Description: ISO 14419:2010 is applicable to the evaluation of a substrate's resistance to absorption of a selected series of liquid hydrocarbons of different surface tensions. ISO 14419:2010 is intended to provide a guide to oil stain resistance. It can provide a rough index of oil stain
-
Supplier: BARTEC
Description: valves and flanges. The PFA protective jacket gives the EKL medium a high degree of chemical and mechanical resistance, even at high temperatures. EKL medium is available as a part of the EKL system. The EKL system consists of EKL cold leads, EKL heating cable and the connection
- Operating Temperature: -51.11111111111114 to 126.66666666666679 C
-
Supplier: BARTEC
Description: pumps, valves and flanges. The PFA protective jacket gives the EKL premium a high degree of chemical and mechanical resistance, even at high temperatures. EKL premium is available as a part of the EKL system. The EKL system consists of EKL cold leads, EKL heating cable and the EKL
- Operating Temperature: -51.11111111111114 to 126.66666666666679 C
-
Description: life. It is assumed that the water is not chemically aggressive. Since chemical aggressiveness is dependent upon so many possible chemical compositions, and the materials of the machine, it is beyond the scope of this Guide to address these issues. It is assumed that cavitation
-
Supplier: CSA Group
Description: life. It is assumed that the water is not chemically aggressive. Since chemical aggressiveness is dependent upon so many possible chemical compositions, and the materials of the machine, it is beyond the scope of this Guide to address these issues. It is assumed that cavitation
-
Description: ISO 23232:2009 provides a guide for aqueous stain resistance. It can provide a rough index of aqueous stain resistance as, generally, the higher the aqueous liquid repellency grade, the better the resistance to staining by water/alcohol-based materials, especially
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Envelope Gaskets are designed to function in aggressive chemical environments. PTFE envelope gaskets are applied as flange gaskets, when pollution of the medium is not acceptable. Good chemical resistance. Wide temperature range. Limited by the
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR RU is manufactured from skived, patented, filled PTFE film coated one side with high-temperature silicone pressure-sensitive adhesive. Rulon backing is chemically inert and offers excellent high temperature resistance. Applications: Bearing liners Chute and guide rail coverings
- Thickness: 0.01 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: TPA Motion
Description: TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion
- Guide Width or Diameter: 0.5511814 inch
- Guide Length: 6.299216 to 59.842552 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Main Characteristics: Excellent plasma corrosion resistance, high wear resistance. Main Applications: Semiconductor Equipment Parts, Wear-resistant, corrosion-resistant parts, guide rails, square beams. Alumina (Al2O3) is the most popular material in precision ceramics, enabling
- Thermal Conductivity: 26 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.16 to 7.5 µm/m-C
- Modulus of Elasticity: 51,633,114.81116213 psi
- Oxide Type: Alumina / Aluminum Oxide, Other
-
Supplier: Fluoro-Plastics, Inc.
Description: High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways Not suited for electrical applications Bronze is attacked by certain
- Thickness: 0.03 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: IDEX Health & Science
Description: Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior chemical resistance) or PEEK polymer (for mechanical strength and reliable
- Fitting Type: Adapter
-
Description: Sherwin-Williams Mortar Systems are generally 1/8" to 1/4" trowel applied mortar systems designed for the protection of concrete in atmospheric exposure to harsh chemicals in moderate to heavy industrial traffic Features / Benefits Excellent bond to the substrate Excellent chemical
- Applications: Flooring
- Cement / Raw Material Form: Mortar
- Features: Troweling / Patching
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food directly. It
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® High Density Polyethylene HDPE Natural shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and easy fabrication and welding capabilities are
- Tensile Strength (Break): 4,600 psi
- Tensile Modulus: 200 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® High Density Polyethylene HDPE Black shapes are used in a variety of environments where excellent impact resistance, superior tensile strength, low moisture absorption, great chemical and corrosion resistance, and easy fabrication and welding capabilities are required.
- Tensile Strength (Break): 4,600 psi
- Tensile Modulus: 210 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Black Tecapeek™ CF 30 is a 30% carbon fiber reinforced semi-crystalline, high performance, machinable thermoplastic for extremely demanding applications. Tecapeek™ CF30 has excellent creep resistance, good chemical resistance, is hydrolysis resistant and flame retardant UL94 V
- Filler: Carbon / Graphite
- Chemical System: PEEK
-
Description: Benefits Wide range of resin chemistries Excellent bond to the substrate Excellent chemical resistance Fabric reinforced for structural strength Thermal shock resistance Time proven technology and performance Recommended Applications Secondary containment Tank, sump, and trench
- Thickness: 0.09 to 0.125 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Description: Features / Benefits Wide range of resin chemistries Excellent chemical resistance Fabric reinforced for structural strength Excellent impact and wear characteristics Thermal shock resistance Time proven technology and performance Recommended Applications Secondary containment
- Thickness: 0.125 to 0.1875 inch
- Industry / Application: Cement / Concrete, Flooring
- Function: Impact, Secondary Containment
-
Description: chemistries Self-Leveling application Excellent bond to the substrate Excellent chemical resistance Functional flake fillers for decreased permeability Recommended Applications Chemical processing floors Secondary containment floors Wastewater treatment plant floors
- Applications: Flooring
- Cement / Raw Material Form: Mortar
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE Dowel are made of high-quality polytetrafluoroethylene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
Find Suppliers by Category Top
Featured Products Top
-
longevity of components like guide rails and square beams. Electrical Insulation & Chemical Stability: Offers excellent electrical insulation and chemical resistance (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
sealing materials are most suitable for your operating environment please visit our quick and easy to use Rubber Resistance Guide which provides details of chemical compatibility. If you would like to find out what PPE can do for (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
environments require more than just compatibility—they require reliability. Design Considerations Fastener design must account for more than size and material. Engineers also need to consider mechanical loads, torque limits, wear resistance, and chemical exposure. Some (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
Tough Part. Easy Answers When an application involves precise requirements for temperature resistance, chemical durability, longevity and more, Vlier’s Posi-Hex™ ceramic ball plunger is an engineer’s invaluable go-to. Get the details on this (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Viton Sealing Device Compatibility As with all sealants, it’s important to select a material that balances with any extreme environmental factors, harsh chemicals, and other relevant application factors. Viton offers the following resistances: Physical Properties (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
injection molding, building on more than four decades of precision-molding experience dating back to Performance Plastics' founding in 1982. The full guide is available at Fluoropolymers deliver exceptional chemical resistance, thermal stability, and purity, but they are among the (read more)
Browse Plastic Tubing Datasheets for Pexco -
precision-machined alumina guide rails yields clear operational benefits for equipment OEMs and fabs. By pairing sub-micron flatness and parallelism with extreme chemical resistance, this architectural layout drastically reduces maintenance intervals, eliminates the need for external lubrication, and extends the overall machinery lifecycle, lowering the total cost of ownership (TCO) in advanced smart manufacturing nodes. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
: protection against degradation from sunlight. Chemical resistance: withstanding oils, solvents, or corrosive agents. Fire retardancy: reducing flammability and slowing the spread of flames. Mechanical reinforcement: improving tear, abrasion, or flex performance (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
many industries look to fiber-reinforced polymers for their applications. Some of the many benefits of FRPs include: Excellent electrical and compression properties High-grade resistance to environmental components, chemicals and other corrosives Low-cost use of (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Chemical Resistance Guide for Industrial Hose
Flexaust Chemical Resistance Guide
-
Polypropylene Chemical Resistance Guide
chemical resistanace guide
-
Reference Guide for Chemical Resistance of Six Plastics
What chemicals can a plastic container resist and how well? This convenient technical resource gives an easy to ready guide for six plastic types and over 200 chemical compounds.
-
Viton O-Rings and Sealing Devices Guide
Viton is a versatile, inert alternative material for O-rings, gaskets, and other sealing components. The material is well-regarded for its resistance to chemical damage and its stability in high-temperature and high-pressure environments. Available formulations of Viton offer varying degrees
-
High-Temperature Epoxy Adhesive for Metal: A Comprehensive Guide
Epoxy adhesive is popular for bonding metal surfaces due to its strength, durability, and chemical resistance. High-temperature epoxy adhesive for metal is specially formulated to withstand extreme temperatures and harsh environments. In this blog post, we will discuss the properties, applications
-
Types of Fluoroelastomer Seals for Pump Users
chemical resistance in the hope that it will cover most applications. This technical paper provides a guide to recent developments in fluoroelastomer technology.
-
UV Curing Epoxy Adhesive
Epoxy adhesives are popular in many industries because of their strength, durability, and resistance to chemicals and moisture. However, traditional epoxy adhesives can take longer to cure, making them less suitable for time-sensitive applications. This is where UV-curing epoxy adhesive comes
More Information Top
-
Selection of Chemical Protective Clothing Using Permeation and Toxicity Data
[4] Edmont Chemical Resistance Guide: Edmont Gloves and Protective Equipment, Edmont .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1366817416782/litdoc29035184_20130424234912.pdf
Chemical resistance guide ...............................................................................................................
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1366817416782/litdoc29035182_20130424234051.pdf
12410.4 Chemical resistance guide ...............................................................................................................
-
Protective Gloves for Occupational Use
Ansell Protective Products, Chemical Resistance Guide ; 6th ed., Ansell Protective Products, Coshocton, OH, 1998.
-
A Review of the ASTM F 1001 Battery of Chemicals and Its Effect on the Chemical Protective Clothing Industry
In examining manufacturer use of Guide F 1001 chemicals, a number of product chemical resistance guides in the industry were reviewed.
-
CR4 - Thread: Chemical Resistance Guide
Chemical Resistance Guide .
-
Evaluation of Hose in Hose transfer line service life
Anyhow, I did look at references other than the Goodyear Chemical Recommendation Chart and according to the Chemical Resistance Guide for Elastomers 11, EPDM is rated A for Oxalic acid at 100% concentration up to 250 F.
-
Handbook of Loss Prevention Engineering, 2 Volume Set
Global manufacturers such as Ansell publish guides specific to the standards used in various jurisdictions such as the Chemical Resistance Guide (Ansell Healthcare, 2008) for the United States and other ASTM F379 users and the EN Chemical Recommendation Guide (2012) for employers …
-
Permeation of Some Pesticidal Formulations Through Glove Materials
There are no recommended glove materials in glove chemical resis- tance guides for the pesticides investigated here.
Indicates content that may require registration and/or purchase.