Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Performance standard for rating water-chilling and heat pump water-heating packages
-
Supplier: Accuris
Description: Performance Rating Of Water-Chilling and Heat Pump Water-Heating Packages Using the Vapor Compression Cycle
-
Supplier: Dry Coolers, Inc.
Description: These smaller portable water-cooled systems utilize all the benefits of our larger water-cooled models including; integrated water regulation valves to minimize cool water usage, optional heat recuperation systems and reduced heat and noise on production floor. They also
-
-
Supplier: Dry Coolers, Inc.
Description: placed anywhere. Our water cooled units do not affect the environment around them by adding heat. Water cooled chillers also come with integrated water regulation valves, which minimize cool water usage, and optional heat recuperation systems so that these completely
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors \x96 Determination of the sound power level Part 2: Heat pump water heaters
-
Supplier: Huawei Technologies Co., Ltd.
Description: These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row
- Cooling Capacity: 102,354.14534288638 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Taco Comfort Solutions
Description: VT Series Pumps provide the ultimate in reliability and ease of installation. Applications include condenser water, chilled water, water transfer, pressure boosting and water supply. Quiet, dependable, with proven performance: that's the Taco VT Series of
- Pump Type: Circulation Pumps
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an
- Cooling Capacity: 211,531.90037529852 to 863,186.6257250084 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Xoxide
Description: No, it’s not a special computer geek mouthwash! PC ICE is a revolutionary development in liquid cooling from PrimoChill. Designed to improve the performance of today’s most advanced PC water cooling systems, PC ICE overcomes the shortcomings of competitive fluids available on the market
-
Supplier: Accuris
Description: Air Conditioners, Liquid Chilling Packages and Heat Pumps with Electrically Driven Compressors - Heating Mode Part 4: Requirements for Space Heating and Sanitary Hot Water Units
-
Supplier: Taco Comfort Solutions
Description: Typical Commercial/Industrial Applications Hot and Chilled Water Circulation Cooling Towers/Booster Pumps Golf Courses/Lawn Sprinklers Agricultural/Livestock Watering Dishwashers/Bottle Washers Laundry Equipment
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: coupler. Applications: General Industry Water supply Condenser Water transfer Chilled and hot water circulation Features and Benefits: Long coupled, base mounted, single stage, double suction, horizontally split case design, in cast iron bronze fitted construction
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Taco Comfort Solutions
Description: Taco designed these pumps to efficiently circulate heated or chilled water in large residential and commercial hydronic or solar systems. Features Proven Performance—More than four decades experience and tens of thousands in service. Dependable, Quiet Operation Built to
- Pump Type: Circulation Pumps
-
Supplier: Dadanco
Description: into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent
- Application: Commercial, Industrial
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Taco Comfort Solutions
Description: A convergence of efficiency, simplicity and technology within Taco's new generation of wet rotor circulators. The Viridian is a web-enabled, wet rotor, variable speed line of commercial pumps for chilled and hot water applications. Pump access and settings can be done
- Pump Type: Circulation Pumps
-
Supplier: Pentair Engineered Solutions
Description: Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Pentair Engineered Solutions
Description: of experience with design, sales and manufacturing of centrifugal pumps has led to the 3800 Series. These modern pumps with a clean, straightforward design were developed with maximum interchangeability in mind. Aurora’s highly reliable 3800 pumps offer an economical solution to
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 112 GPM
- Maximum Discharge Pressure: 60.26011560684 psi
- Media Temperature: 300 F
-
Supplier: Dadanco
Description: into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent
- Cooling Capacity: 699.9999999999999 to 1,099.9999999999998 BTU/hr
- Application: Commercial, Industrial
-
Supplier: Dadanco
Description: into the beam via a perforated face and in turn through the heat exchanger coil. As elevated temperature chilled water or low temperature hot water is pumped through the heat exchanger coil (from the central plant) the induced room air is cooled and/or heated to the extent
- Cooling Capacity: 500 to 1,800 BTU/hr
- Application: Commercial, Industrial
-
Supplier: Pentair Engineered Solutions
Description: Pumps Rear Support Foot provides Support and Simplifies Coupling Alignment Hydrostatic Tested Pump Casing Ensures Casting and Seal Integrity Applications Include: Chilled Water Heating and Air Conditioning Cooling Tower Makeup Water Booster System
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Hydrofarm, Inc.
Description: The Chillking 3 HP chiller is specifically designed for water-cooled gardening applications. This self-contained chiller offers a small footprint and includes a 16 gallon stainless steel reservoir and 1/2 HP Flotec pump. It has a digital chiller controller mounted inside the chiller
-
Supplier: Dry Coolers, Inc.
Description: With water bills and sewer charges increasing at a rapid pace with no relief in sight, it's time to consider closing the loop. A low maintenance Omni-Chill packaged water chiller recirculates your water through a refrigerant system to give you inexpensive, reliable heat
-
Water Pumps - Horizontal, Radially-split, Product-lubricated, Multistage Ring-section Pump -- HGM-ROSupplier: KSB AG
Description: Design Horizontal, radially-split, product-lubricated, multistage ring-section pump with radial impellers and plain bearings. Axial and radial single-entry inlet. Duplex stainless steel variant also suitable for chilled water applications. Applications High-pressure pump
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 1,740.4524 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Advantage Engineering, Inc.
Description: chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to 180
- Fluid Discharge Temperature: 20 to 70 F
- Other Features: Indoor
- Application: Industrial, Process
- Condenser Cooling: Water-Cooled
-
Supplier: Crane Pumps & Systems
Description: and municipal drinking water. High efficiencies, robust case construction of cast iron, and impeller construction of bronze makes these pumps an ideal selection for applications that require easy-to-maintain, reliable, long lasting pumps. Applications General Water
- Discharge Size: 1 to 2 inch
- Horsepower: 0.33 to 60 HP
- Maximum Discharge Flow: 4,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Crane Pumps & Systems
Description: Weinman General Water Service Domestic Water Booster System Chilled & Hot Water Systems Deming General Water Supply Booster Service Municipal Waterworks Water Circulation Features Entire rotating element can be removed without disturbing pipe connections or
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Advantage Engineering, Inc.
Description: chilled water systems up to 600 tons. All types of INDUSTRIAL APPLICATIONS can benefit from using the TTK Series pump tank station for plant wide water distribution. These include most Plastic molding processes, Diecasting, Dry Cleaning, Food Service and others.
-
Supplier: Advantage Engineering, Inc.
Description: These ready-to-run pump tanks are built from heavy-gauge steel and strengthened with perimeter reinforcement. Mild-steel models receive epoxy coating inside. Custom options are available to meet your specific application requirements. Offered for TOWER WATER SYSTEMS (PTS) to 1000 tons,
-
Supplier: Goulds Water Technology, a xylem brand
Description: closed coupling. The frame mounted configuration comes with an ANSI-OSHA-compliant coupling. The coupled configuration is designed for use with NEMA standard close coupled pump motors. Applications: General Industry Water Supply Condenser Water Transfer Chilled and Hot
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 190 psi
- Media Temperature: 100 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 24 inch
- Pressure Rating: 822 to 990 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process
- Valve Size: 2 to 24 inch
- Pressure Rating: 992 to 1,480 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
such as health care, education, retail, hotel, manufacturing, and office, the FRENIC-MEGA (G2) is ideally suited for applications involving Air Handling Units, Supply and Return Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse Datasheets for Fuji Electric Corp. of America -
, Filter Balancing & Backwash, Pump Stations, UV Dosing, Well Water, Boosting Stations Waste Water: Effluent, Recycle / Reclaim Industrial: Chilled Water, Cooling Water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
contains nothing to wear or break. Applications: Drinking Water: Distribution, Filter Balancing & Backwash, Pump Stations, UV Dosing, Well Water, Boosting Stations Waste Water: Effluent, Recycle / Reclaim Industrial: Chilled Water, Cooling Water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in municipal and industrial water treatment. Typical applications include: distribution, effluent, filter balancing and backwash, pumping stations, and UV dosing. It is ideal for district energy facilities in cooling water, chilled water and HVAC applications, as well as numerous processes found in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
handle clean, dirty, viscous, and corrosive liquids, as well as sludge, abrasive and fibrous slurries, and clean and dirty gases. Pump Check Valvesare used to protect pumps from water (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
ARBURG® and ENGEL® but with a 95% lower capital cost.” Breaking the Barriers to Silicone Conventional LSR machines cost $200k+ and require three-phase power, chilled water, and dedicated floor space, putting true silicone molding out of reach for most (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
Improving the Efficiency of Chilled Water Plants (.pdf)
For the past 30+ years most central chilled water plants have utilized primary-secondary pumping arrangements as shown in Figure 1. The primary system includes all equipment to the plant side of points "A" and "B" and the secondary system includes all equipment to the load side of these points
-
Microprocessor Control for Large Chilled Water Distribution Systems (.pdf)
Central Chilled Water Systems are generally designed using a primary system pump, secondary zone pumps and in some instances, tertiary building pumps. These systems may operate satisfactorily. However, two exceptions limit their optimum performance: * Pumping costs are high because normally more
-
T-Mag Pump Cools Negative Perceptions
Customer needed a zero leakage pump in a chilled water application. The package was a gas booster with a chilled water-cooling system. Local requirements stated that there had to be a zero leakage pump supplied with the compression and cooling skid. The customer purchased the T-Mag Mag Drive Pump
-
Demystifying | Why the World's Well-known Hot Drink Machine Companies have All Chosen TOPSFLO Pumps
Kitchen hot water drink machine, also called instant hot drink machine, instant boiling/chilled drinking water system, boiling tap - is an equipment system that can heat drinking water to a temperature close to the boiling point in 2 seconds or less. It is suitable for kitchens, bars, and offices
-
Controlling Chillers in Variable Flow Systems (.pdf)
Since the evolution of primary-secondary pumping arrangements over 20 years ago, multiple chillers have been controlled by measuring flow in the secondary system and then operating the appropriate chiller(s) to handle the flow. This control method is flawed in that a variable flow chilled water
-
Living the Biopharma Dream in Lincoln
the process waste system A gravity-based chilled water return system --the 1,000-gallon storage tank, located in the basement, is unique in its baffled construction with separate hot and cold sides. A portable CIP skid --Sani-Matic 's Ultra Flow System provides an innovative design for delivering
More Information Top
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
Completed test of MCL-CW-P-402 B and -403B chilled water pumps .
-
Energy efficient data centers
The plant has two 15-hp chilled water pumps .
-
Patrick Air Force Base integrated resource assessment. Volume 3, Resource assessment
Chilled Water Pump .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1599/1/Mohamed%20Sebzali%20Thesis.pdf
kWt) Chiller Cooling Tower Fan Motor Condenser Pump Motor Chilled Water Pump Motor Air Handling Units Motor Total .
-
Temperature and Humidity Independent Control (THIC) of Air-conditioning System
Chilled water pump .
-
http://dspace.mit.edu/bitstream/handle/1721.1/71389/18147791-MIT.pdf?sequence=2
The Part Chilled Water mode is controlled to maintain the differential pressure across the chilled water pump .
-
Automated Diagnostics Software Requirements Specification, Version 1.1
Chilled Water Pump Current (or Power .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
ON-OFF-AUTO command points for each chilled water pump .
Indicates content that may require registration and/or purchase.