-
Supplier: Richardson RFPD
Description: The CA.69 Ceramic Chip antenna from Taoglas 169 MHz is specifically designed for VHF 169MHz band applications. It is a high efficiency miniature SMD edge mounted antenna with small footprint requirement. This chip antenna uses the main PCB as its ground plane,
- Primary Frequency Range: 165 to 173 MHz
- VSWR: 2 :1
- Polarization: Linear
- Features: Other Antennas & Arrays
-
Supplier: DigiKey
Description: 2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive
- Primary Frequency Range: 2,400 MHz
- Gain: 2 dB
- VSWR: 3 :1
- Polarization: Other
-
Supplier: Anokiwave
Description: Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.2V supply, and is packaged in a WLCSP (Wafer Level Chip Scale Package) for easy installation in planar phased array
- Primary Frequency Range: 10,700 to 12,750 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA UTY 80 NPB Product overview: LP800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Primary Frequency Range: 806 to 960 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for
- Primary Frequency Range: 2,400 to 7,125 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 2dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: Surface Mount Dimension: L:8xH:1xW:1mm
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 2 dB
- Features: Internal / Chip, Other Antennas & Arrays
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 1575.42MHz / 1602MHz Technology: GPS / GLONASS Radiation: Omnidirectional Impedance: 50Ω Mounting: Thru-Hole Mount Ceramic Dimension: 15x15x4mm
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Applications: GPS
- Features: Internal / Chip, Other Antennas & Arrays
- Pattern Type: Omnidirectional
-
Supplier: Ignion
Description: OMNIA mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The OMNIA mXTEND™ chip antenna component is engineered to provide high-performance multiband coverage in wireless devices, supporting a wide array of communication standards across Cellular, GNSS, and
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 0.9 to 4 dB
- VSWR: 1.5 to 2.6 :1
- Operating Temperature: -40 to 257 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: FEATURES: Compact Size. Low Cost. Right Angle version available on request Tin and Nickel plated for corrosion-free Antennas with a rubber sleeve to protect from sparks
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 2 dB
- Features: Internal / Chip, Other Antennas & Arrays
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 1575.42MHz / 1602MHz Technology: GPS / GLONASS Radiation: Omnidirectional Impedance: 50Ω Mounting: Thru-Hole Mount Ceramic Dimension: 15x15x4mm
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Applications: GPS
- Features: Internal / Chip, Other Antennas & Arrays
- Pattern Type: Omnidirectional
-
Supplier: Qorvo
Description: and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.
- Operating Frequency: 24,250 to 27,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity
-
Supplier: Qorvo
Description: and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.
- Operating Frequency: 37,000 to 40,000 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity
-
Supplier: Qorvo
Description: chip features ESD protection on all pins, operates from a +1.2 V supply, and is packaged in a FC-CSP (Flip Chip Chip-Scale Package) for easy installation in planar phased array antennas. The AWMF-0241 features our patented ZERO-CAL® technology and is complemented
- Operating Frequency: 13,750 to 14,500 MHz
- Device Type: Beamformers, Transmitter
- Features: Dual Polarity, Ku-Band, Other, RoHS Compliant
-
Network and Communication Chips - 26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer -- AWMF-0200Supplier: Qorvo
Description: Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a
- Operating Frequency: 26,500 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other, RoHS Compliant
-
Supplier: Anokiwave
Description: temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip
- Frequency Range: 37,100 to 40,000 MHz
- Package Type: Surface Mount
-
Supplier: Anokiwave
Description: The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array.
- Operating Frequency: 26,500 to 29,500 MHz
- Technology: 5G Standard
-
Supplier: Anokiwave
Description: package) for easy flip chip installation in planar phased array antennas.
- Frequency Range: 37,100 to 40,000 MHz
- Package Type: Surface Mount
-
Supplier: Richardson RFPD
Description: to via the SPI bus like ordinary registers. The SPI bus supports pass-through operation to control several chips on the same bus for ease of multi-chip control in large antenna arrays.
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Richardson RFPD
Description: 3G, 4G and 5G macro cell base stations, and active antenna applications. The ADRV9008-2 is packaged in a 12 mm x 12 mm 196-ball chip scale ball grid array (CSP_BGA).
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Operating Frequency: 18,000 to 40,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Operating Frequency: 24,000 to 30,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Operating Frequency: 2,000 to 7,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Operating Frequency: 6,000 to 26,500 MHz
- Device Type: Beamformers
-
Supplier: Infineon Technologies AG
Description: TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module BGSA20UGL8 | Antenna tuners CYPD8225-97BZXI | EZ-PD™ CCG8 Dual-Single-Port USB-C PD
- Signal to Noise Ratio: 73 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Audio, Digital Microphone, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: CYBLE-343072-02 is a 2.4GHz Bluetooth Transceiver Module with an Integrated Trace antenna and is based on the AIROC™ CYW20835 system on a chip (SoC), an ultra-low-power Bluetooth® LE 5.2 device. This kit supports home automation, sensors (medical, home, security, and industrial),
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: TOP-electronics USA
Description: LM910 Bluetooth Smart Ready Dual Mode Module Host Controller Interface (HCI) via USB Interface The LM910 has a wide range of uses thanks to the array of profiles available with the Widcomm Bluetooth stack, along with excellent compatibility with other OS stacks such as Linux’s BlueZ. Its
- Interface: USB
-
Supplier: Infineon Technologies AG
Description: Enablement of horizontal and vertical angular measurement The BGT60TR13C MMIC is a 60GHz radar sensor with integrated antennas and comes with one transmitting and three receiving antennas. Thanks to the L-shaped antenna array, horizontal and as well as vertical angular
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -20 to 70 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: modes to support board level system testing.The AD6657A is available in a Pb-free, RoHS-compliant, 144 ball, 10 mm × 10 mm chip scale package ball grid array (CSP_BGA) that is specified over the industrial temperature range of -40°C to +85°C.
-
Supplier: Nordic Semiconductor ASA
Description: asset-tracking applications due to its capability to utilize multiple location tracking methods including cellular, Wi-Fi, and GNSS in conjunction with nRF Cloud Location Services. The device is also equipped with a comprehensive array of sensors that monitor environmental conditions and
Find Suppliers by Category Top
Featured Products Top
-
Temperature and Power Sensing • On-chip Gain Control for Temperature Compensation • High-Speed SPI with Large On-Chip Beam Table Storage • Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing • Support for Large-Scale Arrays through (read more)
Browse RF Modules Datasheets for Richardson RFPD
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5229/Microsoft%20Word%20-%20Thesis_Rev16.pdf?sequence=1
The major obstacles for 60 GHz on- chip antenna array in CMOS and SiGe technologies are low efficiency and high silicon cost.
-
A 77-GHz Phased-Array Transceiver With On-Chip Antennas in Silicon: Receiver and Antennas
The objective of this work is to demonstrate a general pur- pose low-cost fully integrated phased-array receiver operating at 77 GHz using an on- chip antenna array .
-
mm-Wave Silicon Technology
The latter is particularly important as the packaging of single- chip antenna arrays at millimeter-wave frequencies is challenging.
-
A CMOS fully integrated antenna system transceiver with beam-formability for millimeter-wave active imaging
Our approach is to implement a portable fully integrated wide-band transceiver in a frequency range of around 100 GHz by employing an on- chip antenna array , Tx, with beam-formability and electrical controllability over scanning angles and a simple integrated detector …
-
Design and packaging of small 60 GHz antenna array for multi-chip communication
Antenna Pattern of Two-Element On- Chip Antenna Array .
-
An efficient CMOS on‐chip ladder reflector antenna for inter‐chip communications
In [5], a general purpose low-cost fully inte- grated phased-array receiver operating at 77 GHz using an on- chip antenna array was presented.
-
A 280GHz CMOS on-chip composite right/left handed transmission line based leaky wave antenna with broadside radiation
The proposed compact LWA structure can be potentially deployed for the design of on- chip antenna array in the THz biomedical imaging system.
-
A CMOS 210-GHz Fundamental Transceiver With OOK Modulation
The TRX system architecture is shown in Fig. 2 [15] and is inte- grated in a nanoscale CMOS process alongside on- chip antenna array .
-
Characterization of photoconductive semiconductor switches under nonlinear mode condition
In [5], a general purpose low-cost fully inte- grated phased-array receiver operating at 77 GHz using an on- chip antenna array was presented.
-
Aerosol based direct-write micro-additive fabrication method for sub-mm 3D metal-dielectric structures
The antennas are designed for input resonance around 60 GHz, and produce a directional gain pattern through the formation of an on- chip antenna array .
Indicates content that may require registration and/or purchase.