-
Supplier: Accuris
Description: CHLORINATED PARAFFIN, TECHNICAL
-
Supplier: Accuris
Description: Textiles - Determination of short-chain chlorinated paraffins (SCCP) and middle-chain chlorinated paraffins (MCCP) in textile products out of different matrices by use of gas chromatography negative ion chemical ionization mass spectrometry
-
Supplier: CSA Group
Description: ISO 18219:2015 specifies a chromatographic method to determine the amount of short-chain chlorinated paraffins (SCCP) C10-C13 in processed and unprocessed leathers. Annex A is for information only.
-
-
Supplier: Accuris
Description: Determination of certain substances in electrotechnical products \x96 Part 14: Determination of short-chain chlorinated paraffins (SCCPs) and medium-chain chlorinated paraffins (MCCPs) in electrotechnical products by gas chromatography-negative chemical ionization-ma
-
Supplier: Accuris
Description: Leather - Determination of chlorinated hydrocarbons in leather Part 1: Chromatographic method for short-chain chlorinated paraffins
-
Supplier: CSA Group
Description: ISO/TR 17881-3:2018 describes a method for determining short-chain chlorinated paraffins (C10-C13) (SCCPs) in textiles using carbon skeleton reaction gas chromatography with a flame ionization detector (GC-FID). ISO/TR 17881-3:2018 is applicable to all kinds of textile products.
-
Supplier: AENOR
Description: Leather - Determination of chlorinated hydrocarbons in leather - Chromatographic method for short-chain chlorinated paraffins (SCCP) (ISO 18219:2015)
-
Supplier: AENOR
Description: Determination of certain substances in electrotechnical products - Part 14: Short-chain chlorinated paraffins (SCCPs) and medium-chain chlorinated paraffins (MCCPs) in plastics by gas chromatography-negative chemical ionization-mass spectrometry (GC-NCI-MS)
-
Supplier: AENOR
Description: Leather - Determination of chlorinated hydrocarbons in leather - Part 1: Chromatographic method for short-chain chlorinated paraffins (SCCPs) (ISO 18219-1:2021)
-
Supplier: AENOR
Description: Leather - Determination of chlorinated hydrocarbons in leather - Part 2: Chromatographic method for middle-chain chlorinated paraffins (MCCPs) (ISO 18219-2:2021)
-
Supplier: Surventis Surface Treatment LLC
Description: Chem Add 6036 is a highly-concentrated, moderately-alkaline liquid product that supplements the ability of alkaline cleaning products to remove organic soils such as oils and greases. Chem Add 6036 is also effective at improving drawing compound and chlorinated paraffin removal. An
- Applications: Cleaners / Disinfectants
-
Supplier: CITGO Petroleum Corporation
Description: anti-weld components • High levels of lubricity • Low odor • Chlorinated paraffin free • Light in color • Contains a stable oil mist suppressant
- Function: Metal Cutting
-
Supplier: Wacker Chemical Corp.
Description: expressed in terms of solid resin [DSC]) and is soluble in aromatics, esters, ketones and selected paraffins and chlorinated hydrocarbons.
- Features: Electronics, Encapsulating / Potting, Pellets / Solid Form, Photonics / Optoelectronics
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: ASTM International
Description: of cooperative work with alkyd, chlorinated rubber-alkyd, and poly(vinyl toluene) type paints involving the detection of nonuniformity when such extraneous materials as rosin, fish oil, hydrocarbon resin, and chlorinated paraffin have been added. The procedures given may be, but
-
Supplier: Parent Petroleum Co.
Description: sludge deposits. It also has lower volatility, resulting in lower oil consumption and hence the need for less makeup oil. Syncon Refrigeration Oil is not recommended for use with chlorinated hydrocarbons (CFCs), such as Freon R12, R22 or R502, or with fluorinated hydrocarbons, such as
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: of cooperative work with alkyd, chlorinated rubber-alkyd, and poly(vinyl toluene) type paints involving the detection of nonuniformity when such extraneous materials as rosin, fish oil, hydrocarbon resin, and chlorinated paraffin have been added. The procedures given may be, but
-
Supplier: Nanotech Industrial Solutions
Description: properties of water by 20% Can be added to all types of water dilutable metalworking fluids -soluble oils, semi synthetics and synthetics Safe, does not contain chlorinated paraffins Reduce foefficient of friction Can be used from low to high temperature Will not smoke Superior surface
-
Supplier: M&I Materials Limited
Description: vapour pressure of 1.7 x 10-9 Torr at 20°C has built-in radiation resistance has powerful 'gettering' action, meaning it absorbs potentially harmful grease and chemical impurities on metal and glass surfaces is easy to clean and remove as it is soluble in hydrocarbon and chlorinated solvents
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.894 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
Find Suppliers by Category Top
More Information Top
-
Chlorinated Paraffins (EHC 181, 1996)
CHLORINATED PARAFFINS .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Chlorinated paraffins .
-
Handbook of Lubricants
Actralube® 1200 [Georgia-Pacific Resins http://www.gp.com/chemical] Chem. Descrip.: Modified triglyceride Uses: Boundary lubricant Features: Easily waste-treatable; chlorinated paraffin and sulfurized additive replacement; nonstaining; easily emulsified; increases metalworking fluid affinity for metal surfs.
-
Flame Retardant Additives
Chlorinated Paraffins ..........
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: Resinous chlorinated paraffin .
-
Flame Retardants
208 Table 83 Major Chinese Producers of Chlorinated Paraffins —2011 ......................................................
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Resinous chlorinated paraffin .
-
Handbook of Textile Processing Chemicals
Chloroflo® 40 [Dover] Chem. Descrip.: Chlorinated paraffin CAS 63449-39-8 .
-
Countries > Canada > National > Gazette > 2008 > Part I > [CANADA Gazette Part i, 2008-0830] Part I, August 30, 2008, Vol. 142, No. 35
Publication of results of investigations and recommendations for the substances — Chlorinated paraffins that have the molecular formula CnHxCl(2n+2-x) in which 10 ≤ n ≤ 38 — .
-
Paraffins, Normal (C9-C17)
Summary.......................................................................................................................................................5 Introduction...................................................................................................................................................6 Manufacturing processes ..............................................................................................................................6 Supply and demand by region.......................................................................................................................8 North America...........................................................................................................................................8 Producing companies.............................................................................................................................8 Salient statistics .....................................................................................................................................8 Consumption........................................................................................................................................10 Linear alkylbenzene .........................................................................................................................11 Detergent alcohols............................................................................................................................13 Chlorinated paraffins ........................................................................................................................13 Other ................................................................................................................................................14 Price.....................................................................................................................................................16 Trade....................................................................................................................................................17 Imports .............................................................................................................................................17 Exports …
Indicates content that may require registration and/or purchase.