Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: CLAMPING LEVER GELENK 45/60
-
Supplier: Jergens, Inc.
Description: Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Lever Handle
- Handle Material: Metal, Plastic
-
Supplier: Newark, An Avnet Company
Description: CLAMP LEVER
-
-
Supplier: Te-Co, Inc.
Description: Product Information Black thermoplastic handle with metal insert Zinc die-cast handle with black finish All steel parts ensure durability Internal thread with black oxide finish
- Handle Length: 1.65 inches
- Diameter (Tapered Handles Only): 1.65 inches
- Handle Type: Adjustable Handle, Lever Handle
- Handle Material: Metal
-
Supplier: NBK America LLC
Description: A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series The rotating radius is about a half of plastic clamp
- Operating Load: 44.96 lbs
- Type: Lever / Control Head
-
Supplier: NBK America LLC
Description: A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series The rotating radius is about a half of plastic clamp
- Operating Load: 3.372 lbs
- Type: Lever / Control Head
-
Supplier: Gray Tools Canada Inc.
Description: Lever L-Clamps
- Clamp Type: Bar / F Clamp
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Reid Supply
Description: Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or
- Height: 2.7 inches
- Handle Length: 4.37 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal, Plastic
-
Supplier: Newark, An Avnet Company
Description: CLAMPING LEVER
-
Supplier: Imao-Fixtureworks
Description: Feature The large thread size and long lever can generate a heavy tightening force even with a light load.
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Type: Lever Handle
- Handle Material: Metal
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Imao-Fixtureworks
Description: Low-profile straight design Replaceable lever
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Type: Lever Handle
- Handle Material: Metal
- Mounting Type: Stud
-
Supplier: Newark, An Avnet Company
Description: CLAMPING LEVER (24856-13)
-
Supplier: Imao-Fixtureworks
Description: Body / Lever Steel(SUM22L) Powder coating Black Locking Element Steel(SUM22L) Black oxide finish Knob Phenolic plastic Black
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Type: Lever Handle
- Handle Material: Metal
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: item America, LLC
Description: The Angle Hinge Bracket serves as a fixed point of rotation for profiles crossing each other. When the screws are tight, the rotational position around the bearing bush can still be selected at will.
-
Supplier: NBK America LLC
Description: You can adjust the angle of the workpiece mounted to the D-cut bolt. Tightening the clamp lever will retain the angle after adjustment. You can combine the display mounting system DFR (DFR) with the D-cut bolt, to mount the display or various workpieces. Because the aluminum frame end
-
Supplier: item America, LLC
Description: 2 hinge halves, die-cast zinc, RAL9006 white aluminum 2 fixing elements, PA-GF, black 1 thread bush M4, St, bright zinc-plated Bush liner, St, bright zinc-plated Spacer collar, St Clamp lever M4x20, black Max. holding torque = 5 Nm
- Length: 0.787402 inch
- Leaf Material: Aluminum
- Hinge Type: Butt Hinge
- Features: Other
-
Supplier: item America, LLC
Description: 2 hinge halves, die-cast zinc, RAL9006 white aluminum 4 fixing elements, die-cast zinc, bright zinc-plated Thread bush M8, St, zinc-plated Bush liner, St, zinc-plated Spacer collar, St Clamp lever M8x40, black Max. holding torque = 20 Nm
- Length: 1.574804 inch
- Leaf Material: Aluminum
- Hinge Type: Butt Hinge
- Features: Other
-
Supplier: NBK America LLC
Description: when not in use. Robust design. It has excellent durability. The holder can be tilted by ±90° to the single axis direction. By tightening the clamp lever, securely retain the angle after adjustment. Tablet PCs between 9 and 12 inches*1 can be mounted by adjusting the side arm and
-
Supplier: Carr Lane Manufacturing Co.
Description: Pivoting-nose edge clamp operated by a cam handle for fast action. Nose pivots to exert clamping force forward and downward at the same time. Smooth spiral cam locks positively anywhere within its 180° throw.
- Clamping Width: 1.25 to 1.75 inch
- Clamping Force: 750 to 1,500 lbs
- Features: Adjusting Screw, Locking Feature
- Clamp type: Cam Clamp, Side / Edge Clamp
-
Supplier: Newark, An Avnet Company
Description: 1-CONDUCTOR FEMALE CONNECTOR LEVER PUSH-IN CAGE CLAMP , LIGHT GRAY
-
Supplier: Carr Lane Manufacturing Co.
Description: Edge Clamps grip the side of a workpiece, pushing forward and downward simultaneously. Ideal when clamping from above is difficult. These clamps sit low, but clamp high, just below the cutter path for maximum rigidity, to reduce vibration. Horizontal force is 94% of total force,
- Clamping Width: 1.26 to 2.205 inch
- Clamping Force: 790 to 9,300 lbs
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Imao-Fixtureworks
Description: These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the handle swings the arm into position. As the arm contacts the workpiece, the spring is
- Clamping Force: 112 to 337 lbs
- Clamp type: Hook / Swing Clamp
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Preformed Clamps are available in high Galvanized Carbon Steel, Steel or Stainless Steel. They can be double wrapped for additional strength. Install is with a simple lever or clamp tension tool which automatically locks the clamp with no hammering or crimping.
- Capacity / Opening: 1 to 8 inch
-
Supplier: RS Components, Ltd.
Description: Lever Ratchet Clamp 120/81
- Capacity / Opening: 6.299216 inch
- Features: Other
-
Supplier: Radwell International
Description: CLAMPING LEVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Flanged plunger clamper with push/pull action are part of this standard striaght line action toggle clamp . Ball-Knob Hand Lever stroke Flange Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.
- Clamping Mechanism: Lever
-
Supplier: Reid Supply
Description: Squeeze Action Bar Clamps are ideal for clamping in front, behind, or at the side of the rail. The convenient one-handed operation includes the handle with pump lever parallel to the rail to easily change from clamping to spreading by twisting the dial with no disassembly. . Steel
- Capacity / Opening: 8 inch
- Clamp Type: Bar / F Clamp
- Features: Other
- Body Material: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Unique toggle clamp that applies force forward and downward at the same time. Automatically adjusts for different workpiece sizes. Clamps with the same, repeatable force anywhere within its 9/32" automatic-adjustment range. Hardened clamping nose grips workpiece firmly to apply
- Clamping Force: 750 lbs
- Features: Adjustable, Edge, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Monroe Engineering
Description: This clamp is unique in having an action similar to a wide-opening locking plier, but having a flanged body which can be fastened to the fixture or mold against which the work-piece or mold half is to be clamped. A comfortable, cushioned PVC handle grip is fitted.
- Clamping Force: 793 lbs
- Features: Bolted / Flange Mount, Fixed, Horizontal, Pull Back
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Vektek, LLC
Description: Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals.
- Clamping Force: 6,800 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals.
- Clamping Force: 1,100 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals.
- Clamping Force: 5,000 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Excellent alternative to swing clamps when swing space is limited. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. Top Flange body mount. Standard fluorocarbon seals. Flexible plumbing
- Clamping Force: 550 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: 5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking
- Clamping Force: 5,000 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: Jergens, Inc.
Description: Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot for lateral adjustment Spring-loaded stud member under sturdy double-cam
- Clamp type: Cam Clamp
- Application: Light Duty
- Clamping Mechanism: Screw
Find Suppliers by Category Top
Featured Products Top
-
ADJUSTABLE CLAMPING HANDLES & LEVERS CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
Easy, Tool-less Locking for Slide & Angle Adjustment IMAO Fixtureworks offers quick locking Push Lock Clamps that provide easy locking for slide and angle adjustment. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Southco’s 37 Lever-Assisted Latches are designed to deliver strong, secure closure while reducing the effort required for operation. Their extended handle design provides additional leverage, allowing users to generate high clamping loads with less force, making them ideal for applications (read more)
Browse Latches Datasheets for Southco -
efficiency: Decentralized manufacturing can disperse the processing of parts into multiple processes, with less content processed in each process and a longer process route. This can reduce the number of machine tools and operators, shorten the clamping frequency, thereby (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight.
(read more)
Browse Cable Clamps Datasheets for DigiKey -
Unlock Precision with the 5-Axis Modular Clamping System Designed for maximum efficiency, the module allows easy height adjustment and repeatable positioning with a locating (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Reduce Setup Time, Increase Productivity with Tool-less One-Touch Clamps Distinctive and unique, One-Touch Clamps offer easy and efficient clamping operations and support of workpieces. This reduces (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
Conduct Research Top
-
Performance Data - Clamping Force
The total clamping force and the force distribution along the guide is an important consideration when selecting the proper guide. Figure 1. shows the clamping force (perpendicular to guides long axis) upon first actuation. All guides were torqued to the recommended value of 115 in-oz unless
More Information Top
-
Height Gages and Accessories - Measuring and Layout Tools - Grainger Industrial Supply
…In/mm, Graduations 0.0005 In, Graduations 0.01 Metric, Accuracy +/-0.0015 In, Display LCD Digital, LCD Readout Resolution 0.0005/0.01 In/mm, Zero Set, Preset, Hold/Data, Inch/Millimeter, Data Output, Steel, Cast Iron Base, Screw Clamp Lever Locks Scriber at any…
-
Measurements of the Degree of Comprehensive Cooling in Stochastically Quenched Microstructures
The degree of comprehensive cooling is gauged by examining the reduction in the stochastic vibration of the third vibrational mode of a doubly clamped lever , while the first is quenched, to 143 K.
-
ILLUSTRATED PARTS LIST
for the
12 221022 RACK - Photocell, 2000 SLIDE PROJECTOR 14 221394 CLAMP - 1500 and 2000 SLIDE PROJECTORS 16 166072 NUT - Clamp Lever , 1500 and 2000 SLIDE PROJECTORS 17 221377 CLAMP LEVER AY - 1500 and 2000 SLIDE PROJECTORS 19 5B5599 PAD - Cork .
-
A new calender construction and its technological possibilities
Inside the stands are mounted the supplementary pull rod 8 and the rod 9 for raising and clamping the shafts, the yoke ii, and Clamping lever 5.
-
The measurement of atomistic behavior via the stochastic response of quenched microstructures
The degree of comprehensive cooling is gauged by examining the reduction in the stochastic vibration of the third vibrational mode of a doubly clamped lever while the first is quenched, to 143 K.
-
Environmental Protection and Resources Exploitation
connection of connecting rod and clamp lever is also living hinge, and the angle is ∠ C.
-
SERVICE MANUAL
for the
Kodak Carousel NEW LOOK PROJECTORS
Standard and Long Life
[7] Remote models only: Remove the SPRING from the CLAMP LEVER on the LENS MOUNT BRACKET.
-
SERVICE MANUAL
for the
Kodak Ektalite 500 PROJECTOR
Kodak Ektalite 1000/1500/2000 SLIDE
PROJECTORS
10 Remove the SPRING from the CLAMP LEVER on the LENS MOUNT BRACKET.
-
Hydraulic-spring type adjustable milling fixtures for large parts
The fixture was used for machining workpieces of 1400 mm length and 300-560 mm width involving a clamping load of 2 tonnes (force) and 7 mm clamping lever movement.
Indicates content that may require registration and/or purchase.