-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class IIIa laser pointer is non-hazardous for momentary accidental exposure making it
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: An Altair laser is the perfect tool for professionals and laser hobbyists who need full control over the size of the projected beam. The projected spot size can be easily adjusted using the focusing ring at the front of the laser pointer. The combination of this added
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Infrared Thermometers - Cole-Parmer Infrared Thermometer for Metals, Class IIIa; 90:1 -- GO-39800-48Supplier: Cole-Parmer
Description: types-class IIIa laser models for maximum brightness, or class II models where regulations require use of low-power lasers. |Lock the trigger for long-term monitoring. Store up to 100 temperature readings at selectable time intervals with built-in clatalogger.
- Fahrenheit Scale: 400 to 3,275 F
- Celsius Scale: 200 to 1,800 C
- Features: Digital Front Panel
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Area: 0.48 to 0.81 mm²
- Operating Voltage: 1,350 to 3,800 volts
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines
- Wavelength Range: 635 nm
- Laser Power: 25 milliwatts
- CDRH Classification: Class IIIa
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Zygo Corporation
Description: ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling
- Laser Power: 1.42 milliwatts
- Operating Voltage: 15 volts
- Operating Current Range: 1.4 to 2.0999999999999996 milliamps
- Operating Temperature Range: 20 to 25 C
-
Supplier: World Star Tech
Description: UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and
- Wavelength Range: 650 nm
- Laser Power: 5 milliwatts
- CDRH Classification: Class IIIa
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Zygo Corporation
Description: ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling
- Operating Temperature Range: 20 to 23.000000000000004 C
- Length: 243.60000000000002 mm
- Laser Weight: 5.5125 lbs
- CDRH Classification: Class IIIa
-
Supplier: Edmund Optics Inc.
Description: beam for alignment, measurement, robotic control and positioning. Additional features on the non-emitting end of IR unit for CDRH compliance are: key control (removal deactivates laser), remote interlock connector, safety interlocks, and delay time of 5 seconds between laser activation
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: World Star Tech
Description: UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers
- Wavelength Range: 520 nm
- Laser Power: 20 milliwatts
- CDRH Classification: Class IIIa
- Laser Wavelength: Green
-
Supplier: World Star Tech
Description: ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial
- Wavelength Range: 650 nm
- Laser Power: 3.5 milliwatts
- CDRH Classification: Class IIIa
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH certified systems,
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Zygo Corporation
Description: ZMI™ lasers provide frequency stabilized, two-frequency output to drive multiple measurement axes. The small ZMI™ 7705 is used with the ZMI™ 501A measurement enclosure to provide two axes of measurement. The larger lasers include features such as more power (7702), water cooling
- Wavelength Range: 632.9911 nm
- Laser Power: 1.25 to 1.35 milliwatts
- Operating Voltage: 15 volts
- Operating Current Range: 1,200 to 2,100 milliamps
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Lumentum Operations, LLC
Description: The Model 1507 and 1508 Novette„¢ helium-neon laser systems incorporate hard-sealed internal-mirror 1007 and 1008 plasma tubes and power modules into convenient, compact, self-contained packages. These low-cost units demonstrate superior power stability and meet CDRH requirements. The base of
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 0.8 milliwatts
- Beam Area: 0.48 mm²
- Operating Voltage: 100 to 220 volts
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Electro Optical Components, Inc.
Description: The unique feature of this laser diode module with single mode coupling is its highly stable performance across a wide range of temperatures. The module is cooled solely using a passive system – no TEC (thermoelectric cooler) is required. Wavelengths include: 450 nm, 515 nm, 635 nm, 640 nm,
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Supplier: Newport MKS
Description: deliver unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. These high-performance lasers are supported by a one-year warranty and are available off-the-shelf. CE
- Wavelength Range: 543.5 nm
- Laser Power: 1.5 milliwatts
- Operating Voltage: 120 to 240 volts
- CDRH Classification: Class IIIa
-
Supplier: Diode Laser Concepts, Inc.
Description: 650nm, standard module, elliptical spot
- Wavelength Range: 650 nm
- Beam Area: 5.2 mm²
- Operating Voltage: 5 volts
- Operating Current Range: 40 to 70 milliamps
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: WDI Wise Device Inc.
Description: Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models.
- Measurement Range: 0.0393701 inch
- Sampling Frequency: 4 kHz
- Features: CMOS, Class IIIa, Laser, Line / 2-Dimentional
- Output: Frequency
-
Supplier: Andax Industries
Description: Streamlight Multi-Ops. The Streamlight Multi Ops 3AAA is a compact, multiple-duty Streamlight tactical flashlight featuring a C4 LED, UV LEDs & a laser pointer. This Streamlight Multi Ops flashlight is able to detect fluids with UV & has a Class IIIa laser pointer. This
- Lumen: 50 lm
- Battery Size: AA, AAA
Find Suppliers by Category Top
Featured Products Top
-
CUSTOM LASER AND PHOTONICS DESIGN World Star Tech has a proven track record of co-developing new applications, upto products lines, in close co-operation with our customers. Our highly skilled and experienced (read more)
Browse Lasers Datasheets for World Star Tech -
COMPACT LASERS WITH DISPLAYS COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. The RS (read more)
Browse Lasers Datasheets for World Star Tech -
Products Related to Sensing Scanning and Machine Vision Lasers CUSTOM LASER MODULES Laser Diode Search (read more)
Browse Lasers Datasheets for World Star Tech -
The key features of these 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Micro Chip Lasers) are: Pulse width<1ns (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
5 Reasons Epilog Laser Systems Are Safe for Classrooms Epilog’s fully enclosed systems offer safe, hands-on engraving and cutting for STEM, art, and CTE programs – no goggles or special setup required. Discover why schools worldwide trust (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Datasheet HL63163DG LASER DIODE The HL63163DG laser diode is Single Mode and comes in a 5.6 mm (read more)
Browse Lasers Datasheets for World Star Tech -
Applications for this family of “Eye Safe Laser Modules" include: Laser fuses Compact laser range finding in (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36” x 24” (914 x 609 mm) engraving area. It is (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
FUSION GALVO G100 Metal Marking Machine The Fusion Galvo by Epilog Laser combines fast engraving of metals with quick and efficient project setup. This innovative laser machine produces a variety of marks on metal, including (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
One machine. Two laser sources. A whole lot of possibilities. With dual-source technology, you can tackle an even wider range of applications on a single Epilog system, from marking metals to engraving and cutting wood, acrylic, and more (read more)
Browse Lasers Datasheets for Epilog Laser Corp.
More Information Top
-
Code of Federal Regulations > Title 21 - Food and Drugs > Food and Drug Administration > [21 CFR Part 1040] Performance Standards for Light-Emitting Products
8) Class IIIa laser product means any laser product that permits human access during operation to levels of visible laser radiation in excess of the accessible emission limits contained in table II, but does not permit human access during operation to levels …
-
States > Texas > State > Register > 1999 > [TexReg 1999-0205is] 02/05/1999
Use of class I, class II, and class IIIa lasers in engineering materials research and manufacturing can involve incidental exposure (as opposed to deliberate exposure) of persons to this radiation that has been determined to be below established hazardous levels.
-
States > Florida > State > Regulations > Division 64E - Division of Environmental Health > [FAC 64e-4] Chapter 4 - Control of Nonionizing Radiation Hazards
Class IIIa lasers are those lasers with an emission duration greater than 3.8 × 10-4 seconds and in the wavelength range greater than 400 nanometers, but less than or equal to 710 nanometers with a radiant power of less than …
-
States > Arizona > State > Proposed Regulations > 2003 Documents > August 15, 2003 > [2003 AZ Proposed azps012a227] R12-1 - Notices of Supplemental Proposed Ru...
The new Class IIIa laser lighting and entertainment products used for commercial purposes will move to R12-1-1441 with this change.
-
Laser pointer induced macular damage: case report and mini review
2007) Class IIIA laser pointer-induced retinal damage captured on optical coherence tomography.
-
States > Texas > State > Register > 1998 > [TexReg 1998-1002is] 10/02/1998
15) Class IIIa laser - Any laser that permits human access during operation to levels of visible laser radiation in excess of the accessible emission limits contained in subsection (cc)(2) of this section, but does not permit human access during operation to …
-
States > Arizona > State > Proposed Regulations > 2004 Documents > April 23, 2004 > [2004 AZ Proposed az-p012a114] R12-1 - Notices of Proposed Rulemaking - R12...
Class IIIa lasers are those lasers with an emission duration greater than 380 microseconds and in the wavelength range greater than 400 nanometers but less than or equal to 710 nanometers, with a radiant power of less than or equal to 5 …
-
States > Arizona > State > Proposed Regulations > 2004 Documents > March 12, 2004 > [2004 AZ Proposed az-p012a072] R12-1 - Notices of Proposed Rulemaking - R12...
Class IIIa lasers are those lasers with an emission duration greater than 380 microseconds and in the wavelength range greater than 400 nanometers but less than or equal to 710 nanometers, with a radiant power of less than or equal to 5 …
Indicates content that may require registration and/or purchase.